- Combinatorial Delay of a CLB-Max
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Number of Equivalent Gates
- Number of Terminals
- Operating Temperature-Max
- Organization
- Package Body Material
- Package Description
- Package Shape
- Package Style
Attribute column
Manufacturer
LSI Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Ihs Manufacturer | Kind of connector | Number of switching cycles (mechanical) | Operating Temperature-Max | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Row pitch | Spatial orientation | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Type of connector | JESD-609 Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Terminal Pitch | Depth | Reach Compliance Code | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Temperature Grade | Note | Number of Inputs | Organization | Programmable Logic Type | Combinatorial Delay of a CLB-Max | Number of CLBs | Number of Logic Cells | Number of Equivalent Gates | Profile | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OR2C15A-3PS240 LSI Corporation | In Stock | - | Datasheet | YES | 240 | - | socket | 2x43 | 2.54mm | THT | LUCENT TECHNOLOGIES INC | female | - | 70 °C | PLASTIC/EPOXY | - | , | - | SQUARE | FLATPACK | Obsolete | QFP | - | 2.54mm | straight | 5.25 V | 4.75 V | 5 V | pin strips | - | - | MAXIMUM NUMBER OF EQUIVALENT GATES IS UPTO 44200 | 8542.39.00.01 | QUAD | GULL WING | - | - | unknown | 240 | S-PQFP-G240 | - | Not Qualified | COMMERCIAL | - | - | 400 CLBS, 19200 GATES | FIELD PROGRAMMABLE GATE ARRAY | 2.9 ns | 400 | - | 19200 | beryllium copper | - | - | ||
![]() OR2T40A-6BC432 LSI Corporation | In Stock | - | - | YES | 432 | 714 MHz | - | - | - | - | AGERE SYSTEMS INC | - | - | 70 °C | PLASTIC/EPOXY | BGA | BGA, BGA432,31X31,50 | BGA432,31X31,50 | SQUARE | GRID ARRAY | Obsolete | - | No | - | - | 3.6 V | 3 V | 3.3 V | - | e0 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | BOTTOM | BALL | 1.27 mm | - | unknown | - | S-PBGA-B432 | 326 | Not Qualified | COMMERCIAL | - | 326 | 900 CLBS, 43200 GATES | FIELD PROGRAMMABLE GATE ARRAY | 1.4 ns | - | 3600 | 43200 | - | - | - | ||
![]() OR2C15A-3S208 LSI Corporation | In Stock | - | Datasheet | YES | 208 | 10 MHz | - | - | - | - | LUCENT TECHNOLOGIES INC | - | 5,000,000 min | 70 °C | PLASTIC/EPOXY | QFP | QFP, QFP208,1.2SQ,20 | QFP208,1.2SQ,20 | SQUARE | FLATPACK | Obsolete | QFP | No | - | - | 5.25 V | 4.75 V | 5 V | - | e0 | TIN LEAD | TYP. GATES = 19200 TO 44200 | 8542.39.00.01 | QUAD | GULL WING | 0.5 mm | 19.8 (body) mm | unknown | 208 | S-PQFP-G208 | 171 | Not Qualified | COMMERCIAL | Contact lugs with hole | 171 | 400 CLBS, 19200 GATES | FIELD PROGRAMMABLE GATE ARRAY | 2.8 ns | 400 | 1600 | 19200 | - | 10.6 (body) mm | 6.3 (6.4) mm | ||
![]() OR2C15A-3S240 LSI Corporation | In Stock | - | Datasheet | YES | 240 | 10 MHz | socket | 2x4 | 2.54mm | THT | LUCENT TECHNOLOGIES INC | female | - | 70 °C | PLASTIC/EPOXY | QFP | QFP, QFP240,1.3SQ,20 | QFP240,1.3SQ,20 | SQUARE | FLATPACK | Obsolete | QFP | No | 2.54mm | straight | 5.25 V | 4.75 V | 5 V | pin strips | e0 | TIN LEAD | TYP. GATES = 19200 TO 44200 | 8542.39.00.01 | QUAD | GULL WING | 0.5 mm | - | unknown | 240 | S-PQFP-G240 | 192 | Not Qualified | COMMERCIAL | - | 192 | 400 CLBS, 19200 GATES | FIELD PROGRAMMABLE GATE ARRAY | 2.8 ns | 400 | 1600 | 19200 | beryllium copper | - | - |