- Gender
- Part # Aliases
- Factory Pack QuantityFactory Pack Quantity
- Voltage, Rating
- Cable Length
- Connector End A
- Connector End B
- Connector End B Pin Count
- Current Rating
- Jacket Material
- Connector End A Pin Count
- Jacket Color
Attribute column
Manufacturer
Lumberg Automation Circular Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Coding | Connector End A | Connector End A Pin Count | Connector End B | Connector End B Pin Count | Description/Function | Factory Pack QuantityFactory Pack Quantity | Jacket Material | Part # Aliases | RoHS | Unit Weight | Voltage, Rating | Gender | Current Rating | Cable Length | Jacket Color |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RST 3 U-688/30F Lumberg Automation | In Stock | - | - | - | 1/2 in-20 | 3 Position | No Connector | - | Automotive Single Ended Cordset | 1 | Polyvinyl Chloride (PVC) | 600005458 | - | - | 250 VAC/VDC | Male | 4 A | 30 ft | Yellow | ||
![]() RKT 5-794/20M Lumberg Automation | In Stock | - | - | - | M12 | 5 Position | No Connector | - | Actuator / Sensor Cordset, Single-Ended, Female Straight Connector with Self-Locking Thread and Molded Cable | 1 | Thermoplastic Elastomer (TPE) | 600005639 | - | - | 250 V | Female | 4 A | 20 m | Yellow | ||
![]() RST 3-RKWT 4-3-731/0.3M Lumberg Automation | In Stock | - | - | - | M12 | 3 Position | M12 | 3 Position | Double-Ended Cordset | 1 | Thermoplastic Elastomer (TPE) | 600005237 | - | - | 250 VAC/VDC | Male / Female | 4 A | 300 mm | Yellow | ||
![]() RKWP 3-800/35M Lumberg Automation | In Stock | - | - | - | 1-3/8 in, Right Angle | 3 Position | No Connector | - | Single Ended Cordsets | 1 | Thermoplastic Elastomer (TPE) | 511000576 | - | - | 600 V | Female | 30 A | 35 m | Black | ||
![]() 0985 806 125/0.5M Lumberg Automation | In Stock | - | - | - | M12 | 4 Position | M12 | 4 Position | - | 1 | Thermoplastic Elastomer (TPE) | 900004190 | - | - | 250 V | Male / Male | 4 A | 500 mm | Blue (Teal) | ||
![]() RSP 4-803/8M Lumberg Automation | In Stock | - | - | - | 1-3/8 in | 4 Position | No Connector | - | TC-ER Rated Cable, Single-Ended Cordset | 1 | Thermoplastic Elastomer (TPE) | 511000105 | - | - | 600 VAC/VDC | Male | 25 A | 8 m | Black | ||
![]() RSP 4-RKPA 4-805/2M Lumberg Automation | In Stock | - | - | - | 1-3/8 in | 4 Position | 7/8 in | 4 Position | Mini Power, TC-ER Rated Cable | 1 | Thermoplastic Elastomer (TPE) | 511000787 | - | - | 600 VAC/VDC | Male / Female | 15 A | 2 m | Black | ||
![]() RS 1001M-652/6F Lumberg Automation | In Stock | - | - | - | 1-1/8 in | 10 Position | No Connector | - | Round Plug Single Ended Cordset | 1 | Polyurethane (PUR) | 500001792 | - | 12.249853 oz | 300 V | Male | 7 A | 6 ft | Yellow | ||
![]() RSPA 4-805/5M Lumberg Automation | In Stock | - | - | - | 7/8 in | 4 Position | No Connector | - | TC-ER Rated Cable, Single-Ended Cordset | 1 | Thermoplastic Elastomer (TPE) | 511000287 | - | - | 600 VAC/VDC | Male | 15 A | 5 m | Black | ||
![]() RKF 8-1/2-14/10M Lumberg Automation | In Stock | - | - | - | M12 | 8 Position | No Connector | - | - | 1 | - | 600005593 | - | - | 30 VAC, 36 VDC | Female | 1.5 A | 10 m | - | ||
![]() 0935 613 307/10M Lumberg Automation | In Stock | - | - | - | 7/8 in | 5 Position | No Connector | - | - | 1 | Polyvinyl Chloride (PVC) | 900004298 | Details | - | 300 V | Male | 8 A | 10 m | Gray | ||
![]() RKT 12-346/15 M Lumberg Automation | In Stock | - | - | - | M12 | 12 Position | No Connector | - | Actuator / Sensor Cordset, Single-Ended, Female Straight Connector with Self-Locking Thread and Molded Cable | 1 | Polyurethane (PUR) | 84233 | Details | - | 36 V | Female | 2 A | 15 m | Black | ||
![]() RKWTS 5-183/5 M Lumberg Automation | In Stock | - | - | - | M12 | 5 Position | No Connector | - | M12-Round-Plug Connector, Single-Ended Cordsets | 1 | Polyvinyl Chloride (PVC) | 934703018 | Details | - | 60 VAC/DC | Female | 4 A | 5 m | Orange | ||
![]() RSWT 3-659/5M Lumberg Automation | In Stock | - | - | - | M12 | 3 Position | No Connector | - | Round Plug Single Ended Cordset | 1 | Polyvinyl Chloride (PVC) | 600006325 | - | - | 250 V | Male | 4 A | 5 m | Gray | ||
![]() RSRKW 40-637/15F Lumberg Automation | In Stock | - | - | - | 7/8 in | 4 Position | 7/8 in, Right Angle | 4 Position | Mini, 7/8”-Round-Plug Connector, Double-Ended Cordsets | 1 | Thermoplastic Elastomer (TPE) | 500002784 | - | - | 300 V | Male / Female | 5.6 A | 15 ft | Yellow | ||
![]() RKP 3-800/4M Lumberg Automation | In Stock | - | - | - | 1-3/8 in | 3 Position | No Connector | - | Single Ended Cordsets | 1 | Thermoplastic Elastomer (TPE) | 511000540 | - | - | 600 V | Female | 30 A | 4 m | Black | ||
![]() RST 4-RKWT 4-637/12M Lumberg Automation | In Stock | - | - | - | M12 | 4 Position | M12 | 4 Position | Round Plug Double Ended Cordset | 1 | Thermoplastic Elastomer (TPE) | 600005603 | - | - | 250 V | Male / Female | 4 A | 12 m | Yellow | ||
![]() RK 190M-669/2M Lumberg Automation | In Stock | - | - | - | 1-1/8 in | 19 Position | No Connector | - | - | 1 | Polyurethane (PUR) | 500003339 | - | - | 300 V | Female | 8 A | 2 m | Yellow | ||
![]() RSW 301-741/12F Lumberg Automation | In Stock | - | - | - | 7/8 in, Right Angle | 3 Position | No Connector | - | Mini, 7/8 in Single-Ended Cordset, Male 90 deg with Internal Threads and Molded Cable, Automotive Color Cable | 1 | Thermoplastic Elastomer (TPE) | 500002820 | - | - | 600 V | Male | 8 A | 12 ft | Yellow | ||
![]() 0975 254 101/65 M Lumberg Automation | In Stock | - | - | B Coded | M12 | 5 Position | M12 | - | - | 1 | - | 3114 | Details | - | - | Male / Female | - | 65 m | Violet |