- Gender
- Part # Aliases
- Factory Pack QuantityFactory Pack Quantity
- Voltage, Rating
- Cable Length
- Connector End A
- Connector End B
- Connector End B Pin Count
- Current Rating
- Jacket Material
- Connector End A Pin Count
- Jacket Color
Attribute column
Manufacturer
Lumberg Automation Circular Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Coding | Connector End A | Connector End A Pin Count | Connector End B | Connector End B Pin Count | Description/Function | Factory Pack QuantityFactory Pack Quantity | Jacket Material | Part # Aliases | RoHS | Voltage, Rating | Gender | Current Rating | Cable Length | Jacket Color |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RST 3-RKM 3-224/1.5 M Lumberg Automation | In Stock | - | - | - | M12 | 3 Position | M8 | 3 Position | Double-Ended Cordset | 1 | Polyurethane (PUR) | 43710 | Details | 63 VAC/VDC | Male / Female | 4 A | 1.5 m | Black | ||
![]() RSWP 3-RKP 3-800/35M Lumberg Automation | In Stock | - | - | - | 1-3/8 in, Right Angle | 3 Position | 1-3/8 in | 3 Position | Mini Power Double-Ended Cordset, Male Angled to Female Straight Connector | 1 | Thermoplastic Elastomer (TPE) | 511000461 | - | 600 VAC/DC | Male / Female | 30 A | 35 m | Black | ||
![]() RSP 4-RKWP 4-803/20M Lumberg Automation | In Stock | - | - | - | 1-3/8 in | 4 Position | 1-3/8 in, Right Angle | 4 Position | TC-ER Rated Cable, Double-Ended Cordset | 1 | Thermoplastic Elastomer (TPE) | 511000042 | - | 600 VAC/VDC | Male / Female | 25 A | 20 m | Black | ||
![]() RKW 30-619/15F Lumberg Automation | In Stock | - | - | - | 7/8 in, Right Angle | 3 Position | No Connector | - | Single Ended Cordsets | 1 | Chlorinated Polyethylene (CPE) | 500001042 | - | 600 V | Female | 8 A | 15 ft | Yellow | ||
![]() ASBV 4/LED 5-256/20 M Lumberg Automation | In Stock | - | - | - | M12 | 5 Position | No Connector | - | - | 1 | Polyurethane (PUR) | 29639 | - | 30 V | Female | 12 A | 20 m | Black | ||
![]() RSWP 4-803/5M Lumberg Automation | In Stock | - | - | - | 1-3/8 in, Right Angle | 4 Position | No Connector | - | - | 1 | Thermoplastic Elastomer (TPE) | 511000126 | - | 600 VAC/DC | Male | 25 A | 5 m | Black | ||
![]() RK 50-794/70F Lumberg Automation | In Stock | - | - | - | 7/8 in | 5 Position | No Connector | - | - | 1 | Thermoplastic Elastomer (TPE) | 500003158 | - | 300 V | Female | 5.6 A | 70 ft | - | ||
![]() RKT 4-3-610/10M Lumberg Automation | In Stock | - | - | - | M12 | 3 Position | No Connector | - | Actuator / Sensor Cordset, Single-Ended, Female Straight Connector with Self-Locking Thread and Molded Cable | 1 | Polyurethane (PUR) | 600000248 | - | 250 V | Female | 4 A | 10 m | Yellow | ||
![]() RSP 3-800/10M Lumberg Automation | In Stock | - | - | - | 1-3/8 in | 3 Position | No Connector | - | TC-ER Rated Cable | 1 | Thermoplastic Elastomer (TPE) | 511000498 | - | 600 VAC/VDC | Male | 30 A | 10 m | Black | ||
![]() RST 5-RKWT 5-794/2M Lumberg Automation | In Stock | - | - | - | M12 | 5 Position | M12 | 5 Position | Double-Ended Cordset | 1 | Thermoplastic Elastomer (TPE) | 600005540 | - | 250 VAC/VDC | Male / Female | 4 A | 2 m | Yellow | ||
![]() RKT 8-6-268/10 M Lumberg Automation | In Stock | - | - | - | M12 | 6 Position | No Connector | - | Actuator / Sensor Cordset, Single-Ended, Female Straight Connector with Self-Locking Thread and Molded Cable | 1 | Polyurethane (PUR) | 15727 | Details | 36 V | Female | 2 A | 10 m | Orange | ||
![]() 0985 508 121/15 M Lumberg Automation | In Stock | - | - | D Coded | M12 | 4 Position | M12 | 4 Position | - | 1 | Polyurethane (PUR) | 934688010 | Details | 60 V | Male / Male | 4 A | 15 m | Black | ||
![]() RSW 601A-697/30F Lumberg Automation | In Stock | - | - | - | 7/8 in, Right Angle | 6 Position | No Connector | - | Mini, 7/8 in Single-Ended Cordset, Male 90 deg with Internal Threads and Molded Cable, US Color Code | 1 | Polyvinyl Chloride (PVC) | 500001908 | - | 600 V | Male | 5 A | 30 ft | Yellow | ||
![]() RSRKW 30-838/20M Lumberg Automation | In Stock | - | - | - | 7/8 in | 3 Position | 7/8 in, Right Angle | 3 Position | Double Ended Cordset | 1 | Thermoplastic Elastomer (TPE) | 500004149 | - | 600 V | Male / Female | 8 A | 20 m | Yellow | ||
![]() RST 4-500/15 M Lumberg Automation | In Stock | - | - | - | M12 | 4 Position | No Connector | - | Actuator / Sensor Cordset, Single-Ended, Male Straight Connector with Threaded Joint and Molded Cable Connecting to Knurled Screw | 1 | Polyurethane (PUR) | 697 | Details | 250 VAC/DC | Male | 4 A | 15 m | Black | ||
![]() RKT 5-612/30M Lumberg Automation | In Stock | - | - | - | M12 | 5 Position | No Connector | - | Actuator / Sensor Cordset, Single-Ended, Female Straight Connector with Self-Locking Thread and Molded Cable | 1 | Polyvinyl Chloride (PVC) | 600005504 | - | 250 V | Female | 4 A | 30 m | Yellow | ||
![]() RKWT/LED A 4-3-659/2M Lumberg Automation | In Stock | - | - | - | M12 | 3 Position | No Connector | - | Single Ended Cordsets | 1 | Polyvinyl Chloride (PVC) | 600006356 | - | 10 VDC to 30 VDC | Female | 4 A | 2 m | Gray | ||
![]() RSWT 5-RKT 5-647/2M Lumberg Automation | In Stock | - | - | - | M12 | 5 Position | M12 | 5 Position | Round Plug Double Ended Cordset | 1 | Polyvinyl Chloride (PVC) | 600006406 | - | 30 V | Female / Male | 4 A | 2 m | Gray | ||
![]() RST 8-RKT 8-727/0.6M Lumberg Automation | In Stock | - | - | - | M12 | 8 Position | M12 | 8 Position | Double-Ended Cordset | 1 | Thermoplastic Elastomer (TPE) | 600005891 | - | 30 VAC/36 VDC | Male / Female | 1.5 A | 600 mm | Yellow | ||
![]() RST 3-RKWT/LED A 4-3-659/5M Lumberg Automation | In Stock | - | - | - | M12 | 3 Position | M12 | 3 Position | Actuator / Sensor Cordset, Double-Ended with LED, Male Straight to Female 90 deg Connector with Self-Locking Thread and Molded Cable | 1 | Polyvinyl Chloride (PVC) | 600006366 | - | 30 V | Male / Female | 4 A | 5 m | Gray |