- Gender
- Part # Aliases
- Factory Pack QuantityFactory Pack Quantity
- Voltage, Rating
- Cable Length
- Connector End A
- Connector End B
- Connector End B Pin Count
- Current Rating
- Jacket Material
- Connector End A Pin Count
- Jacket Color
Attribute column
Manufacturer
Lumberg Automation Circular Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Coding | Connector End A | Connector End A Pin Count | Connector End B | Connector End B Pin Count | Description/Function | Factory Pack QuantityFactory Pack Quantity | Jacket Material | Part # Aliases | RoHS | Voltage, Rating | Gender | Current Rating | Cable Length | Jacket Color |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RSP 4-RKWP 4-803/30M Lumberg Automation | In Stock | - | - | - | 1-3/8 in | 4 Position | 1-3/8 in, Right Angle | 4 Position | TC-ER Rated Cable, Double-Ended Cordset | 1 | Thermoplastic Elastomer (TPE) | 511000045 | - | 600 VAC/VDC | Male / Female | 25 A | 30 m | Black | ||
![]() RSP 4-RKWP 4-803/18M Lumberg Automation | In Stock | - | - | - | 1-3/8 in | 4 Position | 1-3/8 in, Right Angle | 4 Position | TC-ER Rated Cable, Double-Ended Cordset | 1 | Thermoplastic Elastomer (TPE) | 511000041 | - | 600 VAC/VDC | Male / Female | 25 A | 18 m | Black | ||
![]() RST 8-RKT 8-727/10M Lumberg Automation | In Stock | - | - | - | M12 | 8 Position | M12 | 8 Position | Double-Ended Cordset | 1 | Thermoplastic Elastomer (TPE) | 600005519 | - | 30 VAC/36 VDC | Male / Female | 1.5 A | 10 m | Yellow | ||
![]() RST 8-RKT 8-661/10M Lumberg Automation | In Stock | - | - | - | M12 | 8 Position | M12 | 8 Position | Double-Ended Cordset | 1 | Polyvinyl Chloride (PVC) | 600006442 | - | 30 VAC/VDC | Male / Female | 1.5 A | 10 m | Gray | ||
![]() RST 4-633/15M Lumberg Automation | In Stock | - | - | - | M12 | 4 Position | No Connector | - | Actuator / Sensor Cordset, Single-Ended, Male Straight Connector with Self-Locking Thread and Molded Cable | 1 | Polyvinyl Chloride (PVC) | 600005459 | - | 250 V | Male | 4 A | 15 m | Yellow | ||
![]() RST 3-RKT 4-3-224/13 M Lumberg Automation | In Stock | - | - | - | M12 | 3 Position | M12 | 3 Position | Double-Ended Cordset | 1 | Polyurethane (PUR) | 5282 | Details | 250 VAC/VDC | Male / Female | 4 A | 13 m | Black | ||
![]() RST 4-RKWT/LED F 4-646/0.6M Lumberg Automation | In Stock | - | - | - | M12 | 4 Position | M12 | 4 Position | Actuator / Sensor Cordset, Double-Ended, Male Straight to Female 90 deg Connector with Self-Locking Thread and Molded Cable | 1 | Polyvinyl Chloride (PVC) | 600006294 | - | 30 V | Male / Female | 4 A | 600 mm | Gray | ||
![]() RST 4-RKT 4-646/12M Lumberg Automation | In Stock | - | - | - | M12 | 4 Position | M12 | 4 Position | Actuator / Sensor Cordset, Double-Ended, Male Straight to Female Straight Connector with Self-Locking Thread and Molded Cable | 1 | Polyvinyl Chloride (PVC) | 600006269 | Details | 250 V | Male / Female | 4 A | 12 m | Gray | ||
![]() RST 5L-949/15 M Lumberg Automation | In Stock | - | - | L Coded | M12 | 5 Position | No Connector | - | Power Single Ended Cordset | 1 | Polyurethane (PUR) | 934851078 | Details | 63 V | Male | 16 A | 15 m | Gray | ||
![]() RST 4-RKWT 4-637/0.5M Lumberg Automation | In Stock | - | - | - | M12 | 4 Position | M12 | 4 Position | Round Plug Double Ended Cordset | 1 | Thermoplastic Elastomer (TPE) | 600005601 | - | 250 V | Male / Female | 4 A | 500 mm | Yellow | ||
![]() RST 4-RKWT 4-679/8M Lumberg Automation | In Stock | - | - | - | M12 | 4 Position | M12 | 4 Position | Round Plug Double Ended Cordset | 1 | Polyurethane (PUR) | 600005817 | - | 250 V | Male / Female | 4 A | 8 m | Yellow | ||
![]() RST 4-RKT/LED F 4-646/5M Lumberg Automation | In Stock | - | - | - | M12 | 4 Position | M12 | 4 Position | Actuator / Sensor Cordset, Double-Ended with LED, Male Straight to Female Straight Connector with Self-Locking Thread and Molded Cable | 1 | Polyvinyl Chloride (PVC) | 600006293 | - | 30 V | Male / Female | 4 A | 5 m | Gray | ||
![]() RSWP 4-RKP 4-803/40M Lumberg Automation | In Stock | - | - | - | 1-3/8 in, Right Angle | 4 Position | 1-3/8 in | 4 Position | - | 1 | Thermoplastic Elastomer (TPE) | 511000070 | - | 600 VAC/DC | Male / Female | 25 A | 40 m | Black | ||
![]() RST 4-RKWT 4-225/4 M Lumberg Automation | In Stock | - | - | - | M12 | 4 Position | M12 | 4 Position | Round Plug Double Ended Cordset | 1 | Polyurethane (PUR) | 38529 | Details | 250 V | Male / Female | 4 A | 4 m | Black | ||
![]() RSWPA 3-RKWPA 3-802/15M Lumberg Automation | In Stock | - | - | - | 7/8 in, Right Angle | 3 Position | 7/8 in, Right Angle | 3 Position | - | 1 | Thermoplastic Elastomer (TPE) | 511000662 | - | 600 VAC/DC | Male / Female | 18 A | 15 m | Black | ||
![]() RSWPA 3-RKPA 3-802/45M Lumberg Automation | In Stock | - | - | - | 7/8 in, Right Angle | 3 Position | 7/8 in | 3 Position | - | 1 | Thermoplastic Elastomer (TPE) | 511000647 | - | 600 VAC/DC | Male / Female | 18 A | 45 m | Black | ||
![]() RSWP 4-803/25M Lumberg Automation | In Stock | - | - | - | 1-3/8 in, Right Angle | 4 Position | No Connector | - | - | 1 | Thermoplastic Elastomer (TPE) | 511000136 | - | 600 VAC/DC | Male | 25 A | 25 m | Black | ||
![]() RSWPA 3-RKWPA 3-802/35M Lumberg Automation | In Stock | - | - | - | 7/8 in, Right Angle | 3 Position | 7/8 in, Right Angle | 3 Position | - | 1 | Thermoplastic Elastomer (TPE) | 511000668 | - | 600 VAC/DC | Male / Female | 18 A | 35 m | Black | ||
![]() RSWPA 4-RKPA 4-805/40M Lumberg Automation | In Stock | - | - | - | 7/8 in, Right Angle | 4 Position | 7/8 in | 4 Position | - | 1 | Thermoplastic Elastomer (TPE) | 511000254 | - | 600 VAC/DC | Male / Female | 15 A | 40 m | Black | ||
![]() RSWP 4-RKWP 4-803/8M Lumberg Automation | In Stock | - | - | - | 1-3/8 in, Right Angle | 4 Position | 1-3/8 in, Right Angle | 4 Position | - | 1 | Thermoplastic Elastomer (TPE) | 511000082 | - | 600 VAC/DC | Male / Female | 25 A | 8 m | Black |