- Gender
- Part # Aliases
- Factory Pack QuantityFactory Pack Quantity
- Voltage, Rating
- Cable Length
- Connector End A
- Connector End B
- Connector End B Pin Count
- Current Rating
- Jacket Material
- Connector End A Pin Count
- Jacket Color
Attribute column
Manufacturer
Lumberg Automation Circular Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case material | Coding | Connector End A | Connector End A Pin Count | Connector End B | Connector End B Pin Count | Content | Description/Function | Factory colour | Factory Pack QuantityFactory Pack Quantity | Jacket Material | Manufacturer part # | Max. temperature | Min. temperature | Part # Aliases | RoHS | Total no. of pins | Unit Weight | Voltage, Rating | Type | Color | Gender | Current Rating | Output Type | Cable Length | Jacket Color | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RKT 4-602/10M Lumberg Automation | In Stock | - | - | - | - | M12 | 4 Position | No Connector | - | - | Actuator / Sensor Cordset, Single-Ended, Female Straight Connector with Self-Locking Thread and Molded Cable | - | 1 | Polyurethane (PUR) | - | - | - | 600000268 | Details | - | - | 250 V | - | - | Female | 4 A | - | 10 m | Yellow | - | ||
![]() 0980 ESL 313-111 Lumberg Automation | In Stock | - | - | Diecast zinc | L Coded | - | - | - | - | 1pc(s) | - | Silver | 1 | - | 0980 ESL 313-111 | +70°C | -20°C | 934880003 | - | 8 | 1.146 lbs | 24 V | 0980 ESL 313-111 | - | Female / Male | 9 A | M12 Connector - 5 Pole | - | - | IP65, IP67 | ||
![]() RK 120M-676/25M Lumberg Automation | In Stock | - | - | - | - | 1-1/8 in | 12 Position | No Connector | - | - | - | - | 1 | Polyurethane (PUR) | - | - | - | 500000819 | Non-Compliant | - | - | 300 V | - | - | Female | 5 A | - | 25 m | Yellow | - | ||
![]() 0985 S3667 100/5M Lumberg Automation | In Stock | - | - | - | - | M12 | 8 Position | M12 | 8 Position | - | - | - | 1 | Polyurethane (PUR) | - | - | - | 900000838 | - | - | - | 60 V | - | - | Male / Male | 1.5 A | - | 5 m | Blue | - | ||
![]() RS 120M-676/5M Lumberg Automation | In Stock | - | - | - | - | 1-1/8 in | 12 Position | No Connector | - | - | Round Plug Single Ended Cordset | - | 1 | Polyurethane (PUR) | - | - | - | 500004007 | - | - | - | 300 V | - | - | Male | 5 A | - | 5 m | Yellow | - | ||
![]() ASB-R 8/LED 5-4-331/5 M Lumberg Automation | In Stock | - | - | - | - | M12 | 5 Position | No Connector | - | - | - | - | 1 | Polyurethane (PUR) | - | - | - | 934760003 | - | - | - | 30 V | - | - | Female | 8 A | - | 5 m | - | - | ||
![]() RK 190M-669/25M Lumberg Automation | In Stock | - | - | - | - | 1-1/8 in | 19 Position | No Connector | - | - | - | - | 1 | Polyurethane (PUR) | - | - | - | 500000818 | - | - | - | 300 V | - | Yellow | Female | 8 A | - | 25 m | Yellow | - | ||
![]() RK 190M-669/30M Lumberg Automation | In Stock | - | - | - | - | 1-1/8 in | 19 Position | No Connector | - | - | - | - | 1 | Polyurethane (PUR) | - | - | - | 500000778 | Non-Compliant | - | - | 300 V | - | Yellow | Female | 8 A | - | 30 m | Yellow | - | ||
![]() RST 3-RKWT/LED A 4-3-224/4 M Lumberg Automation | In Stock | - | - | - | - | M12 | 3 Position | M12 | 3 Position | - | Actuator / Sensor Cordset, Double-Ended, Male Straight to Female 90 deg Connector with LED Operation and Function Indicator, Self-Locking Thread and Molded Cable | - | 1 | Polyurethane (PUR) | - | - | - | 43731 | Details | - | - | 32 V | - | - | Male / Female | 4 A | - | 4 m | Black | - | ||
![]() RKT 4-3-224/15 M Lumberg Automation | In Stock | - | - | - | - | M12 | 3 Position | No Connector | - | - | Actuator / Sensor Cordset, Single-Ended, Female Straight Connector with Self-Locking Thread and Molded Cable | - | 1 | Polyurethane (PUR) | - | - | - | 15728 | Details | - | - | 250 V | - | - | Female | 4 A | - | 15 m | Black | - | ||
![]() RST 4-RKT 4-602/0.6M Lumberg Automation | In Stock | - | - | - | - | M12 | 4 Position | M12 | 4 Position | - | Actuator / Sensor Cordset, Double-Ended, Male Straight to Female Straight Connector with Self-Locking Thread and Molded Cable | - | 1 | Polyurethane (PUR) | - | - | - | 610000789 | Details | - | - | 250 V | - | - | Male / Female | 4 A | - | 600 mm | Yellow | - | ||
![]() RK 120M-676/30M Lumberg Automation | In Stock | - | - | - | - | 1-1/8 in | 12 Position | No Connector | - | - | - | - | 1 | Polyurethane (PUR) | - | - | - | 500000776 | Non-Compliant | - | - | 300 V | - | - | Female | 5 A | - | 30 m | Yellow | - | ||
![]() 0985 609 100/5M Lumberg Automation | In Stock | - | - | - | - | M12 | 8 Position | M12 | 8 Position | - | - | - | 1 | Polyvinyl Chloride (PVC) | - | - | - | 900003020 | - | - | - | - | - | - | Male / Male | - | - | 5 m | Blue (Teal) | - | ||
![]() 0985 609 100/10M Lumberg Automation | In Stock | - | - | - | - | M12 | 8 Position | M12 | 8 Position | - | - | - | 1 | Polyvinyl Chloride (PVC) | - | - | - | 900000737 | - | - | - | - | - | - | Male / Male | - | - | 10 m | Blue (Teal) | - | ||
![]() RK 120M-676/20M Lumberg Automation | In Stock | - | - | - | - | 1-1/8 in | 12 Position | No Connector | - | - | - | - | 1 | Polyurethane (PUR) | - | - | - | 500000705 | Non-Compliant | - | - | 300 V | - | - | Female | 5 A | - | 20 m | Yellow | - | ||
![]() 0985 609 100/12M Lumberg Automation | In Stock | - | - | - | - | M12 | 8 Position | M12 | 8 Position | - | - | - | 1 | Polyvinyl Chloride (PVC) | - | - | - | 900000832 | - | - | - | - | - | - | Male / Male | - | - | 12 m | Blue (Teal) | - | ||
![]() RK 120M-676/7M Lumberg Automation | In Stock | - | - | - | - | 1-1/8 in | 12 Position | No Connector | - | - | - | - | 1 | Polyurethane (PUR) | - | - | - | 500000741 | - | - | - | 300 V | - | Yellow | Female | 5 A | - | 7 m | Yellow | - | ||
![]() RK 190M-669/15M Lumberg Automation | In Stock | - | - | - | - | 1-1/8 in | 19 Position | No Connector | - | - | - | - | 1 | Polyurethane (PUR) | - | - | - | 500000746 | - | - | - | 300 V | - | Yellow | Female | 8 A | - | 15 m | Yellow | - | ||
![]() RK 190M-669/10M Lumberg Automation | In Stock | - | - | - | - | 1-1/8 in | 19 Position | No Connector | - | - | - | - | 1 | Polyurethane (PUR) | - | - | - | 500000748 | Non-Compliant | - | 6.354 lbs | 300 V | - | Yellow | Female | 8 A | - | 10 m | Yellow | - | ||
![]() RK 120M-676/3M Lumberg Automation | In Stock | - | - | - | - | 1-1/8 in | 12 Position | No Connector | - | - | - | - | 1 | Polyurethane (PUR) | - | - | - | 500000777 | - | - | - | 300 V | - | Yellow | Female | 5 A | - | 3 m | Yellow | - |