- Gender
- Part # Aliases
- Factory Pack QuantityFactory Pack Quantity
- Voltage, Rating
- Cable Length
- Connector End A
- Connector End B
- Connector End B Pin Count
- Current Rating
- Jacket Material
- Connector End A Pin Count
- Jacket Color
Attribute column
Manufacturer
Lumberg Automation Circular Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Connector End A | Connector End A Pin Count | Connector End B | Connector End B Pin Count | Contact Materials | Description/Function | Factory Pack QuantityFactory Pack Quantity | Jacket Material | Part # Aliases | RoHS | Unit Weight | Voltage, Rating | Connector Type | Gender | Current Rating | Number of Outputs | Cable Length | Jacket Color | Number of Cores | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RST 3-RKWT 4-3-731/1M Lumberg Automation | In Stock | - | - | - | - | M12 | 3 Position | M12 | 3 Position | - | Double-Ended Cordset | 1 | Thermoplastic Elastomer (TPE) | 600005239 | - | - | 250 VAC/VDC | - | Male / Female | 4 A | - | 1 m | Yellow | - | - | ||
![]() ASB 4/LED 5-4-328-RS120M Lumberg Automation | In Stock | - | - | - | - | M12 | 5 Position | 1-1/8 in | 12 Position | - | - | 1 | Polyurethane (PUR) | 600004035 | - | - | 30 V | - | Female / Male | 4 A | - | 1 ft | Black | - | - | ||
![]() RSFM 3/0 5 M | In Stock | - | - | - | - | M12 | 3 Position | No Connector | - | Gold | Single Ended Connector | 1 | - | 600003381 | Details | - | 250 V | - | Male | 4 A | - | 500 mm | - | - | - | ||
![]() RSMV 3-RKMV 3-224/0.3 M Lumberg Automation | In Stock | - | - | - | - | M8 | 3 Position | M8 | 3 Position | - | Double Ended Cordset | 1 | Polyurethane (PUR) | 700000443 | Details | 0.710638 oz | 63 V | - | Male / Female | 4 A | - | 300 mm | Black | - | - | ||
![]() RST 4-RKT 4-225/3 M Lumberg Automation | In Stock | - | - | - | - | M12 | 4 Position | M12 | 4 Position | - | Actuator / Sensor Cordset, Double-Ended, Male Straight to Female Straight Connector with Self-Locking Thread and Molded Cable | 1 | Polyurethane (PUR) | 600003364 | Details | - | 250 V | - | Male / Female | 4 A | - | 3 m | Black | - | - | ||
![]() RSF 8-1/2-14/0.5M Lumberg Automation | In Stock | - | - | - | - | M12 | 8 Position | No Connector | - | - | - | 1 | - | 600005030 | Non-Compliant | 1.784333 oz | 30 VAC, 36 VDC | - | Male | 1.5 A | - | - | - | - | - | ||
![]() RKT 8-6-337/5 M Lumberg Automation | In Stock | - | - | - | - | M12 | 6 Position | No Connector | - | - | Actuator / Sensor Cordset, Single-Ended, Female Straight Connector with Self-Locking Thread and Molded Cable | 1 | Polyurethane (PUR) | 600004374 | Details | - | 36 V | Connector | Female | 2 A | - | 5 m | Black | - | IP67 | ||
![]() RSMF 4/0.5 M Lumberg Automation | 99 |
| - | Cable | 4 | M8 | 4 Position | No Connector | - | Gold | M8 Receptacle Connectors | 1 | - | 700000154 | Details | 0.446083 oz | 60 V | - | Male | 4 A | - | 500 mm | - | 4 | - | ||
![]() RKWT/LED P 4-225/2 M Lumberg Automation | In Stock | - | - | - | - | M12 | 4 Position | No Connector | - | Gold | Single Ended Cordsets | 1 | Polyurethane (PUR) | 600003563 | Details | - | 10 VDC to 30 VDC | - | Female | 4 A | - | 2 m | Black | - | - | ||
![]() RKTS 4-182/5 M Lumberg Automation | In Stock | - | - | - | - | M12 | 4 Position | No Connector | - | - | Single Ended Cordsets | 1 | Polyvinyl Chloride (PVC) | 600000346 | Details | 9.712921 oz | 250 V | - | Female | 4 A | - | 5 m | Orange | - | - | ||
![]() RKWT 4-633/25M Lumberg Automation | In Stock | - | - | - | - | M12 | 4 Position | No Connector | - | - | Single Ended Cordsets | 1 | Polyvinyl Chloride (PVC) | 600004341 | - | - | 250 V | - | Female | 4 A | - | 25 m | Yellow | - | - | ||
![]() RKTS 4-288/20 M Lumberg Automation | In Stock | - | - | - | - | M12 | 4 Position | No Connector | - | - | Single Ended Cordsets | 1 | Polyurethane (PUR) | 60434 | Details | - | 250 V | - | Female | 4 A | - | 20 m | Black | - | - | ||
![]() RST 5-RKT 5-228/10 M Lumberg Automation | 47 | - | - | - | - | M12 | 5 Position | M12 | 5 Position | - | Double-Ended Cordset | 1 | Polyurethane (PUR) | 600003919 | Details | - | 63 VAC/VDC | - | Male / Female | 4 A | - | 10 m | Black | - | - | ||
![]() RST 4-RKT 4-602/3M Lumberg Automation | In Stock | - | - | - | - | M12 | 4 Position | M12 | 4 Position | - | Actuator / Sensor Cordset, Double-Ended, Male Straight to Female Straight Connector with Self-Locking Thread and Molded Cable | 1 | Polyurethane (PUR) | 610001493 | Details | - | 250 V | - | Male / Female | 4 A | - | 3 m | Yellow | - | - | ||
![]() 0910 ASL 414 Lumberg Automation | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | 52606 | - | 7.054792 oz | 31.6 V | - | Female / Male | 250 mA | - | - | - | - | - | ||
![]() 0910 ASL 403 Lumberg Automation | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | 900000192 | - | 7.054792 oz | 31.6 V | - | Female | 250 mA | - | - | - | - | - | ||
![]() ASBSV 8 5 Lumberg Automation | In Stock | - | - | - | 5 | - | - | - | - | - | - | 1 | - | 600000129 | - | - | 30 V | - | Female / Male | 10 A | 1 | - | - | - | - | ||
![]() ASB 6 5-4-330/20 M Lumberg Automation | In Stock | - | - | - | - | M12 | 5 Position | No Connector | - | - | - | 1 | Polyurethane (PUR) | 600005068 | - | - | 30 V | - | Female | 12 A | - | 20 m | Black | - | - | ||
![]() RK 90M-751/5M Lumberg Automation | In Stock | - | - | - | - | 1-1/8 in | 9 Position | No Connector | - | - | - | 1 | Thermoplastic Elastomer (TPE) | 500003201 | - | - | 300 V | - | Female | 7 A | - | 5 m | Yellow | - | - | ||
![]() RSRK 1901M-769/2M Lumberg Automation | In Stock | - | - | - | - | 1-1/8 in | 19 Position | 1-1/8 in | 19 Position | - | Mini, 1 1/8”-Round-Plug Connector, Double-Ended Cordsets | 1 | Thermoplastic Elastomer (TPE) | 500003262 | - | - | 300 V | - | Male / Female | 8 A | - | 2 m | Yellow | - | - |