- Gender
- Part # Aliases
- Factory Pack QuantityFactory Pack Quantity
- Voltage, Rating
- Cable Length
- Connector End A
- Connector End B
- Connector End B Pin Count
- Current Rating
- Jacket Material
- Connector End A Pin Count
- Jacket Color
Attribute column
Manufacturer
Lumberg Automation Circular Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Conductor Material | Body Orientation | Brand | Coding | Factory Pack QuantityFactory Pack Quantity | Insulation Materials | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Part # Aliases | Qualification | RoHS | Standards Met | Termination Method | Unit Weight | Voltage, Rating | Operating Temperature | Series | Type | Gender | Capacitance | Subcategory | Current Rating | Contact Gender | Number of Ports | Product Type | Operating Temperature Range | Number of Cores | Outer Diameter | Product Category | Strain Relief | Product Length | Product Width | Minimum Bend Radius | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0980 ESL 700 Lumberg Automation | In Stock | - | - | - | - | - | - | D Coded | 1 | - | - | - | - | - | 109628 | - | - | - | - | 13.404106 oz | 24 V | - | - | - | Female / Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ASBSM 10/LED 3 Lumberg Automation | In Stock | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 700000607 | - | - | - | - | - | 30 V | - | - | - | Female / Male | - | - | 1.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0980 ESL 812 Lumberg Automation | In Stock | - | - | - | - | - | - | D Coded | 1 | - | - | - | - | - | 934691002 | - | - | - | - | 1.334 lbs | 24 V | - | - | - | Female / Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0980 ESL 300-111 Lumberg Automation | In Stock | - | - | - | - | - | - | L Coded | 1 | - | - | - | - | - | 934881007 | - | - | - | - | 1.146 lbs | 24 V | - | - | - | Female / Male | - | - | 9 A | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 11870 RST 4-RKWT/LED P 4-225/2 M Lumberg Automation | 43 |
| - | - | Copper | - | - | - | - | PP | - | - | - | - | - | - | - | - | - | - | 30 V | - | RST | - | - | - | - | 4 A | - | - | - | - | 4 | 4.70mm | - | - | - | - | 5 x cable diameter | IP65, IP67, IP68, IP69K | 2m | ||
![]() 7492 RST 3-RKWT/LED A 4-3-224/7 M Lumberg Automation | 39 |
| - | - | Copper | - | - | - | - | PP | - | - | - | - | - | - | - | - | - | - | 30 V | - | RST | - | - | - | - | 4 A | - | - | - | - | 3 | 4.30mm | - | - | - | - | 5 x cable diameter | IP65, IP67, IP68, IP69K | 7m | ||
![]() 71725 RST 5-3-RKT 5-3-226/10 M Lumberg Automation | 29 |
| - | - | - | - | - | A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RST | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | 10m | ||
![]() 11779 RST 3-RKWT/LED A 4-3-224/1,5 M Lumberg Automation | 71 |
| - | - | Copper | - | - | - | - | PP | - | - | - | - | - | - | - | - | - | - | 30 V | - | RST | - | - | - | - | 4 A | - | - | - | - | 3 | 4.30mm | - | - | - | - | 5 x cable diameter | IP65, IP67, IP68, IP69K | 1.5m | ||
![]() 11778 RST 3-RKWT/LED A 4-3-224/1 M Lumberg Automation | 117 |
| - | - | Copper | - | - | - | - | PP | - | - | - | - | - | - | - | - | - | - | 30 V | - | RST | - | - | - | - | 4 A | - | - | - | - | 3 | 4.30mm | - | - | - | - | 5 x cable diameter | IP65, IP67, IP68, IP69K | 1m | ||
![]() 934636145 RSMV 3-RKMV 3-224/4 M Lumberg Automation | 68 |
| - | - | Copper | - | - | - | - | PP | - | - | - | - | - | - | - | - | - | - | 60 V | - | RSMV-RKMV | - | - | - | - | 4 A | - | - | - | - | 3 | 4.30mm | - | - | - | - | 5 mm | IP65, IP67, IP69K | 4m | ||
![]() 29622 RST 4-RKMV 4-225/2 M Lumberg Automation | 26498453 |
| - | - | Copper | - | - | - | - | PP | - | - | - | - | - | - | - | - | - | - | 30 V | - | RST | - | - | - | - | 4 A | - | - | - | - | 4 | 4.70mm | - | - | - | - | 5 x cable diameter | IP65, IP67, IP68, IP69K | 2m | ||
![]() 54625 RSMV 4-RKMV 4-225/5 M Lumberg Automation | 38 |
| - | - | Copper | - | - | - | - | PP | - | - | - | - | - | - | - | - | - | - | 30 V | - | RSMV-RKMV | - | - | - | - | 4 A | - | - | - | - | 4 | 4.70mm | - | - | - | - | 5 mm | IP65, IP67, IP69K | 5m | ||
![]() 11868 RST 4-RKWT/LED P 4-225/1 M Lumberg Automation | 176 |
| - | - | Copper | - | - | - | - | PP | - | - | - | - | - | - | - | - | - | - | 30 V | - | RST | - | - | - | - | 4 A | - | - | - | - | 4 | 4.70mm | - | - | - | - | 5 x cable diameter | IP65, IP67, IP68, IP69K | 1m | ||
![]() 14007 RKMWV/LED A 3-224/2 M Lumberg Automation | 34 |
| - | - | Copper | - | - | A | - | PP | - | -40°C | +90°C | - | - | - | - | RoHS Compliant | - | - | 30 V | - | RKMWV/LED | - | - | - | - | 4 A | - | - | - | -40 → +90 °C | 3 | 4.3mm | - | - | - | - | - | IP65, IP67, IP69K | 2m | ||
![]() 43731 RST 3-RKWT/LED A 4-3-224/4 M Lumberg Automation | 24 |
| - | - | Copper | - | - | - | - | PP | - | - | - | - | - | - | - | - | - | - | 30 V | - | RST | - | - | - | - | 4 A | - | - | - | - | 3 | 4.30mm | - | - | - | - | 5 x cable diameter | IP65, IP67, IP68, IP69K | 4m | ||
![]() 4240 RSMV 3-RKMV 3-294/6 M Lumberg Automation | 18014455 |
| - | - | Copper | - | - | - | - | PP | - | - | - | - | - | - | - | - | - | - | 60 V | - | RSMV-RKMV | - | - | - | - | 4 A | - | - | - | - | 3 | 5mm | - | - | - | - | 5 mm | IP65, IP67, IP69K | 6m | ||
![]() ZVKGY Lumberg Automation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MIL-PRF-55681/7 | - | - | - | - | - | - | - | - | - | 2.7 pF | - | - | - | - | - | - | - | - | - | - | 2 mm | 2 x 1.25 x 1.3 | - | - | - | ||
![]() ZV-2-4-3-225-10M Lumberg Automation | In Stock | - | - | Silver | - | Straight | Lumberg Automation | - | 1 | - | Lumberg Automation | - | - | Panel Mount | 600003176 | - | Details | - | Solder | - | - | -40 to 100 °C | - | Circular | Receptacle | - | Cable Assemblies | - | Socket | 1 | Sensor Cables / Actuator Cables | - | - | - | Sensor Cables / Actuator Cables | Yes | 16 mm | - | - | - | - | ||
![]() RK-70M-822-25M Lumberg Automation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RK-50-794-20F Lumberg Automation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 470 pF | - | - | - | - | - | - | - | - | - | - | 3.81 mm | 3.81 x 2.54 x 3.81 | - | - | - |