- Connector End A
- Connector End A Pin Count
- Connector End B
- Connector End B Pin Count
- Factory Pack QuantityFactory Pack Quantity
- Gender
- Part # Aliases
- Cable Length
- Jacket Material
- Jacket Color
- Type
- Housing Material
Attribute column
Manufacturer
Lumberg Automation Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Coding | Connector End A | Connector End A Pin Count | Connector End B | Connector End B Pin Count | Factory Pack QuantityFactory Pack Quantity | Jacket Material | Part # Aliases | Voltage, Rating | Type | Gender | Current Rating | Cable Length | Jacket Color | Wire Gauge - AWG | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0985 806 104/0.2M Lumberg Automation | In Stock | - | - | - | D Coded | M12 | 4 Position | RJ45 | 8 Position | 1 | Thermoplastic Elastomer (TPE) | 900005080 | 30 VAC, 42 VDC | Cat 5e | Female / Male | 1.5 A | 200 mm | Blue (Teal) | - | - | ||
![]() 0985 656 104/5M Lumberg Automation | In Stock | - | - | - | - | M12 | 8 Position | RJ45 | 8 Position | 1 | Polyvinyl Chloride (PVC) | 900000455 | - | Double Ended | Female / Male | - | 5 m | Blue (Teal) | 24 AWG | IP20, IP67 | ||
![]() 0985 806 126/20F Lumberg Automation | In Stock | - | - | - | D Coded | M12 | 4 Position | RJ45 | 8 Position | 1 | Thermoplastic Elastomer (TPE) | 900004283 | 30 VAC, 42 VDC | Cat 5e | Male / Male | 1.5 A | 20 m | Blue (Teal) | - | - | ||
![]() 0985 S4742 104/25 M Lumberg Automation | In Stock | - | - | - | D Coded | M12 | 4 Position | RJ45 | 8 Position | 1 | Thermoplastic Elastomer (TPE) | 2105 | - | Cat 5e | Male / Male | - | 25 m | Green | - | - | ||
![]() 0985 YM57530 104/10M Lumberg Automation | In Stock | - | - | - | D Coded | M12 | 4 Position | RJ45 | 8 Position | 1 | Thermoplastic Elastomer (TPE) | 900004160 | 30 VAC, 42 VDC | Cat 5e | Female / Male | 1.5 A | 10 m | Blue (Teal) | - | - | ||
![]() 0985 806 126/80M Lumberg Automation | In Stock | - | - | - | D Coded | M12 | 4 Position | RJ45 | 8 Position | 1 | Thermoplastic Elastomer (TPE) | 900004219 | 30 VAC, 42 VDC | Cat 5e | Male / Male | 1.5 A | 80 m | Blue (Teal) | - | - | ||
![]() 0985 656 103/0.3M Lumberg Automation | In Stock | - | - | - | - | M12 | 8 Position | RJ45 | 8 Position | 1 | Polyvinyl Chloride (PVC) | 900000593 | - | Double Ended | Male / Male | - | 300 mm | Blue (Teal) | 24 AWG | IP20, IP67 | ||
![]() 0985 YM57530 103/0.25M Lumberg Automation | In Stock | - | - | - | D Coded | M12 | 4 Position | RJ45 | 8 Position | 1 | Thermoplastic Elastomer (TPE) | 900004146 | 30 VAC, 42 VDC | Cat 5e | Male / Male | 1.5 A | 250 mm | Blue (Teal) | - | - | ||
![]() 0985 706 500/50M Lumberg Automation | In Stock | - | - | Polyurethane (PUR) | - | RJ45 | 8 Position | RJ45 | 8 Position | 1 | Thermoplastic Elastomer (TPE) | 900002513 | - | Cat 5e | Male / Male | - | 50 m | Blue (Teal) | - | - | ||
![]() 0985 S4742 117/10 M Lumberg Automation | In Stock | - | - | - | D Coded | M12 | 4 Position | M12 | 4 Position | 1 | Thermoplastic Elastomer (TPE) | 4060 | - | Cat 5e | Female / Female | - | 10 m | Green | - | - | ||
![]() 0985 806 500/15M Lumberg Automation | In Stock | - | - | Polycarbonate (PC) | - | RJ45 | 4 Position | RJ45 | 8 Position | 1 | Thermoplastic Elastomer (TPE) | 900004105 | 30 VAC, 42 VDC | Cat 5e | Male / Male | 1.5 A | 15 m | Blue (Teal) | - | - | ||
![]() 0985 806 103/60M Lumberg Automation | In Stock | - | - | - | D Coded | M12 | 4 Position | RJ45 | 8 Position | 1 | Thermoplastic Elastomer (TPE) | 900004543 | 30 VAC, 42 VDC | Cat 5e | Male / Male | 1.5 A | 60 m | Blue (Teal) | - | - | ||
![]() 0985 706 100/85M Lumberg Automation | In Stock | - | - | Polyurethane (PUR) | D Coded | M12 | 4 Position | M12 | 4 Position | 1 | Thermoplastic Elastomer (TPE) | 900004817 | - | Ethernet Cable | Male / Male | - | 85 m | Blue (Teal) | - | - | ||
![]() 0985 S4742 100/0,5 M Lumberg Automation | In Stock | - | - | - | D Coded | M12 | 4 Position | M12 | 4 Position | 1 | Thermoplastic Elastomer (TPE) | 4947 | - | Cat 5e | Male / Male | - | 500 mm | Green | - | - | ||
![]() 0985 S4742 116/25 M Lumberg Automation | In Stock | - | - | - | D Coded | M12 | 4 Position | M12 | 4 Position | 1 | Thermoplastic Elastomer (TPE) | 5923 | - | Cat 5e | Male / Female | - | 25 m | Green | - | - | ||
![]() 0985 806 500/25M Lumberg Automation | In Stock | - | - | Polycarbonate (PC) | - | RJ45 | 4 Position | RJ45 | 8 Position | 1 | Thermoplastic Elastomer (TPE) | 900004108 | 30 VAC, 42 VDC | Cat 5e | Male / Male | 1.5 A | 25 m | Blue (Teal) | - | - | ||
![]() 0985 806 104/30M Lumberg Automation | In Stock | - | - | - | D Coded | M12 | 4 Position | RJ45 | 8 Position | 1 | Thermoplastic Elastomer (TPE) | 900005023 | 30 VAC, 42 VDC | Cat 5e | Female / Male | 1.5 A | 30 m | Blue (Teal) | - | - | ||
![]() 0985 806 124/0.5M Lumberg Automation | In Stock | - | - | - | D Coded | M12 | 4 Position | M12 | 4 Position | 1 | Thermoplastic Elastomer (TPE) | 900004175 | 250 V | Cat 5e | Male / Male | 4 A | 500 mm | Blue (Teal) | - | - | ||
![]() 0985 706 104/4M Lumberg Automation | In Stock | - | - | Polyurethane (PUR) | - | M12 | 4 Position | RJ45 | 8 Position | 1 | Thermoplastic Elastomer (TPE) | 900004519 | - | Cat 5e | Female / Male | - | 4 m | Blue (Teal) | - | - | ||
![]() 0985 S4742 104/1 M Lumberg Automation | In Stock | - | - | - | D Coded | M12 | 4 Position | RJ45 | 8 Position | 1 | Thermoplastic Elastomer (TPE) | 2095 | - | Cat 5e | Male / Male | - | 1 m | Green | - | - |