- Connector End A
- Connector End A Pin Count
- Connector End B
- Connector End B Pin Count
- Factory Pack QuantityFactory Pack Quantity
- Gender
- Part # Aliases
- Cable Length
- Jacket Material
- Jacket Color
- Type
- Housing Material
Attribute column
Manufacturer
Lumberg Automation Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Coding | Connector End A | Connector End A Pin Count | Connector End B | Connector End B Pin Count | Factory Pack QuantityFactory Pack Quantity | Jacket Material | Part # Aliases | RoHS | Voltage, Rating | Type | Gender | Current Rating | Cable Length | Jacket Color |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0985 607 500/30M Lumberg Automation | In Stock | - | - | - | - | RJ45 | 8 Position | RJ45 | 8 Position | 1 | Polyvinyl Chloride (PVC) | 900002234 | - | - | - | Male / Male | - | 30 m | Blue (Teal) | ||
![]() 0985 609 500/10M Lumberg Automation | In Stock | - | - | - | - | RJ45 | 8 Position | RJ45 | 8 Position | 1 | Polyvinyl Chloride (PVC) | 900000796 | - | - | - | Male / Male | - | 10 m | Blue (Teal) | ||
![]() 0985 S4742 104/20 M Lumberg Automation | In Stock | - | - | - | D Coded | M12 | 4 Position | RJ45 | 8 Position | 1 | Thermoplastic Elastomer (TPE) | 2104 | - | - | Cat 5e | Male / Male | - | 20 m | Green | ||
![]() 0985 S4742 104/75 M Lumberg Automation | In Stock | - | - | - | D Coded | M12 | 4 Position | RJ45 | 8 Position | 1 | Thermoplastic Elastomer (TPE) | 15615 | - | - | Cat 5e | Male / Male | - | 75 m | Green | ||
![]() 0985 S4742 117/0,5 M Lumberg Automation | In Stock | - | - | - | D Coded | M12 | 4 Position | M12 | 4 Position | 1 | Thermoplastic Elastomer (TPE) | 2046 | - | - | Cat 5e | Female / Female | - | 500 mm | Green | ||
![]() 0985 806 500/3M Lumberg Automation | In Stock | - | - | Polycarbonate (PC) | - | RJ45 | 4 Position | RJ45 | 8 Position | 1 | Thermoplastic Elastomer (TPE) | 900004112 | - | 30 VAC, 42 VDC | Cat 5e | Male / Male | 1.5 A | 3 m | Blue (Teal) | ||
![]() BRSTS 8X-552/2 M Lumberg Automation | In Stock | - | - | - | X Coded | M12 | 8 Position | No Connector | - | 1 | FRNC | 934809009 | Details | 48 V | - | Male | 500 mA | 2 m | Blue | ||
![]() 0985 S3667 500/0.6M Lumberg Automation | In Stock | - | - | Polyurethane (PUR) | - | RJ45 | 8 Position | RJ45 | 8 Position | 1 | Polyurethane (PUR) | 900001913 | - | 60 V | Cat 5e | Male / Male | 1.5 A | 600 mm | Blue | ||
![]() 0985 S4742 117/4 M Lumberg Automation | In Stock | - | - | - | D Coded | M12 | 4 Position | M12 | 4 Position | 1 | Thermoplastic Elastomer (TPE) | 5907 | - | - | Cat 5e | Female / Female | - | 4 m | Green | ||
![]() 0985 706 500/40M Lumberg Automation | In Stock | - | - | Polyurethane (PUR) | - | RJ45 | 8 Position | RJ45 | 8 Position | 1 | Thermoplastic Elastomer (TPE) | 900002510 | - | - | Cat 5e | Male / Male | - | 40 m | Blue (Teal) | ||
![]() 0985 342 104/8M Lumberg Automation | In Stock | - | - | - | D Coded | RJ45 | 4 Position | M12 | 4 Position | 1 | Polyurethane (PUR) | 900003088 | Details | 30 VAC, 42 VDC | - | Male / Male | 1.5 A | 8 m | Green | ||
![]() 0985 S4742 117/3 M Lumberg Automation | In Stock | - | - | - | D Coded | M12 | 4 Position | M12 | 4 Position | 1 | Thermoplastic Elastomer (TPE) | 2049 | - | - | Cat 5e | Female / Female | - | 3 m | Green | ||
![]() 0985 YM57530 103/4M Lumberg Automation | In Stock | - | - | - | D Coded | M12 | 4 Position | RJ45 | 8 Position | 1 | Thermoplastic Elastomer (TPE) | 900004436 | - | 30 VAC, 42 VDC | Cat 5e | Male / Male | 1.5 A | 4 m | Blue (Teal) | ||
![]() 0985 656 500/0.3M Lumberg Automation | In Stock | - | - | - | - | RJ45 | 8 Position | RJ45 | 8 Position | 1 | Polyvinyl Chloride (PVC) | 900000431 | - | - | - | Male / Male | - | 300 mm | Blue (Teal) | ||
![]() 0985 YM57530 500/75M Lumberg Automation | In Stock | - | - | Polycarbonate (PC) | - | RJ45 | 8 Position | RJ45 | 8 Position | 1 | Thermoplastic Elastomer (TPE) | 900004430 | - | 30 VAC, 42 VDC | Cat 5e | Male / Male | 1.5 A | 75 m | Blue (Teal) | ||
![]() 0985 342 104/35M Lumberg Automation | In Stock | - | - | - | D Coded | RJ45 | 4 Position | M12 | 4 Position | 1 | Polyurethane (PUR) | 900003089 | Details | 30 VAC, 42 VDC | - | Male / Male | 1.5 A | 35 m | Green | ||
![]() 0985 S4742 502/50 M Lumberg Automation | In Stock | - | - | Polyamide (PA) | D Coded | RJ45 | 8 Position | RJ45 | 8 Position | 1 | Thermoplastic Elastomer (TPE) | 2138 | - | - | Cat 5e | Male / Male | - | 50 m | Green | ||
![]() 0985 S4742 502/2 M Lumberg Automation | In Stock | - | - | Polyamide (PA) | D Coded | RJ45 | 8 Position | RJ45 | 8 Position | 1 | Thermoplastic Elastomer (TPE) | 2126 | - | - | Cat 5e | Male / Male | - | 2 m | Green | ||
![]() 0985 806 124/1M Lumberg Automation | In Stock | - | - | - | D Coded | M12 | 4 Position | M12 | 4 Position | 1 | Thermoplastic Elastomer (TPE) | 900004178 | - | 250 V | Cat 5e | Male / Male | 4 A | 1 m | Blue (Teal) | ||
![]() 0985 S4742 116/2 M Lumberg Automation | In Stock | - | - | - | D Coded | M12 | 4 Position | M12 | 4 Position | 1 | Thermoplastic Elastomer (TPE) | 2038 | - | - | Cat 5e | Male / Female | - | 2 m | Green |