- Connector End A
- Connector End A Pin Count
- Connector End B
- Connector End B Pin Count
- Factory Pack QuantityFactory Pack Quantity
- Gender
- Part # Aliases
- Cable Length
- Jacket Material
- Jacket Color
- Type
- Housing Material
Attribute column
Manufacturer
Lumberg Automation Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Coding | Connector End A | Connector End A Pin Count | Connector End B | Connector End B Pin Count | Description/Function | Factory Pack QuantityFactory Pack Quantity | Jacket Material | Part # Aliases | Voltage, Rating | Type | Gender | Current Rating | Cable Length | Jacket Color | Wire Gauge - AWG | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0985 S4742 117/9 M Lumberg Automation | In Stock | - | - | - | D Coded | M12 | 4 Position | M12 | 4 Position | - | 1 | Thermoplastic Elastomer (TPE) | 5911 | - | Cat 5e | Female / Female | - | 9 m | Green | - | - | ||
![]() 0985 706 103/24M Lumberg Automation | In Stock | - | - | Polyurethane (PUR) | - | M12 | 4 Position | RJ45 | 8 Position | - | 1 | Thermoplastic Elastomer (TPE) | 900004353 | - | Cat 5e | Male / Male | - | 24 m | Blue (Teal) | - | - | ||
![]() 0985 806 112/0.5M Lumberg Automation | In Stock | - | - | - | D Coded | M12 | 4 Position | M12 | 4 Position | - | 1 | Thermoplastic Elastomer (TPE) | 900004098 | 250 V | Cat 5e | Female / Female | 4 A | 500 mm | Blue (Teal) | - | - | ||
![]() 0985 YM57530 500/0.2M Lumberg Automation | In Stock | - | - | Polycarbonate (PC) | - | RJ45 | 8 Position | RJ45 | 8 Position | - | 1 | Thermoplastic Elastomer (TPE) | 900005044 | 30 VAC, 42 VDC | Cat 5e | Male / Male | 1.5 A | 200 mm | Blue (Teal) | - | - | ||
![]() RSTS 8Y-RSTS 8Y-922/1 M Lumberg Automation | In Stock | - | - | - | Y Coded | M12 | 8 Position | M12 | 8 Position | Hybrid Double Ended Overmolded Cordset | 1 | Polyurethane (PUR) | 934966303 | 50 V | Cat 5e | Male / Female | 500 mA, 6 A | 1 m | Black | - | - | ||
![]() 0985 YM57530 103/80M Lumberg Automation | In Stock | - | - | - | D Coded | M12 | 4 Position | RJ45 | 8 Position | - | 1 | Thermoplastic Elastomer (TPE) | 900004421 | 30 VAC, 42 VDC | Cat 5e | Male / Male | 1.5 A | 80 m | Blue (Teal) | - | - | ||
![]() 0985 S4742 104/55 M Lumberg Automation | In Stock | - | - | - | D Coded | M12 | 4 Position | RJ45 | 8 Position | - | 1 | Thermoplastic Elastomer (TPE) | 19739 | - | Cat 5e | Male / Male | - | 55 m | Green | - | - | ||
![]() 0985 656 504/0.6M Lumberg Automation | In Stock | - | - | - | - | RJ45 | 8 Position | RJ45 | 8 Position | - | 1 | Polyvinyl Chloride (PVC) | 900000515 | - | - | Male / Male | - | 600 mm | Blue (Teal) | - | - | ||
![]() 0985 S4742 100/15 M Lumberg Automation | In Stock | - | - | - | D Coded | M12 | 4 Position | M12 | 4 Position | - | 1 | Thermoplastic Elastomer (TPE) | 2059 | - | Cat 5e | Male / Male | - | 15 m | Green | - | - | ||
![]() 0985 S4742 117/5 M Lumberg Automation | In Stock | - | - | - | D Coded | M12 | 4 Position | M12 | 4 Position | - | 1 | Thermoplastic Elastomer (TPE) | 2050 | - | Cat 5e | Female / Female | - | 5 m | Green | - | - | ||
![]() 0985 S4742 100/6 M Lumberg Automation | In Stock | - | - | - | D Coded | M12 | 4 Position | M12 | 4 Position | - | 1 | Thermoplastic Elastomer (TPE) | 5902 | - | Cat 5e | Male / Male | - | 6 m | Green | - | - | ||
![]() 0985 478 600/10 M Lumberg Automation | In Stock | - | - | - | X Coded | M12 | 8 Position | No Connector | - | - | - | Polyurethane (PUR) | 934637027 | 48 V | - | Male | 500 mA | 10 m | Black | - | - | ||
![]() 0985 656 103/100M Lumberg Automation | In Stock | - | - | - | - | M12 | 8 Position | RJ45 | 8 Position | - | 1 | Polyvinyl Chloride (PVC) | 900003066 | - | Double Ended | Male / Male | - | 100 m | Blue (Teal) | 24 AWG | IP20, IP67 | ||
![]() 0985 S4742 502/35 M Lumberg Automation | In Stock | - | - | Polyamide (PA) | D Coded | RJ45 | 8 Position | RJ45 | 8 Position | - | 1 | Thermoplastic Elastomer (TPE) | 2136 | - | Cat 5e | Male / Male | - | 35 m | Green | - | - | ||
![]() 0985 S4742 117/6 M Lumberg Automation | In Stock | - | - | - | D Coded | M12 | 4 Position | M12 | 4 Position | - | 1 | Thermoplastic Elastomer (TPE) | 5908 | - | Cat 5e | Female / Female | - | 6 m | Green | - | - | ||
![]() 0985 478 600/2 M Lumberg Automation | In Stock | - | - | - | X Coded | M12 | 8 Position | No Connector | - | - | - | Polyurethane (PUR) | 934637025 | 48 V | - | Male | 500 mA | 2 m | Black | - | - | ||
![]() 0985 656 500/0.75M Lumberg Automation | In Stock | - | - | - | - | RJ45 | 8 Position | RJ45 | 8 Position | - | 1 | Polyvinyl Chloride (PVC) | 900005043 | - | - | Male / Male | - | 750 mm | Blue (Teal) | - | - | ||
![]() 0985 806 124/60M Lumberg Automation | In Stock | - | - | - | D Coded | M12 | 4 Position | M12 | 4 Position | - | 1 | Thermoplastic Elastomer (TPE) | 900004187 | 250 V | Cat 5e | Male / Male | 4 A | 60 m | Blue (Teal) | - | - | ||
![]() 0985 YM57530 104/5M Lumberg Automation | In Stock | - | - | - | D Coded | M12 | 4 Position | RJ45 | 8 Position | - | 1 | Thermoplastic Elastomer (TPE) | 900004159 | 30 VAC, 42 VDC | Cat 5e | Female / Male | 1.5 A | 5 m | Blue (Teal) | - | - | ||
![]() 0985 YM57530 100/25M Lumberg Automation | In Stock | - | - | - | D Coded | M12 | 4 Position | M12 | 4 Position | - | 1 | Thermoplastic Elastomer (TPE) | 900004348 | 250 V | Cat 5e | Male / Male | 4 A | 25 m | Blue (Teal) | - | - |