- Connector End A
- Connector End A Pin Count
- Connector End B
- Connector End B Pin Count
- Factory Pack QuantityFactory Pack Quantity
- Gender
- Part # Aliases
- Cable Length
- Jacket Material
- Jacket Color
- Type
- Housing Material
Attribute column
Manufacturer
Lumberg Automation Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Coding | Connector End A | Connector End A Pin Count | Connector End B | Connector End B Pin Count | Description/Function | Factory Pack QuantityFactory Pack Quantity | Jacket Material | Part # Aliases | RoHS | Unit Weight | Voltage, Rating | Type | Gender | Current Rating | Cable Length | Jacket Color | Wire Gauge - AWG | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0985 S4742 104/80 M Lumberg Automation | In Stock | - | - | - | D Coded | M12 | 4 Position | RJ45 | 8 Position | - | 1 | Thermoplastic Elastomer (TPE) | 12688 | - | - | - | Cat 5e | Male / Male | - | 80 m | Green | - | - | ||
![]() 0985 606 500/23M Lumberg Automation | In Stock | - | - | - | - | RJ45 | 8 Position | RJ45 | 8 Position | - | 1 | Polyvinyl Chloride (PVC) | 900000676 | - | - | - | - | Male / Male | - | 23 m | Blue (Teal) | - | - | ||
![]() 0985 S4742 116/1 M Lumberg Automation | In Stock | - | - | - | D Coded | M12 | 4 Position | M12 | 4 Position | - | 1 | Thermoplastic Elastomer (TPE) | 2037 | - | - | - | Cat 5e | Male / Female | - | 1 m | Green | - | - | ||
![]() 0985 656 104/0.6M Lumberg Automation | In Stock | - | - | - | - | M12 | 8 Position | RJ45 | 8 Position | - | 1 | Polyvinyl Chloride (PVC) | 900000450 | - | - | - | Double Ended | Female / Male | - | 600 mm | Blue (Teal) | 24 AWG | IP20, IP67 | ||
![]() 0985 706 103/8M Lumberg Automation | In Stock | - | - | Polyurethane (PUR) | - | M12 | 4 Position | RJ45 | 8 Position | - | 1 | Thermoplastic Elastomer (TPE) | 900003014 | - | 11.899142 oz | - | Cat 5e | Male / Male | - | 8 m | Blue (Teal) | - | - | ||
![]() 0985 806 126/30M Lumberg Automation | In Stock | - | - | - | D Coded | M12 | 4 Position | RJ45 | 8 Position | - | 1 | Thermoplastic Elastomer (TPE) | 900004211 | - | - | 30 VAC, 42 VDC | Cat 5e | Male / Male | 1.5 A | 30 m | Blue (Teal) | - | - | ||
![]() 0985 S4742 502/7 M Lumberg Automation | In Stock | - | - | Polyamide (PA) | D Coded | RJ45 | 8 Position | RJ45 | 8 Position | - | 1 | Thermoplastic Elastomer (TPE) | 5900 | - | - | - | Cat 5e | Male / Male | - | 7 m | Green | - | - | ||
![]() 0985 S4742 104/10 M Lumberg Automation | In Stock | - | - | - | D Coded | M12 | 4 Position | RJ45 | 8 Position | - | 1 | Thermoplastic Elastomer (TPE) | 2102 | - | - | - | Cat 5e | Male / Male | - | 10 m | - | - | - | ||
![]() RSTS 8X-RSTS 8X-478/0.3 M Lumberg Automation | In Stock | - | - | - | X Coded | M12 | 8 Position | M12 | 8 Position | Ethernet Gigabit Cordset, Double-Ended Male Connector with Molded Cable, Supports Trasfer upto 10 GB, 360 deg Shielded Connected to Knurled Screw | 1 | Polyurethane (PUR) | 15470 | Details | - | 48 V | - | Male / Male | 500 mA | 300 mm | Blue | - | - | ||
![]() 0985 806 126/20M Lumberg Automation | In Stock | - | - | - | D Coded | M12 | 4 Position | RJ45 | 8 Position | - | 1 | Thermoplastic Elastomer (TPE) | 900004209 | - | - | 30 VAC, 42 VDC | Cat 5e | Male / Male | 1.5 A | 20 m | Blue (Teal) | - | - | ||
![]() 0985 S4742 100/10 M Lumberg Automation | In Stock | - | - | - | D Coded | M12 | 4 Position | M12 | 4 Position | - | 1 | Thermoplastic Elastomer (TPE) | 2052 | - | - | - | Cat 5e | Male / Male | - | 10 m | Green | - | - | ||
![]() 0985 S4742 502/5 M Lumberg Automation | In Stock | - | - | Polyamide (PA) | D Coded | RJ45 | 8 Position | RJ45 | 8 Position | - | 1 | Thermoplastic Elastomer (TPE) | 2128 | - | - | - | Cat 5e | Male / Male | - | 5 m | Green | - | - | ||
![]() 0985 S4742 100/40 M Lumberg Automation | In Stock | - | - | - | D Coded | M12 | 4 Position | M12 | 4 Position | - | 1 | Thermoplastic Elastomer (TPE) | 2065 | - | - | - | Cat 5e | Male / Male | - | 40 m | Green | - | - | ||
![]() 0985 806 126/15M Lumberg Automation | In Stock | - | - | - | D Coded | M12 | 4 Position | RJ45 | 8 Position | - | 1 | Thermoplastic Elastomer (TPE) | 900004207 | - | - | 30 VAC, 42 VDC | Cat 5e | Male / Male | 1.5 A | 15 m | Blue (Teal) | - | - | ||
![]() 0985 606 500/53M Lumberg Automation | In Stock | - | - | - | - | RJ45 | 8 Position | RJ45 | 8 Position | - | 1 | Polyvinyl Chloride (PVC) | 900000684 | - | - | - | - | Male / Male | - | 53 m | Blue (Teal) | - | - | ||
![]() 0985 YM57530 104/15M Lumberg Automation | In Stock | - | - | - | D Coded | M12 | 4 Position | RJ45 | 8 Position | - | 1 | Thermoplastic Elastomer (TPE) | 900004161 | - | - | 30 VAC, 42 VDC | Cat 5e | Female / Male | 1.5 A | 15 m | Blue (Teal) | - | - | ||
![]() 0985 S4742 116/9 M Lumberg Automation | In Stock | - | - | - | D Coded | M12 | 4 Position | M12 | 4 Position | - | 1 | Thermoplastic Elastomer (TPE) | 5919 | - | - | - | Cat 5e | Male / Female | - | 9 m | Green | - | - | ||
![]() 0985 656 504/2M Lumberg Automation | In Stock | - | - | - | - | RJ45 | 8 Position | RJ45 | 8 Position | - | 1 | Polyvinyl Chloride (PVC) | 900000474 | - | - | - | - | Male / Male | - | 2 m | Blue (Teal) | - | - | ||
![]() RSTS 8X-RSTS 8X-478/5 M Lumberg Automation | In Stock | - | - | - | X Coded | M12 | 8 Position | M12 | 8 Position | Ethernet Gigabit Cordset, Double-Ended Male Connector with Molded Cable, Supports Trasfer upto 10 GB, 360 deg Shielded Connected to Knurled Screw | 1 | Polyurethane (PUR) | 934809006 | Details | 11.062444 oz | 48 V | - | Male / Male | 500 mA | 5 m | Blue | - | - | ||
![]() 0985 S4742 100/9 M Lumberg Automation | In Stock | - | - | - | D Coded | M12 | 4 Position | M12 | 4 Position | - | 1 | Thermoplastic Elastomer (TPE) | 5905 | - | - | - | Cat 5e | Male / Male | - | 9 m | Green | - | - |