- Connector End A
- Connector End A Pin Count
- Connector End B
- Connector End B Pin Count
- Factory Pack QuantityFactory Pack Quantity
- Gender
- Part # Aliases
- Cable Length
- Jacket Material
- Jacket Color
- Type
- Housing Material
Attribute column
Manufacturer
Lumberg Automation Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Coding | Connector End A | Connector End A Pin Count | Connector End B | Connector End B Pin Count | Description/Function | Factory Pack QuantityFactory Pack Quantity | Jacket Material | Part # Aliases | Voltage, Rating | Type | Gender | Current Rating | Cable Length | Jacket Color | Wire Gauge - AWG | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0985 706 104/3M Lumberg Automation | In Stock | - | - | Polyurethane (PUR) | - | M12 | 4 Position | RJ45 | 8 Position | - | 1 | Thermoplastic Elastomer (TPE) | 900003029 | - | Cat 5e | Female / Male | - | 3 m | Blue (Teal) | - | - | ||
![]() 0985 806 126/60M Lumberg Automation | In Stock | - | - | - | D Coded | M12 | 4 Position | RJ45 | 8 Position | - | 1 | Thermoplastic Elastomer (TPE) | 900004217 | 30 VAC, 42 VDC | Cat 5e | Male / Male | 1.5 A | 60 m | Blue (Teal) | - | - | ||
![]() 0985 YM57530 100/4M Lumberg Automation | In Stock | - | - | - | D Coded | M12 | 4 Position | M12 | 4 Position | - | 1 | Thermoplastic Elastomer (TPE) | 900004367 | 250 V | Cat 5e | Male / Male | 4 A | 4 m | Blue (Teal) | - | - | ||
![]() 0985 YM57530 500/40M Lumberg Automation | In Stock | - | - | Polycarbonate (PC) | - | RJ45 | 8 Position | RJ45 | 8 Position | - | 1 | Thermoplastic Elastomer (TPE) | 900004425 | 30 VAC, 42 VDC | Cat 5e | Male / Male | 1.5 A | 40 m | Blue (Teal) | - | - | ||
![]() 0985 YM57530 100/40M Lumberg Automation | In Stock | - | - | - | D Coded | M12 | 4 Position | M12 | 4 Position | - | 1 | Thermoplastic Elastomer (TPE) | 900004349 | 250 V | Cat 5e | Male / Male | 4 A | 40 m | Blue (Teal) | - | - | ||
![]() 0985 706 101/2M Lumberg Automation | In Stock | - | - | Polyurethane (PUR) | D Coded | M12 | 4 Position | M12 | 4 Position | - | 1 | Thermoplastic Elastomer (TPE) | 900001477 | - | Ethernet Cable | Male / Male | - | 2 m | Blue (Teal) | - | - | ||
![]() 0985 S3667 500/2M Lumberg Automation | In Stock | - | - | Polyurethane (PUR) | - | RJ45 | 8 Position | RJ45 | 8 Position | - | 1 | Polyurethane (PUR) | 500004403 | 60 V | Cat 5e | Male / Male | 1.5 A | 2 m | Blue | - | - | ||
![]() 0985 606 500/65M Lumberg Automation | In Stock | - | - | - | - | RJ45 | 8 Position | RJ45 | 8 Position | - | 1 | Polyvinyl Chloride (PVC) | 900000687 | - | - | Male / Male | - | 65 m | Blue (Teal) | - | - | ||
![]() 0985 656 104/30M Lumberg Automation | In Stock | - | - | - | - | M12 | 8 Position | RJ45 | 8 Position | - | 1 | Polyvinyl Chloride (PVC) | 900005042 | - | Double Ended | Female / Male | - | 30 m | Blue (Teal) | 24 AWG | IP20, IP67 | ||
![]() 0985 S4742 100/1 M Lumberg Automation | In Stock | - | - | - | D Coded | M12 | 4 Position | M12 | 4 Position | - | 1 | Thermoplastic Elastomer (TPE) | 3359 | - | Cat 5e | Male / Male | - | 1 m | Green | - | - | ||
![]() 0985 S4742 100/35 M Lumberg Automation | In Stock | - | - | - | D Coded | M12 | 4 Position | M12 | 4 Position | - | 1 | Thermoplastic Elastomer (TPE) | 6953 | - | Cat 5e | Male / Male | - | 35 m | Green | - | - | ||
![]() 0985 607 500/8M Lumberg Automation | In Stock | - | - | - | - | RJ45 | 8 Position | RJ45 | 8 Position | - | 1 | Polyvinyl Chloride (PVC) | 900000728 | - | - | Male / Male | - | 8 m | Blue (Teal) | - | - | ||
![]() 0985 S4742 502/30 M Lumberg Automation | In Stock | - | - | Polyamide (PA) | D Coded | RJ45 | 8 Position | RJ45 | 8 Position | - | 1 | Thermoplastic Elastomer (TPE) | 2134 | - | Cat 5e | Male / Male | - | 30 m | Green | - | - | ||
![]() 0985 806 126/45M Lumberg Automation | In Stock | - | - | - | D Coded | M12 | 4 Position | RJ45 | 8 Position | - | 1 | Thermoplastic Elastomer (TPE) | 900004214 | 30 VAC, 42 VDC | Cat 5e | Male / Male | 1.5 A | 45 m | Blue (Teal) | - | - | ||
![]() 0985 S4742 100/60 M Lumberg Automation | In Stock | - | - | - | D Coded | M12 | 4 Position | M12 | 4 Position | - | 1 | Thermoplastic Elastomer (TPE) | 9670 | - | Cat 5e | Male / Male | - | 60 m | Green | - | - | ||
![]() 0985 656 504/5M Lumberg Automation | In Stock | - | - | - | - | RJ45 | 8 Position | RJ45 | 8 Position | - | 1 | Polyvinyl Chloride (PVC) | 900001379 | - | - | Male / Male | - | 5 m | Blue (Teal) | - | - | ||
![]() 0985 609 500/4M Lumberg Automation | In Stock | - | - | - | - | RJ45 | 8 Position | RJ45 | 8 Position | - | 1 | Polyvinyl Chloride (PVC) | 900000886 | - | - | Male / Male | - | 4 m | Blue (Teal) | - | - | ||
![]() RKHS 8X-RJ45 G-478/0,5 M Lumberg Automation | In Stock | - | - | - | X Coded | M12 | 8 Position | RJ45 | 8 Position | Double-ended cordset | 1 | Polyurethane (PUR) | 14750 | 50 VAC, 60 VDC | Cat 6a | Female / Male | 500 mA, 1 A | 500 mm | Black | - | IP20, IP67, IP69 | ||
![]() 0985 S4742 104/50 M Lumberg Automation | In Stock | - | - | - | D Coded | M12 | 4 Position | RJ45 | 8 Position | - | 1 | Thermoplastic Elastomer (TPE) | 2111 | - | Cat 5e | Male / Male | - | 50 m | Green | - | - | ||
![]() 0985 806 112/2M Lumberg Automation | In Stock | - | - | - | D Coded | M12 | 4 Position | M12 | 4 Position | - | 1 | Thermoplastic Elastomer (TPE) | 900004101 | 250 V | Cat 5e | Female / Female | 4 A | 2 m | Blue (Teal) | - | - |