- Type
- Contact Materials
- Gender
- Mounting Type
- Manufacturer
- Contact Plating
- Connections
- Content
- Current Rating
- Manufacturer part #
- Voltage, Rating
- Body Orientation
Attribute column
Manufacturer
Lumberg Automation Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Housing Material | Body Material | Number of Terminals | Mounting Option 1 | Body Diameter | Body Length | Body Orientation | Case material | Certification marks | Compatible with (details) | Connections | Contact Finish Mating | Contact Materials | Contact Resistance Max | Contact surface | Content | Dim | Factory colour | For Use With | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Max. temperature | Maximum Operating Temperature | Min. temperature | Minimum Operating Temperature | Mounting Styles | Nominal current | Nominal current - rounded value | Nominal current (details) | Nominal voltage | Nominal voltage (details) | Number Of Connectors | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Outside Ø | Part Life Cycle Code | Pin Ø | Pins | Pins per row | Pitch (mm) | Pitch Spacing | Product Depth (mm) | Product Diameter (mm) | Recess diameter (details) | Risk Rank | Rohs Code | Termination Method | Total no. of pins | Voltage Rating Max | Voltage, Rating | Wire Size-Max | Wire Size-Min | Packaging | Series | JESD-609 Code | ECCN Code | Connector Type | Type | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Reliability | Number of Contacts | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Backshell Type | Contact Style | Contact Resistance | Configuration | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Coupling Type | Number of Ports | Durability | Number of Poles | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Terminal and Terminal Block Type | Size | Contact Design | Current Rating (Max) | Rated Voltage | Terminal Length | Pin Diameter | Rated Current (Power) | Audio Type | IP Rating | Product Length (mm) | Height | Length | Width | Plating Thickness | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KLB4 Lumberg | In Stock | - | - | Gold Over Nickel | Panel Mount | BRONZE | Brass | - | 3 | LOCKING | 0.315 inch | - | Straight | - | - | - | Soldering | NOT SPECIFIED | Copper Alloy | - | - | 1pc(s) | - | Black | - | LUMBERG CONNECT GMBH | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | Lumberg Connect GmbH | KLB 4 | KLB4 | - | - | - | - | - | Panel | 1A | - | - | 34V DC/AC | - | ONE | - | - | -20C to 70C | 70C | -20C | 70 °C | -20 °C | - | Active | - | - | - | - | - | Not Required(mm) | 8(mm) | 6.2mm | 1.58 | Yes | Solder | - | 34VDC/34VAC | 34 V ac/dc | - | - | Bulk | - | - | EAR99 | 3.5mm AUDIO | KLB 4 | SKT | STANDARD: UL 94V-0, GLASS FILLED PBT | 8536.69.40.10 | Audio/RCA Connector | NO | NO | NO | - | - | GENERAL PURPOSE | - | compliant | 1A | NICKEL | UL | COMMERCIAL | 3(POS) | - | - | FEMALE | - | - | 0.642 inch | 1 A | - | - | 50 mΩ | 1X1 VERTICAL | 100000000 Ω | - | SOCKET | SOLDER | POLAR PIN POSITION | - | - | 1(Port) | 1000 Cycles | 3 | - | - | - | - | - | - | 3.5 mm | - | 1(A) | - | 0.118 inch | 3.5mm | - | STEREO | - | 22.7(mm) | - | - | - | - | Not Required(mm) | ||
![]() KLBR4 Lumberg | In Stock | - | - | Nickel | Through Hole | - | PBT | - | - | LOCKING | - | 0.472 inch | Right Angle | - | - | - | - | NOT SPECIFIED | Brass | - | - | - | - | - | - | LUMBERG CONNECT GMBH | POLYBUTYLENE TEREPHTHALATE | Lumberg Connect GmbH | - | KLBR4 | - | - | - | - | - | RIGHT ANGLE | - | - | - | - | - | ONE | - | - | - | - | - | 85 °C | -30 °C | - | Active | - | - | - | - | - | - | - | - | 2.17 | Yes | Solder | - | - | 34 V ac/dc | - | - | - | - | - | - | 3.5mm AUDIO | Stereo | Female | STANDRAD: UL 94V-0, PBT | - | Audio/RCA Connector | NO | NO | NO | - | - | GENERAL PURPOSE | - | not_compliant | 1A | - | UL | COMMERCIAL | - | - | - | FEMALE | - | - | 0.61 inch | 1 A | - | RND PIN-SKT | 50 mΩ | 1X1 HORIZONTAL | 100000000 Ω | - | SOCKET | SURFACE MOUNT | - | - | - | 1 | 5000 Cycles | 3 | - | - | - | - | - | - | 3.5 mm | - | - | - | 0.118 inch | 3.5mm | - | STEREO | - | - | - | - | - | - | - | ||
![]() 0317-208-1 Lumberg | In Stock | - | - | - | BOARD AND PANEL | ZINC ALLOY | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | COPPER ZINC | - | - | - | - | - | - | LUMBERG CONNECT GMBH | - | Lumberg Connect GmbH | - | 0317-208-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 5.66 | Yes | - | - | - | - | - | - | - | - | e3 | - | CIRCULAR CONNECTOR | - | - | STANDARD: UL 94V-2, PA | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | not_compliant | - | NICKEL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | - | NO | - | - | SOLID | - | - | - | - | - | PLUG | SOLDER | - | - | SNAP | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0307-208-1 Lumberg | In Stock | - | - | - | BOARD AND PANEL | ZINC ALLOY | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | COPPER ZINC | - | - | - | - | - | - | LUMBERG CONNECT GMBH | - | Lumberg Connect GmbH | - | 0307-208-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 5.65 | Yes | - | - | - | - | - | - | - | - | e3 | - | CIRCULAR CONNECTOR | - | - | STANDARD: UL 94V-2, PA, SWUM | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | not_compliant | - | NICKEL PLATED | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | - | NO | - | - | SOLID | - | - | - | - | - | SOCKET | SOLDER | - | - | THREADED | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KRESW05 Lumberg | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LUMBERG CONNECT GMBH | - | Lumberg Connect GmbH | - | KRESW05 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 5.72 | Yes | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 03309806 Lumberg | In Stock | - | - | - | CABLE | COPPER-ZINC ALLOY | - | - | - | LOCKING | - | - | - | - | - | - | - | GOLD FLASH OVER SILVER | BRONZE | - | - | - | - | - | - | LUMBERG CONNECT GMBH | GLASS FILLED POLYAMIDE | Lumberg Connect GmbH | - | 03309806 | - | - | - | - | - | STRAIGHT | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | Obsolete | - | - | - | - | - | - | - | - | 5.73 | - | - | - | - | - | - | - | - | - | e4 | EAR99 | CIRCULAR CONNECTOR | - | - | STANDARD: IEC 60130-9 | 8536.69.40.20 | DIN Connectors | NO | NO | YES | YES | NO | GENERAL PURPOSE | 6 | compliant | - | NICKEL PLATED | VDE | COMMERCIAL | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | - | NO | 1.65 inch | 5 A | SOLID | RND PIN-SKT | 5 mΩ | - | 10000000000 Ω | - | PLUG | SOLDER | POLAR PIN POSITION | - | THREADED | 1 | - | - | GOLD FLASH OVER SILVER | - | - | - | - | - | - | - | - | - | 0.386 inch | - | - | - | - | - | - | - | - | - | - | ||
![]() 0314-206-1 Lumberg | In Stock | - | - | - | PANEL | ZINC ALLOY | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | COPPER ZINC | - | - | - | - | - | - | LUMBERG CONNECT GMBH | - | Lumberg Connect GmbH | - | 0314-206-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 5.66 | Yes | - | - | - | - | - | - | - | - | - | - | CIRCULAR CONNECTOR | - | - | STANDARD: UL 94V-2, PA, SWUM | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | not_compliant | - | NICKEL PLATED | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | - | NO | - | - | SOLID | - | - | - | - | - | PLUG | SOLDER | - | - | THREADED | - | - | - | Gold Flash (Au) - with Silver (Ag) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 157301VBLACK Lumberg | In Stock | - | - | Gold | - | - | ABS, Brass | - | - | - | - | - | Straight | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | +85°C | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | 24 V dc | - | - | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | 5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 311403 Lumberg | In Stock | - | - | - | CABLE | - | - | PBT | - | LOCKING | - | 0.394 inch | - | PBT | IEC 60664 | Crimpcontacts 3111 | - | NOT SPECIFIED | NOT SPECIFIED | - | Tin plated | 1pc(s) | (L x W x H) 10 x 5 x 15.9 mm | Black | - | LUMBERG CONNECT GMBH | POLYBUTYLENE TEREPHTHALATE | Lumberg Connect GmbH | 3114 03 | 311403 | PBT, V0 as per UL 94 | +100°C | - | -25°C | - | - | - | - | - | - | 125V AC | - | - | 1 | - | - | - | 100 °C | -25 °C | - | Active | - | 3 | 3 | - | - | - | - | - | 5.75 | Yes | - | 3 | - | - | - | - | - | 3114 | - | - | Wire | For indirect plug-ins | - | - | - | Headers and Edge Type Connectors | NO | NO | NO | - | - | GENERAL PURPOSE | 3 | compliant | - | - | UL | COMMERCIAL | 3 | - | 0.197 inch | FEMALE | - | - | 0.626 inch | - | - | SQ PIN-SKT | - | - | 1000000000 Ω | 0.1 inch | PLUG | CRIMP | POLARIZED HOUSING | - | - | - | - | - | - | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.9mm | 10mm | 5mm | - | - | ||
![]() 03309903 Lumberg | In Stock | - | - | - | CABLE | COPPER-ZINC ALLOY | - | - | - | LOCKING | - | - | - | - | - | - | - | GOLD FLASH OVER SILVER | BRONZE | - | - | - | - | - | - | LUMBERG CONNECT GMBH | GLASS FILLED POLYAMIDE | Lumberg Connect GmbH | - | 03309903 | - | - | - | - | - | STRAIGHT | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | Obsolete | - | - | - | - | - | - | - | - | 5.73 | - | - | - | - | - | - | - | - | - | e4 | EAR99 | CIRCULAR CONNECTOR | - | - | STANDARD: IEC 60130-9 | 8536.69.40.20 | DIN Connectors | NO | NO | YES | YES | NO | GENERAL PURPOSE | 3 | compliant | - | NICKEL PLATED | VDE | COMMERCIAL | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | - | NO | 1.65 inch | 5 A | SOLID | RND PIN-SKT | 5 mΩ | - | 10000000000 Ω | - | PLUG | SOLDER | POLAR PIN POSITION | - | THREADED | 1 | - | - | GOLD FLASH OVER SILVER | - | - | - | - | - | - | - | - | - | 1.201 inch | - | - | - | - | - | - | - | - | - | - | ||
![]() 03209912 Lumberg | In Stock | - | - | - | CABLE | COPPER-ZINC ALLOY | - | - | - | LOCKING | - | - | - | - | - | - | - | NOT SPECIFIED | COPPER ZINC | - | - | - | - | - | - | LUMBERG CONNECT GMBH | GLASS FILLED POLYAMIDE | Lumberg Connect GmbH | - | 03209912 | - | - | - | - | - | STRAIGHT | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | Active | - | - | - | - | - | - | - | - | 5.66 | Yes | - | - | - | - | - | - | - | - | e4 | EAR99 | CIRCULAR CONNECTOR | - | - | STANDARD: IEC 60130-9 | 8536.69.40.20 | DIN Connectors | NO | NO | YES | YES | NO | GENERAL PURPOSE | 12 | not_compliant | - | NICKEL PLATED | VDE | COMMERCIAL | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | - | NO | 1.594 inch | 3 A | SOLID | RND PIN-SKT | 5 mΩ | - | 10000000000 Ω | - | SOCKET | SOLDER | POLAR PIN POSITION | - | THREADED | 1 | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | 1.016 inch | - | - | - | - | - | - | - | - | - | - | ||
![]() NEK/J250 Lumberg | In Stock | - | - | - | CABLE | - | - | - | - | - | - | - | - | - | - | - | Soldering | NOT SPECIFIED | NOT SPECIFIED | - | - | 1pc(s) | - | - | - | LUMBERG CONNECT GMBH | - | Lumberg Connect GmbH | NEK/J 250 | NEK/J250 | - | - | - | - | - | - | 1A | 1A | 1A | 12V DC | 12V DC | - | - | - | - | - | - | - | - | 5.7mm | Active | 2.35mm | - | - | - | - | - | - | - | 5.68 | Yes | - | - | - | 24VDC | - | - | - | - | - | - | CIRCULAR DC POWER CONENCTOR | Especially with bending protection | Jack | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | not_compliant | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SOCKET | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 V | - | 2.35mm | 1 A | - | - | - | - | - | - | - | - | ||
![]() 163604 Lumberg | In Stock | - | - | Nickel | CABLE | - | Polypropylene | - | 2 | - | - | - | Straight | - | - | - | Soldering | NOT SPECIFIED | Brass | - | - | 1pc(s) | - | - | - | LUMBERG CONNECT GMBH | - | Lumberg Connect GmbH | 1636 04 | 163604 | - | - | - | - | - | Cable | 2A | 2A | 2A | 13.5V DC | 13.5V DC | - | - | - | -20C to 70C | 70C | -20C | - | - | 5.5mm | Active | - | - | - | - | - | - | 8.3(mm) | - | 5.13 | Yes | Solder | - | 13.5VDC | 13.5V | - | - | Bulk | - | - | EAR99 | CIRCULAR DC POWER CONENCTOR | Power | PL | - | 8536.69.40.20 | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | compliant | 2A | - | - | - | 2(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | PLUG | SOLDER | - | - | - | 1(Port) | - | - | Nickel (Ni) | - | - | - | - | - | - | - | 2(A) | 13.5 V | - | 1mm | 2 A | - | - | 37.5(mm) | - | - | - | - | - | ||
![]() 161307 Lumberg | In Stock | - | - | Tin/Silver | - | - | - | - | 3 | - | - | - | Right Angle | - | - | - | Soldering | - | - | - | - | 1pc(s) | - | - | - | - | - | - | 1613 07 | - | - | - | - | - | - | Through Hole | 2A | 2A | 2.0A | 10.5V DC | 10.5 V DC | - | - | - | -20C to 70C | 70C | -20C | - | - | - | - | 1.65mm | - | - | - | - | 13.9(mm) | Not Required(mm) | - | - | - | Solder | - | - | - | - | - | Bulk | - | - | - | - | Power | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | - | - | - | - | - | - | 2(A) | - | - | - | - | - | - | 9(mm) | - | - | - | - | 6.7(mm) | ||
![]() BTO1VSCHWARZ Lumberg | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | LUMBERG CONNECT GMBH | - | Lumberg Connect GmbH | - | BTO1VSCHWARZ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 5.61 | Yes | - | - | - | - | - | - | - | - | - | - | AUDIO/RCA CONNECTOR | - | - | STANDARD: UL 94-HB, PE | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1X1 VERTICAL | - | - | SOCKET | SOLDER | - | - | - | 1 | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 311406 Lumberg | In Stock | - | - | - | - | - | - | - | - | - | - | - | Straight | PBT | IEC 60664 | Crimpcontacts 3111 | - | - | - | - | Tin plated | 1pc(s) | (L x W x H) 17.5 x 5 x 15.9 mm | Black | Minimodul 3114 Series Contacts | - | - | - | 3114 06 | - | PBT, V0 as per UL 94 | +100°C | - | -25°C | - | - | - | - | - | - | 125V AC | - | 1 | - | -25C to 100C | - | - | - | - | - | - | - | 6 | 6 | 2.5(mm) | 2.5mm | 15.9(mm) | - | - | - | - | - | 6 | 250VAC | - | - | - | Bulk | 3114 | - | - | - | For indirect plug-ins | PL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.5(mm) | 15.9mm | 17.5mm | 5mm | - | 15.9(mm) | ||
![]() NEK/J210 Lumberg | In Stock | - | - | - | CABLE | - | - | - | - | - | - | - | - | - | - | - | Soldering | NICKEL | - | - | - | 1pc(s) | - | - | - | LUMBERG CONNECT GMBH | - | Lumberg Connect GmbH | NEK/J 210 | NEK/J210 | - | - | - | - | - | - | 0.5A | 500mA | 0.5A | 12V DC | 12V DC | - | - | - | - | - | - | - | - | 5.7mm | Active | 2mm | - | - | - | - | - | - | - | 5.67 | Yes | - | - | - | - | - | - | - | - | - | - | CIRCULAR DC POWER CONENCTOR | Straight with creaseprotection. | - | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | not_compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SOCKET | SOLDER | - | - | - | - | - | - | Nickel (Ni) | - | - | - | - | - | - | - | - | 12 V | - | 2 mm | 0.5 A | - | - | - | - | - | - | - | - | ||
![]() KLB3 Lumberg | In Stock | - | - | Nickel | Panel Mount | - | PC | - | - | - | - | - | Straight | - | - | - | Soldering | - | Brass | - | - | 1pc(s) | - | Black | - | - | - | - | KLB 3 | - | - | - | - | - | - | - | 2A | - | - | 34V DC/AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.2mm | - | - | Solder | - | - | 34 V ac/dc | - | - | - | - | - | - | - | KLB 3 | Female | - | - | - | - | - | - | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.35 mm | - | - | - | - | 6.35mm | - | - | - | - | - | - | - | - | - | ||
![]() 031808 Lumberg | In Stock | - | - | Gold over Silver | Panel Mount | - | - | - | - | - | - | - | Straight | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | +85°C | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | 60 V ac | - | - | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | 5A | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | - | - | - | - | - | ||
![]() MICA26 Lumberg | In Stock | - | - | Tin | CABLE | - | - | - | - | - | - | 1.399 inch | Right Angle | - | - | - | - | TIN | Bronze | 10(mohm) | - | - | - | - | - | LUMBERG CONNECT GMBH | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | Lumberg Connect GmbH | - | MICA26 | - | - | - | - | - | Cable | - | - | - | - | - | - | 1 | 1 | -40C to 120C | - | - | 100 °C | -25 °C | - | Active | - | - | - | 1.27(mm) | - | 7(mm) | - | - | 5.76 | Yes | IDT | - | 32VAC | - | 26 AWG | 28 AWG | Box | - | - | EAR99 | BOARD CONNECTOR | IDC Connector | SKT | MICROMODUL | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 26 | compliant | - | - | UL | COMMERCIAL | 26(POS) | MULTIPLE MATING PARTS AVAILABLE | 0.276 inch | FEMALE | 94V-0 | - | 0.252 inch | 1.2 A | - | SQ PIN-SKT | 10 mΩ | - | 1000000000 Ω | 0.1 inch | PLUG | IDC | POLARIZED HOUSING | 750VAC V | - | - | - | - | - | STAGGERED | .8062 N | .3892 N | 0.1 inch | - | - | PREASSEM CONN | 1.2(A) | - | - | - | - | - | - | 35.53(mm) | - | - | - | 197u inch | 6.4(mm) |