- Type
- Contact Materials
- Gender
- Mounting Type
- Manufacturer
- Contact Plating
- Connections
- Content
- Current Rating
- Manufacturer part #
- Voltage, Rating
- Body Orientation
Attribute column
Manufacturer
Lumberg Automation Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Housing Material | Body Material | Number of Terminals | Mounting Option 1 | Board Mounting Option | Body Diameter | Body Length | Body Orientation | Casing | Connections | Contact Finish Mating | Contact Materials | Content | Factory colour | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Mounting Styles | Nominal current | Nominal voltage | Number Of Connectors | Number of Rows Loaded | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Outside Ø | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Recess diameter (details) | Risk Rank | RoHS | Rohs Code | Termination Method | Voltage Rating (AC) | Voltage Rating Max | Voltage, Rating | Packaging | JESD-609 Code | Number of Terminations | Termination | ECCN Code | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Configuration | Insulation Resistance | Body/Shell Style | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Polarization Key | Number of Ports | Durability | Number of Poles | Contact Finish Termination | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Size | Current Rating (Max) | Outside Diameter | Terminal Length | Pin Diameter | Audio Type | Product Length (mm) | Length | Product Height (mm) | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KBWO-10 Lumberg | In Stock | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | - | - | TIN OVER NICKEL | - | - | - | LUMBERG CONNECT GMBH | - | Lumberg Connect GmbH | - | KBWO10 | - | RIGHT ANGLE | - | - | - | 1 | - | - | - | - | - | - | Active | - | - | - | 5.77 | - | - | - | - | - | - | - | - | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 10 | - | 5 mm | - | compliant | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-2 | - | - | - | - | - | - | - | - | SOCKET | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 150307 Lumberg | 17 |
| - | - | - | BOARD | - | - | - | - | - | - | LOCKING | PEG | - | 0.256 inch | - | - | Soldering | TIN/SILVER | COPPER ALLOY | 1pc(s) | Black | LUMBERG CONNECT GMBH | POLYBUTYLENE TEREPHTHALATE | Lumberg Connect GmbH | 1503 07 | 150307 | - | RIGHT ANGLE | 1A | 34V DC/AC | ONE | - | - | - | - | 70 °C | -20 °C | - | Active | - | - | 6.0mm | 5.59 | - | Yes | - | - | - | - | - | e3/e4 | - | - | EAR99 | 3.5mm AUDIO | 1503 07 | - | - | - | - | - | 8536.69.40.10 | Audio/RCA Connector | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | - | - | - | not_compliant | - | - | UL | COMMERCIAL | - | - | - | - | 0.197 inch | FEMALE | - | - | - | 0.551 inch | 1 A | RND PIN-SKT | 30 mΩ | 1X1 HORIZONTAL | 100000000 Ω | JACK | - | SOLDER | - | - | 1 | 5000 Cycles | 3 | TIN/SILVER | - | - | - | - | - | - | - | 0.098 inch | - | STEREO | - | - | - | - | - | ||
![]() 150309 Lumberg | 9538 |
| - | Silver | - | - | - | 3 | - | Polyphenylene Oxide | Plastic | 3 | - | - | - | - | Right Angle | - | Soldering | - | Brass | 1pc(s) | Black | - | - | - | 1503 09 | - | - | Panel | 1A | 34V DC/AC | - | - | -20C to 70C | 70C | -20C | - | - | - | - | 17.6(mm) | - | 6.2mm | - | Compliant | - | Solder Lug | 34 V | 34VDC/34VAC | - | Reel | - | - | Solder | - | Socket | 1503 09 | 70 °C | -20 °C | Black | F | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | 17.6 mm | - | 1 A | - | - | - | - | 3(POS) | - | - | - | - | - | - | - | - | - | - | 30 mΩ | - | 100 MΩ | - | 34 V | - | 1 A | - | 1(Port) | - | - | - | 34 V | - | - | - | - | 1(A) | - | - | 3.5mm | - | 11.5(mm) | 11.5 mm | 6(mm) | No SVHC | - | ||
![]() 150312 Lumberg | In Stock | - | - | Nickel | Through Hole | - | - | 2 | - | Polyoxymethylene | Metal | 3 | - | - | - | - | - | - | - | - | Brass, Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 34 V | - | 34 V | - | - | - | Solder | - | Socket | - | 70 °C | -20 °C | Black | Female | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | 18.1 mm | - | 1 A | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 30 mΩ | - | 1 GΩ | - | 34 V | - | 1 A | - | 1 | - | - | - | 34 V | - | - | - | - | - | - | - | - | - | - | 10 mm | - | No SVHC | - | ||
![]() KLBPSS 3 Lumberg | In Stock | - | Datasheet | Silver | - | - | Metal | 3 | - | Polycarbonate | Metal | - | LOCKING | - | - | 0.709 inch | - | - | - | NOT SPECIFIED | Brass | - | - | LUMBERG CONNECT GMBH | POLYCARBONATE | Lumberg Connect GmbH | - | KLBPSS3 | - | STRAIGHT | - | - | ONE | - | - | - | - | 70 °C | -20 °C | - | Obsolete | - | - | - | 5.82 | - | Yes | - | 34 V | - | - | - | - | 3 | Solder | - | Socket | - | 70 °C | -20 °C | Black | Male | - | - | Audio/RCA Connector | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | Straight | - | 37.5 mm | compliant | 2 A | - | UL | COMMERCIAL | - | 3 | - | - | 0.709 inch | FEMALE | - | - | - | 1.201 inch | 2 A | RND PIN-SKT | 20 mΩ | - | 1 GΩ | JACK | 34 V | - | 2 A | - | 1 | 5000 Cycles | 3 | - | - | - | - | - | - | - | - | 0.276 inch | - | STEREO | - | 18 mm | - | No SVHC | RoHS Compliant | ||
![]() 153202 Lumberg | 26 |
| - | Nickel | Cable | Cable Mount | - | 4 | - | Polybutylene | Plastic | 4 | - | - | - | - | Straight | PE | Soldering | - | Brass | 1pc(s) | Black | - | - | - | 1532 02 | - | PE | - | 1A | 34V DC/AC | - | - | - | - | - | - | - | 3.5mm | - | - | - | - | - | Compliant | - | Solder | 34 V | - | 34 V | - | - | - | Solder | - | Plug | 1532 02 | 70 °C | -20 °C | Black | Male | - | - | - | - | - | - | - | - | - | - | - | Straight | - | 10.5 mm | - | 1 A | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | 50 mΩ | - | 100 MΩ | - | 34 V | - | 1 A | - | 1 | - | - | - | - | - | - | - | 3.5 mm | - | 3.5 mm | - | 3.5mm | - | - | 51 mm | - | No SVHC | - | ||
![]() 150306 Lumberg | In Stock | - | - | Silver | - | - | - | - | - | Polybutylene | Metal | 2 | - | - | - | - | Right Angle | - | - | - | Brass | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | -20C to 70C | 70C | -20C | - | - | - | - | 15.5(mm) | - | - | - | Compliant | - | Solder | 34 V | 34VDC/34VAC | - | Bulk | - | - | Solder | - | - | 3.5MM MONO JACK | 70 °C | -20 °C | Black | Male | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | 15.5 mm | - | 1 A | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 30 mΩ | - | 100 MΩ | - | 34 V | - | 1 A | - | 1 | - | - | - | - | - | - | - | - | 1(A) | - | - | 3.5mm | - | 8.5(mm) | 8.5 mm | 7(mm) | No SVHC | - | ||
![]() BTOR1GELB Lumberg | In Stock | - | - | Nickel, Tin | Socket | BOARD | - | - | - | - | - | - | - | - | - | - | - | - | - | TIN OVER COPPER | - | - | - | LUMBERG CONNECT GMBH | - | Lumberg Connect GmbH | - | BTOR1GELB | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | 5.61 | Compliant | - | - | - | - | - | - | e3 | - | - | - | AUDIO/RCA CONNECTOR | - | - | - | - | - | STANDARD: UL 94V-0, GLASS FILLED PBT | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | Straight | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1X1 VERTICAL | - | SOCKET | - | SOLDER | - | - | 1 | - | 2 | TIN OVER COPPER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BTOR1ROT Lumberg | In Stock | - | - | Nickel, Tin | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | - | - | TIN OVER COPPER | - | - | - | LUMBERG CONNECT GMBH | - | Lumberg Connect GmbH | - | BTOR1ROT | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | 5.61 | Non-Compliant | - | - | - | - | - | - | e3 | - | - | - | AUDIO/RCA CONNECTOR | - | - | - | - | - | STANDARD: UL 94V-0, GLASS FILLED PBT | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | Straight | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1X1 VERTICAL | - | SOCKET | - | SOLDER | - | - | 1 | - | 2 | TIN OVER COPPER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KLB13 Lumberg | 337 | - | - | Gold Over Nickel | - | Panel Mount | - | - | BRONZE | PBT | - | 3 | LOCKING | - | 0.315 inch | - | Straight | - | Soldering | GOLD OVER NICKEL | Brass/Copper Alloy | 1pc(s) | Black | LUMBERG CONNECT GMBH | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | Lumberg Connect GmbH | KLB 13 | KLB13 | - | Panel | 0.5A | 34V DC/AC | ONE | - | -20C to 70C | 70C | -20C | 70 °C | -20 °C | - | Active | - | 8(mm) | 6.2mm | 5.61 | - | Yes | Solder | - | 34VDC/34VAC | 34 V ac/dc | Bulk | e4 | - | - | EAR99 | 2.5mm AUDIO | KLB 13 | - | - | - | SKT | STANDARD: UL 94V-0, GLASS FILLED PBT | 8536.69.40.10 | Audio/RCA Connector | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | - | - | - | compliant | 500mA | NICKEL | UL | COMMERCIAL | - | 3(POS) | - | - | - | FEMALE | - | - | - | 0.63 inch | 0.5 A | RND PIN-SKT | 50 mΩ | 1X1 VERTICAL | 100000000 Ω | SOCKET | - | SOLDER | - | POLARIZED HOUSING | 1(Port) | 1000 Cycles | 3 | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | 2.5 mm | 0.5(A) | - | 0.118 inch | 2.5mm | STEREO | 22.4(mm) | - | - | - | - | ||
![]() WKLS2 Lumberg | 325 | - | - | Nickel Plated Contacts | - | PANEL | - | - | - | - | - | - | LOCKING | - | - | 0.472 inch | - | PE | Soldering | NI | - | 1pc(s) | Black | LUMBERG CONNECT GMBH | - | Lumberg Connect GmbH | WKLS 2 | WKLS2 | PE | RIGHT ANGLE | 1A | 34V DC/AC | ONE | - | - | - | - | 70 °C | -20 °C | 3.5mm | Active | - | - | - | 5.61 | - | Yes | - | - | - | - | - | - | - | - | EAR99 | 3.5mm AUDIO | WKLS 2 | - | - | - | Plug | PE | 8536.69.40.10 | Audio/RCA Connector | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | - | - | - | compliant | - | - | - | COMMERCIAL | - | - | - | - | 0.807 inch | MALE | - | - | - | 0.394 inch | 1 A | RND PIN-SKT | - | 1X1 HORIZONTAL | 100000000 Ω | PLUG | - | SOLDER | - | POLARIZED HOUSING | 1 | - | 2 | - | - | - | - | - | - | - | - | - | 3.5mm | MONO | - | - | - | - | - | ||
![]() 150202 Lumberg | 832 | - | - | Tin Plated Contacts | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Soldering | - | - | 1pc(s) | Silver | - | - | - | 1502 02 | - | - | - | 1A | 34V DC/AC | - | - | - | - | - | - | - | - | - | - | - | 7.2mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 1502 02 | - | - | - | Jack | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5mm | - | - | - | - | - | - | ||
![]() KLS22 Lumberg | 677 | - | - | Nickel | - | Cable Mount | - | - | BRONZE | Phenolic Resin | - | - | LOCKING | - | - | - | Straight | Metal | Soldering | NOT SPECIFIED | Brass | 1pc(s) | Silver | LUMBERG CONNECT GMBH | - | Lumberg Connect GmbH | KLS 22 | KLS22 | Metal | STRAIGHT | 1A | 34V DC/AC | ONE | - | - | - | - | 70 °C | -20 °C | 3.5mm | Active | - | - | - | 5.6 | - | Yes | Solder | - | - | 34 V ac/dc | - | - | - | - | - | 3.5mm AUDIO | KLS 22 | - | - | - | Male | - | - | Audio/RCA Connector | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | - | - | - | compliant | 1A | NICKEL | - | COMMERCIAL | - | - | - | - | - | MALE | - | - | - | - | 1 A | RND PIN-SKT | - | 1X1 VERTICAL | 100000000 Ω | PLUG | - | SOLDER | - | - | 1 | - | 2 | Nickel (Ni) | - | - | - | - | 3.5 mm | - | - | - | 3.5mm | MONO | - | - | - | - | - | ||
![]() KLBM3 Lumberg | 31778 | - | - | Nickel Plated Contacts | - | PANEL | - | - | - | - | - | - | LOCKING | - | - | 0.581 inch | - | - | Soldering | NOT SPECIFIED | NOT SPECIFIED | 1pc(s) | Black | LUMBERG CONNECT GMBH | POLYCARBONATE | Lumberg Connect GmbH | KLBM 3 | KLBM3 | - | STRAIGHT | 2A | 34V DC/AC | ONE | - | - | - | - | 70 °C | -20 °C | - | Active | - | - | 9.2mm | 5.59 | - | Yes | - | - | - | - | - | - | - | - | EAR99 | 6.3mm AUDIO | KLBM 3 | - | - | - | Socket | - | 8536.69.40.10 | Audio/RCA Connector | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | - | - | - | compliant | - | - | UL | COMMERCIAL | - | - | - | - | 0.571 inch | FEMALE | - | - | - | - | 2 A | RND PIN-SKT | 30 mΩ | 1X1 VERTICAL | 50000000 Ω | JACK | - | SOLDER | - | - | 1 | 5000 Cycles | 2 | - | - | - | - | - | - | - | - | - | 6.35mm | MONO | - | - | - | - | - | ||
![]() 161310 Lumberg | 755 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.5V | - | - | - | - | - | - | - | - | - | - | Jack | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.05mm | - | - | - | - | - | - | ||
![]() WKLS40 Lumberg | 108 | - | - | Nickel Plated Contacts | - | PANEL | - | - | - | - | - | - | LOCKING | - | - | 0.472 inch | - | PE | Soldering | NI | - | 1pc(s) | Black | LUMBERG CONNECT GMBH | POLYCARBONATE | Lumberg Connect GmbH | WKLS 40 | WKLS40 | PE | RIGHT ANGLE | 1A | 34V DC/AC | ONE | - | - | - | - | 70 °C | -20 °C | 3.5mm | Active | - | - | - | 5.31 | - | Yes | - | - | - | - | - | - | - | - | EAR99 | 3.5mm AUDIO | WKLS 40 | - | - | - | Plug | PE | 8536.69.40.10 | Audio/RCA Connector | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | - | - | - | not_compliant | - | - | - | COMMERCIAL | - | - | - | - | 0.807 inch | MALE | - | - | - | 0.394 inch | 1 A | RND PIN-SKT | - | 1X1 HORIZONTAL | 100000000 Ω | PLUG | - | SOLDER | - | POLARIZED HOUSING | 1 | - | 3 | - | - | - | - | - | - | - | - | - | 3.5mm | STEREO | - | - | - | - | - | ||
![]() 11120 Lumberg | 264 | - | - | Gold Plated Contacts | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper, Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 150316 Lumberg | 728 |
| - | Gold | - | PCB Mount | - | - | - | Polyamide | Plastic | 4 | - | - | - | - | Right Angle | - | Soldering | - | Copper Alloy | 1pc(s) | Black | - | - | - | 1503 16 | - | PA | - | 0.5A | 34V DC/AC | - | - | - | - | - | - | - | 6mm | - | - | - | 6mm | - | Compliant | - | Pin | - | - | 34 V ac/dc | - | - | - | Solder | - | - | 1503 16 | 70 °C | -20 °C | - | Male | - | - | - | - | - | - | - | - | - | 3.5 mm | - | Right Angle | - | 17.25 mm | - | 500mA | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 34 V | - | 500 mA | - | 1 | - | - | - | - | - | - | - | 3.5 mm | - | - | - | 3.5mm | - | - | 7 mm | - | No SVHC | - | ||
![]() 241001 Lumberg | In Stock | - | - | Gold, Tin | Through Hole | BOARD | - | 4 | COPPER-ZINC ALLOY | Polybutylene | - | 4 | LOCKING | SOLDERABLE RETENTION CLIPS | - | 0.571 inch | - | - | - | NOT SPECIFIED | Brass | - | - | LUMBERG CONNECT GMBH | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | Lumberg Connect GmbH | - | 241001 | - | STRAIGHT | - | - | ONE | 1 | - | - | - | 85 °C | -45 °C | - | Obsolete | - | - | - | 5.83 | Compliant | Yes | - | - | - | 30 V | - | - | - | Solder | EAR99 | Socket, USB | - | - | - | - | Receptacle | - | 8536.69.40.30 | Telecom and Datacom Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 4 | Straight | 2 mm | 7 mm | compliant | 1 A | TIN | UL | COMMERCIAL | 1 | 4 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.276 inch | FEMALE | 94V-0 | White | NO | 0.545 inch | 1.5 A | USB 2.0 A | 30 mΩ | - | 1000000000 Ω | SOCKET | 30 V | SOLDER | 1 A | POLARIZED HOUSING | 1 | 1500 Cycles | - | - | - | RECTANGULAR | 35 N | 10 N | - | - | - | 0.114 inch | - | - | - | 14.5 mm | - | No SVHC | - | ||
![]() RKC120/13,5 Lumberg | 37 | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |