- Type
- Contact Materials
- Gender
- Mounting Type
- Manufacturer
- Contact Plating
- Connections
- Content
- Current Rating
- Manufacturer part #
- Voltage, Rating
- Body Orientation
Attribute column
Manufacturer
Lumberg Automation Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Housing Material | Body Material | Number of Terminals | Mounting Option 1 | Body Length | Body Orientation | Case material | Casing | Clamping range diameter mm | Compatible with (details) | Connections | Connector standard | Contact Classification | Contact Finish Mating | Contact Materials | Contact Pitch (mm) | Contact Resistance Max | Contact surface | Content | Dim | Factory colour | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer part # | Manufacturer Part Number | Manufacturer Series | Material (details) | Max. temperature | Maximum Operating Temperature | Min. temperature | Minimum Operating Temperature | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal current (details) | Nominal voltage | Nominal voltage (details) | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Operating Voltage (Max) | Outside Ø | Part Life Cycle Code | Pin Ø | Pins | Pins per row | Pitch (mm) | Pitch Spacing | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Risk Rank | RoHS | Rohs Code | Termination Method | Total no. of pins | Voltage Rating (AC) | Voltage Rating Max | Voltage, Rating | Packaging | Series | JESD-609 Code | Termination | ECCN Code | Connector Type | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Reliability | Number of Contacts | Mating Information | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Backshell Type | Contact Style | Contact Resistance | Configuration | Insulation Resistance | Body/Shell Style | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Polarization Key | Coupling Type | Number of Ports | Number of Poles | Contact Finish Termination | Max Voltage Rating (DC) | Insertion Force-Max | Family | Terminal and Terminal Block Type | Size | Connector System | Current Rating (Max) | Outside Diameter | Rated Voltage | Pin Diameter | Rated Current (Power) | Strain Relief | Product Length (mm) | Height | Length | Width | Product Height (mm) | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NES/J250 Lumberg | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Soldering | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | NES/J 250 | - | - | - | - | - | - | - | - | - | 1A | 1A | 1A | 12V DC | 12V DC | - | - | - | - | - | - | - | - | 5.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12V | - | - | - | - | - | - | Straight | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BTO1SCHWARZ Lumberg | In Stock | - | - | Nickel | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | NICKEL | Brass | - | - | - | - | - | - | LUMBERG CONNECT GMBH | - | Lumberg Connect GmbH | - | BTO1SCHWARZ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 5.61 | Compliant | - | - | - | - | - | - | Bulk | - | - | Solder | - | AUDIO/RCA CONNECTOR | - | - | 70 °C | -20 °C | - | - | Female | STANDARD: UL 94-HB, ABS | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | Straight | - | 21 mm | compliant | - | - | - | - | - | - | - | - | - | - | - | - | 1X1 VERTICAL | - | SOCKET | 34 V | SOLDER | 2 A | - | - | 1 | 2 | NICKEL | 34 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WKV80 Lumberg | In Stock | - | - | Gold Over Silver | - | CABLE | - | - | POLYCARBONATE | - | - | 8 | LOCKING | 0.736 inch | Right Angle | - | - | - | - | - | - | 8Signal | GOLD FLASH OVER SILVER | Brass | - | - | - | - | - | - | LUMBERG CONNECT GMBH | POLYCARBONATE | Lumberg Connect GmbH | - | WKV80 | WKV | - | - | - | - | - | Cable | - | - | - | - | - | - | - | - | -40C to 85C | - | - | 85 °C | -40 °C | - | - | Active | - | - | - | - | - | 18.7(mm) | - | No | 5.64 | - | Yes | Solder | - | - | - | 60VAC | Box | - | e4 | - | EAR99 | CIRCULAR CONNECTOR | DIN EN 60529 | - | - | - | - | - | RCP | GLASS FILLED PA | 8536.69.40.20 | DIN Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 8 | - | - | - | not_compliant | - | COMMERCIAL | 8(POS) | MULTIPLE MATING PARTS AVAILABLE | F | - | NO | 1.496 inch | 5 A | SOLID | RND PIN-SKT | 5 mΩ | - | 10000000000 Ω | SOCKET | - | SOLDER | - | POLAR PIN POSITION | THREADED | 1(Port) | - | GOLD FLASH OVER SILVER | - | 4.8928 N | WKV | - | - | - | 5(A) | - | - | - | - | No | 38(mm) | - | - | - | 59.5(mm) | - | - | ||
![]() 241501 Lumberg | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KB05 Lumberg | In Stock | - | - | Tin | - | BOARD | - | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | TIN OVER NICKEL | Bronze | - | - | - | - | - | - | LUMBERG CONNECT GMBH | - | Lumberg Connect GmbH | - | KB05 | - | - | - | - | - | - | STRAIGHT | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 5.77 | Compliant | - | - | - | - | - | - | Box | - | - | Solder | - | BOARD CONNECTOR | - | - | 100 °C | -25 °C | - | 1 | Male | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5 mm | 5 | Straight | 5 mm | 8.85 mm | compliant | - | - | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-2 | - | - | - | - | - | - | - | - | SOCKET | 250 V | SOLDER | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 mm | - | - | - | - | ||
![]() XSTO1S Lumberg | In Stock | - | - | Nickel Plated Contacts | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.25 mm | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() 364103K01 Lumberg | In Stock | - | - | Tin | Through Hole | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | Copper, Zinc | - | - | - | - | - | - | LUMBERG CONNECT GMBH | - | Lumberg Connect GmbH | - | 364103K01 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | Not Required(mm) | - | 5.82 | Compliant | - | - | - | - | - | - | - | - | - | Through Hole | EAR99 | - | Keying | - | - | - | - | 1 | Male | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | Straight | - | - | compliant | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() 364106K01 Lumberg | In Stock | - | - | Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper, Zinc | - | - | - | - | - | - | LUMBERG CONNECT GMBH | - | Lumberg Connect GmbH | - | 364106K01 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 5.74 | Compliant | - | - | - | - | - | - | - | - | - | Through Hole | EAR99 | - | - | - | - | - | - | 1 | Male | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() 361106K01 Lumberg | In Stock | - | - | Tin | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper, Tin | - | - | - | - | - | - | LUMBERG CONNECT GMBH | - | Lumberg Connect GmbH | - | 361106K01 | 3611 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 5.66 | Compliant | - | - | - | - | - | - | - | - | - | Screw | EAR99 | - | - | - | - | - | - | 1 | Receptacle | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() XSTO1R Lumberg | In Stock | - | - | Nickel Plated Contacts | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Red | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.25 mm | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() 2,5MSF/O08 Lumberg | In Stock | - | - | Tin Over Nickel | - | Through Hole | - | - | - | Polyamide 6/6 | - | - | - | - | Straight | - | - | - | - | - | - | - | TIN | Bronze | - | - | - | - | - | - | LUMBERG CONNECT GMBH | - | Lumberg Connect GmbH | - | 2,5MSF/O08 | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | 1 | 1 | -40C to 120C | - | - | - | - | - | - | Active | - | - | - | 2.5(mm) | - | 7.5(mm) | - | - | 5.77 | - | - | Solder | - | - | 160VAC | - | Bulk | Minimodul | e3 | - | - | BOARD CONNECTOR | Shrouded Header | - | - | - | - | 1 | HDR | MINIMODUL, STAGGERED CONFIGURATION | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5mm | 8 | - | 2.5 mm | - | compliant | 5.0A | - | 8(POS) | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | TIN | - | - | - | - | - | Wire to Board | 5(A) | - | - | - | - | - | 24.7(mm) | - | - | - | 14.2(mm) | - | - | ||
![]() 2,5MSFW07 Lumberg | In Stock | - | - | Tin Over Nickel | - | BOARD | - | - | - | Polyamide | - | - | - | - | Right Angle | - | - | - | - | - | - | - | TIN OVER NICKEL | Brass | - | - | - | - | - | - | LUMBERG CONNECT GMBH | - | Lumberg Connect GmbH | - | 2,5MSFW07 | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | 1 | 1 | -40C to 120C | - | - | - | - | - | - | Active | - | - | - | 5(mm) | - | 24.75(mm) | - | - | 5.77 | - | - | Solder | - | - | 160VAC | - | Bulk | - | e3 | - | EAR99 | BOARD CONNECTOR | Shrouded Header | - | - | - | - | - | HDR | MINIMODUL | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 7 | - | 2.5 mm | - | compliant | - | - | 7(POS) | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | TIN OVER NICKEL | - | - | - | - | - | - | 5(A) | - | - | - | - | - | 22.2(mm) | - | - | - | 7.5(mm) | - | - | ||
![]() KLS40SCHWARZ Lumberg | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 153205 Lumberg | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CuZn nickel-coated | - | - | Soldering | - | - | - | - | - | - | - | 1pc(s) | - | Silver | - | - | - | 1532 05 | - | - | CuZn nickel-coated | - | - | - | - | - | - | 1A | - | - | 34V DC/AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1532 05 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NEB/J21R Lumberg | In Stock | - | - | Nickel | - | - | - | - | - | - | - | 2 | - | - | Right Angle | - | - | - | - | Soldering | - | - | - | Brass | - | - | - | 1pc(s) | - | - | - | - | - | NEB/J 21 R | - | - | - | - | - | - | - | Through Hole | - | 0.5A | 500mA | 0.5A | 12V DC | 12V DC | - | - | -20C to 70C | 70C | -20C | - | - | - | - | - | 1.9mm | - | - | - | - | 10.8(mm) | - | - | - | - | - | Solder | - | - | 12VDC | 12V | Bulk | - | - | - | - | - | Angled | - | - | - | - | - | RCP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500mA | - | 2(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | - | - | - | - | 0.5(A) | - | - | 1.9mm | - | - | 12(mm) | - | - | - | 8(mm) | - | - | ||
![]() 241007 Lumberg | In Stock | - | - | Gold Over Nickel | - | Surface Mount | - | - | - | - | - | 4 | - | - | Right Angle | Cu-alloy, nickel undercoated and gold plated | - | - | - | - | USB 2.0 | - | - | Copper Alloy | - | - | - | 1pc(s) | - | - | - | - | - | 2410 07 | - | - | - | - | +105°C | - | -55.0°C | Surface Mount | - | - | - | 1A | - | 30V AC | - | - | -55C to 105C | 105C | -55C | - | - | - | - | - | - | - | - | - | - | 18.65(mm) | Not Required(mm) | - | - | - | - | Solder | - | - | 30VAC | 30.0 V | Tray | - | - | - | - | - | Panel plug type A, angled, SMT | - | - | - | - | - | RCP | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | 1.0A | - | 4(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | - | - | - | - | 1(A) | - | - | - | - | - | 12(mm) | - | - | - | 4.5(mm) | - | - | ||
![]() KLK 3 Lumberg | In Stock | - | Datasheet | Silver | Cable | Cable Mount | Metal | 3 | - | ABS | Metal | - | - | - | Straight | - | PPO | - | - | Soldering | - | - | - | Brass, Bronze, Steel | - | - | - | 1pc(s) | - | Black | - | - | - | KLK 3 | - | - | PPO | - | - | - | - | - | - | 2A | - | - | 34V DC/AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | 34 V | - | 34 V | - | - | - | Solder | - | Socket | KLK 3 SCHWARZ | - | 70 °C | -20 °C | Black | - | Female | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | 2 A | - | 3 | - | - | - | - | - | - | - | - | 20 mΩ | - | 1 GΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.35 mm | - | - | - | - | 6.35mm | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() NES/J21W Lumberg | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NICKEL | - | - | - | - | - | - | - | LUMBERG CONNECT GMBH | - | Lumberg Connect GmbH | - | NES/J21W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 5.67 | - | Yes | - | - | - | - | 12VDC | - | - | - | - | - | CIRCULAR DC POWER CONENCTOR | - | - | - | - | - | - | Plug | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | - | - | - | compliant | 500mA | - | - | - | - | - | - | - | - | - | - | - | - | - | PLUG | - | SOLDER | - | - | - | - | - | Nickel (Ni) | - | - | - | - | - | - | - | - | 12 V | - | 0.5 A | - | - | - | - | - | - | - | - | ||
![]() KRESS08 Lumberg | In Stock | - | - | - | - | - | - | - | - | Polyamide 6/6 | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | 5(mm) | - | - | - | - | - | LUMBERG CONNECT GMBH | - | Lumberg Connect GmbH | - | KRESS08 | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | 1 | - | -25C to 100C | - | - | - | - | 250VAC | - | Active | - | - | - | - | - | 8.3(mm) | - | No | 5.72 | - | - | Solder | - | - | - | - | Bulk | - | - | - | EAR99 | - | Terminal Block | - | - | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | 8(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15(A) | - | - | - | - | - | 40(mm) | - | - | - | 14(mm) | - | - | ||
![]() MICA04 Lumberg | In Stock | - | - | Tin | - | CABLE | - | - | - | - | - | - | - | - | Right Angle | PBT | - | 0.09 - 0.14mm² | Male connector MICS | Cutting-clamping technology | - | - | TIN | Bronze | - | 10(mohm) | Tin plated | 1pc(s) | (L x W x H) 7.59 x 7 x 6.4 mm | White | LUMBERG CONNECT GMBH | - | Lumberg Connect GmbH | MICA 04 | MICA04 | - | PBT, V0 according to UL 94 | +120°C | - | -40°C | - | Cable | 1 | - | - | 1.2A | - | 32V AC | 1 | 1 | -40C to 120C | - | - | - | - | - | - | Active | - | 4 | 4 | 1.27(mm) | 1.27mm | 7(mm) | - | - | 1.71 | - | Yes | IDT | 4 | - | 32VAC | - | Box | - | - | - | - | BOARD CONNECTOR | IDC Connector | ≤ 10mΩ | - | - | - | - | SKT | MICROMODUL | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 4 | - | - | - | compliant | - | - | 4(POS) | MULTIPLE MATING PARTS AVAILABLE | Female | 94V-0 | - | - | - | - | - | - | - | - | - | - | IDC | - | - | - | - | - | - | - | - | - | - | - | - | 1.2(A) | - | - | - | - | - | 7.59(mm) | 6.4mm | 7.59mm | 7mm | 6.4(mm) | - | - |