- Type
- Contact Materials
- Gender
- Mounting Type
- Manufacturer
- Contact Plating
- Connections
- Content
- Current Rating
- Manufacturer part #
- Voltage, Rating
- Body Orientation
Attribute column
Manufacturer
Lumberg Automation Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Number of Terminals | Body Length | Body Orientation | Case material | Compatible with (details) | Connections | Contact Finish Mating | Contact Materials | Contact Pitch (mm) | Contact surface | Content | CS | Dim | Factory colour | For Use With | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer part # | Manufacturer Part Number | Manufacturer Series | Material (details) | Mounting Styles | Nominal current | Nominal current - rounded value | Nominal current (details) | Nominal voltage | Nominal voltage (details) | Number Of Connectors | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Operating Voltage (Max) | Outside Ø | Part Life Cycle Code | Pin Ø | Pins | Pitch (mm) | Pitch Spacing | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Risk Rank | RoHS | Rohs Code | Termination Method | Voltage Rating (AC) | Voltage Rating Max | Voltage, Rating | Packaging | Series | JESD-609 Code | Termination | ECCN Code | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Reliability | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | Accessory Type | Contact Finish Termination | Contact Pattern | Insulator Color | Size | Connector System | Current Rating (Max) | Max Supply Voltage (AC) | Features | Terminal Length | Pin Diameter | Product Length (mm) | Height | Length | Width | Plating Thickness | Product Height (mm) | Radiation Hardening | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2,5MSFQ12 Lumberg | In Stock | - | - | Tin Over Nickel | - | - | - | Polyamide | - | - | Straight | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | 1 | - | -40C to 120C | - | - | - | - | - | - | - | - | - | 5(mm) | - | 7.5(mm) | - | - | - | Compliant | - | Solder | - | 160VAC | - | Bulk | - | - | Solder | - | - | Shrouded Header | 120 °C | -40 °C | 1 | HDR | - | - | - | - | - | - | - | - | - | 5 mm | - | Straight | - | 7.5 mm | - | - | - | - | - | 12(POS) | - | - | - | - | - | - | - | - | - | - | - | 160 V | - | 5 A | - | - | - | - | - | - | - | - | - | 5(A) | - | - | - | - | 34.7(mm) | - | 34.7 mm | - | - | 22.5(mm) | - | - | ||
![]() 2,5MSFW03 Lumberg | In Stock | - | - | Tin | - | Through Hole | - | - | - | - | Right Angle | PA | Cable Connector 2.5 MBX empty casing 3114 | - | TIN OVER NICKEL | Brass | - | Tin plated | 1pc(s) | - | (L x W x H) 12.2 x 7.5 x 22.5 mm | Black | - | LUMBERG CONNECT GMBH | - | Lumberg Connect GmbH | 2,5 MSFW 03 | 2,5MSFW03 | - | PA 6.6, V0 as per UL 94 | RIGHT ANGLE | - | - | 5A | - | 40 V / AC (pollution degree 3), 160 V / AC (pollution degree 2) | - | - | 1 | - | - | - | - | - | - | - | Active | - | 3 | - | - | - | - | - | 5.77 | - | - | Solder | - | - | - | - | Minimodul | e3 | - | EAR99 | BOARD CONNECTOR | With locking latch | - | - | 1 | - | MINIMODUL | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5mm | 3 | - | 2.5 mm | - | compliant | 5.0A | - | - | - | 3 | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | TIN OVER NICKEL | - | - | - | Wire to Board | - | - | 1x locking mechanism | - | - | - | 22.5mm | 12.2mm | 7.5mm | - | - | - | - | ||
![]() 150320VP3 Lumberg | In Stock | - | - | Silver | - | Surface Mount | - | PA, PPA | - | - | Right Angle | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | LUMBERG CONNECT GMBH | - | Lumberg Connect GmbH | - | 150320VP3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 5.61 | - | - | Solder | - | - | 12 V dc | - | - | - | - | - | - | Stereo | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2.5MSF05 Lumberg | In Stock | - | - | Tin Over Nickel | - | Through Hole | - | Polyamide | - | - | Straight | PA 6.6 | Cable Connector 2.5 MBX empty casing 3114 | - | TIN OVER NICKEL | Brass | - | Tin plated | 1pc(s) | 2.54mm | (L x W x H) 17.2 x 7.5 x 22.5 mm | Black | - | LUMBERG CONNECT GMBH | - | Lumberg Connect GmbH | 2,5 MSF 05 | 2,5MSF05 | - | PA 6.6, V0 in accordance with UL 94 | Through Hole | 5A | 5A | 5A | 160V AC | 40 V/AC (Level of pollution: 3), 160 V/AC (Level of pollution: 2) | - | 1 | 1 | -40C to 120C | - | - | - | - | - | - | Active | - | 5 | 5(mm) | - | 7.5(mm) | - | - | 5.76 | - | Yes | Solder | - | 160VAC | - | Bulk | Minimodul | e3 | - | - | BOARD CONNECTOR | With locking latch | - | - | 1 | HDR | MINIMODUL, LATCHED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5mm | 5 | - | 2.5 mm | - | compliant | 5.0A | - | - | - | 5(POS) | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Wire to Board | 5(A) | - | 1x locking mechanism | - | - | 17.2(mm) | 22.5mm | 17.2mm | 7.5mm | - | 22.5(mm) | - | - | ||
![]() 0387 Lumberg | In Stock | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | Lumberg Circular Sockets | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40C to 85C | - | - | - | - | - | - | - | - | - | - | - | Not Required(mm) | 18.5(mm) | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | Receptacle Cap | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dust Cap | - | - | - | - | - | - | - | - | - | - | 18(mm) | - | - | - | - | Not Required(mm) | - | - | ||
![]() KSC10 Lumberg | In Stock | - | - | - | - | - | - | Polyamide 6/6 | - | - | Right Angle | - | - | - | - | - | 5(mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable | - | - | - | - | - | - | 1 | - | -25C to 100C | - | - | - | - | 250VAC | - | - | - | - | - | - | 16.9(mm) | - | No | - | Compliant | - | Screw | - | - | - | Box | - | - | Screw | - | - | Terminal Block | 100 °C | -25 °C | 1 | F | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | 16.9 mm | - | - | - | - | - | 10(POS) | - | - | - | - | - | - | - | - | - | - | - | 250 V | - | 10 A | - | - | - | - | - | - | - | - | - | 10(A) | 250 V | - | - | - | 50(mm) | - | 50 mm | - | - | 17(mm) | No | - | ||
![]() RSC-F-120/13,5 Lumberg | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2,5MSF/O03 Lumberg | In Stock | - | - | Tin Over Nickel | - | Through Hole | - | Polyamide 6/6 | - | - | Straight | - | - | - | TIN | Bronze | - | - | - | - | - | - | - | LUMBERG CONNECT GMBH | - | Lumberg Connect GmbH | - | 2,5MSF/O03 | - | - | Through Hole | - | - | - | - | - | - | 1 | 1 | -40C to 120C | - | - | - | - | - | - | Active | - | - | 2.5(mm) | - | 7.5(mm) | - | - | 5.77 | - | - | Solder | - | 160VAC | - | Bulk | Minimodul | e3 | - | EAR99 | BOARD CONNECTOR | Shrouded Header | - | - | 1 | HDR | MINIMODUL, STAGGERED CONFIGURATION | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5mm | 3 | - | 2.5 mm | - | compliant | 5.0A | - | - | - | 3(POS) | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | TIN | - | - | - | Wire to Board | 5(A) | - | - | - | - | 12.2(mm) | - | - | - | - | 14.2(mm) | - | - | ||
![]() 632204 Lumberg | In Stock | - | - | Tin Over Nickel/Zinc | - | - | - | Polyamide 6/6 | - | - | - | - | - | - | - | Brass/Steel | 5(mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | 1 | - | -25C to 100C | - | - | - | - | 250VAC | - | - | - | - | - | - | 11.5(mm) | - | No | - | Compliant | - | Solder | - | - | - | Bulk | - | - | Solder | - | - | Terminal Block | 100 °C | -25 °C | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.5 mm | - | - | - | - | - | 4(POS) | - | - | - | - | - | - | - | - | - | - | - | 250 V | - | 16 A | - | - | - | - | - | - | - | - | - | 16(A) | 250 V | - | - | - | - | - | - | - | - | 12.5(mm) | No | - | ||
![]() 2,5MSF/O20 Lumberg | In Stock | - | - | Tin | - | Through Hole | - | - | - | 2.154 inch | Straight | - | - | - | SN ON NI | Brass | - | - | - | - | - | - | - | LUMBERG CONNECT GMBH | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | Lumberg Connect GmbH | - | 2,5MSF/O20 | MSF/O | - | STRAIGHT | - | - | - | - | - | ONE | - | 1 | - | - | - | 110 °C | -40 °C | - | - | Active | - | - | - | - | - | - | - | 5.77 | - | - | Solder | - | - | - | - | Minimodul | e3 | - | EAR99 | BOARD CONNECTOR | - | - | - | 1 | - | MINIMODUL, STAGGERED CONFIGURATION | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5mm | 20 | - | 2.4892 mm | - | compliant | 5.0A | COMMERCIAL | 1 | - | 20 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.295 inch | MALE | 94V-0 | 0.559 inch | 5 A | SQ PIN-SKT | 1000000000 Ω | 0.098 inch | RECEPTACLE | - | SOLDER | - | POLARIZED HOUSING | 2000VAC V | - | - | TIN | RECTANGULAR | BLACK | - | Wire to Board | - | - | - | 0.13 inch | - | - | - | - | - | 197u inch | - | - | - | ||
![]() 632203 Lumberg | In Stock | - | - | Tin | - | - | - | Polyamide | - | - | - | - | - | - | - | Brass, Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Bulk | - | - | Solder | - | - | - | 100 °C | -25 °C | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 A | - | - | - | - | - | - | - | - | - | - | 250 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 71430-030/0800 Lumberg | In Stock | - | - | - | - | - | 3 | Metal | - | - | - | - | - | - | - | CuZn, Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | Soldering | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2.5MSF02(MBX) Lumberg | In Stock | - | - | Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 250 V | - | - | - | - | - | Through Hole | - | - | - | - | - | 1 | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 A | - | - | 2.5 mm | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ||
![]() 2,5MSF/O15 Lumberg | In Stock | - | - | Tin | - | - | - | Polyamide | - | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Bulk | - | - | Solder | - | - | - | 120 °C | -40 °C | 1 | Male | - | - | - | - | - | - | - | - | - | 2.5 mm | - | Straight | - | 7.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 160 V | - | 5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 42.2 mm | - | - | - | - | - | ||
![]() 2,5MSFW06 Lumberg | In Stock | - | - | Tin Over Nickel | - | Through Hole | - | Polyamide | - | - | Right Angle | - | - | - | TIN OVER NICKEL | Brass | - | - | - | - | - | - | - | LUMBERG CONNECT GMBH | - | Lumberg Connect GmbH | - | 2,5MSFW06 | - | - | Through Hole | - | - | - | - | - | - | 1 | 1 | -40C to 120C | - | - | - | - | - | - | Active | - | - | 5(mm) | - | 24.75(mm) | - | - | 5.77 | - | - | Solder | - | 160VAC | - | Bulk | Minimodul | e3 | - | EAR99 | BOARD CONNECTOR | Shrouded Header | - | - | 1 | HDR | MINIMODUL | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5mm | 6 | - | 2.5 mm | - | compliant | 5.0A | - | - | - | 6(POS) | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | TIN OVER NICKEL | - | - | - | Wire to Board | 5(A) | - | - | - | - | 19.7(mm) | - | - | - | - | 7.5(mm) | - | - | ||
![]() 161321 Lumberg | In Stock | - | - | Nickel | - | - | - | Polycarbonate | 3 | - | Right Angle | - | - | Soldering | - | Brass | - | - | 1pc(s) | - | - | - | - | - | - | - | 161321 | - | - | - | Through Hole | 3A | 3A | 3A | 12V DC | 12V DC | - | - | - | -20C to 70C | 70C | -20C | - | - | - | 6.0mm | - | 2.35mm | - | - | - | 14.5(mm) | - | - | - | - | - | Solder | - | 24VDC | 24VDC | Bulk | - | - | - | - | - | Power | - | - | - | RCP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2A | - | - | - | 2(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | - | - | 3(A) | - | - | - | 2.35mm | 9(mm) | - | - | - | - | 11(mm) | - | - | ||
![]() 2,5MSFQ10 Lumberg | In Stock | - | - | Tin Over Nickel | - | - | - | Polyamide | - | - | Straight | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | 1 | - | -40C to 120C | - | - | - | - | - | - | - | - | - | 5(mm) | - | 7.5(mm) | - | - | - | - | - | Solder | - | 160VAC | - | Bulk | - | - | - | - | - | Shrouded Header | - | - | - | HDR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5(A) | - | - | - | - | 29.7(mm) | - | - | - | - | 22.5(mm) | - | - | ||
![]() 2,5MSFQ08 Lumberg | In Stock | - | - | Tin Over Nickel | - | BOARD | - | Polyamide | - | - | Straight | - | - | - | TIN OVER NICKEL | Brass | - | - | - | - | - | - | - | LUMBERG CONNECT GMBH | - | Lumberg Connect GmbH | - | 2,5MSFQ08 | - | - | Through Hole | - | - | - | - | - | - | 1 | 1 | -40C to 120C | - | - | - | - | - | - | Active | - | - | 5(mm) | - | 7.5(mm) | - | - | 5.77 | Compliant | - | Solder | - | 160VAC | - | Bulk | - | e3 | Solder | - | BOARD CONNECTOR | Shrouded Header | 120 °C | -40 °C | 1 | HDR | MINIMODUL, LATCHED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5 mm | 8 | Straight | 5 mm | 7.5 mm | compliant | - | - | - | - | 8(POS) | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | 160 V | SOLDER | 5 A | - | - | - | - | TIN OVER NICKEL | - | - | - | - | 5(A) | - | - | - | - | 24.7(mm) | - | 24.7 mm | - | - | 22.5(mm) | - | - | ||
![]() 2.5MSFW/O02 Lumberg | In Stock | - | - | Tin | - | Through Hole | - | - | - | - | Right Angle | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5mm | - | - | - | - | - | - | Solder | - | - | - | - | Minimodul | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 2.5mm | - | - | - | - | - | 5.0A | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire to Board | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2,5MSFW/O05 Lumberg | In Stock | - | - | Tin Over Nickel | - | Through Hole | - | Polyamide | - | - | Right Angle | - | - | - | TIN OVER NICKEL | Brass | - | - | - | - | - | - | - | LUMBERG CONNECT GMBH | - | Lumberg Connect GmbH | - | 2,5MSFW/O05 | - | - | Through Hole | - | - | - | - | - | - | 1 | 1 | -40C to 120C | - | - | - | - | - | - | End Of Life | - | - | 5(mm) | - | 16.5(mm) | - | - | 5.77 | - | - | Solder | - | 160VAC | - | Bulk | Minimodul | e3 | - | - | - | Shrouded Header | - | - | 1 | HDR | - | - | - | NO | NO | NO | - | - | - | 2.5mm | - | - | 2.5 mm | - | compliant | 5.0A | - | - | - | 5(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TIN OVER NICKEL | - | - | - | Wire to Board | 5(A) | - | - | - | - | 17.2(mm) | - | - | - | - | 7.5(mm) | - | - |