- Type
- Contact Materials
- Gender
- Mounting Type
- Manufacturer
- Contact Plating
- Connections
- Content
- Current Rating
- Manufacturer part #
- Voltage, Rating
- Body Orientation
Attribute column
Manufacturer
Lumberg Automation Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Number of Pins | Housing Material | Body Material | Body Length | Body Orientation | Contact Finish Mating | Contact Materials | Contact Resistance Max | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Mounting Styles | Number Of Connectors | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Pitch (mm) | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Termination Method | Voltage Rating Max | Wire Size-Max | Wire Size-Min | Packaging | Series | Termination | ECCN Code | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Reference Standard | Reliability | Number of Contacts | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Design | Current Rating (Max) | Product Length (mm) | Height | Length | Width | Plating Thickness | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() N11REF Lumberg | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MICA18 Lumberg | In Stock | - | - | Tin | CABLE | 18 | Polybutylene | - | 0.999 inch | Right Angle | NOT SPECIFIED | Bronze | 10(mohm) | LUMBERG CONNECT GMBH | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | Lumberg Connect GmbH | MICA18 | Cable | ONE | 1 | 1 | -40C to 105C | 100 °C | -25 °C | Active | 1.27(mm) | 6.4(mm) | 5.76 | Compliant | Yes | IDT | 32VAC | 26 AWG | 28 AWG | Bulk | - | IDT | EAR99 | Socket | IDC Connector | 105 °C | -40 °C | White | 1 | F | MICROMODUL | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 18 | Right Angle | 6.4 mm | compliant | UL | COMMERCIAL | 18(POS) | MULTIPLE MATING PARTS AVAILABLE | 0.276 inch | FEMALE | 94V-0 | 0.252 inch | 1.2 A | SQ PIN-SKT | 10 mΩ | 1000000000 Ω | 0.1 inch | PLUG | 32 V | IDC | 1.2 A | POLARIZED HOUSING | 750VAC V | STAGGERED | .8062 N | .3892 N | 0.1 inch | PREASSEM CONN | 1.2(A) | 25.37(mm) | 6.4 mm | 25.37 mm | 7 mm | 197u inch | 7(mm) | ||
![]() 3114-07 Lumberg | In Stock | - | - | - | - | - | PBT | PBT | - | Straight | - | - | - | - | - | - | - | - | - | 1 | - | -25C to 100C | - | - | - | 2.5(mm) | 15.9(mm) | - | - | - | - | 250VAC | - | - | Bulk | Minimodul | - | - | Wire | Housing | - | - | - | - | PL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20(mm) | - | 20mm | - | - | 15.9(mm) |