- Current Rating
- Voltage, Rating
- Number of Contacts
- Factory Pack QuantityFactory Pack Quantity
- Part # Aliases
- Gender
- Thread Size
- Contact Plating
- Termination Style
- Contact Gender
- Housing Material
- IP Rating
Attribute column
Manufacturer
Lumberg Automation Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Shell Material | Housing Material | Number of Terminals | Mounting Option 1 | Body Length | Body Orientation | Cable diameter (details) | Coding | Connections | Connector cross section | Contact Classification | Contact Finish Mating | Contact Materials | Content | Description/Function | Factory colour | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Leading contact (PE) | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Nominal current | Nominal voltage | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Part # Aliases | Part Life Cycle Code | Pins | Product Diameter (mm) | Rad Hardened | Risk Rank | RoHS | Rohs Code | Shell Style# | Termination Method | Unit Weight | Voltage, Rating | Packaging | Series | Termination | ECCN Code | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Orientation | Shielding | Reach Compliance Code | Current Rating | Termination Style | Reliability | Number of Contacts | Mating Information | Contact Gender | Empty Shell | Body Depth | Rated Current (Signal) | Backshell Type | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Termination Type | Polarization Key | Coupling Type | Number of Ports | Contact Finish Termination | Insertion Force-Max | Family | Contact Termination | Thread Size | Shielded | Current Rating (Max) | Shell Plating | Product | Body Style | Strain Relief | IP Rating | Product Length (mm) | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASBS 2 M12-4 Lumberg Automation | In Stock | - | - | - | - | - | - | Thermoplastic Polyurethane (TPU) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | In-Line | - | - | - | - | - | 600000110 | - | - | - | - | - | - | - | Plug, Receptacle, Receptacle | - | 1.172110 oz | 60 V | - | - | - | - | - | Y-Adapter | - | - | Female / Male | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | Pluggable Screw | - | 4 Contact | - | Pin (Male), Socket (Female), Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 | - | - | - | Adapters | - | - | IP67 | - | - | 13.5 mm | 40 mm | 33 mm | ||
![]() RSC 3/7 PACK OF 5 Lumberg Automation | In Stock | - | - | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | - | - | - | - | Power Field Attachable Connector | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600005189 | - | - | - | - | - | Details | - | Receptacle | - | - | 240 V | - | - | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | Screw | - | 3 Contact | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 | - | - | - | - | Straight | - | IP67 | - | 20 mm | - | - | - | ||
![]() RKCW 4/7 PACK OF 5 Lumberg Automation | In Stock | - | - | Copper / Tin / Zinc | - | Free Hanging | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600005183 | - | - | - | - | - | Details | - | - | - | - | 30 V | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 | - | - | - | - | - | - | - | - | 20 mm | - | 30 mm | - | ||
![]() SV70 Lumberg | In Stock | - | - | Gold Over Silver | - | Cable Mount | - | - | 7 | - | - | Straight | 4 - 6mm | - | Soldering | 0.75mm² | 7Signal | - | Brass | 1pc(s) | - | Silver | - | - | - | No | - | SV 70 | - | PC (Sleeve) | +85°C | -40°C | Cable | 5A | 250V AC | -40C to 85C | - | - | - | - | 7 | 17.5(mm) | No | - | - | - | - | Solder | - | 250VAC | Box | SV | - | - | - | DIN EN 60529 | - | - | RCP | - | - | - | - | - | - | - | - | - | - | - | - | - | 5A | - | - | 7(POS) | - | M | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | SV | Solder | - | No | 5(A) | Nickel | - | - | No | IP40 | 66.7(mm) | - | - | - | - | ||
![]() RKMHL 4/S 5,5 Lumberg Automation | In Stock | - | - | Gold | - | Rear Mount | - | Copper Zinc Alloy | - | - | - | - | - | - | - | - | - | - | - | - | M8-Receptacle Connectors In Accordance With IEC 61076-2-104 | - | 30 | - | - | - | - | - | - | - | - | - | Panel, Rear | - | - | - | - | - | 700000632 | - | - | - | - | - | Details | - | Receptacle | - | 0.333892 oz | 30 V | - | - | - | - | - | Straight | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | Solder | - | 4 Contact | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M8 | - | - | - | Connectors | Straight | - | IP67 | - | - | - | 12.1 mm | - | ||
![]() RKHL 5/S 5,5 Lumberg Automation | In Stock | - | - | Gold | - | Panel Mount | - | Copper Zinc Alloy | - | - | - | - | - | D Coded | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Panel, Rear | - | - | - | - | - | 600004098 | - | - | - | - | - | Details | - | Receptacle | - | - | 60 V | - | - | - | - | - | Straight | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | Solder | - | 5 Contact | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 | - | - | - | Connectors | - | - | IP67 | - | 20 mm | - | 26.4 mm | - | ||
![]() SGV70 Lumberg | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Soldering | 0.75mm² | - | - | - | 1pc(s) | - | Silver | - | - | - | - | - | SGV 70 | - | Housing: nickel-plated | - | - | - | 5A | 250V AC | - | - | - | - | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SGV 70 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0906 UTP 302-Y Lumberg Automation | In Stock | - | - | - | - | Free Hanging | - | Polyurethane (PUR) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | In-Line | - | - | - | - | - | 910000073 | - | - | - | - | - | Details | - | Plug, Receptacle, Plug | - | 3.364254 oz | 60 V | - | - | - | - | - | T-Adapter | - | - | Female / Male | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 A | Pluggable Screw | - | 5 Contact | - | Socket (Female), Socket (Female), Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M12, 7/8 in | - | - | - | Adapters | - | - | IP68 | - | - | 29 mm | 95.25 mm | - | ||
![]() WKV81 Lumberg | In Stock | - | - | Gold Flash, Silver | - | CABLE | POLYCARBONATE | - | - | LOCKING | 0.736 inch | - | 4 - 6mm | - | Soldering | 0.25mm² | - | NOT SPECIFIED | Brass | 1pc(s) | - | Silver | - | LUMBERG CONNECT GMBH | POLYCARBONATE | - | Lumberg Connect GmbH | WKV 81 | WKV81 | PC (Sleeve) | - | - | RIGHT ANGLE | 3A | 60V AC | - | 85 °C | -40 °C | - | Active | 8 | - | - | 5.64 | - | Yes | - | - | - | - | - | - | - | EAR99 | CIRCULAR CONNECTOR | WKV 81 | - | - | - | GLASS FILLED PA | 8536.69.40.20 | DIN Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | - | - | not_compliant | - | - | COMMERCIAL | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | NO | 1.496 inch | 5 A | SOLID | RND PIN-SKT | 5 mΩ | 10000000000 Ω | SOCKET | SOLDER | POLAR PIN POSITION | THREADED | 1 | Gold Flash (Au) - with Silver (Ag) barrier | 4.8928 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RSHL 5/S 5.5 PHIRSCHMANNUSA Lumberg Automation | In Stock | - | - | Gold | - | Rear Mount | - | Copper Zinc Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 108514 | - | - | - | - | - | Details | - | Receptacle | - | - | 60 V | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | Screw | - | 5 Contact | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 | - | - | - | - | Straight | - | IP67 | - | 21.5 mm | 27 mm | - | - | ||
![]() VAD 3C-4-1-M12-5 Lumberg Automation | In Stock | - | - | Tin | - | - | - | Thermoplastic Polyurethane (TPU) | - | - | - | - | - | - | - | - | - | - | - | - | DIN Valve Adapter | - | 1 | - | - | - | - | - | - | - | - | - | In-Line | - | - | - | - | - | 800000304 | - | - | - | - | - | Details | - | Receptacle, Receptacle | - | 1.497145 oz | 24 V | - | - | - | - | - | DIN Valve Adapter | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | Plug Connection | - | 3 Contact, 5 Contact | - | Pin (Male), Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 | - | - | - | Adapters | Right Angle | - | IP67 | - | - | 26.5 mm | 46.4 mm | 35.5 mm | ||
![]() ASBS 2 M12-4S-90 Lumberg Automation | In Stock | - | - | Gold | - | - | - | Thermoplastic Polyurethane (TPU) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Cable | - | - | - | - | - | 600002419 | - | - | - | - | - | Details | - | - | - | - | 240 V | - | - | - | - | - | - | - | - | Female / Male | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | Plug Connection | - | 4 Contact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 | - | - | - | - | - | - | - | - | - | 13.5 mm | 40 mm | 33 mm | ||
![]() RSMCW 3 Lumberg Automation | In Stock | - | - | Gold | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | - | - | - | - | M8 Field Attachable Connectors | - | 1 | - | - | - | - | - | - | - | - | - | Field Attachable-Installable | - | - | - | - | - | 700000633 | - | - | - | - | - | Details | - | Plug | - | - | 60 V | - | - | - | - | - | Right Angle | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | Solder | - | 3 Contact | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M8 | - | - | - | Connectors | Right Angle | - | IP67 | - | 12 mm | - | - | - | ||
![]() RSC 5/9 PACK OF 5 Lumberg Automation | In Stock | - | - | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | - | - | - | - | Power Field Attachable Connector | - | 1 | - | - | - | - | - | - | - | - | - | Field Attachable-Installable | - | - | - | - | - | 600005195 | - | - | - | - | - | Details | - | Plug | - | 4.753931 oz | 60 V | - | - | - | - | - | Straight | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | Screw | - | 5 Contact | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PG 9 | - | - | - | Connectors | Straight | - | IP67 | - | 20 mm | - | - | - | ||
![]() 0986 EMC 600 Lumberg Automation | In Stock | - | - | - | - | Free Hanging | - | Zinc Aluminum | - | - | - | - | - | X Coded | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Field Attachable-Installable | - | - | - | - | - | 934637032 | - | - | - | - | - | Details | - | Plug | - | - | 48 V | - | - | - | - | - | Straight | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | 500 mA | Solder | - | 8 Contact | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 | - | - | - | Connectors | - | - | IP67 | - | - | - | - | - | ||
![]() RSEL 4 Lumberg Automation | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 Receptacle Connector | - | 1 | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | 30548 | - | - | - | - | - | Details | - | Receptacle | - | - | 250 V | - | - | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | Solder | - | 4 Contact | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 | - | - | - | Inserts | Straight | - | IP67 | - | 9.55 mm | - | 21.9 mm | - | ||
![]() RKMHL 3/S 5,5 Lumberg Automation | In Stock | - | - | Gold | - | Rear Mount | - | Copper Zinc Alloy | - | - | - | - | - | - | - | - | - | - | - | - | M8-Receptacle Connectors In Accordance With IEC 61076-2-104 | - | 5 | - | - | - | - | - | - | - | - | - | Panel, Rear | - | - | - | - | - | 700000631 | - | - | - | - | - | Details | - | Receptacle | - | 0.504594 oz | 60 V | - | - | - | - | - | Straight | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | Solder | - | 3 Contact | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M8 | - | - | - | Connectors | Straight | - | IP67 | - | - | - | 12.1 mm | - | ||
![]() RKMCK 3 Lumberg Automation | In Stock | - | - | Gold | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | Brass | - | M8 Field Attachable Connectors | - | 1 | - | - | - | - | - | - | - | - | - | Field Attachable-Installable | - | - | - | - | - | 700000509 | - | - | - | - | - | Details | - | Receptacle | - | 0.434381 oz | 63 V | - | - | - | - | - | Straight | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | Screw | - | 3 Contact | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 | - | - | - | Connectors | Straight | - | IP67 | - | - | - | 38.1 mm | - | ||
![]() RSMC 3 Lumberg Automation | In Stock | - | - | Gold | - | - | - | Copper Zinc Alloy | - | - | - | - | - | - | - | - | - | - | - | - | M8 Field Attachable Connectors | - | 1 | - | - | - | - | - | - | - | - | - | Field Attachable-Installable | - | - | - | - | - | 700000173 | - | - | - | - | - | Details | - | Plug | - | 1.624366 oz | 60 V | - | - | - | - | - | Straight | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | Solder | - | 3 Contact | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M8 | - | - | - | Connectors | Straight | - | IP67 | - | 13 mm | - | - | - | ||
![]() RKMCK 4 Lumberg Automation | In Stock | - | - | Gold | Cable | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | Brass | - | M8 Field Attachable Connectors | - | 1 | - | - | - | - | - | - | - | - | - | Field Attachable-Installable | - | - | - | - | - | 700000512 | - | - | - | - | - | Details | - | Receptacle | - | 0.481355 oz | 36 V | - | - | Screw | - | - | Straight | 85 °C | -40 °C | Female | - | - | - | - | - | - | - | - | - | - | Straight | - | - | 4 A | Screw | - | 4 Contact | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 | - | - | - | Connectors | Straight | - | IP67 | - | - | - | 38.1 mm | - |