- Current Rating
- Voltage, Rating
- Number of Contacts
- Factory Pack QuantityFactory Pack Quantity
- Part # Aliases
- Gender
- Thread Size
- Contact Plating
- Termination Style
- Contact Gender
- Housing Material
- IP Rating
Attribute column
Manufacturer
Lumberg Automation Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Coding | Contact Materials | Description/Function | Factory Pack QuantityFactory Pack Quantity | Mfr | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Shell Style# | Unit Weight | Voltage, Rating | Series | Part Status | Type | Gender | Shielding | Current Rating | Termination Style | Number of Contacts | Contact Gender | Accessory Type | Thread Size | Product | Body Style | IP Rating | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0909 UAC 101 Lumberg Automation | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | 600003038 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dust Cover | M12 | Accessories | - | - | - | - | - | - | ||
![]() RKF 5 TB Lumberg Automation | In Stock | - | - | - | - | - | - | - | - | 1 | - | Panel, Front | - | 600003853 | - | - | Plug | 3.703942 oz | 250 V | - | - | Straight | Female | - | 4 A | Terminal Block | 5 Contact | Pin (Male) | - | M12 | Connectors | - | IP67 | - | 36.3 mm | 38.7 mm | 38.7 mm | ||
![]() RKC 4/DUO SINGLE PK OF 1 Lumberg Automation | In Stock | - | - | Copper / Tin / Zinc | Free Hanging | Polybutylene Terephthalate (PBT) | - | - | - | 1 | - | - | - | 600001601 | - | Details | - | - | 240 V | - | - | - | Female | - | 4 A | Screw | - | - | - | M12 | - | - | - | - | - | 58 mm | - | ||
![]() RSC 40/13.5 SINGLE PK OF 1 Lumberg Automation | In Stock | - | - | Gold | - | Polyamide (PA) | - | - | Power Field Attachable Connector | 1 | - | Field Attachable-Installable | - | 500000527 | - | - | Plug | - | 230 V | - | - | Straight | Male | Not Shielded | 9 A | Screw | 4 Contact | Pin (Male) | - | PG 13.5 | Connectors | Straight | IP67 | 27 mm | - | - | - | ||
![]() RKC 30/9 SINGLE PK OF 1 Lumberg Automation | In Stock | - | - | - | - | Polyamide (PA) | - | - | - | 1 | - | - | - | 500000533 | - | Details | - | - | 240 V | - | - | - | Female | - | 12 A | Screw | 3 Contact | - | - | 7/8 in | - | - | - | 27 mm | - | 84 mm | - | ||
![]() RKC 4/3/7 PACK OF 5 Lumberg Automation | In Stock | - | - | Gold | - | Polybutylene Terephthalate (PBT) | - | - | - | 5 | - | Field Attachable-Installable | - | 600005172 | - | Details | Receptacle | 4.669832 oz | 240 V | - | - | Straight | Female | - | 4 A | Screw | 3 Contact | Socket (Female) | - | M12 | Connectors | - | IP67 | 20 mm | - | 52.5 mm | - | ||
![]() 0986 EMC 102 Lumberg Automation | In Stock | - | - | Gold | Free Hanging | Zinc Aluminum | - | Brass | - | 1 | - | Field Attachable-Installable | - | 900001428 | - | Details | Plug | - | 120 V | - | - | Straight | Male | - | 4 A | Spring Cage | 4 Contact | Pin (Male) | - | M12 | Connectors | - | IP67 | 20 mm | - | 65 mm | - | ||
![]() RKC 4/9 PACK OF 5 Lumberg Automation | In Stock | - | - | - | Free Hanging | Polybutylene Terephthalate (PBT) | - | - | - | 5 | - | Field Attachable-Installable | - | 600005175 | - | Details | Receptacle | 4.868806 oz | 240 V | - | - | Straight | Female | - | 4 A | Screw | 4 Contact | Socket (Female) | - | M12 | Connectors | - | IP67 | 20 mm | - | 52.5 mm | - | ||
![]() 0906 UAC 303 Lumberg Automation | In Stock | - | - | Gold | Panel Mount | - | - | - | - | 1 | - | - | - | 500002097 | - | - | Receptacle | - | 600 V | - | - | Straight | Female / Male | - | 8 A | Plug Connection | 5 Contact | - | - | 7/8 in | Connectors | - | - | 31.8 mm | - | 48.8 mm | - | ||
![]() RSC 3/9 PACK OF 5 Lumberg Automation | In Stock | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | Power Field Attachable Connector | 1 | - | - | - | 600005190 | - | Details | Receptacle | - | 240 V | - | - | - | Male | - | 4 A | Screw | 3 Contact | Pin (Male) | - | PG 9 | - | Straight | IP67 | 20 mm | - | - | - | ||
![]() RKCWN 4/7 SINGLE PK OF 1 Lumberg Automation | In Stock | - | - | Gold | - | Polybutylene Terephthalate (PBT) | - | - | - | 1 | - | - | - | 600001763 | - | Details | - | - | 250 V | - | - | - | Female | - | 4 A | Screw | 4 Contact | - | - | M12 | - | - | - | 21 mm | - | 35 mm | - | ||
![]() RKC 40/13.5 SINGLE PK OF 1 Lumberg Automation | In Stock | - | - | - | - | Polyamide (PA) | - | - | - | 1 | - | Field Attachable-Installable | - | 500000530 | - | - | Receptacle | - | 240 V | - | - | Straight | Female | - | 9 A | Screw | 4 Contact | Socket (Female) | - | 7/8 in | Connectors | - | IP67 | 27 mm | - | 84 mm | - | ||
![]() 0976 PMC 201 Lumberg Automation | In Stock | - | - | Gold | Free Hanging | Copper Zinc Alloy | - | - | - | 1 | - | - | - | 900000210 | - | Details | - | - | 150 V | - | - | - | - | - | 8 A | Solder | 12 Contact | - | - | M23 | - | - | - | - | - | - | - | ||
![]() RSC 501/9 SINGLE PK OF 1 Lumberg Automation | In Stock | - | - | Gold | - | Polyamide (PA) | - | - | Power Field Attachable Connector | 1 | - | - | - | 500000523 | - | - | Receptacle | - | 230 V | - | - | - | Male | Not Shielded | 9 A | Screw | 5 Contact | Pin (Male) | - | PG 9 | - | Straight | IP67 | 27 mm | - | - | - | ||
![]() RSCWN 5/9 SINGLE PK OF 1 Lumberg Automation | In Stock | - | - | Gold | - | Polybutylene Terephthalate (PBT) | - | - | Field Attachable Connectors | 1 | - | - | - | 47756 | - | Details | Receptacle | - | 63 V | - | - | - | Male | - | 4 A | Screw | 5 Contact | Socket (Female) | - | M12 | - | Right Angle | IP67 | - | - | 27.5 mm | - | ||
![]() VAD 1A-1-3-M12-5 Lumberg Automation | In Stock | - | - | Tin | - | Thermoplastic Polyurethane (TPU) | - | - | DIN Valve Adapter | 1 | - | In-Line | - | 800000012 | - | Details | Receptacle, Receptacle | 1.348665 oz | 24 V | - | - | DIN Valve Adapter | Male | - | 4 A | Plug Connection | 3 Contact, 5 Contact | Pin (Male), Socket (Female) | - | M12 | Adapters | Right Angle | IP67 | - | 26.5 mm | 46.4 mm | 35.5 mm | ||
![]() RSC 190/9 SINGLE PK OF 1 Lumberg Automation | In Stock | - | - | Gold | - | Copper Zinc Alloy | - | - | Power Field Attachable Connector | 1 | - | - | - | 53647 | - | Details | Receptacle | - | 120 V | - | - | - | Male | Not Shielded | 10 A | Solder | 19 Contact | Pin (Male) | - | PG 9 | - | Straight | IP65 | 26 mm | - | - | - | ||
![]() RKCQ 4/7 PACK OF 5 Lumberg Automation | In Stock | - | - | Gold | Free Hanging | Polybutylene Terephthalate (PBT) | - | - | - | 1 | - | - | - | 58836 | - | Details | - | - | 240 V | - | - | - | Female | - | 4 A | Spring Cage | 4 Contact | - | - | - | - | - | - | 20 mm | - | 53 mm | - | ||
![]() ASBS-R 8 5-4 Lumberg Automation | In Stock | - | - | Gold | - | Zinc | - | - | - | 1 | - | - | - | 934763001 | - | - | - | - | 32 V | - | - | - | Female / Male | - | 12 A | Plug Connection | - | - | - | M12 x 8, M23 | - | - | - | - | - | - | - | ||
![]() 931567517 Lumberg Automation | In Stock | - | - | - | - | - | - | - | - | - | Lumberg Automation | - | Bulk | - | Active | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |