- Current Rating
- Voltage, Rating
- Number of Contacts
- Factory Pack QuantityFactory Pack Quantity
- Part # Aliases
- Gender
- Thread Size
- Contact Plating
- Termination Style
- Contact Gender
- Housing Material
- IP Rating
Attribute column
Manufacturer
Lumberg Automation Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Base Product Number | Body Orientation | Mfr | Package | Product Status | Termination Method | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Current Rating | Number of Contacts | Failure Rate | Features | IP Rating | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 932038106 Lumberg Automation | 17 |
| - | - | - | - | - | - | - | Lumberg Automation | Bulk | Active | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 934442200 STAS 4 N V0 SW Lumberg Automation | In Stock | - | - | Cable Mount | - | - | - | - | Straight | - | - | - | - | 230 V, 400 V | - | ST | - | - | - | - | - | - | - | - | 10A | - | - | - | IP54 | - | - | ||
![]() 932533200 STAK 4 N V0 BLACK Lumberg Automation | In Stock | - | - | Cable Mount | - | - | - | - | Straight | - | - | - | - | 230 V, 400 V | - | ST | - | - | - | - | - | - | - | - | 10A | - | - | - | IP54 | - | - | ||
![]() 932140100 STAK 3 N BLACK Lumberg Automation | In Stock | - | - | Cable Mount | - | - | - | - | Straight | - | - | - | - | 230 V, 400 V | - | ST | - | - | - | - | - | - | - | - | 10 A, 16A | - | - | - | IP54 | - | - | ||
![]() 932143100 STAS 3 N BLACK Lumberg Automation | In Stock | - | - | Cable Mount | - | - | - | - | Straight | - | - | - | - | 230 V, 400 V | - | ST | - | - | - | - | - | - | - | - | 10 A, 16A | - | - | - | IP54 | - | - | ||
![]() 932533100 STAK 4 SCHWARZ Lumberg Automation | In Stock | - | - | Cable Mount | - | - | - | - | Straight | - | - | - | - | 230 V, 400 V | - | ST | - | - | - | - | - | - | - | - | 10A | - | - | - | IP54 | - | - | ||
![]() 932187015 STAK 3 K 075 5 M Lumberg Automation | In Stock | - | - | Cable Mount | - | - | - | - | Straight | - | - | - | - | 230 V, 400 V | - | ST | - | - | - | - | - | - | - | - | 10A | - | - | - | IP54 | - | - | ||
![]() 11593 RSC 50/13,5 Lumberg Automation | 55 |
| - | Cable Mount | - | - | - | - | - | - | - | - | Screw | - | - | RSC | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | ||
![]() 11631 RSF 40/13,5-02 Lumberg Automation | 16865656 |
| - | - | - | - | - | - | - | - | - | - | Screw | - | - | RSF | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | ||
![]() GDML 2016 GB1 GREY Lumberg Automation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GAN22LU-D24-2260200 Lumberg Automation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 600000111 Lumberg Automation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 500000527 Lumberg Automation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 933395200 Lumberg Automation | In Stock | - | - | - | - | - | - | - | - | Lumberg Automation | Bulk | Active | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 600001565 Lumberg Automation | In Stock | - | - | - | - | - | - | - | - | Lumberg Automation | Bulk | Active | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 931575517 Lumberg Automation | In Stock | - | - | - | - | - | - | - | - | Lumberg Automation | Bulk | Active | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 930348517 Lumberg Automation | In Stock | - | - | - | - | - | - | - | - | Lumberg Automation | Bulk | Active | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 930958517 Lumberg Automation | In Stock | - | - | - | - | - | - | - | - | Lumberg Automation | Bulk | Active | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 024028 02 Lumberg Automation | 18 |
| - | Cable Mount | 1210 (3225 Metric) | 1210 | - | RNCF1210D | - | Stackpole Electronics Inc | Tape & Reel (TR) | Active | Solder | - | -55°C ~ 155°C | RNCF | 0.122 L x 0.094 W (3.10mm x 2.40mm) | ±0.5% | - | 2 | ±25ppm/°C | 6.65 Ohms | Thin Film | 0.333W, 1/3W | - | 2 | - | Automotive AEC-Q200 | - | 0.026 (0.65mm) | AEC-Q200 | ||
![]() 0384 Lumberg Automation | 5628 | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |