- Current Rating
- Voltage, Rating
- Number of Contacts
- Factory Pack QuantityFactory Pack Quantity
- Part # Aliases
- Gender
- Thread Size
- Contact Plating
- Termination Style
- Contact Gender
- Housing Material
- IP Rating
Attribute column
Manufacturer
Lumberg Automation Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Housing Material | Number of Terminals | Mounting Option 1 | Body Length | Body Orientation | Cable diameter (details) | Coding | Connections | Connector cross section | Contact Classification | Contact Finish Mating | Contact Materials | Content | Description/Function | Factory colour | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Leading contact (PE) | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Nominal current | Nominal voltage | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Part # Aliases | Part Life Cycle Code | Pins | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Risk Rank | RoHS | Rohs Code | Shell Style# | Termination Method | Unit Weight | Voltage, Rating | Packaging | Series | ECCN Code | Connector Type | Type | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Termination Style | Reliability | Number of Contacts | Mating Information | Contact Gender | Empty Shell | Body Depth | Rated Current (Signal) | Backshell Type | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Termination Type | Polarization Key | Coupling Type | Number of Ports | Insertion Force-Max | Withdrawl Force-Min | Family | Contact Termination | Thread Size | Shielded | Current Rating (Max) | Shell Plating | Product | Terminal Length | Body Style | Strain Relief | IP Rating | Product Length (mm) | Diameter | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0906 UTP 312 Lumberg Automation | In Stock | - | - | Gold | - | - | Thermoplastic (TP) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | In-Line | - | - | - | - | - | 900000302 | - | - | - | - | - | - | Details | - | Receptacle, Receptacle, Plug | - | - | 600 V | - | - | - | - | T-Adapter | Female / Male | - | - | - | - | - | - | - | - | - | - | - | 8 A | - | - | Pluggable Screw | - | 4 Contact | - | Socket (Female), Socket (Female), Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7/8 in | - | - | - | Adapters | - | - | - | IP67 | - | - | 29 mm | 95.2 mm | 69.6 mm | - | ||
![]() RSCW 5/7 PACK OF 5 Lumberg Automation | In Stock | - | - | Gold | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | - | - | - | - | Field Attachable Connectors | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600005203 | - | - | - | - | - | - | Details | - | - | - | - | 63 V | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | Screw | - | 5 Contact | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 | - | - | - | - | - | Right Angle | - | IP67 | - | 20 mm | - | - | - | - | ||
![]() 030405 Lumberg | In Stock | - | - | Gold over Silver | Panel Mount | - | - | - | - | - | Straight | - | - | Soldering | 0.75mm² | - | - | Brass | 1pc(s) | - | Silver | - | - | - | - | - | 0304 05 | - | Housing: nickel-plated | +85°C | -40°C | - | 5A | 60V AC | - | - | - | - | - | 5 | - | - | - | - | - | - | - | Solder | - | 60 V ac | - | - | - | - | 0304 05 | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | - | - | - | - | - | ||
![]() RSMC 4 Lumberg Automation | In Stock | - | - | Gold | - | - | Copper Zinc Alloy | - | - | - | - | - | - | - | - | - | - | - | - | M8 Field Attachable Connectors | - | 1 | - | - | - | - | - | - | - | - | - | Field Attachable-Installable | - | - | - | - | - | 700000174 | - | - | - | - | - | - | Details | - | Plug | - | 3 oz | 30 V | - | - | - | - | Straight | Male | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | Solder | - | 4 Contact | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M8 | - | - | - | Connectors | - | Straight | - | IP67 | - | 13 mm | - | - | - | - | ||
![]() 0976 PFC 101 Lumberg Automation | In Stock | - | - | - | Free Hanging | - | Zinc Aluminum | - | - | - | - | - | B Coded | - | - | - | - | Brass | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Field Attachable-Installable | - | - | - | - | - | 900000234 | - | - | - | - | - | - | Details | - | Receptacle | - | 2.789230 oz | 60 V | - | - | - | - | Straight | Female | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | Screw | - | 5 Contact | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 | - | - | - | Connectors | - | - | - | IP67 | - | 20 mm | - | 60 mm | - | - | ||
![]() 0939 CTX 105 Lumberg Automation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 900000062 | - | - | - | - | - | - | Non-Compliant | - | - | - | 0.532079 oz | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 Contact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 030704 Lumberg | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KGR70 Lumberg | In Stock | - | - | Gold Over Silver | Panel Mount | ZINC ALLOY | - | 7 | LOCKING | - | Straight | - | - | - | - | 7Signal | NOT SPECIFIED | Brass | - | - | - | - | LUMBERG CONNECT GMBH | POLYAMIDE | - | Lumberg Connect GmbH | - | KGR70 | - | +85°C | -40°C | Wall | - | - | -40C to 85C | 85 °C | -40 °C | - | Active | - | - | 20(mm) | No | 5.63 | - | Yes | - | Solder | - | 250VAC | Box | KGR | EAR99 | CIRCULAR CONNECTOR | DIN EN 60529 | RCP | GLASS FILLED PA | 8536.69.40.20 | DIN Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 7 | not_compliant | 5A | NICKEL | UL | - | COMMERCIAL | 7(POS) | MULTIPLE MATING PARTS AVAILABLE | SKT | NO | 0.559 inch | - | SOLID | - | 5 mΩ | - | SOCKET | SOLDER | POLARIZED HOUSING | THREADED | 1(Port) | 4.8928 N | 1.1954 N | KGR | - | - | - | 5(A) | - | - | 0.138 inch | - | No | IP40 | 17.7(mm) | - | - | - | - | - | ||
![]() 032206 Lumberg | In Stock | - | - | Gold Over Silver | Cable Mount | - | - | 6 | - | - | Straight | 4 - 8mm | - | Soldering | 0.75mm² | 6Signal | - | Brass | 1pc(s) | - | Silver | - | - | - | No | - | 0322 06 | - | Housing: CuZn | +85°C | -40°C | Cable | 5A | 250V AC | -40C to 85C | - | - | - | - | 6 | Not Required(mm) | 18.5(mm) | No | - | - | - | - | Solder | - | 300V | Box | - | - | - | DIN EN 60529 | RCP | - | - | - | - | - | - | - | - | - | - | - | 5A | - | - | - | - | 6(POS) | - | SKT | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | 322 | - | - | Yes | 5(A) | - | - | - | - | No | IP68 | 53(mm) | - | - | - | - | Not Required(mm) | ||
![]() FWD 5B Lumberg Automation | In Stock | - | - | - | Panel Mount | - | Copper Zinc Alloy | - | - | - | - | - | B Coded | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | In-Line | - | - | - | - | - | 600003627 | - | - | - | - | - | - | - | - | Plug, Receptacle | - | - | 60 V | - | - | - | - | I-Adapter | Female / Male | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | Pluggable Screw | - | 5 Contact, 5 Contact | - | Pin (Male), Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 | - | - | - | Adapters | - | - | - | IP67 | - | 21 mm | - | 31.7 mm | - | - | ||
![]() RKC 8/9 PACK OF 5 Lumberg Automation | In Stock | - | - | - | Free Hanging | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600005207 | - | - | - | - | - | - | - | - | - | - | - | 30 V | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | 2 A | - | - | Screw | - | 8 Contact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 | - | - | - | - | - | - | - | - | - | 20 mm | - | 52.5 mm | - | - | ||
![]() RKMCW 3 Lumberg Automation | In Stock | - | - | Gold | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | - | - | Bronze | - | M8 Field Attachable Connectors | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700000177 | - | - | - | - | - | - | Details | - | Receptacle | - | - | 63 V | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | Solder | - | 3 Contact | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 | - | - | - | - | - | Right Angle | - | IP67 | - | - | - | 28 mm | - | - | ||
![]() RKMC 3 Lumberg Automation | In Stock | - | - | Gold | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | - | - | Bronze | - | M8 Field Attachable Connectors | - | 1 | - | - | - | - | - | - | - | - | - | Field Attachable-Installable | - | - | - | - | - | 700000175 | - | - | - | - | - | - | Details | - | Receptacle | - | 0.408149 oz | 63 V | - | - | - | - | Straight | Female | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | Solder | - | 3 Contact | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 | - | - | - | Connectors | - | Straight | - | IP67 | - | - | - | - | - | - | ||
![]() 0906 UTP 201 Lumberg Automation | In Stock | - | - | - | Free Hanging | - | Copper Zinc Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400000007 | - | - | - | - | - | - | Details | - | - | - | - | 50 V | - | - | - | - | T-Adapter | Female / Male | - | - | - | - | - | - | - | - | - | - | - | 20 A | - | - | Plug Connection | - | 6 Contact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M23 | - | - | - | Adapters | - | - | - | - | - | - | 26 mm | 79.6 mm | 43.5 mm | - | ||
![]() SGR40 Lumberg | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 030808-1 Lumberg | In Stock | - | - | Gold over Silver | Panel Mount | - | - | - | - | - | Straight | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | +85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | 60 V | - | 03 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.0A | - | - | - | - | 8 | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | - | - | - | - | - | ||
![]() 0931 DNC 301 Lumberg Automation | In Stock | - | - | - | - | - | Polyurethane (PUR) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 900000228 | - | - | - | - | - | - | Non-Compliant | - | - | - | 12.345887 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 A | - | - | Plug Connection | - | 5 Contact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 | - | - | - | - | - | - | - | - | - | - | 38 mm | 152 mm | 60 mm | - | ||
![]() RSCW 4/9 PACK OF 5 Lumberg Automation | In Stock | - | - | Gold | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | - | - | - | - | Field Attachable Connectors | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600005202 | - | - | - | - | - | - | Details | - | - | - | - | 250 V | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | Screw | - | 4 Contact | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 | - | - | - | - | - | Right Angle | - | IP67 | - | 20 mm | - | - | - | - | ||
![]() SV80 Lumberg | In Stock | - | - | Gold Over Silver | Cable Mount | - | - | 8 | - | - | Straight | 4 - 6mm | - | Soldering | 0.75mm² | 8Signal | - | Brass | 1pc(s) | - | Silver | - | - | - | No | - | SV 80 | - | PC (Sleeve) | +85°C | -40°C | Cable | 5A | 60V AC | -40C to 85C | - | - | - | - | 8 | - | 17.5(mm) | No | - | - | - | - | Solder | - | 60VAC | Box | SV | - | - | DIN EN 60529 | RCP | - | - | - | - | - | - | - | - | - | - | - | 5A | - | - | - | - | 8(POS) | - | M | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | SV | Solder | - | No | 5(A) | Nickel | - | - | - | No | IP40 | 66.7(mm) | - | - | - | - | - | ||
![]() WKV50/6 Lumberg | In Stock | - | - | - | CABLE | POLYCARBONATE | - | - | LOCKING | 0.736 inch | - | 4 - 6mm | - | Soldering | 0.75mm² | - | NOT SPECIFIED | NOT SPECIFIED | 1pc(s) | - | Silver | - | LUMBERG CONNECT GMBH | POLYCARBONATE | - | Lumberg Connect GmbH | WKV 50/6 | WKV50/6 | PC (Sleeve) | - | - | RIGHT ANGLE | 5A | 250V AC | - | 85 °C | -40 °C | - | Active | 5 | - | - | - | 5.62 | - | Yes | - | - | - | - | - | - | - | CIRCULAR CONNECTOR | WKV 50/6 | - | GLASS FILLED PA | - | DIN Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5 | not_compliant | - | - | - | - | COMMERCIAL | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | NO | 1.496 inch | 5 A | SOLID | RND PIN-SKT | 5 mΩ | 10000000000 Ω | SOCKET | SOLDER | POLAR PIN POSITION | THREADED | 1 | 4.8928 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |