- Current Rating
- Voltage, Rating
- Number of Contacts
- Factory Pack QuantityFactory Pack Quantity
- Part # Aliases
- Gender
- Thread Size
- Contact Plating
- Termination Style
- Contact Gender
- Housing Material
- IP Rating
Attribute column
Manufacturer
Lumberg Automation Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Number of Pins | Shell Material | Material | Housing Material | Body Material | Number of Terminals | Mounting Option 1 | Approvals | Automotive | Body Length | Body Orientation | Cable diameter (details) | Connections | Connector cross section | Contact Classification | Contact Finish Mating | Contact Materials | Content | ECCN (US) | Factory colour | Ihs Manufacturer | Insulation Resistance (MOhm) | Insulator Material | Less Contact | Manufacturer | Manufacturer part # | Manufacturer Part Number | Manufacturer Series | Material (details) | Mating Cycle (Cycles) | Mating Style | Maximum Contact Resistance (mOhm) | Maximum Current Rating (A) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Nominal current | Nominal voltage | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Pins | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Risk Rank | RoHS | Rohs Code | Seal | Seal type | Termination Method | Voltage, Rating | Packaging | Series | JESD-609 Code | Part Status | Number of Terminations | Termination | ECCN Code | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | HTS Code | Capacitance | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Reliability | Approval Agency | Number of Contacts | Mating Information | Contact Gender | Empty Shell | Body Depth | Rated Current (Signal) | Backshell Type | Contact Style | Contact Resistance | Configuration | Insulation Resistance | Body/Shell Style | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Plating | Polarization Key | Coupling Type | Number of Ports | Number of Poles | Contact Finish Termination | Insertion Force-Max | Withdrawl Force-Min | Family | Contact Termination | Shielded | Current Rating (Max) | Shell Plating | Terminal Length | Strain Relief | IP Rating | Product Length (mm) | Diameter | Length | Product Height (mm) | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KFV30 Lumberg | 521 | - | - | Gold Over Silver | - | Panel Mount | - | COPPER ALLOY | - | - | - | 3 | LOCKING | - | - | - | Straight | - | Soldering | 0.75mm² | 3Signal | NOT SPECIFIED | Brass | 1pc(s) | - | Silver | LUMBERG CONNECT GMBH | - | POLYAMIDE | - | Lumberg Connect GmbH | KFV 30 | KFV30 | - | Housing: nickel-plated | - | - | - | - | +85°C | - | - | -40°C | - | - | Panel | 5A | 250V AC | -40C to 85C | 85 °C | -40 °C | Active | 3 | - | 20(mm) | No | 5.64 | - | Yes | - | - | Solder | 250VAC | Box | KFV | e3 | - | - | - | EAR99 | CIRCULAR CONNECTOR | DIN EN 60529 | - | - | - | RCP | GLASS FILLED PA | 8536.69.40.20 | - | DIN Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | - | - | not_compliant | 5A | NICKEL | UL | COMMERCIAL | - | 3(POS) | MULTIPLE MATING PARTS AVAILABLE | F | NO | 0.531 inch | 5 A | SOLID | RND PIN-SKT | 5 mΩ | - | 10000000000 Ω | SOCKET | - | SOLDER | - | - | POLAR PIN POSITION | THREADED | 1(Port) | - | Tin (Sn) | 4.8928 N | - | KFV | Solder | - | 5(A) | Nickel Over Copper | 0.157 inch | No | IP40 | 17.5(mm) | - | - | - | - | - | - | ||
![]() WSV80 Lumberg | 77 | - | - | Gold Flash, Silver | - | CABLE | - | POLYCARBONATE | - | - | - | - | LOCKING | - | - | 0.736 inch | - | 6mm | Soldering | 0.75mm² | - | NOT SPECIFIED | Brass | 1pc(s) | - | Silver | LUMBERG CONNECT GMBH | - | POLYCARBONATE | - | Lumberg Connect GmbH | WSV 80 | WSV80 | - | PC (Sleeve) | - | - | - | - | - | - | - | - | - | - | RIGHT ANGLE | 5A | 60V AC | - | 85 °C | -40 °C | Active | 8 | - | - | - | 5.65 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | CIRCULAR CONNECTOR | WSV 80 | - | - | - | - | GLASS FILLED PA | - | - | DIN Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | - | - | not_compliant | - | - | - | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | NO | 1.496 inch | 5 A | SOLID | RND PIN-SKT | - | - | 10000000000 Ω | PLUG | - | SOLDER | - | - | POLAR PIN POSITION | THREADED | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KGR40 Lumberg | 97 | - | - | Gold Over Silver | - | Panel Mount | - | ZINC ALLOY | - | - | - | 4 | LOCKING | - | - | - | Straight | - | Soldering | - | 4Signal | NOT SPECIFIED | Brass | 1pc(s) | - | Silver | LUMBERG CONNECT GMBH | - | POLYAMIDE | - | Lumberg Connect GmbH | KGR 40 | KGR40 | - | Housing: nickel-plated | - | - | - | - | +85°C | - | - | -40°C | - | - | Panel | 5A | 250V AC | -40C to 85C | 85 °C | -40 °C | Active | 4 | - | 20(mm) | No | 5.65 | - | Yes | - | - | Solder | 250VAC | Box | KGR | - | - | - | - | EAR99 | CIRCULAR CONNECTOR | DIN EN 60529 | - | - | - | RCP | GLASS FILLED PA | 8536.69.40.20 | - | DIN Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | - | - | not_compliant | 5A | NICKEL | UL | COMMERCIAL | - | 4(POS) | MULTIPLE MATING PARTS AVAILABLE | SKT | NO | 0.559 inch | - | SOLID | - | 5 mΩ | - | - | SOCKET | - | SOLDER | - | - | POLARIZED HOUSING | THREADED | 1(Port) | - | - | 4.8928 N | 1.1954 N | KGR | - | - | 5(A) | - | 0.138 inch | No | IP40 | 17.7(mm) | - | - | - | - | - | - | ||
![]() SGV81 Lumberg | 58 | - | - | Gold Over Silver | - | - | - | - | - | - | - | 8 | - | - | - | - | Straight | - | - | - | 8Signal | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wall | - | - | -40C to 85C | - | - | - | - | - | 20(mm) | No | - | - | - | - | - | Solder | 60VAC | Box | - | - | - | - | - | - | - | DIN EN 60529 | - | - | - | PL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8(POS) | - | PIN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | SGV | Solder | - | 5(A) | - | - | No | - | 18(mm) | - | - | - | - | - | - | ||
![]() SV 60-8 Lumberg Holding GmbH & Co. KG | In Stock | - | Datasheet | Gold Over Silver | - | - | - | Brass | - | - | - | 6 | - | - | Unknown | - | Straight | - | - | - | - | - | Brass | - | EAR99 | - | - | 10000000 | - | No | - | - | - | - | - | - | Threaded | - | 5 | - | 85 | 250VAC | - | -40 | Cable Mount | - | - | - | - | - | - | - | - | - | 17.5 | - | - | - | - | - | - | Solder | - | Box | - | - | Active | - | - | - | - | DIN EN 60529 | - | - | - | RCP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Nickel | - | - | IP40 | 66.7 | - | - | - | - | Yes with exemptions | - | ||
![]() SFV80 Lumberg | 79 |
| - | Gold over Silver | Chassis, Panel | Panel Mount | 8 | - | - | CuZn | - | - | - | IEC, VDE | - | - | Straight | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +85°C | - | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Solder | 60 V ac | - | SFV | - | - | - | Solder | - | Pin | - | 85 °C | -40 °C | - | Male | - | - | -3 pF | - | - | - | - | - | - | - | - | Straight | - | - | 5A | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 A | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | 18 mm | - | - | - | IP40 | ||
![]() KFV 40 Lumberg Holding GmbH & Co. KG | 789 | - | Datasheet | Gold Over Silver | - | Panel Mount | - | Zinc Die Cast | - | - | - | 4 | LOCKING | - | - | - | Straight | - | Soldering | 0.75mm² | 4Signal | NOT SPECIFIED | Brass | 1pc(s) | EAR99 | Silver | LUMBERG CONNECT GMBH | 1000 | POLYAMIDE | No | Lumberg Connect GmbH | KFV 40 | KFV40 | - | Housing: nickel-plated | - | Threaded | 5 | 5 | +85°C | 85 | 250VAC | -40°C | -40 | Panel Mount | Wall | 5A | 250V AC | -40C to 85C | 85 °C | -40 °C | Active | 4 | - | 20 | No | 5.34 | - | Yes | - | - | Solder | 250VAC | Box | KFV | e3 | Active | - | - | - | CIRCULAR CONNECTOR | DIN EN 60529 | - | - | - | RCP | GLASS FILLED PA | - | - | DIN Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | - | - | not_compliant | 5A | NICKEL | UL | COMMERCIAL | - | 4 | MULTIPLE MATING PARTS AVAILABLE | F | NO | 0.531 inch | 5 A | SOLID | RND PIN-SKT | 5 mΩ | - | 10000000000 Ω | SOCKET | - | SOLDER | - | - | POLAR PIN POSITION | THREADED | 1 | - | Tin (Sn) | 4.8928 N | - | KFV | Solder | - | 5(A) | Nickel Over Copper | 0.157 inch | No | IP40 | 17.5 | - | - | - | - | Yes with exemptions | - | ||
![]() XKTO1SCHWARZ Lumberg | In Stock | - | - | Nickel | - | - | - | - | - | Plastic | - | 2 | - | - | - | - | - | - | - | - | - | NICKEL | Brass | - | - | - | LUMBERG CONNECT GMBH | - | - | - | Lumberg Connect GmbH | - | XKTO1SCHWARZ | XKTO1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | 5.61 | Compliant | - | - | - | - | - | Bulk | - | - | - | - | - | - | AUDIO/RCA CONNECTOR | - | 70 °C | -20 °C | Black | - | PE | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | Straight | 42.5 mm | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1X1 VERTICAL | - | SOCKET | 34 V | SOLDER | 2 A | - | - | - | 1 | 2 | NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | 11.5 mm | - | - | - | - | ||
![]() 010703 Lumberg | 145 | - | - | Silver | - | - | 3 | - | - | Metal | Plastic | - | - | - | - | - | - | - | Soldering | - | - | - | CuZn, Tin | 1pc(s) | - | Silver | - | - | - | - | - | 0107 03 | - | - | Kink protection: PVC | - | - | - | - | - | - | - | - | - | - | - | 4A | 60V AC | - | - | - | - | 3 | - | - | - | - | Compliant | - | Bayonet | Bayonet | - | - | - | - | - | - | - | Soldering | - | Socket | 0107 03 | 85 °C | -20 °C | Silver | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | No SVHC | - | - | ||
![]() 013105 Lumberg | 439 | - | - | Silver Plated Contacts | Cable | - | 5 | - | - | - | Metal | - | - | - | - | - | - | - | Soldering | - | - | - | Brass, Silver | 1pc(s) | - | Silver | - | - | - | - | - | 0131 05 | - | - | Kink protection: PVC | - | - | - | - | - | - | - | - | - | - | - | 4A | 60V AC | - | - | - | - | 5 | - | - | - | - | Compliant | - | None | - | - | 60 V | - | - | - | - | - | Solder | - | Plug | 0131 05 | 85 °C | -20 °C | Silver | Plug | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | 4 A | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | Nickel | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | 58 mm | - | No SVHC | - | - | ||
![]() 030407 Lumberg | 111 |
| - | Gold over Silver | - | Panel Mount | - | ZINC ALLOY | - | - | - | - | LOCKING | - | - | - | Straight | - | - | - | - | NOT SPECIFIED | Brass | - | - | - | LUMBERG CONNECT GMBH | - | GLASS FILLED POLYAMIDE | - | Lumberg Connect GmbH | - | 030407 | - | - | - | - | - | - | +85°C | - | - | -40°C | - | - | STRAIGHT | - | - | - | 85 °C | -40 °C | Active | - | - | - | - | 5.66 | - | Yes | - | - | Solder | 250 V ac | - | - | - | - | - | - | EAR99 | CIRCULAR CONNECTOR | - | - | - | - | Female | STANDARD: IEC 60130-9 | 8536.69.40.20 | - | DIN Connectors | NO | NO | YES | YES | NO | GENERAL PURPOSE | 7 | - | - | not_compliant | 5A | NICKEL PLATED | UL | COMMERCIAL | - | 7 | MULTIPLE MATING PARTS AVAILABLE | FEMALE | NO | 0.531 inch | 5 A | SOLID | - | 5 mΩ | - | 10000000000 Ω | SOCKET | - | SOLDER | - | - | POLAR PIN POSITION | THREADED | 1 | - | Gold Flash (Au) - with Silver (Ag) barrier | 4.8928 N | 1.1954 N | - | - | - | - | - | - | - | IP68 | - | - | - | - | - | - | - | ||
![]() 013408-1 Lumberg | In Stock | - | - | Silver | - | - | 8 | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | Plug | - | 85 °C | -20 °C | Silver | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | - | ||
![]() 013406 Lumberg | In Stock | - | - | Silver | - | - | 6 | - | PVC | - | Metal | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | Solder | - | Plug | - | 85 °C | -20 °C | Silver | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | - | ||
![]() 013703 Lumberg | In Stock | - | - | Silver | - | - | 3 | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | CuZn | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | Plug | - | 85 °C | -20 °C | Silver | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | - | ||
![]() 0331 12 Lumberg | In Stock | - | Datasheet | Gold | Cable, PCB | - | - | - | - | - | - | 12 | - | IEC, VDE | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | 12 | Solder | - | Pin | - | 85 °C | -40 °C | - | Receptacle | - | - | 3 pF | - | - | - | - | - | - | - | - | Straight | - | - | 3 A | - | - | - | IEC, VDE | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 A | Nickel | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 18.5 mm | 48 mm | - | - | RoHS Compliant | IP68 | ||
![]() KGV71 Lumberg | 193 |
| - | - | - | PANEL | - | ZINC ALLOY | - | - | - | - | LOCKING | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | LUMBERG CONNECT GMBH | - | POLYAMIDE | - | Lumberg Connect GmbH | - | KGV71 | - | - | - | - | - | - | - | - | - | - | - | - | STRAIGHT | - | - | - | 85 °C | -40 °C | Active | - | - | - | - | 5.66 | - | Yes | - | - | - | - | - | - | e3 | - | - | - | - | CIRCULAR CONNECTOR | - | - | - | - | - | GLASS FILLED PA | - | - | DIN Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 7 | - | - | not_compliant | - | NICKEL | UL | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | NO | 0.531 inch | 5 A | SOLID | RND PIN-SKT | 5 mΩ | - | 10000000000 Ω | SOCKET | - | SOLDER | - | - | POLAR PIN POSITION | THREADED | 1 | - | Tin (Sn) | 4.8928 N | - | - | - | - | - | - | 0.157 inch | - | - | - | - | - | - | - | - | - | ||
![]() 036297 06-1 Lumberg Holding GmbH & Co. KG | 46 |
| Datasheet | - | - | - | - | Zinc Die Cast | - | Zinc Alloy | - | 6 | - | - | Unknown | - | Straight | - | - | - | - | - | - | - | EAR99 | - | - | - | - | Yes | - | - | - | - | - | 500 | Threaded | - | - | - | 85 | - | - | -40 | Flange Mount | - | - | - | - | - | - | - | - | 26 | - | - | - | - | - | - | - | Crimp | - | Box | 036297 | - | Active | - | - | - | - | Circular DIN | - | - | - | RCP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Nickel | - | - | IP68 | 19.5 | - | - | 26 | - | Yes with exemptions | - | ||
![]() 0332 07 Lumberg Holding GmbH & Co. KG | 65 |
| Datasheet | Gold Over Silver | - | Cable Mount | - | - | - | - | - | 7 | - | - | - | - | Straight | 4 - 8mm | Soldering | 0.75mm² | 7Signal | - | Brass | 1pc(s) | EAR99 | Silver | - | 10000000 | - | No | - | 0332 07 | - | - | Housing: CuZn | - | - | - | 5 | +85°C | 85 | 250VAC | -40°C | -40 | Cable Mount | Cable | 5A | 250V AC | -40C to 85C | - | - | - | 7 | - | 18.5 | No | - | - | - | - | - | Solder | 250VAC | Box | - | - | Active | - | - | - | - | DIN EN 60529 | - | - | - | PL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5A | - | - | - | - | 7 | - | PIN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 0332 | - | Yes | 5(A) | - | - | No | IP68 | 54 | - | - | - | - | Yes with exemptions | - | ||
![]() 0322 06 P12 Lumberg Holding GmbH & Co. KG | In Stock | - | Datasheet | Gold Over Silver | - | - | - | Brass | - | - | - | 6 | - | - | - | - | Straight | - | - | - | - | - | Brass | - | EAR99 | - | - | 1000 | - | No | - | - | - | - | - | - | Threaded | 5 | 5 | - | 85 | 250VAC | - | -40 | Cable Mount | - | - | - | - | - | - | - | - | - | 18.5 | - | - | - | - | - | - | Solder | - | Box | - | - | Active | - | - | - | - | DIN EN 60529 | - | - | - | RCP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | SKT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | IP68 | 53 | - | - | - | - | Yes with exemptions | - | ||
![]() 0314-2 06 Lumberg Holding GmbH & Co. KG | In Stock | - | Datasheet | Gold Over Silver | - | - | - | Zinc Die Cast | - | - | - | 6 | - | - | - | - | Straight | - | - | - | - | - | Brass | - | EAR99 | - | - | 1000 | - | No | - | - | - | - | - | - | - | - | 5 | - | 85 | 60VAC | - | -40 | Panel Mount | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | Solder | - | Box | - | - | Active | - | - | - | - | Circular | - | - | - | PL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | PIN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Nickel | - | - | IP67/IP68 | 18 | - | - | - | - | Yes with exemptions | - |