- Current Rating
- Voltage, Rating
- Number of Contacts
- Factory Pack QuantityFactory Pack Quantity
- Part # Aliases
- Gender
- Thread Size
- Contact Plating
- Termination Style
- Contact Gender
- Housing Material
- IP Rating
Attribute column
Manufacturer
Lumberg Automation Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Housing Material | Body Material | Number of Terminals | Mounting Option 1 | Approvals | Body Length | Body Orientation | Cable diameter (details) | Connections | Connector cross section | Contact Finish Mating | Contact Materials | Content | ECCN (US) | Factory colour | Ihs Manufacturer | Insulation Resistance (MOhm) | Insulator Material | Less Contact | Manufacturer | Manufacturer part # | Manufacturer Part Number | Manufacturer Series | Material (details) | Mating Style | Maximum Contact Resistance (mOhm) | Maximum Current Rating (A) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Nominal current | Nominal voltage | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Pins | Product Depth (mm) | Product Diameter (mm) | Risk Rank | RoHS | Rohs Code | Seal | Seal type | Termination Method | Voltage Rating (AC) | Voltage, Rating | Packaging | Series | JESD-609 Code | Part Status | Termination | ECCN Code | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | HTS Code | Capacitance | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Orientation | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Reliability | Approval Agency | Number of Contacts | Mating Information | Contact Gender | Empty Shell | Body Depth | Rated Current (Signal) | Backshell Type | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Termination Type | Max Current Rating | Plating | Polarization Key | Coupling Type | Number of Ports | Contact Finish Termination | Insertion Force-Max | Contact Termination | Wire/Cable Diameter | Shielded | Shell Plating | EMI Shielded | Terminal Length | IP Rating | Product Length (mm) | Length | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WSV71 Lumberg | 72 | - | - | Gold Flash, Silver | - | CABLE | - | - | POLYCARBONATE | - | - | - | LOCKING | - | 0.736 inch | - | 6mm | Soldering | 0.75mm² | GOLD FLASH OVER SILVER | Brass | 1pc(s) | - | Silver | LUMBERG CONNECT GMBH | - | POLYCARBONATE | - | Lumberg Connect GmbH | WSV 71 | WSV71 | WSV | PC (Sleeve) | - | - | - | - | - | - | - | - | - | RIGHT ANGLE | 5A | 60V AC | 85 °C | -40 °C | Active | 7 | - | - | 5.65 | - | - | - | - | - | - | - | - | - | e4 | - | - | - | CIRCULAR CONNECTOR | WSV 71 | - | - | - | - | GLASS FILLED PA | - | - | DIN Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 7 | - | compliant | - | - | - | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | NO | 1.496 inch | 5 A | SOLID | RND PIN-SKT | - | 10000000000 Ω | PLUG | SOLDER | - | - | POLAR PIN POSITION | THREADED | 1 | GOLD FLASH OVER SILVER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 012205-1 Lumberg | 194 |
| - | Silver | - | - | - | 5 | - | Metal | Plastic | - | - | - | - | - | - | Soldering | - | - | Brass, CuZn, Tin | 1pc(s) | - | Silver | - | - | - | - | - | 0122 05-1 | - | - | Kink protection: PVC | - | - | - | - | - | - | - | - | - | - | 4A | 60V AC | - | - | - | 5 | - | - | - | Compliant | - | Bayonet | Bayonet | - | - | - | - | - | - | - | Solder | - | Socket | 0122 05-1 | 85 °C | -20 °C | Silver | Receptacle | - | - | - | - | - | - | - | - | - | - | - | Straight | - | 4 A | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | 4 A | Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | 55.7 mm | - | - | No SVHC | - | - | ||
![]() 012203 Lumberg | 139 |
| - | Silver | - | - | - | 3 | - | Metal | Plastic | - | - | - | - | - | - | Soldering | - | - | CuZn, Tin | 1pc(s) | - | Silver | - | - | - | - | - | 0122 03 | - | - | Kink protection: PVC | - | - | - | - | - | - | - | - | - | - | 4A | 60V AC | - | - | - | 3 | - | - | - | Compliant | - | Bayonet | Bayonet | - | - | - | - | - | - | - | Soldering | - | Socket | 0122 03 | 85 °C | -20 °C | Silver | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | - | ||
![]() 031508 Lumberg | 131 |
| - | Gold, Silver | Chassis | - | - | 8 | - | - | - | - | - | IEC, VDE | - | - | - | - | - | - | Brass, Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Box | - | - | - | Solder | - | Pin, Plug | - | 85 °C | -40 °C | Silver | Female | - | - | 3 pF | - | - | - | - | - | - | - | - | Straight | - | 5 A | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | 5 A | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 mm | - | - | - | - | IP68 | ||
![]() SGV 40 Lumberg Holding GmbH & Co. KG | 287 | - | Datasheet | Gold Over Silver | Chassis | - | - | 4 | Zinc Die Cast | - | Plastic | 4 | - | IEC, VDE | - | Straight | - | - | - | - | Brass | - | EAR99 | - | - | 10000 | - | No | - | - | - | - | - | Threaded | - | 5 | - | 85 | 250VAC | - | -40 | Panel Mount | - | - | - | - | - | - | - | - | 20 | - | Compliant | - | - | - | Solder | - | - | Box | - | - | Active | Solder | - | Pin | DIN EN 60529 | 85 °C | -40 °C | - | PL | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | 4 | - | PIN | - | - | - | - | - | - | - | - | - | 5 A | - | - | - | 1 | - | - | Solder | - | - | - | - | - | IP40 | 18 | 18 mm | - | - | No SVHC | Yes with exemptions | IP40 | ||
![]() 031703 Lumberg | 100 |
| - | Gold over Silver | - | Wall Mount | - | - | ZINC ALLOY | - | - | - | LOCKING | - | - | Straight | - | - | - | NOT SPECIFIED | Brass | - | - | - | LUMBERG CONNECT GMBH | - | GLASS FILLED POLYAMIDE | - | Lumberg Connect GmbH | - | 031703 | - | - | - | - | - | 85°C | - | - | -40°C | - | - | STRAIGHT | - | - | 85 °C | -40 °C | Active | - | - | - | 5.37 | - | Yes | - | - | Solder | - | 250 V ac | - | - | - | - | - | EAR99 | CIRCULAR CONNECTOR | - | - | - | - | Female | GLASS FILLED PA | 8536.69.40.20 | - | DIN Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3 | - | not_compliant | 5A | NICKEL PLATED | UL | COMMERCIAL | - | 3 | MULTIPLE MATING PARTS AVAILABLE | MALE | NO | 0.709 inch | 5 A | SOLID | RND PIN-SKT | - | 10000000000 Ω | PLUG | SOLDER | - | - | POLAR PIN POSITION | THREADED | 1 | - | - | - | - | - | - | - | 0.287 inch | IP68 | - | - | - | - | - | - | - | ||
![]() 0332 03 Lumberg | 235 | - | Datasheet | Silver | Cable, PCB | Cable Mount | - | 3 | COPPER-ZINC ALLOY | Brass | - | - | LOCKING | IEC, VDE | - | Straight | - | - | - | NOT SPECIFIED | Brass | - | - | - | LUMBERG CONNECT GMBH | - | GLASS FILLED POLYAMIDE | - | Lumberg Connect GmbH | - | 033203 | - | - | - | - | - | +85°C | - | - | -40°C | - | - | STRAIGHT | - | - | 85 °C | -40 °C | Active | - | - | - | 5.65 | Compliant | Yes | - | - | Solder | 250 V | 250 V | - | - | - | - | Solder | - | Circular, Pin, Plug | - | 85 °C | -40 °C | Silver | Male | STANDARD: IEC 60130-9, SHIELDED | - | -2 pF | DIN Connectors | NO | NO | YES | YES | NO | GENERAL PURPOSE | 3 | Straight | not_compliant | 5 A | NICKEL PLATED | VDE | COMMERCIAL | IEC, VDE | 3 | MULTIPLE MATING PARTS AVAILABLE | MALE | NO | - | 5 A | SOLID | RND PIN-SKT | - | 10000000000 Ω | PLUG | SOLDER | 5 A | Nickel | POLAR PIN POSITION | THREADED | 1 | - | - | - | -8 mm | - | - | - | - | IP68 | - | 54 mm | - | No | No SVHC | RoHS Compliant | IP68 | ||
![]() 0314 14 Lumberg Holding GmbH & Co. KG | 96 |
| Datasheet | Gold Over Nickel | - | Wall Mount | - | - | Zinc Die Cast | - | - | 14 | - | - | - | Straight | - | - | - | - | Brass | - | EAR99 | - | - | 100 | - | No | - | - | - | - | - | Threaded | - | 3 | +85°C | 85 | 160V | -40°C | -40 | Wall Mount | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | Solder | - | 60 V ac | Box | - | - | Active | - | - | - | DIN EN 60529 | - | - | - | RCP | - | - | - | - | - | - | - | - | - | - | - | - | - | 3A | - | - | - | - | 14 | - | PL | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Nickel Over Copper | - | - | IP68 | 18 | - | - | - | - | Yes with exemptions | - | ||
![]() SFV81 Lumberg | 98 | - | - | Silver Plated Contacts | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFV60 Lumberg | 85 | - | - | Gold over Silver | - | Panel Mount | - | - | - | - | - | - | - | - | - | Straight | - | Soldering | 0.75mm² | - | Brass | 1pc(s) | - | Silver | - | - | - | - | - | SFV 60 | - | - | Housing: nickel-plated | - | - | - | +85°C | - | - | -40°C | - | - | - | 5A | 250V AC | - | - | - | 6 | - | - | - | - | - | - | - | Solder | - | 250 V ac | - | SFV | - | - | - | - | - | SFV 60 | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | 5A | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | IP40 | - | - | - | - | - | - | - | ||
![]() 0318 05 Lumberg Holding GmbH & Co. KG | 149 |
| Datasheet | Gold Over Silver | - | Panel Mount | - | - | Zinc Die Cast | - | - | 5 | - | - | - | Straight | - | - | - | - | Brass | - | EAR99 | - | - | 1000000 | - | No | - | - | - | - | - | - | - | 5 | +85°C | 85 | 60VAC | -40°C | -40 | Panel Mount | - | - | - | - | - | - | - | 26 | - | - | - | - | - | - | Solder | - | 60 V ac | Box | - | - | Active | - | - | - | Circular | - | - | - | PL | - | - | - | - | - | - | - | - | - | - | - | - | - | 5A | - | - | - | - | 5 | - | M | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Nickel | - | - | IP68 | 18 | - | 26 | - | - | Yes with exemptions | - | ||
![]() 013707-1 Lumberg | 187 |
| - | Silver | - | - | - | 7 | - | - | Metal | - | - | - | - | - | - | Soldering | - | - | CuZn | 1pc(s) | - | Silver | - | - | - | - | - | 0137 07-1 | - | - | Kink protection: PVC | - | - | - | - | - | - | - | - | - | - | 4A | 60V AC | - | - | - | 7 | - | - | - | Compliant | - | Lock | Snap-in | - | - | - | - | - | - | - | - | - | Plug | 0137 07-1 | 85 °C | -20 °C | Silver | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | - | ||
![]() 032105 Lumberg | 86 | - | - | Gold over Silver | - | Cable Mount | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | - | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | 60 V ac | - | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | 5A | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | - | - | - | - | - | - | ||
![]() 031798-108-1 Lumberg | 133 |
| - | - | - | BOARD AND PANEL | - | - | ZINC ALLOY | - | - | - | LOCKING | - | - | - | - | - | - | NOT SPECIFIED | COPPER ZINC | - | - | - | LUMBERG CONNECT GMBH | - | GLASS FILLED POLYAMIDE | - | Lumberg Connect GmbH | - | 031798-108-1 | - | - | - | - | - | - | - | - | - | - | - | STRAIGHT | - | - | 85 °C | -40 °C | Active | - | - | - | 5.66 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | CIRCULAR CONNECTOR | - | - | - | - | - | GLASS FILLED PA | - | - | DIN Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | - | not_compliant | - | NICKEL | UL | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | NO | 0.854 inch | 5 A | SOLID | RND PIN-SKT | - | 10000000000 Ω | PLUG | SOLDER | - | - | POLAR PIN POSITION | SNAP | 1 | - | - | - | - | - | - | - | 0.146 inch | - | - | - | - | - | - | - | - | ||
![]() 013206 Lumberg | 164 | - | - | Silver Plated Contacts | - | - | - | 6 | - | - | Metal | - | - | - | - | - | - | Soldering | - | - | CuZn | 1pc(s) | - | Silver | - | - | - | - | - | 0132 06 | - | - | Kink protection: PVC | - | - | - | - | - | - | - | - | - | - | 4A | 60V AC | - | - | - | 6 | - | - | - | Compliant | - | Bayonet | Bayonet | - | - | - | - | - | - | - | - | - | Plug | 0132 06 | 85 °C | -20 °C | Silver | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | No SVHC | - | - | ||
![]() MP-371-S4 Lumberg | 370 | - | - | Silver Plated Contacts | - | CABLE | - | - | - | - | - | - | - | - | - | - | - | Soldering | - | SILVER | - | 1pc(s) | - | Black | LUMBERG CONNECT GMBH | - | - | - | Lumberg Connect GmbH | MP-371/S4 | MP-371/S4 | - | - | - | - | - | - | - | - | - | - | - | STRAIGHT | - | - | - | - | Active | 4 | - | - | 5.74 | - | Yes | None | - | - | - | - | - | - | e4 | - | - | EAR99 | CIRCULAR DIN CONNECTOR | MP-371/S4 | - | - | - | Plug | - | 8536.69.40.20 | - | - | NO | YES | NO | - | - | GENERAL PURPOSE | 4 | - | compliant | - | - | - | - | - | - | - | MALE | - | - | - | - | - | - | - | PLUG | SOLDER | - | - | - | - | - | Silver (Ag) | - | Solder | - | - | - | NO | - | - | - | - | - | - | - | - | - | ||
![]() KFV 50 Lumberg | 1508 | - | Datasheet | Silver | Chassis, Chassis Mount, Panel | Panel Mount | Metal | 5 | ZINC ALLOY | CuZn | Metal | - | LOCKING | - | - | Straight | - | Soldering | 0.75mm² | NOT SPECIFIED | Brass, CuZn, Gold | 1pc(s) | - | Silver | LUMBERG CONNECT GMBH | - | POLYAMIDE | - | Lumberg Connect GmbH | KFV 50 | KFV50 | - | Housing: nickel-plated | - | - | - | +85°C | - | - | -40°C | - | - | STRAIGHT | 5A | 60V AC | 85 °C | -40 °C | Active | 5 | - | - | 2.19 | - | Yes | - | - | Solder | 60 V | 60 V | - | KFV | e3 | - | Solder | EAR99 | Socket | KFV 50 | 85 °C | -40 °C | Silver | Female | GLASS FILLED PA | 8536.69.40.20 | -3 pF | DIN Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5 | Straight | not_compliant | 5 A | NICKEL | UL | COMMERCIAL | IEC, VDE | 5 | MULTIPLE MATING PARTS AVAILABLE | FEMALE | NO | 0.531 inch | 5 A | SOLID | RND PIN-SKT | 5 mΩ | 10000000000 Ω | SOCKET | SOLDER | 5 A | Copper | POLAR PIN POSITION | THREADED | 1 | Tin (Sn) | 4.8928 N | Solder | - | - | - | - | 0.157 inch | IP40 | - | 17.5 mm | - | - | No SVHC | RoHS Compliant | IP40 | ||
![]() 033108 Lumberg | 82 |
| - | Gold over Silver | - | Cable Mount | - | - | - | - | - | - | - | - | - | Straight | 4 - 8mm | Soldered connection | 0.75mm² | - | Brass | 1pc(s) | - | Silver | - | - | - | - | - | 0331 08 | - | - | Housing: CuZn | - | - | - | 85°C | - | - | -40°C | - | - | - | 5A | 60V AC | - | - | - | 8 | - | - | - | - | - | - | - | Solder | - | 60 V ac | - | - | - | - | - | - | - | 0331 08 | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | 5A | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | IP68 | - | - | - | - | - | - | - | ||
![]() 0304 14 Lumberg Holding GmbH & Co. KG | 55 | - | Datasheet | Gold Over Nickel | - | Panel Mount | - | - | Zinc Die Cast | - | - | 14 | - | - | - | Straight | - | - | - | - | Brass | - | EAR99 | - | - | 100 | - | No | - | - | - | - | - | Threaded | 5 | 3 | +85°C | 85 | 160V | -40°C | -40 | Panel Mount | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | Solder | - | 60 V ac | Box | - | - | Active | - | - | - | DIN EN 60529 | - | - | - | RCP | - | - | - | - | - | - | - | - | - | - | - | - | - | 5A | - | - | - | - | 14 | - | SKT | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Nickel | - | - | IP68 | 17.5 | - | - | - | - | Yes with exemptions | - | ||
![]() 013105-1 Lumberg | 84 | - | - | Silver | Cable | Cable Mount | - | 5 | - | - | Metal | - | - | - | - | Straight | - | Soldering | - | - | Brass | 1pc(s) | - | Silver | - | - | - | - | - | 0131 05-1 | - | - | Kink protection: PVC | - | - | - | +85°C | - | - | -20°C | - | - | - | 4A | 60V AC | - | - | - | 5 | - | - | - | Compliant | - | None | - | Solder | 60 V | 60 V ac | - | - | - | - | Solder | - | Plug | 0131 05-1 | 85 °C | -20 °C | Silver | Male | - | - | - | - | - | - | - | - | - | - | - | Straight | - | 4A | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | 4 A | Nickel | - | - | - | - | - | Solder | - | - | - | - | - | - | - | 58 mm | - | - | No SVHC | - | - |