- Current Rating
- Voltage, Rating
- Number of Contacts
- Factory Pack QuantityFactory Pack Quantity
- Part # Aliases
- Gender
- Thread Size
- Contact Plating
- Termination Style
- Contact Gender
- Housing Material
- IP Rating
Attribute column
Manufacturer
Lumberg Automation Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Housing Material | Number of Terminals | Mounting Option 1 | Body Orientation | Cable diameter (details) | Coding | Connections | Connector cross section | Contact Classification | Contact Finish Mating | Contact Materials | Content | Description/Function | Factory colour | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Leading contact (PE) | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Mating Style | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Nominal current | Nominal voltage | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Part # Aliases | Part Life Cycle Code | Pins | Product Diameter (mm) | Rad Hardened | Risk Rank | RoHS | Rohs Code | Shell Style# | Termination Method | Unit Weight | Voltage, Rating | Packaging | Series | ECCN Code | Connector Type | Type | Number of Positions | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Termination Style | Reliability | Number of Contacts | Mating Information | Contact Gender | Empty Shell | Body Depth | Rated Current (Signal) | Backshell Type | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Termination Type | Polarization Key | Coupling Type | Number of Ports | Accessory Type | Contact Finish Termination | Insertion Force-Max | Withdrawl Force-Min | Family | Contact Termination | Thread Size | Shielded | Current Rating (Max) | Shell Plating | Product | Mounting Angle | Terminal Length | Body Style | IP Rating | Product Length (mm) | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 032203 Lumberg | In Stock | - | - | Gold over Silver | Cable Mount | COPPER-ZINC ALLOY | - | - | LOCKING | Straight | 4 - 8mm | - | Soldering | 0.75mm² | - | NOT SPECIFIED | Brass | 1pc(s) | - | Silver | - | LUMBERG CONNECT GMBH | GLASS FILLED POLYAMIDE | No | Lumberg Connect GmbH | 0322 03 | 032203 | Housing: CuZn | - | +85°C | -40°C | STRAIGHT | 5A | 250V AC | - | 85 °C | -40 °C | - | Active | 3 | - | - | 5.65 | - | Yes | - | Solder | - | 250 V ac | - | - | EAR99 | CIRCULAR CONNECTOR | 0322 03 | - | Female | GLASS FILLED PA, SHIELDED | 8536.69.40.20 | DIN Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3 | not_compliant | 5A | NICKEL PLATED | VDE | - | COMMERCIAL | 3 | MULTIPLE MATING PARTS AVAILABLE | FEMALE | NO | - | 5 A | SOLID | RND PIN-SKT | 5 mΩ | 10000000000 Ω | SOCKET | SOLDER | POLAR PIN POSITION | THREADED | 1 | - | Gold Flash (Au) - with Silver (Ag) barrier | - | - | - | - | - | Yes | - | - | - | - | - | - | IP68 | - | - | - | - | - | ||
![]() KGR71 Lumberg | In Stock | - | - | Gold over Silver | Panel Mount | ZINC ALLOY | - | - | LOCKING | Straight | - | - | - | - | - | NOT SPECIFIED | Brass | - | - | - | - | LUMBERG CONNECT GMBH | POLYAMIDE | - | Lumberg Connect GmbH | - | KGR71 | - | - | +85°C | -40°C | STRAIGHT | - | - | - | 85 °C | -40 °C | - | Active | - | - | - | 5.65 | - | Yes | - | Solder | - | 60 V ac | - | KGR | - | CIRCULAR CONNECTOR | - | - | Female | GLASS FILLED PA | - | DIN Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 7 | not_compliant | 5A | NICKEL | UL | - | COMMERCIAL | 7 | MULTIPLE MATING PARTS AVAILABLE | FEMALE | NO | 0.559 inch | - | SOLID | - | 5 mΩ | - | SOCKET | SOLDER | POLARIZED HOUSING | THREADED | 1 | - | - | 4.8928 N | 1.1954 N | - | - | - | - | - | - | - | - | 0.138 inch | - | IP40 | - | - | - | - | - | ||
![]() KV120 Lumberg | In Stock | - | - | Gold Plated Contacts | Cable Mount | - | - | 12 | - | Straight | - | - | - | - | 12Signal | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | +85°C | -40°C | Cable | - | - | -40C to 85C | - | - | - | - | - | 17.5(mm) | No | - | - | - | - | Solder | - | 60VAC | Box | KV | - | - | DIN EN 60529 | - | PL | - | - | - | - | - | - | - | - | - | - | - | 3A | - | - | - | - | 12(POS) | - | F | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | KV | Solder | - | - | 3(A) | Nickel | - | - | - | - | IP40 | 66.3(mm) | - | - | - | - | ||
![]() 031406 Lumberg | In Stock | - | - | Gold over Silver | Wall Mount | ZINC ALLOY | - | - | LOCKING | Straight | - | - | - | - | - | NOT SPECIFIED | Brass | - | - | - | - | LUMBERG CONNECT GMBH | GLASS FILLED POLYAMIDE | - | Lumberg Connect GmbH | - | 031406 | - | - | +85°C | -40°C | STRAIGHT | - | - | - | 85 °C | -40 °C | - | Active | - | - | - | 5.65 | - | Yes | - | Solder | - | 250 V ac | - | - | EAR99 | CIRCULAR CONNECTOR | - | - | Male | GLASS FILLED PA | 8536.69.40.20 | DIN Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | not_compliant | 5A | NICKEL | UL | - | COMMERCIAL | 6 | MULTIPLE MATING PARTS AVAILABLE | MALE | NO | 0.709 inch | 5 A | SOLID | RND PIN-SKT | - | 10000000000 Ω | PLUG | SOLDER | POLAR PIN POSITION | THREADED | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | - | - | - | - | ||
![]() 0979 PTX 201 Lumberg Automation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6907 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Contact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Profibus Terminating Resistor | - | - | - | - | - | M23 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RKF 301 TB Lumberg Automation | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | 1 | - | - | - | - | - | - | - | Threaded | - | - | Cable | - | - | - | - | - | 500002262 | - | - | - | - | - | - | - | - | - | - | 300 V | - | - | - | - | - | 3 Position | - | - | - | - | - | - | - | - | - | - | - | - | 8 A | - | - | Terminal Block | - | - | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7/8 in, PG21 | - | - | - | Connectors | Straight | - | - | - | - | - | 36.5 mm | 44.7 mm | 44.3 mm | ||
![]() ASBS 2 M12-S3995 Lumberg Automation | In Stock | - | - | - | - | - | Polyurethane (PUR) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | In-Line | - | - | - | - | - | 600003843 | - | - | - | - | - | - | - | Plug, Receptacle, Receptacle | - | - | 250 V | - | - | - | - | Y-Adapter | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | Pluggable Screw | - | 5 Contact, 4 Contact, 4 Contact | - | Pin (Male), Socket (Female), Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 | - | - | - | Adapters | - | - | - | IP67 | - | - | - | - | - | ||
![]() PZVK Lumberg Automation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600003673 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dust Cover | - | - | - | - | - | M12 | - | - | - | Accessories | - | - | - | - | - | - | - | - | - | ||
![]() ASBS 8 5-4 Lumberg Automation | In Stock | - | - | - | - | - | Thermoplastic Polyurethane (TPU) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600000118 | - | - | - | - | - | - | - | - | - | - | 60 V | - | - | - | - | - | - | Female / Male | - | - | - | - | - | - | - | - | - | - | - | 12 A | - | - | Plug Connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 x 8, M23 | - | - | - | - | - | - | - | - | - | - | 30.3 mm | 152 mm | 60 mm | ||
![]() RSMEB 3 Lumberg Automation | In Stock | - | - | Gold | - | - | Copper Zinc Alloy | - | - | - | - | - | - | - | - | - | - | - | M8 Connectors for Sensor | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700000163 | - | - | - | - | - | Details | - | Receptacle | - | 0.082453 oz | 60 V | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | Solder | - | 3 Contact | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M8 | - | - | - | - | - | - | Straight | IP67 | - | 6.9 mm | 16.5 mm | - | - | ||
![]() RKWF 5 PCB Lumberg Automation | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DeviceNet Receptacles | - | 1 | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | 600000353 | - | - | - | - | - | Non-Compliant | - | Receptacle | - | - | 250 V | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | Solder | - | 5 Contact | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 | - | - | - | - | - | - | Straight | IP67 | - | 13.5 mm | - | 18 mm | - | ||
![]() 0976 PMC 152 Lumberg Automation | In Stock | - | - | Gold | Panel Mount | - | Copper Zinc Alloy | - | - | - | - | B Coded | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25006 | - | - | - | - | - | Details | - | - | - | - | 60 V | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | Solder | - | 5 Contact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 | - | - | - | - | - | - | - | - | - | 18 mm | - | 20 mm | - | ||
![]() RSMEDG 8 Lumberg Automation | In Stock | - | - | Gold | - | - | Copper Zinc Alloy | - | - | - | - | - | - | - | - | - | - | - | M8 Connectors for Sensors | - | 1 | - | - | - | - | - | - | - | - | - | - | Panel, Rear | - | - | - | - | - | 700000861 | - | - | - | - | - | Details | - | Plug | - | 0.201838 oz | 30 V | - | - | - | - | Straight | - | Male | - | - | - | - | - | - | - | - | - | - | - | 1.5 A | - | - | Solder Cup | - | 8 Contact | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M8 | - | - | - | Inserts | - | - | Straight | IP67 | - | 6.5 mm | 16.5 mm | - | - | ||
![]() RKF 501 TB Lumberg Automation | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | 1 | - | - | - | - | - | - | - | Threaded | - | - | Cable | - | - | - | - | - | 500002265 | - | - | - | - | - | - | - | - | - | - | 300 V | - | - | - | - | - | 5 Position | - | - | - | - | - | - | - | - | - | - | - | - | 5.6 A | - | - | Terminal Block | - | - | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7/8 in, PG21 | - | - | - | Connectors | Straight | - | - | - | - | - | 36.5 mm | 44.7 mm | 44.3 mm | ||
![]() RKCW 5/7 PACK OF 5 Lumberg Automation | In Stock | - | - | - | Free Hanging | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600005185 | - | - | - | - | - | Details | - | - | - | - | 60 V | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | Screw | - | 5 Contact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 | - | - | - | - | - | - | - | - | - | 20 mm | - | 35 mm | - | ||
![]() RSMEK 3 L Lumberg Automation | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M8 Connector for Sensors | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11668 | - | - | - | - | - | Details | - | - | - | - | 60 V | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | Solder | - | 3 Contact | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M8 | - | - | - | - | - | - | Straight | IP67 | - | 5.85 mm | 13.5 mm | - | - | ||
![]() RSF 40 TB Lumberg Automation | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | 1 | - | - | - | - | - | - | - | Threaded | - | - | Cable | - | - | - | - | - | 500002267 | - | - | - | - | - | - | - | Receptacle | - | - | 300 V | - | - | - | - | - | 4 Position | - | - | - | - | - | - | - | - | - | - | - | - | 5.6 A | - | - | Terminal Block | - | - | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7/8 in, PG21 | - | - | - | Connectors | Straight | - | - | IP67 | - | - | 44.3 mm | 44.7 mm | 36.5 mm | ||
![]() 0982 EEC 100 Lumberg Automation | In Stock | - | - | - | - | - | Polyurethane (PUR) | - | - | - | - | D Coded | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 900001160 | - | - | - | - | - | - | - | - | - | 7.407532 oz | 24 V | - | - | - | - | - | - | Female / Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug Connection | - | 4 Contact, 5 Contact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 | - | - | - | - | - | - | - | - | - | - | 25 mm | 125 mm | 60 mm | ||
![]() RKMCW 4 Lumberg Automation | In Stock | - | - | Gold | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | - | - | - | M8 Field Attachable Connectors | - | 1 | - | - | - | - | - | - | - | - | - | - | Field Attachable-Installable | - | - | - | - | - | 700000635 | - | - | - | - | - | Details | - | Receptacle | - | 0.674332 oz | 36 V | - | - | - | - | Right Angle | - | Female | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | Solder | - | 4 Contact | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 | - | - | - | Connectors | - | - | Right Angle | IP67 | - | - | - | 28 mm | - | ||
![]() RSMEB 4 Lumberg Automation | In Stock | - | - | Gold | - | - | Copper Zinc Alloy | - | - | - | - | - | - | - | - | - | - | - | M8 Connectors for Sensor | - | 1 | - | - | - | - | - | - | - | - | - | - | PCB | - | - | - | - | - | 700000164 | - | - | - | - | - | Details | - | Plug | - | 0.172313 oz | 60 V | - | - | - | - | Straight | - | Male | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | Through Hole | - | 4 Contact | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M8 | - | - | - | Inserts | - | - | Straight | IP67 | - | 6.9 mm | 16.5 mm | - | - |