- Current Rating
- Voltage, Rating
- Number of Contacts
- Factory Pack QuantityFactory Pack Quantity
- Part # Aliases
- Gender
- Thread Size
- Contact Plating
- Termination Style
- Contact Gender
- Housing Material
- IP Rating
Attribute column
Manufacturer
Lumberg Automation Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Number of Pins | Shell Material | Housing Material | Body Material | Number of Terminals | Mounting Option 1 | AEC Qualified | Approvals | Automotive | Body Length | Body Orientation | Cable diameter (details) | Connections | Connector cross section | Contact Classification | Contact Finish Mating | Contact Materials | Content | ECCN (US) | Factory colour | Ihs Manufacturer | Insulation Resistance (MOhm) | Insulator Material | Less Contact | Manufacturer | Manufacturer part # | Manufacturer Part Number | Manufacturer Series | Material (details) | Mating Style | Maximum Contact Resistance (mOhm) | Maximum Current Rating (A) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Nominal current | Nominal voltage | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Pins | Pitch Spacing | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Risk Rank | RoHS | Rohs Code | Seal | Shell Sizes | Termination Method | Voltage, Rating | Packaging | Series | JESD-609 Code | Part Status | Termination | ECCN Code | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Orientation | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Reliability | Number of Contacts | Mating Information | Contact Gender | Empty Shell | Body Depth | Rated Current (Signal) | Backshell Type | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Termination Type | Max Current Rating | Plating | Polarization Key | Coupling Type | Number of Ports | Contact Finish Termination | Insertion Force-Max | Family | Contact Termination | Wire/Cable Diameter | Shielded | Current Rating (Max) | Shell Plating | Terminal Length | Strain Relief | IP Rating | Product Length (mm) | Diameter | Length | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0315-2 08-1 Lumberg Holding GmbH & Co. KG | 133 | - | Datasheet | Gold Over Silver | - | Panel Mount | - | Zinc Die Cast | Zinc | - | 8 | - | - | - | Unknown | - | Straight | - | - | - | - | NOT SPECIFIED | Brass | - | EAR99 | - | LUMBERG CONNECT GMBH | 1000 | - | No | Lumberg Connect GmbH | - | 0315-208-1 | - | - | Threaded | - | 5 | +85°C | 85 | 60VAC | -40°C | -40 | Panel Mount | - | - | - | - | - | - | Active | - | - | - | 20 | - | 5.66 | - | Yes | - | 20 | Solder | 60 V | Box | 03 | - | Active | - | - | CIRCULAR CONNECTOR | Circular | - | - | - | PL | STANDARD: UL 94V-2, PA, SWUM | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | - | not_compliant | 5.0A | NICKEL PLATED | - | - | 8 | MULTIPLE MATING PARTS AVAILABLE | PIN | NO | - | - | SOLID | - | - | - | PLUG | SOLDER | - | - | - | THREADED | 1 | Gold Flash (Au) - with Silver (Ag) barrier | - | - | - | - | - | - | Nickel | - | - | IP67/IP68 | 18 | - | - | - | - | - | Yes with exemptions | - | ||
![]() 03220008-1 Lumberg | 36 | - | - | Gold, Silver | - | Cable Mount | - | - | Copper | - | - | - | - | - | - | - | Straight | - | - | - | - | - | Copper | - | - | - | LUMBERG CONNECT GMBH | - | - | - | Lumberg Connect GmbH | - | 03220008-1 | - | - | - | - | - | +85°C | - | - | -40°C | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | 5.7 | - | - | - | - | Solder | 100 V | - | 03 | - | - | - | EAR99 | - | - | - | - | - | - | - | 8536.69.40.20 | DIN Connectors | - | YES | - | - | - | - | - | - | compliant | 5.0A | - | - | COMMERCIAL | 8 | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | - | - | - | - | - | - | - | ||
![]() 033204 Lumberg | 688 | - | - | Gold Over Silver | - | Cable Mount | - | COPPER-ZINC ALLOY | - | - | 4 | LOCKING | - | - | - | - | Straight | 4 - 8mm | Soldering | 0.75mm² | 4Signal | NOT SPECIFIED | Brass | 1pc(s) | - | Silver | LUMBERG CONNECT GMBH | - | GLASS FILLED POLYAMIDE | - | Lumberg Connect GmbH | 0332 04 | 033204 | - | Housing: CuZn | - | - | - | +85°C | - | - | -40°C | - | - | Cable | 5A | 250V AC | -40C to 85C | 85 °C | -40 °C | Active | 4 | - | Not Required(mm) | 18.5(mm) | No | 5.64 | - | Yes | - | - | Solder | 300V | Box | - | - | - | - | - | CIRCULAR CONNECTOR | 0332 04 | - | - | - | PL | STANDARD: IEC 60130-9, SHIELDED | - | DIN Connectors | NO | NO | YES | YES | NO | GENERAL PURPOSE | 4 | - | not_compliant | 5A | NICKEL PLATED | VDE | COMMERCIAL | 4(POS) | MULTIPLE MATING PARTS AVAILABLE | PIN | NO | - | 5 A | SOLID | RND PIN-SKT | - | 10000000000 Ω | PLUG | SOLDER | - | - | POLAR PIN POSITION | THREADED | 1(Port) | - | - | 332 | - | - | Yes | 5(A) | Nickel | - | No | IP68 | 54(mm) | - | - | Not Required(mm) | - | - | - | - | ||
![]() KV120-8 Lumberg | 26 | - | - | Gold | Socket | CABLE | - | COPPER-ZINC ALLOY | - | - | - | LOCKING | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | Brass | - | - | - | LUMBERG CONNECT GMBH | - | POLYAMIDE | - | Lumberg Connect GmbH | - | KV120-8 | - | - | - | - | - | - | - | - | - | - | - | STRAIGHT | - | - | - | 85 °C | -40 °C | Active | - | - | - | - | - | 5.66 | Compliant | Yes | - | - | - | - | - | - | - | - | - | EAR99 | CIRCULAR CONNECTOR | - | - | - | - | - | STANDARD: IEC 60130-9 | 8536.69.40.20 | DIN Connectors | NO | NO | YES | YES | NO | GENERAL PURPOSE | 12 | - | not_compliant | - | NICKEL PLATED | VDE | COMMERCIAL | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | NO | 1.594 inch | 3 A | SOLID | RND PIN-SKT | 5 mΩ | 10000000000 Ω | SOCKET | SOLDER | - | - | POLAR PIN POSITION | THREADED | 1 | - | 4.8928 N | - | - | - | - | - | - | 0.425 inch | - | - | - | - | - | - | - | - | - | - | ||
![]() 013103 Lumberg | 204 | - | - | Silver Plated Contacts | Cable | - | 3 | - | - | Metal | - | - | - | - | - | - | - | - | Soldering | - | - | - | Brass, CuZn | 1pc(s) | - | Silver | - | - | - | - | - | 0131 03 | - | - | Kink protection: PVC | - | - | - | - | - | - | - | - | - | - | 4A | 60V AC | - | - | - | - | 3 | - | - | - | - | - | Compliant | - | None | - | - | 60 V | - | - | - | - | Solder | - | Plug | 0131 03 | 85 °C | -20 °C | Silver | Plug | - | - | - | - | - | - | - | - | - | - | Straight | - | 4 A | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | 4 A | Nickel | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | 58 mm | - | - | No SVHC | - | - | ||
![]() SV 81-8 Lumberg Holding GmbH & Co. KG | 574 |
| Datasheet | Gold Over Silver | - | - | 8 | Brass | - | - | 8 | - | - | - | - | - | Straight | - | - | - | - | - | Brass | - | EAR99 | - | - | 1000 | - | No | - | - | - | - | - | Threaded | - | 5 | - | 85 | 60VAC | - | -40 | Cable Mount | - | - | - | - | - | - | - | - | - | - | 17.5 | - | - | Compliant | - | - | - | Solder | - | Individual | - | - | Active | Solder | - | - | Circular | 85 °C | -40 °C | - | RCP | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | 8 | - | M | - | - | - | - | - | - | - | - | - | 5 A | Nickel | - | - | 1 | - | - | - | - | - | - | - | Nickel | - | - | IP40 | 51.7 | - | 51.7 mm | - | No | - | Yes with exemptions | - | ||
![]() WKV40 Lumberg | 106 |
| - | Gold Flash, Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 - 6mm | Soldering | 0.75mm² | - | - | Brass | 1pc(s) | - | Silver | - | - | - | - | - | WKV 40 | - | - | PC (Sleeve) | - | - | - | - | - | - | - | - | - | - | 5A | 250V AC | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WKV 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WSV81 Lumberg | 53 |
| - | Gold over Silver | - | Cable Mount | - | POLYCARBONATE | - | - | - | LOCKING | - | - | - | 0.736 inch | Right Angle | 6mm | Soldering | 0.75mm² | - | NOT SPECIFIED | Brass | 1pc(s) | - | Silver | LUMBERG CONNECT GMBH | - | POLYCARBONATE | - | Lumberg Connect GmbH | WSV 81 | WSV81 | - | PC (Sleeve) | - | - | - | +85°C | - | - | -40°C | - | - | RIGHT ANGLE | 5A | 60V AC | - | 85 °C | -40 °C | Active | 8 | - | - | - | - | 5.64 | - | Yes | - | - | Solder | 60 V ac | - | WSV | - | - | - | EAR99 | CIRCULAR CONNECTOR | WSV 81 | - | - | - | Male | GLASS FILLED PA | 8536.69.40.20 | DIN Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | - | not_compliant | 5A | - | - | COMMERCIAL | 8 | MULTIPLE MATING PARTS AVAILABLE | MALE | NO | 1.496 inch | 5 A | SOLID | RND PIN-SKT | - | 10000000000 Ω | PLUG | SOLDER | - | - | POLAR PIN POSITION | THREADED | 1 | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | - | - | - | - | ||
![]() 030604 Lumberg | 102 |
| - | Gold over Silver | - | Wall Mount | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | - | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | 250 V ac | - | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | 5A | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | - | - | - | - | - | - | - | ||
![]() RKCS 5/9 Lumberg Holding GmbH & Co. KG | In Stock | - | Datasheet | White Bronze Over Copper | - | - | - | Brass | - | - | 5 | - | No | - | - | - | Straight | - | - | - | - | - | Brass | - | EAR99 | - | - | 1000 | - | No | - | - | - | - | - | Threaded | 5 | 4 | - | 90 | 60V | - | -25 | Cable Mount | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | Screw | - | - | - | - | Active | - | - | - | M12 Circular | - | - | - | RCP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | F | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Nickel | - | - | IP67 | 60 | - | - | - | - | - | Yes with exemptions | - | ||
![]() KGR50 Lumberg | 152 |
| - | Gold Over Silver | - | Panel Mount | - | - | - | - | 5 | - | - | - | - | - | Straight | - | Soldering | - | 5Signal | - | Brass | 1pc(s) | - | Silver | - | - | - | - | - | KGR 50 | - | - | Housing: nickel-plated | - | - | - | +85°C | - | - | -40°C | - | - | Panel | 5A | 60V AC | -40C to 85C | - | - | - | 5 | - | - | 20(mm) | No | - | - | - | - | - | Solder | 60VAC | Box | KGR | - | - | - | - | - | KGR 50 | - | - | - | RCP | - | - | - | - | - | - | - | - | - | - | - | - | 5A | - | - | - | 5(POS) | - | SKT | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | KGR | Solder | - | - | 5(A) | Nickel | - | No | IP40 | 17.7(mm) | - | - | - | - | - | - | - | ||
![]() 361102K01 Lumberg | 17941 | - | - | Tin Plated Contacts | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper, Tin | - | - | - | LUMBERG CONNECT GMBH | - | - | - | Lumberg Connect GmbH | - | 361102K01 | 3611 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | 5mm | - | - | - | 5.64 | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | Receptacle | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KGV80 Lumberg | 112 |
| - | Gold Over Silver | - | Panel Mount | - | ZINC ALLOY | - | - | 8 | LOCKING | - | - | - | - | Straight | - | - | - | 8Signal | NOT SPECIFIED | Brass | - | - | - | LUMBERG CONNECT GMBH | - | POLYAMIDE | - | Lumberg Connect GmbH | - | KGV80 | - | - | - | - | - | +85°C | - | - | -40°C | - | - | Panel | - | - | -40C to 85C | 85 °C | -40 °C | Active | - | - | - | 20(mm) | No | 5.64 | - | Yes | - | - | Solder | 60VAC | Box | KGV | e3 | - | - | EAR99 | CIRCULAR CONNECTOR | DIN EN 60529 | - | - | - | RCP | GLASS FILLED PA | 8536.69.40.20 | DIN Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | - | not_compliant | 5A | NICKEL | UL | COMMERCIAL | 8(POS) | MULTIPLE MATING PARTS AVAILABLE | SKT | NO | 0.531 inch | 5 A | SOLID | RND PIN-SKT | 5 mΩ | 10000000000 Ω | SOCKET | SOLDER | - | - | POLAR PIN POSITION | THREADED | 1(Port) | Tin (Sn) | 4.8928 N | KGV | - | - | - | 5(A) | - | 0.157 inch | No | IP40 | 17.5(mm) | - | - | - | - | - | - | - | ||
![]() 031712 Lumberg | 64 |
| - | Gold | Chassis, Wall | Wall Mount | - | - | - | - | - | - | - | IEC, VDE | - | - | Straight | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | - | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Solder | 60 V | - | - | - | - | Solder | - | Pin | - | 85 °C | -40 °C | - | Female | - | - | - | - | - | - | - | - | - | - | Straight | - | 3 A | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | 3 A | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | - | 25.3 mm | - | - | - | - | IP68 | ||
![]() SGV60 Lumberg | 79 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Soldering | 0.75mm² | - | - | - | 1pc(s) | - | Silver | - | - | - | - | - | SGV 60 | - | - | Housing: nickel-plated | - | - | - | - | - | - | - | - | - | - | 5A | 250V AC | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SGV 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3615-104K185 Lumberg | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3615-104K186 Lumberg | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3615-106K130 Lumberg | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3615-106K128 Lumberg | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 033105-1 Lumberg | 69 |
| - | Gold, Silver | Cable, Free Hanging | - | 5 | - | - | - | 5 | - | - | IEC, VDE | - | - | - | 4 - 8mm | Soldered connection | 0.75mm² | - | - | Brass, Gold | 1pc(s) | - | Silver | - | - | - | - | - | 0331 05-1 | - | - | Housing: CuZn | - | - | - | - | - | - | - | - | - | - | 5A | 250V AC | - | - | - | - | 5 | - | - | - | - | - | Compliant | - | - | - | - | - | Box | - | - | - | Solder | - | Pin, Plug | 0331 05-1 | 85 °C | -40 °C | Silver | Receptacle | - | - | - | - | - | - | - | - | - | - | Straight | - | 5 A | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | 5 A | Nickel | - | - | 1 | - | - | - | - | -8 mm | No | - | - | - | - | - | - | 18.5 mm | 48 mm | - | - | - | - | IP68 |