- Current Rating
- Voltage, Rating
- Number of Contacts
- Factory Pack QuantityFactory Pack Quantity
- Part # Aliases
- Gender
- Thread Size
- Contact Plating
- Termination Style
- Contact Gender
- Housing Material
- IP Rating
Attribute column
Manufacturer
Lumberg Automation Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Number of Pins | Shell Material | Housing Material | Body Material | Number of Terminals | Mounting Option 1 | Approvals | Automotive | Body Orientation | Brand | Cable diameter (details) | Connections | Connector cross section | Contact Finish Mating | Contact Materials | Content | ECCN (US) | Factory colour | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulation Resistance (MOhm) | Insulator Material | Leading contact (PE) | Less Contact | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Mating Style | Maximum Current Rating (A) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Nominal current | Nominal voltage | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Part # Aliases | Part Life Cycle Code | Pins | Pitch (mm) | Product Depth (mm) | Product Diameter (mm) | Risk Rank | RoHS | Rohs Code | Seal | Seal type | Termination Method | Voltage Rating (DC) | Voltage Rating Max | Voltage, Rating | Packaging | Series | JESD-609 Code | Part Status | Termination | ECCN Code | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Capacitance | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Reliability | Number of Contacts | Mating Information | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Backshell Type | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Termination Type | Max Current Rating | Plating | Polarization | Polarization Key | Coupling Type | Number of Ports | Contact Finish Termination | Insertion Force-Max | Contact Termination | Thread Size | Product Type | Connector System | Shielded | Current Rating (Max) | Shell Plating | Terminal Length | Product Category | IP Rating | Product Length (mm) | Diameter | Length | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RKC5/7 Lumberg | 534 | - | - | Bronze, Copper | Cable | Cable Mount | - | - | PBT | - | - | - | - | - | Straight | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +90°C | - | - | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Screw | 60 V | - | 63 V | - | RKC | - | - | Screw | - | - | - | 90 °C | -25 °C | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | 1 A | - | - | - | 5 | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | - | - | ||
![]() SV120-8 Lumberg | 466 |
| - | Gold | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 030607 Lumberg | 106 | - | - | Gold | Wall | Wall Mount | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | - | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Solder | - | - | 250 V ac | Box | - | - | - | Solder | - | - | - | 85 °C | -40 °C | - | - | Female | - | - | -2 pF | - | - | - | - | - | - | - | - | - | Straight | - | - | - | 5A | - | - | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | 5 A | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | - | 17.7 mm | - | - | - | - | IP68 | ||
![]() 032208 Lumberg | 99 | - | - | Gold over Silver | - | Cable Mount | - | - | - | - | - | - | - | - | Straight | - | 4 - 8mm | Soldering | 0.75mm² | - | Brass | 1pc(s) | - | Silver | - | - | - | - | No | - | - | 0322 08 | - | Housing: CuZn | - | - | +85°C | - | - | -40°C | - | - | - | 5A | 60V AC | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | Solder | - | - | 60 V ac | - | - | - | - | - | - | - | 0322 08 | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5A | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | IP68 | - | - | - | - | - | - | - | - | ||
![]() 010304 Lumberg | 133 | - | - | Silver | - | - | 4 | - | - | Plastic | - | - | - | - | - | - | - | Soldering | - | - | Brass, CuZn | 1pc(s) | - | Silver | - | - | - | - | - | - | - | 0103 04 | - | Kink protection: PVC | - | - | - | - | - | - | - | - | - | 4A | 60V AC | - | - | - | - | - | - | - | 4 | - | - | - | - | Compliant | - | Lock | Snap-in | - | - | - | - | - | - | - | - | Solder | - | Socket | 0103 04 | 85 °C | -20 °C | Silver | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | 18.4 mm | - | 4 A | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | Nickel | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | 28.9 mm | - | - | No SVHC | - | - | ||
![]() SGR50/6 Lumberg | 128 | - | - | Gold, Silver | - | - | 5 | - | - | - | - | - | - | - | - | - | - | Soldering | - | - | Brass, Gold | 1pc(s) | - | Silver | - | - | - | - | - | - | - | SGR 50/6 | - | Housing: nickel-plated | - | - | - | - | - | - | - | - | - | 5A | 250V AC | - | - | - | - | - | - | - | 5 | - | - | - | - | Compliant | - | - | - | - | - | - | - | Box | - | - | - | Solder | - | Plug | SGR 50/6 | 85 °C | -40 °C | Silver | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | 5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | IP40 | ||
![]() 031708 Lumberg | 81 |
| - | Gold, Silver | Chassis | - | - | - | - | - | - | - | IEC, VDE | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | Box | - | - | - | Solder | - | Pin | - | 85 °C | -40 °C | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | 5 A | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.3 mm | - | No | - | - | IP68 | ||
![]() KGV50 Lumberg | 90 | - | - | Gold over Silver | - | Panel Mount | - | ZINC ALLOY | - | - | - | LOCKING | - | - | Straight | - | - | Soldering | 0.75mm² | NOT SPECIFIED | Brass | 1pc(s) | - | Silver | - | LUMBERG CONNECT GMBH | - | POLYAMIDE | - | - | Lumberg Connect GmbH | KGV 50 | KGV50 | Housing: nickel-plated | - | - | +85°C | - | - | -40°C | - | - | STRAIGHT | 5A | 60V AC | - | - | - | 85 °C | -40 °C | - | Active | 5 | - | - | - | 5.65 | - | Yes | - | - | Solder | - | - | 60 V ac | - | KGV | e3 | - | - | - | CIRCULAR CONNECTOR | KGV 50 | - | - | - | - | Female | GLASS FILLED PA | - | - | DIN Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 5 | - | - | - | not_compliant | 5A | NICKEL | UL | COMMERCIAL | 5 | MULTIPLE MATING PARTS AVAILABLE | FEMALE | - | NO | 0.531 inch | 5 A | SOLID | RND PIN-SKT | 5 mΩ | 10000000000 Ω | SOCKET | SOLDER | - | - | - | POLAR PIN POSITION | THREADED | 1 | Tin (Sn) | 4.8928 N | Solder | - | - | - | - | - | - | 0.157 inch | - | IP40 | - | - | - | - | - | - | - | - | ||
![]() 030507 Lumberg | 97 |
| - | Gold over Silver | - | Panel Mount | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | - | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | 250 V ac | - | - | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5A | - | - | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | - | - | - | - | - | - | - | ||
![]() 2,5MSFW/O06 Lumberg | 11755856 |
| - | Tin Over Nickel | - | Through Hole | - | - | Polyamide | - | - | - | - | - | Right Angle | - | - | - | - | TIN OVER NICKEL | Brass | - | - | - | - | LUMBERG CONNECT GMBH | - | - | - | - | Lumberg Connect GmbH | - | 2,5MSFW/O06 | - | - | - | - | - | - | - | - | - | Through Hole | - | - | 1 | 1 | -40C to 120C | - | - | - | End Of Life | - | 5(mm) | 16.5(mm) | - | 5.77 | - | - | - | - | Solder | - | 160VAC | - | Bulk | Minimodul | e3 | - | - | - | BOARD CONNECTOR | Shrouded Header | - | - | - | 1 | HDR | MINIMODUL | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5mm | 6 | - | 2.5 mm | - | compliant | 5.0A | - | - | - | 6(POS) | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | TIN OVER NICKEL | - | - | - | - | Wire to Board | - | 5(A) | - | - | - | - | 19.7(mm) | - | - | 7.5(mm) | - | - | - | - | ||
![]() 3615-104K188 Lumberg | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3615-106K127 Lumberg | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3615-107K59 Lumberg | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3615-107K48 Lumberg | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 030605-1 Lumberg | 8 |
| - | Gold over Silver | - | Wall Mount | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | - | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | 250 V ac | - | - | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5A | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | - | - | - | - | - | - | - | ||
![]() 2,5MSFW/O08 Lumberg | 43 |
| - | Tin Over Nickel | - | Through Hole | - | - | Polyamide | - | - | - | - | - | Right Angle | - | - | - | - | TIN OVER NICKEL | Brass | - | - | - | - | LUMBERG CONNECT GMBH | - | - | - | - | Lumberg Connect GmbH | - | 2,5MSFW/O08 | - | - | - | - | - | - | - | - | - | Through Hole | - | - | 1 | 1 | -40C to 120C | - | - | - | End Of Life | - | 5(mm) | 16.5(mm) | - | 5.78 | - | - | - | - | Solder | - | 160VAC | - | Bulk | Minimodul | e3 | - | - | - | - | Shrouded Header | - | - | - | 1 | HDR | - | - | - | - | NO | NO | NO | - | - | - | 2.5mm | - | - | 2.5 mm | - | compliant | 5.0A | - | - | - | 8(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TIN OVER NICKEL | - | - | - | - | Wire to Board | - | 5(A) | - | - | - | - | 24.7(mm) | - | - | 7.5(mm) | - | - | - | - | ||
![]() SGR71 Lumberg | 99 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Soldering | - | - | - | 1pc(s) | - | Silver | - | - | - | - | - | - | - | SGR 71 | - | Housing: nickel-plated | - | - | - | - | - | - | - | - | - | 5A | 60V AC | - | - | - | - | - | - | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SGR 71 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0332 12 Lumberg Holding GmbH & Co. KG | 134 | - | Datasheet | Gold Over Nickel | - | Cable Mount | - | Brass | - | - | 12 | LOCKING | - | Unknown | Straight | - | 4 - 8mm | Soldering | 0.25mm² | NOT SPECIFIED | Brass | 1pc(s) | EAR99 | Silver | - | LUMBERG CONNECT GMBH | 1000000 | GLASS FILLED POLYAMIDE | - | No | Lumberg Connect GmbH | 0332 12 | 033212 | Housing: CuZn | Threaded | 3 | +85°C | 85 | 60VAC | -40°C | -40 | Cable Mount | STRAIGHT | 3A | 60V AC | - | - | - | 85 °C | -40 °C | - | Active | 12 | - | - | 18.5 | 5.65 | - | Yes | - | - | Solder | - | - | 60 V ac | Box | - | - | Active | - | EAR99 | CIRCULAR CONNECTOR | DIN EN 60529 | - | - | - | - | PL | STANDARD: IEC 60130-9, SHIELDED | 8536.69.40.20 | - | DIN Connectors | NO | NO | YES | YES | NO | GENERAL PURPOSE | - | 12 | - | - | - | not_compliant | 3A | NICKEL PLATED | VDE | COMMERCIAL | 12 | MULTIPLE MATING PARTS AVAILABLE | PIN | - | NO | - | 3 A | SOLID | RND PIN-SKT | - | 10000000000 Ω | PLUG | SOLDER | - | - | - | POLAR PIN POSITION | THREADED | 1 | - | - | - | - | - | - | Yes | - | - | - | - | IP68 | 54 | - | - | - | - | - | Yes with exemptions | - | ||
![]() 0936DMC303 Lumberg | In Stock | - | - | Gold | - | Free Hanging | - | - | Polyamide (PA) | - | - | - | - | - | - | Lumberg Automation | - | - | - | - | Brass | - | - | - | 1 | - | - | - | - | - | Lumberg Automation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 900000037 | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | 250V | - | - | - | - | - | - | - | - | - | - | - | - | Male | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | - | 8A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7/8 in | Circular Metric Connectors | - | - | - | - | - | Circular Metric Connectors | - | - | 27 mm | 88 mm | - | - | - | - | - | ||
![]() EF12LW OCTOPUS Lumberg Holding GmbH & Co. KG | In Stock | - | Datasheet | Gold | - | - | - | Brass | - | - | 4 | - | - | No | Right Angle | - | - | - | - | - | Brass | - | EAR99 | - | - | - | - | - | - | No | - | - | - | - | Threaded | 4 | - | 90 | 250V | - | -25 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | Unconfirmed | - | - | - | M12 Circular | - | - | - | - | RCP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | F | - | - | - | - | - | - | - | - | - | - | - | - | D | - | - | 1 | - | - | - | - | - | - | - | - | Nickel | - | - | IP65/IP67 | - | - | - | - | - | - | Yes with exemptions | - |