- Current Rating
- Voltage, Rating
- Number of Contacts
- Factory Pack QuantityFactory Pack Quantity
- Part # Aliases
- Gender
- Thread Size
- Contact Plating
- Termination Style
- Contact Gender
- Housing Material
- IP Rating
Attribute column
Manufacturer
Lumberg Automation Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Shell Material | Housing Material | Insert Material | Number of Terminals | Mounting Option 1 | AEC Qualified | Approvals | Automotive | Body Orientation | Cable Ø (max.) | Cable Ø range | Cable Ø up to | Case material | Connections | Connector cross section | Contact Classification | Contact Finish Mating | Contact Materials | Content | ECCN (US) | Factory colour | Ihs Manufacturer | Insulation Resistance (MOhm) | Insulator Material | Less Contact | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Mating Cycle (Cycles) | Mating Style | Max. temperature | Maximum Contact Resistance (mOhm) | Maximum Current Rating (A) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Min. temperature | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Nominal current | Nominal current - rounded value | Nominal voltage | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Pins | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Risk Rank | RoHS | Rohs Code | Seal | Shell Sizes | Termination Method | Total no. of pins | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Gender | Additional Feature | HTS Code | Fastening Type | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Shell Size - Insert | Reliability | Number of Contacts | Mating Information | Contact Gender | Empty Shell | Body Depth | Rated Current (Signal) | Backshell Type | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Termination Type | Max Current Rating | Polarization Key | Coupling Type | Number of Ports | Contact Finish Termination | Insertion Force-Max | Withdrawl Force-Min | Family | Contact Termination | Wire Size (AWG) | Current Rating (Max) | Shell Plating | Features | Terminal Length | Strain Relief | IP Rating | Product Length (mm) | Length | Product Height (mm) | Material Flammability Rating | Radiation Hardening | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KFV 81 Lumberg Holding GmbH & Co. KG | 204 | - | Datasheet | - | Gold Over Silver | - | Panel Mount | - | Zinc Die Cast | - | - | 8 | LOCKING | - | - | Unknown | Straight | - | - | - | - | Soldering | 0.75mm² | - | NOT SPECIFIED | Brass | 1pc(s) | EAR99 | Silver | LUMBERG CONNECT GMBH | 1000 | POLYAMIDE | No | Lumberg Connect GmbH | KFV 81 | KFV81 | Housing: nickel-plated | - | Threaded | - | 5 | 5 | +85°C | 85 | 60VAC | - | -40°C | -40 | Panel Mount | STRAIGHT | 5A | - | 60V AC | - | 85 °C | -40 °C | Active | 8 | - | 20 | - | 5.65 | - | Yes | - | - | Solder | - | - | 60 V ac | - | Box | KFV | e3 | Active | - | - | EAR99 | CIRCULAR CONNECTOR | DIN EN 60529 | - | - | - | - | - | RCP | GLASS FILLED PA | 8536.69.40.20 | - | DIN Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 8 | - | - | - | not_compliant | 5A | NICKEL | UL | - | COMMERCIAL | 8 | MULTIPLE MATING PARTS AVAILABLE | F | NO | 0.531 inch | 5 A | SOLID | RND PIN-SKT | 5 mΩ | 10000000000 Ω | SOCKET | SOLDER | - | POLAR PIN POSITION | THREADED | 1 | Tin (Sn) | 4.8928 N | - | - | Solder | - | - | Nickel Over Copper | - | 0.157 inch | - | IP40 | 17.5 | - | - | - | - | Yes with exemptions | - | ||
![]() 0262 07 Lumberg Holding GmbH & Co. KG | In Stock | - | Datasheet | - | Gold | - | Cable Mount | - | - | Polymer | - | 7 | - | - | - | - | Straight | 11.5mm | 4 - 11.5 mm | 4mm | PBT | Soldering | - | - | - | Bronze | 1pc(s) | EAR99 | Black | - | 500 | - | No | - | 0262 07 | - | - | 1700 | - | 80°C | 5 | 12 | +80°C | 80 | 500V | -40°C | -40°C | -40 | Cable Mount | - | 12A | 12A | 500V | - | - | - | - | - | 28 | - | - | - | - | - | Quick Lock | 20 | Solder | 7 | - | 500 V | - | - | 02 | - | Obsolete | - | - | - | - | Circular | - | - | - | - | - | RCP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.0A | - | - | - | - | 7 | - | SKT | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | IP67 | 63 | - | 31.4 | - | - | RoHS Compliant | - | ||
![]() KGV 81 Lumberg Holding GmbH & Co. KG | 107 |
| Datasheet | - | Gold Over Silver | Chassis, Panel | Panel Mount | 8 | ZINC ALLOY | - | - | 8 | LOCKING | - | IEC, VDE | - | Straight | - | - | - | - | Soldering | 0.75mm² | 8Signal | NOT SPECIFIED | Brass | 1pc(s) | EAR99 | Silver | LUMBERG CONNECT GMBH | - | POLYAMIDE | - | Lumberg Connect GmbH | KGV 81 | KGV81 | Housing: nickel-plated | - | - | - | - | 5 | +85°C | 85 | 60VAC | - | -40°C | -40 | Panel Mount | Panel | 5A | - | 60V AC | -40C to 85C | 85 °C | -40 °C | Active | 8 | - | 20 | No | 5.63 | Compliant | Yes | - | - | Solder | - | - | 60VAC | - | Box | KGV | e3 | Active | - | Solder | EAR99 | Socket | DIN EN 60529 | - | 85 °C | -40 °C | Silver | - | RCP | GLASS FILLED PA | 8536.69.40.20 | - | DIN Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 8 | Straight | - | - | not_compliant | 5A | NICKEL | UL | - | COMMERCIAL | 8 | MULTIPLE MATING PARTS AVAILABLE | SKT | NO | 0.531 inch | 5 A | SOLID | RND PIN-SKT | 5 mΩ | 10000000000 Ω | SOCKET | SOLDER | 5 A | POLAR PIN POSITION | THREADED | 1 | Tin (Sn) | 4.8928 N | - | KGV | - | - | 5(A) | - | - | 0.157 inch | No | IP40 | 17.5 | 17.5 mm | - | - | No | Yes with exemptions | IP40 | ||
![]() 0315 08-1 Lumberg Holding GmbH & Co. KG | 94 |
| Datasheet | - | Gold Over Silver | - | - | - | - | - | - | 8 | - | - | - | - | Straight | - | - | - | - | - | - | - | - | Brass | - | EAR99 | - | - | 100 | - | No | - | - | - | - | - | - | - | - | 5 | - | 85 | 100V | - | - | -40 | Wall Mount | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | Solder | - | - | - | - | Box | - | - | Active | - | - | - | - | DIN EN 60529 | - | - | - | - | - | RCP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | PL | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Nickel Over Copper | - | - | - | IP68 | 18 | - | - | - | - | Yes with exemptions | - | ||
![]() 0262 12 Lumberg Holding GmbH & Co. KG | 73 |
| Datasheet | - | Gold | - | Cable Mount | - | - | Polymer | - | 12 | - | - | - | - | Straight | - | - | - | - | - | - | 12Signal | - | Bronze | - | EAR99 | - | - | 500 | - | No | - | - | - | - | 1700 | - | - | 5 | 5 | +80°C | 80 | 500V | - | -40°C | -40 | Cable Mount | Cable | - | - | - | -40C to 80C | - | - | - | - | 28 | - | No | - | - | - | - | 20 | Solder | - | - | 500V | - | Bag | 02 | - | Obsolete | - | - | - | - | Circular | - | - | - | - | - | RCP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.0A | - | - | - | - | 12 | - | SKT | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 5(A) | - | - | - | No | IP67 | 63 | - | 31.4 | - | - | RoHS Compliant | - | ||
![]() 0272 09 Lumberg Holding GmbH & Co. KG | 36 |
| Datasheet | - | Gold | - | Chassis Mount | - | - | Polymer | - | 9 | - | - | - | Unknown | Straight | - | - | - | - | - | - | 9Signal | - | Bronze | - | EAR99 | - | - | 500 | - | No | - | - | - | - | 1700 | - | - | 5 | 5 | +80°C | 80 | 500V | - | -40°C | -40 | Cable Mount | Cable | - | - | - | -40C to 80C | - | - | - | - | 30.6 | - | No | - | - | - | - | 20 | Solder | - | - | 500V | - | Bag | 02 | - | Obsolete | - | - | - | - | Circular | - | - | - | - | - | RCP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.0A | - | - | - | - | 9 | - | SKT | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 5(A) | - | - | - | No | IP67 | 28.7 | - | 31.4 | - | - | RoHS Compliant | - | ||
![]() KGR 80 Lumberg Holding GmbH & Co. KG | 93 | - | Datasheet | - | Gold Over Silver | - | BOARD AND PANEL | 8 | ZINC ALLOY | - | - | 8 | LOCKING | - | - | - | Straight | - | - | - | - | - | - | - | NOT SPECIFIED | Brass | - | EAR99 | - | LUMBERG CONNECT GMBH | 1000000 | POLYAMIDE | No | Lumberg Connect GmbH | - | KGR80 | - | - | Threaded | - | 5 | 5 | - | 85 | 60VAC | - | - | -40 | Panel Mount | STRAIGHT | - | - | - | - | 85 °C | -40 °C | Active | - | - | 20 | - | 5.65 | Compliant | Yes | - | - | Solder | - | - | - | - | Box | - | - | Active | - | Solder | - | Socket | DIN EN 60529 | - | 85 °C | -40 °C | Silver | - | RCP | GLASS FILLED PA | - | - | DIN Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 8 | Straight | - | - | not_compliant | 5 A | NICKEL | UL | - | COMMERCIAL | 8 | MULTIPLE MATING PARTS AVAILABLE | SKT | NO | 0.559 inch | - | SOLID | - | 5 mΩ | - | SOCKET | SOLDER | 5 A | POLARIZED HOUSING | THREADED | 1 | - | 4.8928 N | 1.1954 N | - | - | 18 | - | - | - | 0.138 inch | - | IP40 | 17.7 | 17.7 mm | - | - | - | Yes with exemptions | IP40 | ||
![]() 934935008 Lumberg Automation | 37 |
| Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | - | Copper Zinc | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | Copper Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 630V | - | -40°C~125°C | Bulk | M12 Power | - | Active | Not Applicable | Screw | - | Plug, Female Sockets | - | 4 (3 + PE) | - | - | Silver | Industrial | - | - | - | Threaded | - | - | - | - | - | - | - | 16A | - | S | Shielded | IP65/67/69 - Dust Tight, Water Resistant, Waterproof | - | - | Nickel | - | M12-4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Backshell, Coupling Nut | - | - | - | - | - | - | UL94 V-2 | - | - | - | ||
![]() 036297 08-1 Lumberg Holding GmbH & Co. KG | In Stock | - | Datasheet | - | - | - | - | - | Zinc Die Cast | - | - | 8 | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | Yes | - | - | - | - | 500 | Threaded | - | - | - | - | 85 | - | - | - | -40 | Flange Mount | - | - | - | - | - | - | - | - | - | 26 | - | - | - | - | - | - | - | Crimp | - | - | - | - | Box | - | - | Active | - | - | - | - | Circular DIN | - | - | - | - | - | RCP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | F | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Nickel | - | - | - | IP68 | 19.5 | - | 26 | - | - | Yes with exemptions | - | ||
![]() KFV 80 Lumberg Holding GmbH & Co. KG | 398 | - | Datasheet | - | Gold Over Silver | - | Panel Mount | - | ZINC ALLOY | - | - | 8 | LOCKING | - | - | - | Straight | - | - | - | - | - | - | - | NOT SPECIFIED | Brass | - | EAR99 | - | LUMBERG CONNECT GMBH | 1000000 | POLYAMIDE | No | Lumberg Connect GmbH | - | KFV80 | - | - | Threaded | - | 5 | 5 | +85°C | 85 | 60VAC | - | -40°C | -40 | Panel Mount | STRAIGHT | - | - | - | - | 85 °C | -40 °C | Active | - | - | 20 | - | 5.62 | - | Yes | - | - | Solder | - | - | 60 V ac | - | Box | KFV | e3 | Active | - | - | EAR99 | CIRCULAR CONNECTOR | DIN EN 60529 | - | - | - | - | - | RCP | GLASS FILLED PA | 8536.69.40.20 | - | DIN Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 8 | - | - | - | not_compliant | 5A | NICKEL | UL | - | COMMERCIAL | 8 | MULTIPLE MATING PARTS AVAILABLE | F | NO | 0.531 inch | 5 A | SOLID | RND PIN-SKT | 5 mΩ | 10000000000 Ω | SOCKET | SOLDER | - | POLAR PIN POSITION | THREADED | 1 | Tin (Sn) | 4.8928 N | - | - | Solder | 18 | - | Nickel Over Copper | - | 0.157 inch | - | IP40 | 17.5 | - | - | - | - | Yes with exemptions | - | ||
![]() 0307-2 06-1 Lumberg Holding GmbH & Co. KG | In Stock | - | Datasheet | - | Gold Over Silver | - | - | - | Zinc Die Cast | - | - | 6 | - | - | - | - | Straight | - | - | - | - | - | - | - | - | Brass | - | EAR99 | - | - | 1000000 | - | No | - | - | - | - | - | - | - | 5 | 5 | - | 85 | 60VAC | - | - | -40 | Panel Mount | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | Solder | - | - | - | - | Box | - | - | Active | - | - | - | - | Circular | - | - | - | - | - | SKT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | SKT | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Nickel | - | - | - | IP67/IP68 | 18.5 | - | - | - | - | Yes with exemptions | - | ||
![]() 0261 02 Lumberg Holding GmbH & Co. KG | 47 |
| Datasheet | - | Gold | - | Cable Mount | - | - | Polymer | - | 2 | - | - | - | - | Straight | 8.5mm | 3 - 8.5 mm | 3mm | PBT | Soldering | - | - | - | Bronze | 1pc(s) | EAR99 | Black | - | 500 | - | No | - | 0261 02 | - | - | 1700 | - | 80°C | 5 | 10 | +80°C | 80 | 400V | -40°C | -40°C | -40 | Cable Mount | - | 10A | 10A | 400V | - | - | - | - | - | 23.5 | - | - | - | - | - | Quick Lock | 16 | Solder | 2 | - | 400 V | - | - | 02 | - | Obsolete | - | - | - | - | Circular | - | - | - | - | - | RCP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0A | - | - | - | - | 2 | - | SKT | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | IP67 | 55.2 | - | 25.7 | - | - | RoHS Compliant | - | ||
![]() 0271 08 Lumberg Holding GmbH & Co. KG | In Stock | - | Datasheet | - | Gold | - | - | - | - | - | - | 8 | - | - | - | - | Straight | - | - | - | PBT | Soldering | - | 8Signal | - | Bronze | 1pc(s) | EAR99 | Black | - | 500 | - | No | - | 0271 08 | - | - | 1700 | - | 80°C | 5 | 5 | - | 80 | 400V | -40°C | - | -40 | Cable Mount | Cable | 5A | 5A | 400V | -40C to 80C | - | - | - | - | 25.1 | - | No | - | - | - | Quick Lock | - | Solder | 8 | - | 400V | - | Bag | - | - | Obsolete | - | - | - | - | Circular | - | - | - | - | - | RCP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | SKT | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 5(A) | - | - | - | No | IP67 | 27 | - | 25.7 | - | - | RoHS Compliant | - | ||
![]() 0261 09 Lumberg Holding GmbH & Co. KG | 20 |
| Datasheet | - | Gold | - | Cable Mount | - | - | Polymer | - | 9 | - | - | - | Unknown | Straight | 8.5mm | 3 - 8.5 mm | 3mm | PBT | Soldering | - | 9Signal | - | Bronze | 1pc(s) | EAR99 | Black | - | 500 | - | No | - | 0261 09 | - | - | 1700 | - | 80°C | 5 | 5 | +80°C | 80 | 400V | -40°C | -40°C | -40 | Cable Mount | Cable | 5A | 5A | 400V | -40C to 80C | - | - | - | - | 23.5 | - | No | - | - | - | Quick Lock | 16 | Solder | 9 | - | 400V | - | Bag | 02 | - | Obsolete | - | - | - | - | Circular | - | - | - | - | - | RCP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.0A | - | - | - | - | 9 | - | SKT | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 5(A) | - | - | - | No | IP67 | 55.2 | - | 25.7 | - | - | RoHS Compliant | - | ||
![]() 0262 05 Lumberg Holding GmbH & Co. KG | 81 |
| Datasheet | - | Gold | - | Cable Mount | - | - | Polymer | - | 5 | - | - | - | Unknown | Straight | - | - | - | - | - | - | - | - | Bronze | - | EAR99 | - | - | 500 | - | No | - | - | - | - | 1700 | - | - | 5 | 12 | +80°C | 80 | 500V | - | -40°C | -40 | Cable Mount | - | - | - | - | - | - | - | - | - | 28 | - | - | - | - | - | - | 20 | Solder | - | - | 500 V | - | - | 02 | - | Obsolete | - | - | - | - | Circular | - | - | - | - | - | RCP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.0A | - | - | - | - | 5 | - | SKT | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | IP67 | 63 | - | 31.4 | - | - | RoHS Compliant | - | ||
![]() 0317 04 Lumberg Holding GmbH & Co. KG | 52 | - | Datasheet | - | Gold Over Silver | - | - | - | - | - | - | 4 | - | Unknown | - | - | Straight | - | - | - | - | - | - | - | - | Brass | - | EAR99 | - | - | 10000000 | - | No | - | - | - | - | - | - | - | - | 5 | - | 85 | 250VAC | - | - | -40 | Wall Mount | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | Solder | - | - | - | - | Box | - | - | Active | - | - | - | - | DIN EN 60529 | - | - | - | - | - | RCP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | PL | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Nickel Over Copper | - | - | - | IP68 | 25.3 | - | - | - | - | Yes with exemptions | - | ||
![]() 0250 06 Lumberg Holding GmbH & Co. KG | 63 |
| Datasheet | - | Gold | - | Cable Mount | - | - | Polymer | - | 6 | - | - | - | Unknown | Straight | 6mm | 3 - 6 mm | 3mm | PBT | Soldering | - | - | - | Brass | 1pc(s) | EAR99 | Black | - | 500 | - | No | - | 0250 06 | - | - | - | - | 80°C | 10 | 5 | +80°C | 80 | 125V | -40°C | -40°C | -40 | Cable Mount | - | 5A | 5A | 125V | - | - | - | - | - | 17.2 | - | - | - | - | - | Quick Lock | 12 | Solder | 6 | - | 125 V | - | Bag | 02 | - | Obsolete | - | - | - | - | Circular | - | - | - | - | - | PL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.0A | - | - | - | - | 6 | - | PIN | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | IP67 | 46.5 | - | 23 | - | - | RoHS Compliant | - | ||
![]() 0260 06 Lumberg Holding GmbH & Co. KG | 21 |
| Datasheet | - | Gold | - | Cable Mount | - | - | Polymer | - | 6 | - | - | - | - | Straight | - | - | - | - | - | - | 6Signal | - | Bronze | - | EAR99 | - | - | 500 | - | No | - | - | - | - | 1700 | - | - | 10 | 5 | +80°C | 80 | 125V | - | -40°C | -40 | Cable Mount | Cable | - | - | - | -40C to 80C | - | - | - | - | 18 | - | No | - | - | - | - | 12 | Solder | - | - | 125V | - | Bag | 02 | - | Obsolete | - | - | - | - | Circular | - | - | - | - | - | RCP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.0A | - | - | - | - | 6 | - | SKT | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 5(A) | - | - | - | No | IP67 | 46 | - | 19.5 | - | - | RoHS Compliant | - | ||
![]() 0272 03 Lumberg Holding GmbH & Co. KG | In Stock | - | Datasheet | - | Gold | - | - | - | - | - | - | 3 | - | - | - | - | Straight | - | - | - | PBT | Soldering | - | 3Signal | - | Bronze | 1pc(s) | EAR99 | Black | - | 500 | - | No | - | 0272 03 | - | - | 1700 | - | 80°C | 5 | 20 | - | 80 | 500V | -40°C | - | -40 | Cable Mount | Cable | 20A | 20A | 500V | -40C to 80C | - | - | - | - | 30.6 | - | No | - | - | - | Quick Lock | - | Solder | 3 | - | 500V | - | Bag | - | - | Obsolete | - | - | - | - | Circular | - | - | - | - | - | RCP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | SKT | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 20(A) | - | - | - | No | IP67 | 28.7 | - | 31.4 | - | - | RoHS Compliant | - | ||
![]() 0251 05 Lumberg Holding GmbH & Co. KG | In Stock | - | Datasheet | - | Gold | - | - | - | - | - | - | 5 | - | Unknown | - | - | Straight | 8.5mm | 3 - 8.5 mm | 3mm | PBT | Soldering | - | - | - | Brass | 1pc(s) | EAR99 | Black | - | 500 | - | No | - | 0251 05 | - | - | - | - | 80°C | 5 | 5 | - | 80 | 400V | -40°C | - | -40 | Cable Mount | - | 5A | 5A | 400V | - | - | - | - | - | 23 | - | - | - | - | - | Quick Lock | - | Solder | 5 | - | - | - | - | - | - | Obsolete | - | - | - | - | Circular | - | - | - | - | - | PL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | PIN | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | IP67 | 54 | - | 30.1 | - | - | RoHS Compliant | - |