- Current Rating
- Voltage, Rating
- Number of Contacts
- Factory Pack QuantityFactory Pack Quantity
- Part # Aliases
- Gender
- Thread Size
- Contact Plating
- Termination Style
- Contact Gender
- Housing Material
- IP Rating
Attribute column
Manufacturer
Lumberg Automation Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Housing Material | Number of Terminals | Mounting Option 1 | Body Orientation | Coding | Contact Classification | Contact Finish Mating | Contact Materials | Description/Function | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Mating Style | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Rad Hardened | Risk Rank | RoHS | Rohs Code | Shell Style# | Termination Method | Unit Weight | Voltage, Rating | Packaging | ECCN Code | Connector Type | Type | Number of Positions | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Shielding | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Termination Style | Reliability | Number of Contacts | Mating Information | Contact Gender | Empty Shell | Body Depth | Rated Current (Signal) | Backshell Type | Contact Style | Insulation Resistance | Body/Shell Style | Termination Type | Polarization Key | Coupling Type | Number of Ports | Accessory Type | Contact Finish Termination | Family | Contact Termination | Thread Size | Current Rating (Max) | Shell Plating | Product | Mounting Angle | Body Style | Strain Relief | IP Rating | Product Length (mm) | Diameter | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RKC 40/11 SINGLE PK OF 1 Lumberg Automation | In Stock | - | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 500000531 | - | - | - | - | - | - | - | - | - | 240 V | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | 9 A | - | - | Screw | - | 4 Contact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7/8 in | - | - | - | - | - | - | - | - | 27 mm | - | 84 mm | - | - | ||
![]() TM0508A/8 Lumberg | In Stock | - | - | Gold | Through Hole | - | - | 8 | - | Right Angle | - | 8Signal | - | Bronze | - | - | - | - | - | - | - | +85°C | -25°C | Through Hole | -25C to 85C | - | - | - | - | 13(mm) | No | - | - | - | - | Solder | - | 100VAC | Bulk | - | - | Circular | - | RCP | - | - | - | - | - | - | - | - | - | - | - | - | 1A | - | - | - | - | 8(POS) | - | SKT | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | TM 0508 A | Solder | - | 1(A) | Tin | - | - | - | No | - | 14(mm) | - | - | - | - | 12.8(mm) | ||
![]() ASBS 2 M12-S3187 Lumberg Automation | In Stock | - | - | - | - | - | Polyurethane (PUR) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 600001536 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug Connection | - | 5 Contact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 031405 Lumberg | In Stock | - | - | Gold over Silver | Wall Mount | ZINC ALLOY | - | - | LOCKING | Straight | - | - | NOT SPECIFIED | Brass | - | - | LUMBERG CONNECT GMBH | GLASS FILLED POLYAMIDE | Lumberg Connect GmbH | 031405 | - | +85°C | -40°C | STRAIGHT | - | 85 °C | -40 °C | - | Active | - | - | 5.66 | - | Yes | - | Solder | - | 60 V ac | - | EAR99 | CIRCULAR CONNECTOR | - | - | Male | GLASS FILLED PA | 8536.69.40.20 | DIN Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5 | - | not_compliant | 5A | NICKEL | UL | - | COMMERCIAL | 5 | MULTIPLE MATING PARTS AVAILABLE | MALE | NO | 0.709 inch | 5 A | SOLID | RND PIN-SKT | 10000000000 Ω | PLUG | SOLDER | POLAR PIN POSITION | THREADED | 1 | - | Gold Flash (Au) - with Silver (Ag) barrier | - | - | - | - | - | - | - | - | - | IP68 | - | - | - | - | - | - | ||
![]() VAD 1A-1-3-M8-3 Lumberg Automation | In Stock | - | - | Tin | - | - | Thermoplastic Polyurethane (TPU) | - | - | - | - | - | - | - | DIN Valve Adapter | 1 | - | - | - | - | - | - | - | - | - | - | - | 800000020 | - | - | - | - | Details | - | Receptacle | - | 1.505340 oz | 24 V | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | Screw | - | 3 Contact | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M8 | - | - | - | - | Right Angle | - | IP67 | - | - | 26.5 mm | 42.2 mm | 35.5 mm | - | ||
![]() RSMEJ 3 Lumberg Automation | In Stock | - | - | Gold | - | - | Copper Zinc Alloy | - | - | - | A Coded | - | - | - | M8 Connectors for Sensor | 1 | - | - | - | - | - | - | - | - | - | - | - | 700000160 | - | - | - | - | Details | - | Receptacle | - | 0.001452 oz | 60 V | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | Solder | - | 3 Contact | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M8 | - | - | Inserts | - | Straight | - | IP67 | - | 6.9 mm | 16.5 mm | - | - | - | ||
![]() RKF 401 TB Lumberg Automation | In Stock | - | - | Gold | - | - | Aluminum | - | - | - | - | - | - | Brass | - | 1 | - | - | - | - | Threaded | - | - | Cable | - | - | - | 500002263 | - | - | - | - | - | - | - | - | - | 300 V | - | - | - | - | 4 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.6 A | - | - | Terminal Block | - | - | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7/8 in, PG21 | - | - | Connectors | Straight | - | - | - | - | - | 36.5 mm | 44.3 mm | 44.3 mm | - | ||
![]() RSCS 8/9 SINGLE PK OF 1 Lumberg Automation | In Stock | - | - | - | - | - | GD-Zinc Aluminium (GD-Gadolinium) | - | - | - | B Coded | - | - | - | Field Attachable Connectors | 1 | - | - | - | - | - | - | - | Field Attachable-Installable | - | - | - | 59922 | - | - | - | - | Details | - | Plug | - | - | 36 V | - | - | - | Straight | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | 2 A | - | - | Screw | - | 8 Contact | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 | - | - | Connectors | - | Straight | - | IP67 | - | 20 mm | - | - | - | - | ||
![]() RKC 50/13.5 SINGLE PK OF 1 Lumberg Automation | In Stock | - | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 500000521 | - | - | - | - | - | - | - | - | - | 240 V | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | 9 A | - | - | Screw | - | 5 Contact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7/8 in | - | - | - | - | - | - | - | - | 27 mm | - | 84 mm | - | - | ||
![]() RSC 40/11 SINGLE PK OF 1 Lumberg Automation | In Stock | - | - | Gold | - | - | Polyamide (PA) | - | - | - | - | - | - | - | Power Field Attachable Connector | 1 | - | - | - | - | - | - | - | Field Attachable-Installable | - | - | - | 500000528 | - | - | - | - | - | - | Plug | - | 2.264236 oz | 230 V | - | - | - | Straight | - | Male | - | - | - | - | - | - | - | - | - | - | Not Shielded | - | 9 A | - | - | Screw | - | 4 Contact | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7/8 in | - | - | Connectors | - | Straight | - | IP67 | - | 27 mm | - | - | - | - | ||
![]() 0906 UAC 301 Lumberg Automation | In Stock | - | - | Gold | Panel Mount | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 900001075 | - | - | - | - | - | - | Receptacle | - | - | 600 V | - | - | - | Straight | - | Female / Male | - | - | - | - | - | - | - | - | - | - | - | - | 8 A | - | - | Plug Connection | - | 3 Contact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7/8 in | - | - | Connectors | - | - | - | - | - | 31.8 mm | - | 48.8 mm | - | - | ||
![]() KFR60 Lumberg | In Stock | - | - | Gold Flash, Silver | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 030606 Lumberg | In Stock | - | - | Gold over Silver | Wall Mount | - | - | - | - | Straight | - | - | - | Brass | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | 250 V ac | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | 5A | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | - | - | - | - | - | ||
![]() RSC 301/11 SINGLE PK OF 1 Lumberg Automation | In Stock | - | - | Gold | - | - | Polyamide (PA) | - | - | - | - | - | - | - | Power Field Attachable Connector | 1 | - | - | - | - | - | - | - | - | - | - | - | 500002004 | - | - | - | - | - | - | Receptacle | - | - | 230 V | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | Not Shielded | - | 12 A | - | - | Screw | - | 3 Contact | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7/8 in | - | - | - | - | Straight | - | IP67 | - | 27 mm | - | - | - | - | ||
![]() RKC 40/9 SINGLE PK OF 1 Lumberg Automation | In Stock | - | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Field Attachable-Installable | - | - | - | 500000525 | - | - | - | - | Details | - | Receptacle | - | 3 oz | 240 V | - | - | - | Straight | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | 9 A | - | - | Screw | - | 4 Contact | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7/8 in | - | - | Connectors | - | - | - | IP67 | - | 27 mm | - | 84 mm | - | - | ||
![]() RSC 301/9 SINGLE PK OF 1 Lumberg Automation | In Stock | - | - | Gold | - | - | Polyamide (PA) | - | - | - | - | - | - | - | Power Field Attachable Connector | 1 | - | - | - | - | - | - | - | - | - | - | - | 500000213 | - | - | - | - | - | - | Receptacle | - | - | 230 V | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | Not Shielded | - | 12 A | - | - | Screw | - | 3 Contact | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PG 9 | - | - | - | - | Straight | - | IP67 | - | 27 mm | - | - | - | - | ||
![]() RKCN 4/DUO SINGLE PK OF 1 Lumberg Automation | In Stock | - | - | - | Free Hanging | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 600001597 | - | - | - | - | Details | - | - | - | - | 240 V | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | Screw | - | 4 Contact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 | - | - | - | - | - | - | - | - | 21 mm | - | 58 mm | - | - | ||
![]() RSC 501/16 SINGLE PK OF 1 Lumberg Automation | In Stock | - | - | Gold | - | - | Polyamide (PA) | - | - | - | - | - | - | - | Power Field Attachable Connector | 1 | - | - | - | - | - | - | - | - | - | - | - | 500000031 | - | - | - | - | - | - | Receptacle | - | - | 230 V | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | Not Shielded | - | 9 A | - | - | Screw | - | 5 Contact | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7/8 in | - | - | - | - | Straight | - | IP67 | - | 27 mm | - | - | - | - | ||
![]() RSC 40/9 SINGLE PK OF 1 Lumberg Automation | In Stock | - | - | Gold | - | - | Polyamide (PA) | - | - | - | - | - | - | - | Power Field Attachable Connector | 1 | - | - | - | - | - | - | - | - | - | - | - | 500000524 | - | - | - | - | Details | - | Receptacle | - | - | 230 V | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | Not Shielded | - | 9 A | - | - | Screw | - | 4 Contact | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PG 9 | - | - | - | - | Straight | - | IP67 | - | 27 mm | - | - | - | - | ||
![]() RKCWN 5/7 SINGLE PK OF 1 Lumberg Automation | In Stock | - | - | Gold | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 600003704 | - | - | - | - | Details | - | - | - | - | 60 V | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | Screw | - | 5 Contact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 | - | - | - | - | - | - | - | - | 21 mm | - | 35 mm | - | - |