- Type
- Content
- Manufacturer part #
- Seal type
- Connections
- No. of pins
- Connection side A
- Connection side B
- Max. temperature
- Min. temperature
- Nominal current
- Nominal current - rounded value
Attribute column
Manufacturer
Lumberg Automation Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Housing Material | Body Orientation | Coding | Connection side A | Connection side B | Connections | Connector standard | Contact Materials | Contact Pitch (mm) | Contact surface | Contamination level | Content | Factory colour | Manufacturer part # | Material (details) | Max. temperature | Min. temperature | Mounting Styles | No. of pins | Nominal current | Nominal current - rounded value | Nominal current (details) | Nominal voltage | Nominal voltage (details) | Number of Contact Rows | Operating Temp Range | Operating Voltage (Max) | Pins | Product Depth (mm) | Rad Hardened | Seal type | Termination Method | Packaging | Type | Number of Contacts | Current Rating (Max) | Features | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 11336-1 Lumberg Automation | In Stock | - | - | - | - | - | - | Cable, open end | M8 socket, right angle | - | Sensor connector | - | - | Gold plated | - | 1pc(s) | Orange | 11336-1 | Sheath: PVC | +90°C | -40°C | - | 3 | 4A | 4A | - | 30V | - | - | - | - | 3 | - | - | Screw-on | - | - | M12-connector, angled / free end | - | - | + status indicator light,Shake-proof | - | - | ||
![]() 11294-1 Lumberg Automation | In Stock | - | - | - | - | - | - | Cable, open end | M8 socket, straight | - | - | - | - | Gold plated | 3 | 1pc(s) | Orange | 11294-1 | Sheath: PVC | +90°C | -40°C | - | 3 | 4A | 4A | - | 60V | 60V | - | - | - | 3 | - | - | Screw-on | - | - | M8-connector, direct / free end | - | - | Shake-proof | - | - | ||
![]() 11364-1 Lumberg Automation | In Stock | - | - | - | - | - | A | Cable, open end | M12 socket, straight | - | Sensor connector | - | - | Gold plated | 3 | 1pc(s) | Orange | 11364-1 | Sheath: PVC | +80°C | -25°C | - | 3 | 4A | 4A | 4A | 250V | 250V | - | - | - | 3 | - | - | Screw-on | - | - | M8-connector, direct / free end | - | - | - | - | - | ||
![]() KRM 04 BEDR. Lumberg Automation | In Stock | - | - | Tin Over Nickel/Zinc | Polyamide 6/6 | Straight | - | - | - | - | - | Brass/Steel | 5(mm) | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | 1 | -25C to 100C | 250VAC | - | 7.5(mm) | No | - | Solder | Bulk | Terminal Block | 4(POS) | 15(A) | - | 20(mm) | 10(mm) |