- Mounting Type
- Series
- Features
- Note
- Number of Rows
- Pitch
- RoHS
- Row Spacing
- Termination
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
Attribute column
Manufacturer
Lumberg Automation Terminals - Ring Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | RoHS | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Applications | Number of Rows | Capacitance | Pitch | ESR (Equivalent Series Resistance) | Lead Spacing | Row Spacing | Note | Polarization | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 152585 Lumberg Automation | In Stock | - | - | Cable | - | - | - | - | - | - | Yes | - | - | - | 3521 | - | - | - | - | IDC | - | 1 | - | 2,5 mm | - | - | - mm | - | - | - | - | - | - | - | ||
![]() 11825 Lumberg Automation | In Stock | - | - | - | - | - | - | - | ABB | KT3S9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 11826 Lumberg Automation | In Stock | - | - | Through Hole | Radial, Can - Snap-In | -- | -- | 3000 Hrs @ 85°C | - | - | - | 63V | -40°C ~ 85°C | Bulk | LBB | 0.866 Dia (22.00mm) | ±20% | Active | -- | - | General Purpose | - | 3300µF | - | 75.36 mOhm @ 120Hz | 0.394 (10.00mm) | - | - | Polar | 2.62A @ 120Hz | 3.275A @ 10kHz | - | 1.457 (37.00mm) | -- | ||
![]() 350849 Lumberg Automation | In Stock | - | - | Cable | - | - | - | - | - | - | Yes | - | - | - | 3521 | - | - | - | - | IDC | - | 1 | - | 2,5 mm | - | - | - mm | - | - | - | - | - | - | - | ||
![]() 361576 Lumberg Automation | In Stock | - | - | Cable | - | - | - | - | - | - | Yes | - | - | - | 3521 | - | - | - | - | IDC | - | 1 | - | 2,5 mm | - | - | - mm | - | - | - | - | - | - | - | ||
![]() 227680 Lumberg Automation | In Stock | - | - | Cable | - | - | - | - | - | - | Yes | - | - | - | 3521 | - | - | - | - | IDC | - | 1 | - | 2,5 mm | - | - | - mm | - | - | - | - | - | - | - |