- Certificates
- Type of transition
- Connector variant
- Polarisation
- Spatial orientation
- Cable/adapter structure
- Cable/adapter structure1
- Input
- Locking system
- Maximum current
- Case
- Connector pinout layout
Attribute column
Manufacturer
Lumberg Automation Transistors - IGBTs - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Cable/adapter structure | Cable/adapter structure1 | Case | Certificates | Conform to the norm | Connector | Connector pinout layout | Connector variant | Connector variant1 | Electrical mounting | Kind of connector | Kind of output connector | Locking system | Locking system1 | Maximum current | Mechanical mounting | Polarisation | Polarisation1 | Spatial orientation | Type of connector | Type of transition | Wire insulation material | Input |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 12138 VAD1A-1-3-226/5M LUMBERG AUTOMATION | In Stock | - | - | - | - | form A | RoHS compliant | DIN EN 175301-803A | plug | 2+2 PE | with LED | with varistor | cables | female | - | screws | - | 4A | - | - | - | angled 90° | valve connector | - | PUR | - | ||
![]() 11119 ASBS 2 M12-4S-90 LUMBERG AUTOMATION | In Stock | - | - | M12 female x2 | M12 male | - | RoHS compliant | - | - | - | - | - | - | - | - | external thread | threaded joint | 4A | - | A code - DeviceNet / CANopen | - | T | - | T adapter | - | - | ||
![]() 75852 0970 PSL 651 LUMBERG AUTOMATION | In Stock | - | - | - | - | - | RoHS compliant | - | - | - | with LED | - | - | - | M12 socket | - | - | - | - | B code - Profibus | - | - | - | splitter | - | M8 female | ||
![]() 12180 VADM12 1A-VAD1A-1-3-226/0,4M LUMBERG AUTOMATION | In Stock | - | - | M12 female socket | plug DIN 43650 x2 | form A | RoHS compliant | - | - | 2+PE | with LED | with varistor | - | - | - | - | - | 4A | - | - | - | angled 90° | - | adapter cable | - | - | ||
![]() 27764 ASBS 2 M12-5S F LUMBERG AUTOMATION | In Stock | - | - | M12 female x2 | M12 male | - | RoHS compliant | - | - | - | - | - | - | - | - | external thread | threaded joint | - | mounting holes | - | - | Y | - | T adapter | - | - | ||
![]() 75848 0970 PSL 701 LUMBERG AUTOMATION | In Stock | - | - | - | - | - | RoHS compliant | - | - | - | with LED | - | - | - | M12 socket | - | - | - | - | B code - Profibus | - | - | - | splitter | - | M12 female socket | ||
![]() 109628 0980 ESL 700 LUMBERG AUTOMATION | In Stock | - | - | - | - | - | RoHS compliant | - | - | - | with LED | - | - | - | - | - | - | - | - | A code - DeviceNet / CANopen | D code - Ethernet | - | - | splitter | - | M12 female socket |