- Contact Configuration
- Contact Current Rating
- Contact Materials
- Illuminated
- Mounting Type
- Terminal Type
- Voltage, Rating
- Part Status
- Series
- Background Color
- Backlight
- Clamp Material - Plating
Attribute column
Manufacturer
Lumberg Automation Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Contact Materials | Illuminated | Lead Free Status / RoHS Status | Torque-Screw | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Color | Pitch | Wire Gauge | Interface | Number of Levels | Contact Current Rating | Positions Per Level | Terminal Type | Mating Orientation | Wire Termination | Screw Thread | Display Type | Viewing Area | Display Mode | Backlight | Touchscreen | Dot Pixels | Background Color | Diagonal Screen Size | Graphics Color | Dot Size | Dot Pitch | Contact Configuration | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PBS-001A-1 Lumberg Automation | In Stock | - | - | Panel Mount | - | - | - | - | Silver Plated Copper Alloy | No | - | - | 125/250V ac | - | - | * | Active | - | - | - | - | - | 3 A @ 250 V ac | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | ||
![]() PBS-001B-1 Lumberg Automation | In Stock | - | - | Through Hole | Thermoplastic | -- | Steel, Stainless | -- | Silver Plated Copper Alloy | No | - | -- | 125/250V ac | -40°C ~ 115°C | Bulk | NK | Active | Green | 0.295 (7.50mm) | 8-24 AWG | - | 1 | 3 A @ 250 V ac | 3 | Solder | Vertical with Board | Screwless - Leg Spring, Push-In Spring | -- | - | - | - | - | - | - | - | - | - | - | - | SPST | -- | ||
![]() PBS-001B-2 Lumberg Automation | In Stock | - | - | Panel Mount | - | - | - | - | Silver Plated Copper Alloy | No | - | - | 125/250V ac | - | - | - | - | - | - | - | - | - | 3 A @ 250 V ac | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | ||
![]() PBS-001B-3 Lumberg Automation | In Stock | - | - | Panel Mount | - | - | - | - | Silver Plated Copper Alloy | No | - | - | 125/250V ac | - | - | - | - | - | - | - | - | - | 3 A @ 250 V ac | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | ||
![]() PBS-001A-3 Lumberg Automation | In Stock | - | - | Panel Mount | - | - | - | - | Silver Plated Copper Alloy | No | -- | - | 125/250V ac | - | - | -- | Active | - | - | - | Parallel/Serial | - | 3 A @ 250 V ac | - | Solder | - | - | - | OLED - Passive Matrix | 63.41mm W x 32.69mm H | -- | Without Backlight | -- | 128 x 64 | -- | 2.7 (68.58mm) | Yellow | 0.45mm W x 0.45mm H | 0.48mm W x 0.48mm H | SPST | - | ||
![]() PBS-001A-2 Lumberg Automation | In Stock | - | - | Panel Mount | - | - | - | - | Silver Plated Copper Alloy | No | - | - | 125/250V ac | - | - | - | - | - | - | - | - | - | 3 A @ 250 V ac | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - |