- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Published
- Fail Short
- Impulse Discharge Current (8/20µs)
- Number of Poles
- Packaging
- Tolerance
- Package / Case
- Mounting Type
- Voltage - DC Spark Over (Nom)
Attribute column
Manufacturer
Lumex Gas Discharge Tube Arresters (GDT)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Impulse Discharge Current (8/20µs) | Voltage Rated | Packaging | Published | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Current Rating | Pin Count | Case Code (Metric) | Case Code (Imperial) | Insulation Resistance | Number of Poles | Peak Pulse Current | Telecom IC Type | Trigger Device Type | Fail Short | Voltage - DC Spark Over (Nom) | Diameter | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GT-SMD181230012-TR Lumex Opto/Components Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | 1000A 1kA | - | Tape & Reel (TR) | 2005 | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 4532 | 1812 | - | 2 | - | - | - | No | 300V | - | 3.2mm | 4.5mm | 2.7mm | ROHS3 Compliant | Lead Free | ||
![]() GT-RLSA140SS Lumex Opto/Components Inc. | 5500 | - | Datasheet | 24 Weeks | - | Through Hole | Radial | 1000A 1kA | - | Bulk | 2017 | ±15% | - | Active | 1 (Unlimited) | Radial | 100°C | -40°C | - | - | - | - | - | - | 10GOhm | 2 | 1kA | - | - | No | 140V | 4.2mm | - | 13mm | - | ROHS3 Compliant | Lead Free | ||
![]() GT-BG230L Lumex Opto/Components Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | 10000A 10kA | - | Bulk | 2002 | ±15% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 2 | - | - | SILICON SURGE PROTECTOR | No | 230V | 8.2mm | - | 6.6mm | - | ROHS3 Compliant | - | ||
![]() GT-CM230L Lumex Opto/Components Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | 10000A 10kA | - | Bulk | 2000 | ±15% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | No | 230V | 8mm | - | 6.8mm | - | ROHS3 Compliant | - | ||
![]() GT-CM3090L Lumex Opto/Components Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Radial - 3 Leads | 10000A 10kA | 90V | Bulk | 2011 | ±20% | - | Active | 1 (Unlimited) | Radial | - | - | - | - | 65A | - | - | - | - | 3 | - | - | - | No | 90V | 7.8mm | - | 11.2mm | - | ROHS3 Compliant | - | ||
![]() GT-RLSAE350 Lumex Opto/Components Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial | 1500A 1.5kA | - | Bulk | 2000 | ±10% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | No | 350V | 6.5mm | - | 19.1mm | - | ROHS3 Compliant | - | ||
![]() GT-BG90L Lumex Opto/Components Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | 5000A 5kA | - | Bulk | 2011 | ±20% | - | Obsolete | 1 (Unlimited) | Axial | - | - | - | - | - | - | - | - | - | 2 | 5kA | - | - | No | 90V | 8.2mm | - | 6.1mm | - | RoHS Compliant | - | ||
![]() GT-BC90L Lumex Opto/Components Inc. | In Stock | - | - | - | - | - | - | - | - | - | 2014 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() GT-SMD181240012-TR Lumex Opto/Components Inc. | 5813 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | 1000A 1kA | 400V | Tape & Reel (TR) | 2005 | ±20% | - | Active | 1 (Unlimited) | SMD/SMT | - | - | - | 1pF | 1A | - | 4532 | 1812 | - | 2 | - | - | - | No | 400V | - | 3.2mm | 22.5mm | 13.5mm | ROHS3 Compliant | Lead Free | ||
![]() GT-BG800L Lumex Opto/Components Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | 5000A 5kA | - | Bulk | 2000 | ±15% | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | No | 800V | 8mm | - | 7.6mm | - | RoHS Compliant | - | ||
![]() GT-RLSAE80 Lumex Opto/Components Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial | 1500A 1.5kA | - | Bulk | 2007 | ±10% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | No | 80V | 6.5mm | - | 19.1mm | - | ROHS3 Compliant | Lead Free | ||
![]() GT-BG75L Lumex Opto/Components Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | 10000A 10kA | - | Bulk | 2001 | ±20% | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | No | 75V | 8mm | - | 6.1mm | - | RoHS Compliant | - | ||
![]() GT-BG470L Lumex Opto/Components Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | 5000A 5kA | - | Bulk | 2000 | ±15% | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | No | 470V | 8.2mm | - | 6.6mm | - | RoHS Compliant | - | ||
![]() GT-BG600L Lumex Opto/Components Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | 5000A 5kA | - | Bulk | 2000 | ±15% | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | No | 600V | 8.2mm | - | 6.6mm | - | RoHS Compliant | - | ||
![]() GT-CM145L Lumex Opto/Components Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | 10000A 10kA | - | Bulk | 2007 | ±20% | yes | Obsolete | 1 (Unlimited) | - | - | - | 8541.30.00.80 | - | - | 2 | - | - | - | 2 | - | SURGE PROTECTION CIRCUIT | - | No | 145V | 8mm | - | 6.8mm | - | RoHS Compliant | - | ||
![]() GT-CM600L Lumex Opto/Components Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | 10000A 10kA | - | Bulk | 2000 | ±15% | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | No | 600V | 8mm | - | 7.8mm | - | RoHS Compliant | - | ||
![]() GT-CM800L Lumex Opto/Components Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | 10000A 10kA | - | Bulk | 2000 | ±15% | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | No | 800V | 8mm | - | 7.8mm | - | RoHS Compliant | - | ||
![]() GT-CM3145L Lumex Opto/Components Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial - 3 Leads | 10000A 10kA | - | Bulk | 2002 | ±20% | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | No | 145V | 7.8mm | - | 11.2mm | - | RoHS Compliant | - | ||
![]() GT-CM3350L Lumex Opto/Components Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial - 3 Leads | 10000A 10kA | - | Bulk | 2002 | ±20% | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | No | 350V | 7.8mm | - | 11.2mm | - | RoHS Compliant | - | ||
![]() GT-BC3090L Lumex Opto/Components Inc. | In Stock | - | - | - | - | - | - | - | - | - | 2014 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |