- Configuration
- Factory Lead Time
- Forward Current-Max
- Hysteresis Ratio-Nom
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Elements
- Number of Channels
- On-State Current-Max
Attribute column
Manufacturer
Lumex Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Elements | Operating Temperature | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Voltage - Supply | Voltage - Isolation | Output Type | Configuration | Number of Channels | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Optoelectronic Device Type | Output Current per Channel | Rise Time | Rise / Fall Time (Typ) | Forward Current-Max | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Inputs - Side 1/Side 2 | Hysteresis Ratio-Nom | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OCP-PCP116 Lumex Opto/Components Inc. | In Stock | - | Datasheet | 26 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 1 | -25°C~85°C | Tube | 2001 | yes | Active | 1 (Unlimited) | 4.5V~17V | 5000Vrms | Open Collector | SINGLE | 1 | 1.2V | 15 μs | DC | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | 3μs | 100ns 50ns | 0.05A | 0.05A | 9μs, 15μs | 1/0 | 0.7 | ROHS3 Compliant | Contains Lead | ||
![]() OCP-PCP116-TR Lumex Opto/Components Inc. | In Stock | - | Datasheet | 26 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 1 | -25°C~85°C | Tape & Reel (TR) | 2001 | yes | Active | 1 (Unlimited) | 4.5V~17V | 5000Vrms | Open Collector | SINGLE | 1 | 1.2V | 15 μs | DC | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | 3μs | 100ns 50ns | 0.05A | 0.05A | 9μs, 15μs | 1/0 | 0.7 | ROHS3 Compliant | - |