- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Forward Current-Max
- HTS Code
- Isolation Voltage-Max
- Number of Elements
- Operating Temperature-Max
- Operating Temperature-Min
- Coll-Emtr Bkdn Voltage-Min
- Configuration
- Current Transfer Ratio-Min
Attribute column
Manufacturer
Lumex Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Mounting Feature | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Rohs Code | Packaging | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Color | HTS Code | Packing Method | Reach Compliance Code | Configuration | Interface | Optoelectronic Device Type | Forward Current-Max | Forward Voltage-Max | Number of LEDs | On-State Current-Max | Isolation Voltage-Max | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Response Time-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KPC844 ITW Lumex | In Stock | - | Datasheet | - | - | NO | THROUGH HOLE MOUNT | 50% | - | LUMEX INC | 4 | 85 °C | -30 °C | - | Active | 0.15 W | - | - | - | - | - | - | - | 8541.40.80.00 | - | compliant | - | - | - | 0.06 A | 1.3 V | - | 0.05 A | 5000 V | - | - | 0.000006 s | - | ||
![]() OCP-PCTB126/A-TR ITW Lumex | In Stock | - | Datasheet | - | - | - | - | - | 60% | LUMEX INC | 1 | 100 °C | -30 °C | - | Obsolete | - | Yes | - | - | Yes | - | - | - | 8541.40.80.00 | TR | compliant | SINGLE | - | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | - | - | 5000 V | 100 nA | 60 V | - | - | ||
![]() OCP-PCTB126/A ITW Lumex | In Stock | - | Datasheet | - | - | - | - | - | 60% | LUMEX INC | 1 | 100 °C | -30 °C | DIP-6 | Obsolete | - | Yes | - | - | Yes | - | - | - | 8541.40.80.00 | - | compliant | SINGLE | - | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | - | - | 5000 V | 100 nA | 60 V | - | - | ||
![]() PC17T1 ITW Lumex | In Stock | - | Datasheet | - | - | NO | THROUGH HOLE MOUNT | 50% | - | LUMEX INC | 1 | 85 °C | -30 °C | - | Active | 0.2 W | - | - | - | - | - | - | - | 8541.40.80.00 | - | compliant | - | - | - | 0.05 A | 1.6 V | - | 0.05 A | 2500 V | - | - | 0.000006 s | - | ||
![]() SNR-40186 ITW Lumex | In Stock | - | Datasheet | - | - | - | - | - | - | LUMEX INC | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMD-LX0707RGB-TR Lumex Opto/Components Inc. | In Stock | - | - | 14 Weeks | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 1.80mm Lx1.80mm W | - | Active | 3 (168 Hours) | Red, Green, Blue (RGB) | - | - | - | - | PWM | - | - | - | 1 | - | - | - | - | - | ROHS3 Compliant |