Filters
  • Configuration
  • Current Rating
  • Max Power Dissipation
  • Moisture Sensitivity Level (MSL)
  • Number of Functions
  • Operating Temperature (Max.)
  • Operating Temperature (Min.)
  • Optoelectronic Device Type
  • Output Power
  • Package / Case
  • Part Status
  • Power Rating

Attribute column

Manufacturer

Lumex Laser Diodes, Modules

View Mode:
4 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Package / Case

Surface Mount

Mounting Feature

Shape

Operating Temperature (Max.)

Operating Temperature (Min.)

Published

Pbfree Code

Part Status

Moisture Sensitivity Level (MSL)

Additional Feature

Power Rating

Max Power Dissipation

Number of Functions

Current Rating

Configuration

Output Power

Optoelectronic Device Type

Size

Forward Current-Max

Forward Voltage-Max

Spectral Bandwidth

Threshold Current-Max

Diameter

RoHS Status

Lead Free

OED-LDP65001E
OED-LDP65001E

Lumex Opto/Components Inc.

In Stock

-

Datasheet

Radial, Can, 3 Lead (5.6mm, TO-18)

NO

THROUGH HOLE MOUNT

ROUND

40°C

-10°C

2000

yes

Obsolete

1 (Unlimited)

-

5mW

5mW

1

35mA

SINGLE WITH BUILT-IN PHOTO DIODE

5mW

LASER DIODE

1mm

-

2.5V

-

30mA

5.6mm

RoHS Compliant

Lead Free

OED-LDH66003E
OED-LDH66003E

Lumex Opto/Components Inc.

In Stock

-

Datasheet

Radial, Can, 3 Lead (5.6mm, TO-18)

-

-

ROUND

40°C

-10°C

2001

yes

Obsolete

1 (Unlimited)

-

50mW

50mW

1

150mA

SINGLE WITH BUILT-IN PHOTO DIODE

55mW

LASER DIODE

1mm

-

-

-

70mA

5.6mm

RoHS Compliant

-

OED-LDC15001EB
OED-LDC15001EB

Lumex Opto/Components Inc.

In Stock

-

Datasheet

Radial, Can, 3 Lead (5.6mm, TO-18)

NO

THROUGH HOLE MOUNT

ROUND

85°C

-40°C

1999

-

Obsolete

1 (Unlimited)

-

5mW

5mW

1

20mA

SINGLE WITH BUILT-IN PHOTO DIODE

5mW

LASER DIODE

3.55mm

0.001A

1.5V

5e-9m

-

-

RoHS Compliant

-

OED-LD65001E
OED-LD65001E

Lumex Opto/Components Inc.

In Stock

-

Datasheet

Radial, Can, 3 Lead (5.6mm, TO-18)

NO

THROUGH HOLE MOUNT

ROUND

70°C

-10°C

1999

yes

Obsolete

1 (Unlimited)

HIGH RELIABILITY

5mW

5mW

1

50mA

SINGLE WITH BUILT-IN PHOTO DIODE

5mW

LASER DIODE

1mm

-

2.5V

-

40mA

5.6mm

RoHS Compliant

-