- Lens Transparency
- Packaging
- Viewing Angle
- Package / Case
- Color
- Configuration
- Lens Style
- Mounting Type
- Lens Size
- Luminous Intensity
- Voltage - Forward (Vf) (Typ)
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
Lumex LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Shape | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Power Rating | Packing Method | Number of Functions | Terminal Pitch | Case Code (Metric) | Approval Agency | Case Code (Imperial) | Configuration | Current | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Forward Current | Current - Test | Lens Style | Lens Size | Forward Voltage | Luminous Intensity | Millicandela Rating | Lens Transparency | Wavelength - Peak | Lens Color | Forward Current-Max | Forward Voltage-Max | Overall Height | Number of LEDs | T-code | Reverse Voltage-Max | Dominant Wavelength | Diameter | Height | Length | Width | Height (Max) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SML-LX15GC-TR Lumex Opto/Components Inc. | 13024 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | TO-236, SC-59, SOT-23-3 variant, 3-SMD | - | 3 | - | RECTANGULAR | - | - | - | Tape & Reel (TR) | 2008 | 3.00mm Lx3.00mm W | - | yes | Active | 3 (168 Hours) | 3 | - | - | 85°C | -40°C | Green | - | 100mW | TAPE AND REEL | 1 | - | - | - | - | Standard | - | 2.2V | 140° | SINGLE COLOR LED | 20mA | 20mA | Rectangle with Flat Top | 2.00mmx3.00mm | - | 10 mcd | - | Clear | - | Colorless | - | - | - | 1 | T-1 | - | 565 nm | - | 1mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SSL-LX305D4GD Lumex Opto/Components Inc. | 100 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial | - | 2 | - | - | - | - | - | Bulk | 2002 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | 85°C | -40°C | Green | - | - | - | 1 | - | - | - | - | Standard | - | 2.2V | 60° | SINGLE COLOR LED | - | 20mA | Round with Domed Top | 3mm T-1 | - | 15 mcd | - | Diffused | 565nm | - | - | - | - | 1 | T-1 | - | - | - | 5.2mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SML-LX0201NWD-TR Lumex Opto/Components Inc. | 1265 | - | Datasheet | 12 Weeks | - | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | Tape & Reel (TR) | - | 0.65mm Lx0.38mm W | - | - | Active | 2 (1 Year) | - | - | - | - | - | White | 8541.40.20.00 | - | - | - | - | - | - | - | Independent | - | 2.8V | 110° | SINGLE COLOR LED | 2mA | - | Rectangle with Flat Top | 0.65mmx0.36mm | - | 60 mcd | 60mcd | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | 0.46mm | - | ROHS3 Compliant | - | ||
![]() SSL-LX5093XUSBC Lumex Opto/Components Inc. | In Stock | - | - | - | Through Hole | Through Hole | Radial | - | 2 | 4.535924g | - | 85°C | -40°C | - | Bulk | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | - | Blue | - | - | - | 1 | - | - | - | - | Standard | - | 3.5V | 10° | SINGLE COLOR LED | 30mA | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | 2.5 cd | 2500mcd | Clear | 470nm | Colorless | - | - | - | - | - | - | - | - | 8.6mm | 12.7mm | 38.1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SSL-LX3044GD-5V Lumex Opto/Components Inc. | 1295 | - | - | 10 Weeks | Through Hole | Through Hole | Radial | - | 2 | 4.535924g | - | - | - | - | Bulk | 2001 | - | - | yes | Active | 1 (Unlimited) | 2 | - | - | 85°C | -40°C | Green | - | - | - | 1 | - | - | - | - | Standard | - | 5V | 60° | SINGLE COLOR LED | 12mA | - | Round with Domed Top | 3mm T-1 | - | 6 mcd | - | Diffused | - | - | - | - | - | 1 | T-1 | - | 565 nm | 3mm | 4.6mm | 6.35mm | 38.1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SSL-LX3064LID Lumex Opto/Components Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Radial | - | - | - | - | - | - | - | Bulk | 2001 | - | - | yes | Active | 1 (Unlimited) | 2 | - | - | 85°C | -40°C | Red | 8541.40.20.00 | - | - | 1 | 2.54mm | - | - | - | Standard | - | 2V | 60° | SINGLE COLOR LED | - | 20mA | Round with Domed Top | 3mm T-1 | - | 40 mcd | - | Diffused | 635nm | - | 0.03A | 2.8V | - | - | T-1 | 5V | - | - | 6mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SSL-LXA228SYC-TR31 Lumex Opto/Components Inc. | 82141 |
| - | 14 Weeks | Surface Mount | - | SMD/SMT | - | 2 | - | - | - | - | 2.1V | Tape & Reel (TR) | 2007 | - | - | yes | Active | 4 (72 Hours) | 2 | Axial | - | 85°C | -40°C | Yellow | - | - | TAPE AND REEL | 1 | 5.4mm | - | - | - | SINGLE | - | - | 25 ° | SINGLE COLOR LED | 20mA | - | Clear, Colorless, Diffused, Dome, Round | - | 2V | 250 mcd | - | - | 590 nm | Clear | - | - | - | 1 | T-3/4 | - | 590 nm | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SSL-LX3054GT Lumex Opto/Components Inc. | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | Radial | - | 2 | - | - | - | - | - | Bulk | 2003 | - | e1 | yes | Active | 1 (Unlimited) | 2 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -40°C | Green | - | - | - | 1 | - | - | - | - | Standard | - | 12V | 30° | SINGLE COLOR LED | - | - | Round with Domed Top | 3mm T-1 | - | 50 mcd | - | Clear | 565nm | - | - | - | - | 1 | T-1 | - | - | - | 5.25mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SML-LXFT1206SUGCTR Lumex Opto/Components Inc. | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | 2 | - | RECTANGULAR | - | - | - | Tape & Reel (TR) | 2007 | 3.20mm Lx1.60mm W | - | yes | Active | 4 (72 Hours) | 2 | - | NOT SPECIFIED | 85°C | -30°C | Green | - | - | TAPE AND REEL | 1 | 3.75mm | - | - | - | Independent | - | 2.2V | 140° | SINGLE COLOR LED | - | 20mA | Rectangle with Flat Top | 2.00mmx1.60mm | - | 45.0 mcd | 45mcd | Clear | 574nm | Colorless | - | - | 0.75mm | 1 | - | - | - | - | - | - | - | 1.60mm | - | ROHS3 Compliant | - | ||
![]() SML-LXT0805YW-TR Lumex Opto/Components Inc. | 48000 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | 2 | - | RECTANGULAR | - | - | - | Tape & Reel (TR) | 2005 | 2.00mm Lx1.25mm W | - | yes | Active | 2 (1 Year) | 2 | - | - | 85°C | -25°C | Yellow | - | 50mW | TAPE AND REEL | 1 | - | 2012 | CSA, UL | 0805 | Standard | - | 2.1V | 140° | SINGLE COLOR LED | 20mA | 20mA | Rectangle with Flat Top | 1.30mmx1.25mm | - | 10 mcd | - | Diffused | - | White | - | - | - | 1 | - | - | 585 nm | - | 800μm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SSL-LX2559D3GD Lumex Opto/Components Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Radial | - | - | - | RECTANGULAR | 85°C | -40°C | - | Bulk | 2002 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | - | Green | 8541.40.20.00 | - | - | 1 | 2.54mm | - | - | - | Standard | - | 2.2V | 110° | SINGLE COLOR LED | - | 20mA | Rectangle with Flat Top | 5.00mmx2.50mm | - | 10 mcd | - | Diffused | 565nm | - | 0.025A | - | - | - | - | - | - | - | 8.6mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SML-LXFT0603GC-TR Lumex Opto/Components Inc. | 58000 |
| Datasheet | 10 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | - | - | RECTANGULAR | - | - | - | Tape & Reel (TR) | - | 1.60mm Lx0.80mm W | - | yes | Active | 3 (168 Hours) | 2 | - | - | 85°C | -25°C | Green | 8541.40.20.00 | 100mW | TAPE AND REEL | 1 | 1.65mm | - | - | - | Independent | - | 2V | 120° | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 1.20mmx0.80mm | - | 10 mcd | 10mcd | Clear | 565nm | - | - | - | 0.75mm | - | - | - | - | - | - | - | - | 0.75mm | - | ROHS3 Compliant | Lead Free | ||
![]() SSL-LX5093SID Lumex Opto/Components Inc. | 257 | - | - | 10 Weeks | Through Hole | Through Hole | Radial | - | 2 | - | - | - | - | - | Bulk | 2007 | - | - | yes | Active | 1 (Unlimited) | 2 | - | - | 85°C | -40°C | Red | - | - | - | 1 | - | - | - | - | Standard | - | 2V | 60° | SINGLE COLOR LED | 20mA | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | 700 mcd | - | Diffused | - | - | - | - | - | 1 | - | - | 636 nm | - | 8.6mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SSL-LX3044SRD/G Lumex Opto/Components Inc. | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | Radial | - | - | 4.535924g | - | 85°C | -40°C | - | Bulk | 2001 | - | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | - | Red | 8541.40.20.00 | - | - | 1 | 2.54mm | - | - | - | Standard | - | 1.8V | 60° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | 3mm T-1 | - | 500 mcd | 500mcd | Diffused | 660nm | - | - | - | - | - | T-1 | - | - | - | 4.6mm | 6.35mm | 38.1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SSL-LX3044SYD Lumex Opto/Components Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Radial | - | - | - | - | - | - | - | Bulk | 2001 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | 85°C | -40°C | Yellow | 8541.40.20.00 | - | - | 1 | 2.54mm | - | - | - | Standard | - | 2.1V | 60° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | 3mm T-1 | - | 100 mcd | 100mcd | Diffused | 590nm | - | - | - | - | - | T-1 | - | - | - | 4.6mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SML-LX0606SISUGCTR Lumex Opto/Components Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 0606 (1616 Metric) | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | 1.60mm Lx1.50mm W | - | - | Active | 3 (168 Hours) | - | - | - | - | - | Green, Red | 8541.40.20.00 | - | - | - | - | - | - | - | Independent | - | 2V Green 1.9V Red | 120° | DUAL COLOR LED | - | 20mA Green 20mA Red | Rectangle with Flat Top | 1.50mmx1.20mm | - | - | 38mcd Green, 60mcd Red | Clear | 575nm Green 645nm Red | Colorless | - | - | - | - | - | - | - | - | - | - | - | 1.50mm | - | ROHS3 Compliant | - | ||
![]() SML-LXF1206GC-TR Lumex Opto/Components Inc. | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | RECTANGULAR | 85°C | -25°C | - | Tape & Reel (TR) | 2003 | 3.20mm Lx1.60mm W | - | yes | Active | 3 (168 Hours) | 2 | - | - | - | - | Green | 8541.40.20.00 | - | TAPE AND REEL | 1 | 3.25mm | 3216 | - | 1206 | Standard | - | 2.2V | 120° | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 1.90mmx1.60mm | - | 12.5 mcd | 12.5mcd | Clear | 565nm | Colorless | - | - | - | - | - | - | - | - | 1.1mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SSL-LX2573GW-TD Lumex Opto/Components Inc. | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | Radial | - | - | - | RECTANGULAR | 85°C | -40°C | - | Bulk | 2001 | - | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | - | Green | 8541.40.20.00 | - | - | 1 | 2.54mm | - | - | - | Standard | - | 2.2V | 110° | SINGLE COLOR LED | - | 20mA | Rectangle with Flat Top | 5.00mmx2.00mm | - | 10 mcd | - | Diffused | 565nm | White | 0.025A | - | - | - | - | - | - | - | 7mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SSL-LX5093SGT Lumex Opto/Components Inc. | 6000 | - | - | 10 Weeks | Through Hole | Through Hole | Radial | - | - | - | - | 85°C | -40°C | - | Bulk | 2012 | - | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | - | Green | 8541.40.20.00 | - | - | 1 | 2.54mm | - | - | - | Standard | - | 2.2V | 30° | SINGLE COLOR LED | - | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | 200 mcd | - | Clear | 565nm | - | 0.025A | - | - | - | - | - | - | - | 8.6mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SML-LXR851USBC-TR Lumex Opto/Components Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount, Right Angle | 2-SMD, No Lead | - | - | - | RECTANGULAR | 85°C | -25°C | - | Tape & Reel (TR) | 2007 | 3.00mm Lx2.00mm W | - | yes | Active | 3 (168 Hours) | 3 | - | - | - | - | Blue | 8541.40.20.00 | - | TAPE AND REEL | 1 | 3.5mm | - | - | - | Standard | 2A | 3.5V | 160° | SINGLE COLOR LED | 20mA | - | Rectangle with Domed Top | 2.00mmx1.00mm | - | 30 mcd | 30mcd | Clear | 470nm | Colorless | - | - | - | - | T-3/4 | - | - | - | 1mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free |