- Lens Transparency
- Packaging
- Viewing Angle
- Package / Case
- Color
- Configuration
- Lens Style
- Mounting Type
- Lens Size
- Luminous Intensity
- Voltage - Forward (Vf) (Typ)
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
Lumex LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Shape | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Power Rating | Packing Method | Number of Functions | Terminal Pitch | Case Code (Metric) | Approval Agency | Case Code (Imperial) | Configuration | Power Dissipation | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Forward Current | Current - Test | Lens Style | Lens Size | Size | Forward Voltage | Luminous Intensity | Lens Type | Millicandela Rating | Illumination Color | Lens Transparency | Wavelength - Peak | Lens Color | Forward Current-Max | Wavelength | Forward Voltage-Max | Overall Height | Number of LEDs | T-code | Reverse Voltage-Max | Peak Wavelength | Dominant Wavelength | Diameter | Height | Length | Width | Height (Max) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SSL-LX2573YD Lumex Opto/Components Inc. | 10113 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Radial | - | - | 2 | - | 4.535924g | RECTANGULAR | - | - | Bulk | 2005 | - | e1 | yes | Active | 1 (Unlimited) | 2 | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -40°C | Yellow | - | - | - | 1 | - | - | - | - | Standard | - | 2.1V | 110° | SINGLE COLOR LED | 20mA | 20mA | Rectangle with Flat Top | 5.00mmx2.00mm | - | - | 10 mcd | - | - | - | Diffused | - | - | - | - | - | - | 1 | - | - | - | 585 nm | - | 7mm | 6.35mm | 38.1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SML-LX0603YW-TR Lumex Opto/Components Inc. | 7501 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | 2 | - | - | RECTANGULAR | - | - | Tape & Reel (TR) | 2004 | 1.60mm Lx0.80mm W | - | yes | Active | 2 (1 Year) | 2 | - | 85°C | -25°C | Yellow | - | 50mW | TAPE AND REEL | 1 | - | 1608 | CSA, UL | 0603 | Standard | 50mW | 2.1V | 160° | SINGLE COLOR LED | 20mA | 20mA | Rectangle with Flat Top | 1.00mmx0.80mm | - | - | 14 mcd | - | - | - | Diffused | - | White | - | - | - | - | 1 | - | 5V | - | 585 nm | - | 600μm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SSL-LX80113SGD Lumex Opto/Components Inc. | In Stock | - | - | 10 Weeks | - | - | - | NO | RADIAL MOUNT | - | - | - | ROUND | 85°C | -40°C | - | 2009 | - | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | SUPER GREEN | 8541.40.20.00 | - | BULK | 1 | 2.54mm | - | - | - | SINGLE WITH BUILT-IN RESISTOR | - | - | 60 deg | SINGLE COLOR LED | - | - | - | - | 8mm | - | 50.0 mcd | DIFFUSED | - | - | - | - | - | 0.025A | - | - | 11mm | - | T-3 | - | 565 nm | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SML-LXR85IC-TR Lumex Opto/Components Inc. | 6156 |
| - | 14 Weeks | Surface Mount | Surface Mount, Right Angle | 2-SMD, No Lead | - | - | 2 | - | - | RECTANGULAR | - | - | Tape & Reel (TR) | 2005 | 3.20mm Lx1.50mm W | - | yes | Active | 2 (1 Year) | 3 | - | 85°C | -25°C | Red | - | 65mW | TAPE AND REEL | 1 | - | - | - | - | Standard | - | 2V | 130° | SINGLE COLOR LED | 20mA | - | Rectangle with Domed Top | 2.00mmx1.00mm | - | - | 12 mcd | - | 12mcd | - | Clear | 635nm | Colorless | - | - | - | - | 1 | - | - | - | - | - | 1mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SSL-LX3044SRD Lumex Opto/Components Inc. | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | Radial | - | - | 2 | - | - | - | - | - | Bulk | 2001 | - | - | yes | Active | 1 (Unlimited) | 2 | - | 85°C | -40°C | Red | - | - | - | 1 | - | - | UL | - | Standard | 100mW | 1.7V | 60° | SINGLE COLOR LED | 150mA | 20mA | Round with Domed Top | 3mm T-1 | - | - | 80 mcd | - | - | - | Diffused | - | - | - | - | - | - | 1 | T-1 | - | - | 660 nm | 3.2004mm | 4.6mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SSL-LX2344SYD Lumex Opto/Components Inc. | In Stock | - | - | - | Through Hole | Through Hole | Radial | - | - | - | - | - | RECTANGULAR | 85°C | -40°C | - | - | 3.00mm Lx2.00mm W | e3 | yes | Active | - | 2 | Tin (Sn) | - | - | Yellow | 8541.40.20.00 | - | BULK | 1 | 2.54mm | - | - | - | Independent | - | 2.1V | 100° | SINGLE COLOR LED | - | 20mA | Rectangle with Flat Top | 3.00mmx2.00mm | - | - | 120.0 mcd | - | 120mcd | - | Diffused | 590nm | - | 0.025A | - | - | 4mm | - | - | - | - | - | - | - | - | - | 4.00mm | - | ROHS3 Compliant | - | ||
![]() SSL-LX5093GD-36697 Lumex Opto/Components Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | - | - | - | - | 2 | - | - | - | - | - | - | 2007 | - | - | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | Green | - | - | - | - | - | - | - | - | - | - | - | 60 ° | - | - | - | Colored, Diffused, Dome | - | - | 2.6V | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SSL-LX2473GD Lumex Opto/Components Inc. | 3860 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Radial | - | - | 2 | - | - | RECTANGULAR | - | - | Bulk | 2001 | - | e1 | yes | Active | 1 (Unlimited) | 2 | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -40°C | Green | - | - | - | 1 | - | - | - | - | Standard | - | 2.2V | 110° | SINGLE COLOR LED | - | 20mA | Rectangle with Flat Top | 3.90mmx1.90mm | - | - | 10 mcd | - | - | - | Diffused | 565nm | - | - | - | - | - | 1 | - | - | - | - | - | 7mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SML-LX15GGC-RP-TR Lumex Opto/Components Inc. | 33 |
| - | 12 Weeks | Surface Mount | Surface Mount | TO-236, SC-59, SOT-23-3 variant, 3-SMD | - | - | - | - | - | RECTANGULAR | 85°C | -40°C | Tape & Reel (TR) | 2007 | 3.00mm Lx3.00mm W | - | yes | Active | 4 (72 Hours) | 3 | - | - | - | Green | 8541.40.20.00 | - | TAPE AND REEL | 1 | - | - | - | - | Standard | - | 2.2V | 140° | SINGLE COLOR LED | - | 20mA | Rectangle with Flat Top | 2.00mmx3.00mm | - | - | 10 mcd | - | - | - | Clear | 565nm | Colorless | 0.025A | - | - | - | - | - | - | - | - | - | 1mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SSL-LX5093LYD-TR Lumex Opto/Components Inc. | 8000 | - | - | 9 Weeks | - | Through Hole | Radial | - | - | - | T-1 3/4 | 4.535924g | - | - | - | Tape & Reel (TR) | 2007 | 5.00mm Dia | - | - | Active | - | - | - | 85°C | -40°C | Yellow | - | - | - | - | - | - | - | - | Independent | - | 2.1V | 60° | - | 20mA | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | 2.1V | 30 mcd | - | 30mcd | Yellow | Diffused | 585nm | Yellow | - | 585 nm | - | - | - | - | - | - | - | - | 12.7mm | 12.7mm | 38.1mm | 8.60mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SSL-LX3044UPGC Lumex Opto/Components Inc. | 3518 |
| - | 10 Weeks | - | Through Hole | Radial | NO | - | - | - | 4.535924g | - | 85°C | -40°C | - | 2002 | 2.90mm Dia | - | yes | Active | Not Applicable | 2 | - | - | - | Green | 8541.40.20.00 | - | BULK | 1 | 2.54mm | - | - | - | Independent | - | 3.5V | 30° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | 3mm T-1 | - | - | 1.1 cd | - | 1100mcd | - | Clear | 525nm | Colorless | - | - | - | - | - | T-1 | - | - | - | - | 6.35mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() SSL-LX55103ID-FL Lumex Opto/Components Inc. | In Stock | - | - | 9 Weeks | Through Hole | Through Hole | Radial | - | - | 2 | - | - | - | - | - | Bulk | 2000 | 5.00mm Lx5.00mm W | - | yes | Active | 1 (Unlimited) | 2 | - | 85°C | -40°C | Red | - | - | - | 1 | - | - | - | - | Standard | - | 2V | 110° | SINGLE COLOR LED | - | 20mA | Square with Flat Top | 5.00mm | - | - | 15 mcd | - | - | - | Diffused | 635nm | - | - | - | - | - | 1 | - | - | - | - | - | 9.7mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SML-LXFT0805SRC-TR Lumex Opto/Components Inc. | 58000 | - | - | 10 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | RECTANGULAR | - | - | Tape & Reel (TR) | 2003 | 2.00mm Lx1.25mm W | - | yes | Active | 3 (168 Hours) | 2 | - | 80°C | -25°C | Red | 8541.40.20.00 | - | TAPE AND REEL | 1 | 2.35mm | - | - | - | Standard | - | 1.7V | 120° | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 1.20mmx1.25mm | - | - | 50 mcd | - | 50mcd | - | Clear | 660nm | Colorless | - | - | 2.3V | - | - | - | - | - | - | - | 750μm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SSL-LX3054SRC/C Lumex Opto/Components Inc. | In Stock | - | - | 10 Weeks | - | - | - | NO | RADIAL MOUNT | - | - | - | ROUND | 85°C | -40°C | Bulk | 2011 | - | - | - | Active | 1 (Unlimited) | 2 | - | - | - | Red | 8541.40.20.00 | - | - | 1 | 2.54mm | - | - | - | SINGLE | - | - | 30 ° | SINGLE COLOR LED | - | - | Dome | - | 3mm | - | 350 mcd | - | - | - | - | - | Clear | 0.03A | 660 nm | - | 5.25mm | - | T-1 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SSL-LX30FT14IGW Lumex Opto/Components Inc. | In Stock | - | - | 10 Weeks | - | - | - | NO | RADIAL MOUNT | - | - | - | CYLINDRICAL | - | - | Bulk | - | - | - | yes | Active | 1 (Unlimited) | 2 | - | 85°C | -40°C | Green, Red | 8541.40.20.00 | - | - | 1 | 2.54mm | - | - | - | COMMON BIPOLAR TERMINAL, 2 ELEMENTS | - | - | 100 ° | DUAL COLOR LED | 20mA | - | Dome | - | 3mm | 2.2V | 5 mcd | - | - | Green, Red | - | - | White | - | - | - | 6mm | - | T-1 | 5V | 635/565 nm | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SML-LXL1206SIC-TR Lumex Opto/Components Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | RECTANGULAR | - | - | Tape & Reel (TR) | 2005 | 3.00mm Lx1.50mm W | - | yes | Active | 1 (Unlimited) | 2 | - | 85°C | -30°C | Red | 8541.40.20.00 | - | TAPE AND REEL | 1 | 3mm | 3216 | - | 1206 | Standard | - | 2V | 20° | SINGLE COLOR LED | 20mA | - | Round with Flat Top | 1.10mm Dia | - | - | 75 mcd | - | 75mcd | - | Clear | 636nm | Colorless | - | - | - | - | - | - | - | - | - | - | 1.5mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SML-LX0603SRW-TR Lumex Opto/Components Inc. | 158000 | - | - | 10 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | 2 | - | - | RECTANGULAR | - | - | Tape & Reel (TR) | 2008 | 1.60mm Lx0.80mm W | - | yes | Active | 2 (1 Year) | 2 | - | 85°C | -25°C | Red | - | 50mW | TAPE AND REEL | 1 | - | 1608 | - | 0603 | Standard | - | 1.7V | 120° | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 1.00mmx0.80mm | - | - | 45 mcd | - | 15mcd | - | Diffused | 660nm | White | - | - | - | - | 1 | - | 4V | - | - | - | 600μm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SML-LX1206YC-TR Lumex Opto/Components Inc. | 158000 | - | - | 12 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | 2 | - | - | RECTANGULAR | - | - | Tape & Reel (TR) | 2008 | 3.20mm Lx1.60mm W | e4 | yes | Active | 3 (168 Hours) | 2 | Gold (Au) | 85°C | -25°C | Yellow | - | 65mW | TAPE AND REEL | 1 | 3.75mm | 3216 | CSA, UL | 1206 | Standard | - | 2.1V | 160° | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 2.00mmx1.50mm | - | - | 6 mcd | - | 6mcd | - | Clear | 585nm | Colorless | - | - | - | - | 1 | - | - | - | 568 nm | - | 1.1mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SML-LXF1206USBC-TR Lumex Opto/Components Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | 1206 | - | - | RECTANGULAR | - | - | Tape & Reel (TR) | 2005 | 3.20mm Lx1.60mm W | - | yes | Active | 3 (168 Hours) | 2 | - | 85°C | -30°C | Blue | 8541.40.20.00 | - | TAPE AND REEL | 1 | 3.75mm | - | - | - | Standard | - | 3.5V | 140° | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 1.90mmx1.60mm | - | - | 25 mcd | - | 25mcd | - | Clear | 470nm | Colorless | - | - | 4.2V | - | - | - | 5V | - | - | - | 1.1mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SSL-LX305F4SOD Lumex Opto/Components Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Radial | - | - | - | - | - | - | 85°C | -40°C | Bulk | 2001 | - | e3 | yes | Active | 1 (Unlimited) | 2 | Tin (Sn) | - | - | Orange | 8541.40.20.00 | - | - | 1 | 2.54mm | - | - | - | Standard | - | 2V | 60° | SINGLE COLOR LED | - | 20mA | Round with Domed Top | 3mm T-1 | - | - | 850 mcd | - | - | - | Diffused | 620nm | - | 0.025A | - | - | - | - | T-1 | - | - | - | - | 5mm | - | - | - | - | ROHS3 Compliant | Lead Free |