- Lens Transparency
- Packaging
- Viewing Angle
- Package / Case
- Color
- Configuration
- Lens Style
- Mounting Type
- Lens Size
- Luminous Intensity
- Voltage - Forward (Vf) (Typ)
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
Lumex LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Shape | Operating Temperature (Max.) | Packaging | Published | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Power Rating | Packing Method | Number of Functions | Terminal Pitch | Case Code (Metric) | Approval Agency | Case Code (Imperial) | Configuration | Power Dissipation | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Forward Current | Current - Test | Lens Style | Lens Size | Luminous Intensity | Millicandela Rating | Illumination Color | Lens Transparency | Wavelength - Peak | Lens Color | Forward Current-Max | Forward Voltage-Max | Number of LEDs | T-code | Reverse Voltage-Max | Dominant Wavelength | Diameter | Height | Length | Width | Height (Max) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SML-LX1206IW-TR Lumex Opto/Components Inc. | 158000 | - | - | 10 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | 2 | - | RECTANGULAR | - | Tape & Reel (TR) | 2009 | 3.20mm Lx1.60mm W | - | yes | Active | 2 (1 Year) | 2 | - | 85°C | -25°C | Red | - | - | 65mW | TAPE AND REEL | 1 | - | 3216 | CSA, UL | 1206 | Standard | - | 2V | 160° | SINGLE COLOR LED | 20mA | 20mA | Rectangle with Flat Top | 2.00mmx1.60mm | 6 mcd | - | - | Diffused | - | White | - | - | 1 | - | - | 635 nm | - | 1.1mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SSL-LX4673ID-LA20 Lumex Opto/Components Inc. | 1166 | - | - | 10 Weeks | Through Hole | Through Hole | Radial | 2 | 4.535924g | RECTANGULAR | - | Bulk | 2005 | 6.15mm Lx3.65mm W | - | yes | Active | 1 (Unlimited) | 2 | - | 85°C | -55°C | Red | - | - | - | - | 1 | - | - | - | - | Standard | - | 2V | 100° | SINGLE COLOR LED | 20mA | 20mA | Rectangle with Flat Top | - | 12 mcd | - | - | Diffused | - | - | - | - | 1 | - | - | 635 nm | - | 6.8mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SMF-2432SIC-TR Lumex Opto/Components Inc. | 5533 |
| - | 12 Weeks | Surface Mount | Surface Mount, Right Angle | 3-SMD, No Lead | 2 | - | - | - | Tape & Reel (TR) | 2007 | 3.20mm Lx3.10mm W | - | yes | Active | 3 (168 Hours) | 3 | - | 75°C | -25°C | Red | PATENT PENDING | - | 100mW | TAPE AND REEL | 1 | - | - | - | - | Standard | - | 2V | 110° | SINGLE COLOR LED | 20mA | 20mA | Round with Domed Top | 1.60mm Dia | 60 mcd | - | - | Clear | - | Colorless | - | - | 1 | - | - | 636 nm | - | 1.85mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SSL-LX3054YD Lumex Opto/Components Inc. | 2830 |
| - | 10 Weeks | Through Hole | Through Hole | Radial | 2 | - | - | - | Bulk | 2001 | - | e3 | yes | Active | 1 (Unlimited) | 2 | Tin (Sn) | 85°C | -40°C | Yellow | - | - | - | - | 1 | - | - | - | - | Standard | - | 2.1V | 60° | SINGLE COLOR LED | 140mA | 20mA | Round with Domed Top | 3mm T-1 | 30 mcd | - | - | Diffused | 585nm | - | - | - | 1 | T-1 | - | 590 nm | - | 5.25mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SML-LX1206SOC-TR Lumex Opto/Components Inc. | 158000 | - | - | 12 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | 2 | - | RECTANGULAR | - | Tape & Reel (TR) | 2005 | 3.20mm Lx1.60mm W | - | yes | Active | 3 (168 Hours) | 2 | - | 85°C | -30°C | Orange | - | - | 100mW | TAPE AND REEL | 1 | 3.75mm | 3216 | - | 1206 | Standard | - | 2V | 140° | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 2.00mmx1.50mm | 70 mcd | 70mcd | - | Clear | 610nm | Colorless | - | - | 1 | - | - | - | - | 1.1mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SML-LX0805SOC-TR Lumex Opto/Components Inc. | 3827 | - | - | 12 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | 2 | - | RECTANGULAR | - | Tape & Reel (TR) | 2005 | 2.00mm Lx1.25mm W | e3 | yes | Active | 2 (1 Year) | 2 | Tin (Sn) | 85°C | -40°C | Orange | - | - | 100mW | TAPE AND REEL | 1 | - | 2012 | - | 0805 | Standard | - | 2V | 140° | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 1.40mmx1.25mm | 60 mcd | 60mcd | - | Clear | 610nm | Colorless | - | - | 1 | - | - | - | - | 1.2mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() SML-LX2832SRC-TR Lumex Opto/Components Inc. | 9129 |
| - | 12 Weeks | Surface Mount | Surface Mount | 2-PLCC | 2 | - | - | - | Tape & Reel (TR) | 2010 | 3.20mm Lx2.80mm W | - | yes | Active | 3 (168 Hours) | 2 | - | 85°C | -40°C | Red | - | - | 100mW | TAPE AND REEL | 1 | 3mm | - | - | - | Standard | - | 1.7V | 120° | SINGLE COLOR LED | 20mA | - | Round with Flat Top | 2.40mm Dia | 100 mcd | 100mcd | - | Clear | 660nm | Colorless | - | - | 1 | - | - | - | - | 2.1mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SML-LXIL0603UPGCTR Lumex Opto/Components Inc. | 766 | - | - | 14 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | Tape & Reel (TR) | - | 1.64mm Lx0.84mm W | - | - | Active | 2 (1 Year) | - | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | 3V | 75° | SINGLE COLOR LED | - | 20mA | Round with Domed Top | 0.79mm Dia | - | 2135mcd | - | Clear | 520nm | Colorless | - | - | - | - | - | - | - | - | - | - | 1.40mm | - | ROHS3 Compliant | - | ||
![]() SML-LX15YGC-RP-TR Lumex Opto/Components Inc. | 4622 |
| - | 12 Weeks | Surface Mount | Surface Mount | TO-236, SC-59, SOT-23-3 variant, 3-SMD | 3 | - | RECTANGULAR | - | Tape & Reel (TR) | 2007 | 3.00mm Lx3.00mm W | - | yes | Active | 3 (168 Hours) | 3 | - | 85°C | -40°C | Green, Yellow | - | 8541.40.20.00 | 105mW | TAPE AND REEL | 1 | - | - | - | - | Common Cathode | - | 2.2V Green 2.1V Yellow | 140° | DUAL COLOR LED | 20mA | 20mA Green 20mA Yellow | Rectangle with Flat Top | 2.00mmx3.00mm | 10 mcd | 10mcd Green, 10mcd Yellow | Green, Yellow | Clear | 565nm Green 585nm Yellow | Colorless | - | - | - | - | - | - | - | 1mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() SSL-LX5093GD-5V Lumex Opto/Components Inc. | 10335 |
| - | 10 Weeks | Through Hole | Through Hole | Radial | 2 | 4.535924g | - | - | Bulk | 2007 | - | - | yes | Active | 1 (Unlimited) | 2 | - | 85°C | -40°C | Green | - | - | - | - | 1 | - | - | - | - | Standard | - | 5V | 60° | SINGLE COLOR LED | 12mA | - | Round with Domed Top | 5mm T-1 3/4 | 20 mcd | - | - | Diffused | 565nm | - | - | - | 1 | - | - | - | 5mm | 8.6mm | 6.35mm | 38.1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SSL-LX5093XYC Lumex Opto/Components Inc. | 18911 |
| - | 10 Weeks | Through Hole | Through Hole | Radial | 5 | - | - | - | Bulk | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 2 | Tin (Sn) | 85°C | -40°C | Yellow | - | - | - | - | 1 | - | - | - | - | Standard | 105mW | 2.1V | 20° | SINGLE COLOR LED | 150mA | 20mA | Round with Domed Top | 5mm T-1 3/4 | 1.3 cd | 1300mcd | - | Clear | - | Colorless | - | 2.4V | 1 | - | - | 590 nm | 5.8928mm | 8.6mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SSL-LX5093UWC/G Lumex Opto/Components Inc. | 11429 |
| - | 12 Weeks | Through Hole | Through Hole | Radial | 2 | - | - | - | Bulk | 2007 | - | - | yes | Active | 1 (Unlimited) | 2 | - | 85°C | -40°C | White | - | - | - | - | 1 | - | - | - | - | Standard | - | 3.5V | 20° | SINGLE COLOR LED | 25mA | 20mA | Round with Domed Top | 5mm T-1 3/4 | 11 cd | 11000mcd | - | Clear | - | Colorless | - | - | 1 | - | - | - | 5mm | 8.6mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SSL-LX20465YD Lumex Opto/Components Inc. | 58000 |
| - | 10 Weeks | Through Hole | Through Hole | Radial | - | - | CYLINDRICAL | - | Bulk | 2000 | - | e3 | yes | Active | 1 (Unlimited) | 2 | Tin (Sn) | 85°C | -40°C | Yellow | - | 8541.40.20.00 | - | - | 1 | 2.54mm | - | - | - | Standard | - | 2.1V | 70° | SINGLE COLOR LED | 30mA | 20mA | Round with Flat Top | 2.00mm Dia | 10 mcd | - | - | Diffused | 585nm | - | - | - | - | T-3/4 | - | - | 2mm | 5mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SSL-LX3052ID Lumex Opto/Components Inc. | 5142 |
| - | 10 Weeks | Through Hole | Through Hole | Radial | 2 | 4.535924g | - | - | Bulk | 2000 | - | - | - | Active | 1 (Unlimited) | 2 | - | 85°C | -40°C | Red | - | - | - | - | 1 | - | - | - | - | Standard | - | 2.1V | 60° | - | 20mA | - | Round with Domed Top | 3mm T-1 | 30 mcd | 30mcd | - | Diffused | 635nm | - | - | - | 1 | - | - | 627 nm | 3mm | 5.25mm | 6.35mm | 25.4mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SSL-LX3044YD-12V Lumex Opto/Components Inc. | 17510 |
| - | 10 Weeks | Through Hole | Through Hole | Radial | 2 | 4.535924g | - | - | Bulk | 2001 | - | - | yes | Active | 1 (Unlimited) | 2 | - | 85°C | -40°C | Yellow | - | - | - | - | 1 | - | - | - | - | Standard | - | 12V | 60° | SINGLE COLOR LED | 12mA | - | Round with Domed Top | 3mm T-1 | 6 mcd | - | - | Diffused | 585nm | - | - | - | 1 | T-1 | - | - | 3mm | 4.6mm | 6.35mm | 38.1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SSL-LX3044PGD Lumex Opto/Components Inc. | 51118 |
| - | 10 Weeks | Through Hole | Through Hole | Radial | 2 | 4.535924g | - | - | Bulk | 2001 | - | e3 | yes | Active | 1 (Unlimited) | 2 | Tin (Sn) | 85°C | -55°C | Green | - | - | - | - | 1 | - | - | - | - | Standard | - | 2.2V | 60° | SINGLE COLOR LED | 20mA | 20mA | Round with Domed Top | 3mm T-1 | 20 mcd | - | - | Diffused | - | - | - | - | 1 | T-1 | - | 555 nm | 3mm | 4.6mm | 6.35mm | 38.1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SML-LX23SRC-TR Lumex Opto/Components Inc. | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | 2-SMD, J-Lead | 2 | - | RECTANGULAR | - | Tape & Reel (TR) | 2003 | 3.00mm Lx2.00mm W | - | yes | Active | 3 (168 Hours) | 2 | - | 80°C | -25°C | Red | - | - | 110mW | TAPE AND REEL | 1 | - | - | - | - | Standard | - | 1.7V | 90° | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 2.00mmx1.40mm | 100 mcd | 100mcd | - | Clear | 660nm | Colorless | - | - | - | - | - | - | - | 1.4mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SML-LXT0805SISUGC Lumex Opto/Components Inc. | 58000 |
| - | 10 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | 4 | - | RECTANGULAR | 85°C | Tape & Reel (TR) | 2013 | 1.25mm Lx2.00mm W | - | - | Active | 3 (168 Hours) | 4 | - | - | - | Green, Red | - | - | - | TAPE AND REEL | 1 | 1.8mm | 2012 | - | 0805 | Independent | - | 2.1V Green 1.95V Red | 120° | DUAL COLOR LED | - | 20mA Green 20mA Red | Rectangle with Flat Top | 1.20mmx1.25mm | 250 mcd | 50mcd Green, 250mcd Red | - | Clear | 574nm Green 645nm Red | Colorless | 0.03A | - | - | - | - | - | - | 400μm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SSL-LX2579IGW Lumex Opto/Components Inc. | 232 |
| - | 10 Weeks | Through Hole | Through Hole | Radial - 3 Leads | 2 | 4.535924g | RECTANGULAR | - | Bulk | 2008 | - | - | yes | Active | 1 (Unlimited) | 3 | - | 85°C | -40°C | Green, Red | - | - | - | - | 1 | - | - | - | - | Common Cathode | 105mW | 2.1V Green 2.1V Red | 110° | DUAL COLOR LED | 20mA | 20mA Green 20mA Red | Rectangle with Flat Top | 5.00mmx2.00mm | 14 mcd | 8mcd Green, 14mcd Red | Green, Red | Diffused | 565nm Green 635nm Red | White | - | - | 1 | - | - | 635 nm | - | 10.5mm | 12.7mm | 38.1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SSL-LX3044LID Lumex Opto/Components Inc. | 200 | - | - | 10 Weeks | Through Hole | Through Hole | Radial | 2 | 4.535924g | - | - | Bulk | 2001 | - | - | yes | Active | 1 (Unlimited) | 2 | - | 85°C | -40°C | Red | - | - | 105mW | - | 1 | - | - | - | - | Standard | - | 2V | 60° | SINGLE COLOR LED | 20mA | 20mA | Round with Domed Top | 3mm T-1 | 30 mcd | - | - | Diffused | - | - | - | - | 1 | T-1 | 5V | 635 nm | 3mm | 4.6mm | 6.35mm | 38.1mm | - | No SVHC | ROHS3 Compliant | Lead Free |