- Lens Transparency
- Termination Style
- Lens Color
- Viewing Angle
- Lens Style
- Type
- Wavelength - Peak
- Lamp Color
- Lens Size
- Luminous Intensity
- Panel Cutout Dimensions
- Panel Cutout Shape
Attribute column
Manufacturer
Lumex Panel Indicators, Pilot Lights
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Shape | Panel Cutout Shape | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Ingress Protection | Terminal Pitch | Current Rating | Termination Style | Approval Agency | Number of Contacts | Operating Supply Voltage | Panel Cutout Dimensions | Configuration | Voltage | Current | Viewing Angle | Optoelectronic Device Type | Forward Current | Lens Style | Lens Size | Size | Forward Voltage | Luminous Intensity | Millicandela Rating | Illumination Color | Lens Transparency | Wavelength - Peak | Lens Color | Forward Current-Max | Wavelength | Overall Height | Number of LEDs | Lamp Color | T-code | Color@Wavelength | Diameter | Height | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SSI-LXH8080ID Lumex Opto/Components Inc. | 20 |
| - | 16 Weeks | - | T | NO | - | - | - | Round | - | - | - | - | 2002 | - | yes | Active | 1 (Unlimited) | 2 | - | LED | 85°C | - | - | 8541.40.20.00 | - | 2.5V | BULK | 1 | - | 2.54mm | 30mA | - | - | 3 | 2V | 0.47 (11.94mm) | SINGLE | - | - | 60° | - | 30mA | Round with Domed Top | 8.00mm Dia | - | 2V | 40 mcd | 40mcd | - | Diffused | 635nm | - | - | - | - | - | Red | T-3 | - | 8mm | 16.5mm | - | No SVHC | ROHS3 Compliant | Lead Free | Vf (Typ), If (Max) | ||
![]() SSI-LXR5010USBD150 Lumex Opto/Components Inc. | In Stock | - | Datasheet | 11 Weeks | - | - | NO | PANEL MOUNT | - | - | Round | 85°C | -40°C | - | Bulk | - | - | yes | Active | - | 2 | Wire | LED | - | - | - | 8541.40.20.00 | - | 3.5V | - | 1 | - | - | 25mA | Wire Leads - 6 (152.40mm) | - | - | - | 0.32 (8.13mm) | SINGLE WITH BUILT-IN RESISTOR | - | 20mA | 60° | - | 25mA | Round with Domed Top | 5mm T-1 3/4 | - | 3.5V | 60 mcd | 60mcd | - | Diffused | 470nm | - | - | - | 5mm | - | Blue | - | - | - | - | - | - | ROHS3 Compliant | - | Vf (Typ), If (Max) | ||
![]() SSI-LXR1612GD Lumex Opto/Components Inc. | 4153 |
| - | 16 Weeks | - | T | NO | - | - | - | Round | - | - | - | Bulk | 2002 | - | yes | Active | 1 (Unlimited) | 2 | Wire | LED | 85°C | -40°C | - | - | 105mW | 2.6V | - | 1 | - | - | - | - | - | 2 | 2.2V | 0.24 (6.10mm) | SINGLE | - | 25mA | 60° | - | 20mA | Round with Domed Top | 3mm T-1 | - | 2.2V | 30 mcd | 30mcd | - | Diffused | 565nm | - | - | - | - | - | Green | T-1 | - | 3mm | 34.5948mm | - | No SVHC | ROHS3 Compliant | Contains Lead | Vf (Typ), If (Max) | ||
![]() SSI-LXH312ID Lumex Opto/Components Inc. | 5900 |
| - | 12 Weeks | Panel, Through Hole | - | - | - | - | - | Round | - | - | - | Bulk | 2001 | - | yes | Active | 1 (Unlimited) | 2 | Wire Leads | LED | 85°C | -40°C | - | - | - | 2.8V | - | 1 | - | - | - | PC Pin | - | 2 | - | 0.17 (4.32mm) | SINGLE | 2V | - | 60° | - | 30mA | Round with Domed Top | 3mm T-1 | - | 2V | 30 mcd | - | - | Diffused | 635nm | - | - | - | - | - | Red | T-1 | - | 3mm | 13.0048mm | - | - | ROHS3 Compliant | Lead Free | Vf (Typ), If (Max) | ||
![]() SSI-LXH8080SOD-150 Lumex Opto/Components Inc. | In Stock | - | - | 16 Weeks | - | - | NO | PANEL MOUNT | - | - | Round | 85°C | -40°C | - | Bulk | 2002 | - | yes | Active | 1 (Unlimited) | 2 | Wire Leads | LED | - | - | - | 8541.40.20.00 | - | 2.5V | - | 1 | - | - | - | Wire Leads - 6 (152.40mm) | - | - | - | 0.47 (11.94mm) | SINGLE WITH BUILT-IN RESISTOR | 2V | 30mA | 60° | - | - | Round with Domed Top | 8.00mm Dia | - | 2.5V | 100 mcd | - | - | Diffused | 610nm | - | - | - | 5mm | - | Orange | T-3 | - | - | - | - | - | ROHS3 Compliant | Lead Free | Vf (Typ), If (Max) | ||
![]() SSI-LXR1612SOD-150 Lumex Opto/Components Inc. | In Stock | - | - | - | - | - | NO | PANEL MOUNT | - | - | Round | 85°C | -40°C | - | - | 2008 | - | yes | Active | - | 2 | Wire | LED | - | - | - | 8541.40.20.00 | - | - | BULK | 1 | - | - | - | Wire Leads - 6 (152.40mm) | - | - | - | 0.24 (6.20mm) | SINGLE WITH BUILT-IN RESISTOR | 2V | - | 60° | - | 20mA | Round with Domed Top | 3mm T-1 | - | 2V | 100 mcd | 900mcd | - | Diffused | 610nm | - | - | - | 14mm | - | Orange | T-1 | - | - | - | - | - | ROHS3 Compliant | - | Vf (Typ), If (Max) | ||
![]() SSI-LXH600YD-150 Lumex Opto/Components Inc. | 1380 | - | - | 16 Weeks | Snap in | Radial | - | - | - | - | Round | 85°C | -40°C | - | - | 2002 | - | yes | Active | 1 (Unlimited) | 2 | Wire Leads | LED | - | - | - | 8541.40.20.00 | - | 2.5V | BULK | 1 | - | - | - | Wire Leads - 6 (152.40mm) | - | - | 2.1V | 0.25 (6.35mm) | SINGLE WITH BUILT-IN RESISTOR | - | 30mA | 60° | - | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | 2.1V | 30 mcd | 30mcd | - | Diffused | 585nm | - | - | - | - | - | Yellow | - | - | - | 14.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | Vf (Typ), If (Max) | ||
![]() SSI-LXH312ID-300 Lumex Opto/Components Inc. | 37 |
| - | 16 Weeks | - | - | NO | PANEL MOUNT | - | ROUND | - | - | - | - | Bulk | - | - | yes | Active | 1 (Unlimited) | 2 | Wire | - | 85°C | -40°C | Red | 8541.40.20.00 | - | 2.8V | - | 1 | - | - | - | - | - | - | - | - | SINGLE | - | - | 60 ° | SINGLE COLOR LED | 20mA | Dome | - | 3mm | 2.8V | 30 mcd | - | - | - | - | - | - | 635 nm | 14.3mm | - | - | T-1 | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SSI-LXH9SRD-150 Lumex Opto/Components Inc. | 223 |
| - | 16 Weeks | Through Hole | Radial | - | - | - | - | Round | - | - | - | - | 2002 | - | yes | Active | 1 (Unlimited) | 2 | Wire Leads | LED | 85°C | -40°C | - | 8541.40.20.00 | - | 2.2V | BULK | 1 | - | - | 30mA | Wire Leads - 6 (152.40mm) | - | - | 1.7V | 0.33 (8.38mm) | SINGLE WITH BUILT-IN RESISTOR | - | - | 60° | - | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | 1.7V | 80 mcd | 80mcd | - | Diffused | 660nm | - | - | - | - | - | Red | - | Red | 5mm | 14.5034mm | - | No SVHC | ROHS3 Compliant | Lead Free | Vf (Typ), If (Max) | ||
![]() SSI-LX3054IGW-150 Lumex Opto/Components Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2016 | - | - | Active | - | - | - | LED | - | - | - | 8541.40.20.00 | - | - | - | - | - | - | - | Wire Leads - 6 (152.40mm) | - | - | - | - | - | 2.2V Green 2V Red | 20mA Green 20mA Red | 60° | - | 20mA | Round with Domed Top | 3mm T-1 | - | 2.2V | 20 mcd | 20mcd Green, 30mcd Red | Green, Red | Diffused | 565nm Green 635nm Red | White | - | - | - | - | Green, Red | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | Vf (Typ), If (Max) | ||
![]() SSI-LXW08DNS-I12V Lumex Opto/Components Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2015 | QuasarBrite | - | Active | 1 (Unlimited) | - | Screw | LED | - | - | Red | - | - | - | - | - | IP67 | - | - | Screw Terminal | - | - | - | - | - | 12V | 20mA | - | - | - | Round with Domed Top | - | - | - | - | - | - | - | - | Red | - | - | - | - | Red | - | - | - | - | - | - | ROHS3 Compliant | - | DC | ||
![]() SSI-LXH072GD Lumex Opto/Components Inc. | 4391 |
| Datasheet | 16 Weeks | Snap in, Through Hole | - | - | - | 2 | - | Rectangular | - | - | - | - | 2002 | - | yes | Active | 1 (Unlimited) | 2 | Wire | LED | 85°C | -40°C | - | - | 105mW | - | BULK | 1 | - | - | - | - | - | - | 2.2V | 0.43 x 0.21 (11.00mm x 5.30mm) | SINGLE | - | 25mA | 110° | - | 20mA | Rectangle with Flat Top | 7.00mmx2.30mm | - | 2.2V | 9 mcd | 9mcd | - | Diffused | 565nm | - | - | - | - | 1 | Green | - | - | - | 13.9954mm | 6.65mm | Unknown | ROHS3 Compliant | Lead Free | Vf (Typ), If (Max) | ||
![]() SSI-LXR1612SRD12V6 Lumex Opto/Components Inc. | In Stock | - | - | 16 Weeks | Panel | - | - | - | 2 | - | - | - | - | - | Bulk | 2011 | - | - | Active | 1 (Unlimited) | - | Wire | - | 85°C | -40°C | Red | - | - | 14V | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 ° | SINGLE COLOR LED | 10mA | Colored, Diffused, Dome | - | - | 12V | 70 mcd | - | - | - | - | - | - | 660 nm | - | 1 | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SSI-LXH600GD-22648 Lumex Opto/Components Inc. | In Stock | - | - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | - | Wire | - | - | - | Green | - | - | 2.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE COLOR LED | - | Dome | - | - | 2.5V | 30 mcd | - | - | - | - | - | - | 565 nm | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SSI-LXR4815ID-150 Lumex Opto/Components Inc. | 46 |
| - | 16 Weeks | - | - | NO | PANEL MOUNT | - | - | Round | - | - | 2.5V | Bulk | 2002 | - | yes | Active | 1 (Unlimited) | 2 | Wire Leads | LED | 85°C | -40°C | - | 8541.40.20.00 | - | 2.5V | - | 1 | - | - | 30mA | Wire Leads - 6 (152.40mm) | CSA, UL | - | - | 0.32 (8.13mm) | SINGLE WITH BUILT-IN RESISTOR | - | - | 60° | - | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | 2V | 40 mcd | 40mcd | - | Diffused | 635nm | - | - | - | 5mm | - | Red | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | Vf (Typ), If (Max) | ||
![]() SSI-LXH600GD-813TW Lumex Opto/Components Inc. | In Stock | - | - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 8541.40.20.00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE COLOR LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SSI-LXH387USBD-150 Lumex Opto/Components Inc. | In Stock | - | - | 16 Weeks | - | - | NO | PANEL MOUNT | - | - | Round | - | - | - | - | 2016 | - | yes | Active | - | 2 | Wire | LED | 85°C | -40°C | - | 8541.40.20.00 | - | - | BULK | 1 | - | - | - | Wire Leads - 6 (152.40mm) | - | - | - | 0.31 (7.87mm) | SINGLE WITH BUILT-IN RESISTOR | 3.5V | - | 120° | - | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | 3.5V | 40 mcd | - | - | Diffused | 470nm | - | - | - | 8.3mm | - | Blue | - | - | - | - | - | - | ROHS3 Compliant | - | Vf (Typ), If (Max) | ||
![]() SSI-LXR4915SID-150 Lumex Opto/Components Inc. | In Stock | - | - | - | - | - | NO | PANEL MOUNT | - | - | Round | 85°C | -40°C | - | Bulk | 2002 | - | yes | Active | - | 2 | Wire | LED | - | - | - | 8541.40.20.00 | - | 2.5V | - | 1 | - | 2.54mm | - | Wire Leads - 6 (152.40mm) | - | - | - | 0.56 (14.22mm) | SINGLE WITH BUILT-IN RESISTOR | 2V | - | 60° | - | 20mA | Round with Domed Top | 10mm T-3 1/8 | - | 2V | 100 mcd | 550mcd | - | Diffused | 636nm | - | - | - | 5mm | - | Red | T-4 | - | - | - | - | - | ROHS3 Compliant | - | Vf (Typ), If (Max) | ||
![]() SSI-LXH9HGW-150 Lumex Opto/Components Inc. | In Stock | - | - | 11 Weeks | - | - | NO | PANEL MOUNT | - | - | Round | 85°C | -40°C | - | - | 2002 | - | yes | Active | 1 (Unlimited) | 2 | Wire | LED | - | - | - | 8541.40.20.00 | - | - | BULK | 1 | - | - | - | - | - | - | - | 0.33 (8.38mm) | COMMON BIPOLAR TERMINAL, 2 ELEMENTS | 2.2V Green 2V Red | 25mA Green 25mA Red | 60° | - | - | Round with Domed Top | 5mm T-1 3/4 | - | 2V | 5 mcd | 25mcd Green, 5mcd Red | Green, Red | Diffused | 565nm Green 700nm Red | White | - | - | 18mm | - | Green, Red | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | Vf (Typ), If (Max) | ||
![]() SSI-LXR5020IGW-3 Lumex Opto/Components Inc. | In Stock | - | - | - | - | - | NO | PANEL MOUNT | - | ROUND | - | 85°C | -40°C | - | Bulk | - | - | yes | Obsolete | 1 (Unlimited) | 3 | - | - | - | - | - | 8541.40.20.00 | - | - | - | 1 | - | 2.54mm | - | - | - | - | - | - | COMMON CATHODE, 2 ELEMENTS WITH BUILT-IN RESISTOR | - | - | 60 deg | DUAL COLOR LED | - | Dome | - | 5mm | - | 50 mcd | - | Green, Red | - | - | - | 0.025A | 635 nm | 3mm | - | - | T-1 3/4 | - | - | - | - | - | ROHS3 Compliant | - | - |