- Lens Transparency
- Termination Style
- Lens Color
- Viewing Angle
- Lens Style
- Type
- Wavelength - Peak
- Lamp Color
- Lens Size
- Luminous Intensity
- Panel Cutout Dimensions
- Panel Cutout Shape
Attribute column
Manufacturer
Lumex Panel Indicators, Pilot Lights
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Shape | Panel Cutout Shape | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Ingress Protection | Terminal Pitch | Current Rating | Termination Style | Number of Contacts | Operating Supply Voltage | Panel Cutout Dimensions | Configuration | Voltage | Current | Viewing Angle | Optoelectronic Device Type | Forward Current | Lens Style | Lens Size | Size | Forward Voltage | Luminous Intensity | Millicandela Rating | Illumination Color | Lens Transparency | Wavelength - Peak | Lens Color | Forward Current-Max | Wavelength | Overall Height | Number of LEDs | Lamp Color | T-code | Diameter | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SSI-LXH55YD-600 Lumex Opto/Components Inc. | In Stock | - | - | 16 Weeks | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | Active | - | - | Wire | LED | - | - | - | 8541.40.20.00 | - | - | - | - | - | - | - | Wire Leads - 24 (609.60mm) | - | - | 0.34 (8.64mm) | - | 2.1V | 20mA | 110° | - | - | Square with Flat Top | 4.40mm | - | - | - | 10mcd | - | Diffused | 585nm | - | - | - | - | - | Yellow | - | - | - | - | - | - | ROHS3 Compliant | - | Vf (Typ), If (Max) | ||
![]() SSI-LXH600GD-250 Lumex Opto/Components Inc. | In Stock | - | - | 16 Weeks | Panel | - | - | - | 2 | ROUND | - | - | - | - | Bulk | 2002 | - | yes | Active | 1 (Unlimited) | 2 | Wire | - | 85°C | -40°C | Green | - | - | 2.6V | - | 1 | - | - | - | - | - | - | - | SINGLE | - | - | 60 ° | SINGLE COLOR LED | - | Colored, Diffused, Dome | - | 5mm | 2.6V | 30 mcd | - | - | - | - | - | - | 565 nm | - | 1 | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SSI-LXMP5011GC-150 Lumex Opto/Components Inc. | In Stock | - | - | 12 Weeks | Panel, Through Hole | Axial | - | - | - | - | Square | - | - | 2.2V | Bulk | 2001 | - | yes | Active | 1 (Unlimited) | 2 | Wire Leads | LED | 85°C | -40°C | - | 8541.40.20.00 | - | - | - | 1 | - | - | 25mA | Wire Leads - 6 (152.40mm) | - | 2.2V | 0.41 x 0.41 (10.41mm x 10.41mm) | SINGLE WITH BUILT-IN RESISTOR | - | - | 60° | - | 20mA | Square with Flat Top | 9.10mm | - | 2.2V | 15 mcd | 15mcd | - | Clear | 565nm | Colorless | - | - | - | - | Green | - | - | 18.2372mm | 11.9mm | 11.9mm | - | ROHS3 Compliant | Lead Free | Vf (Typ), If (Max) | ||
![]() SSI-LXR3816SYD-150 Lumex Opto/Components Inc. | In Stock | - | Datasheet | 8 Weeks | Panel, Through Hole | T | - | - | - | - | Round | - | - | 2V | - | 2002 | - | yes | Active | - | 2 | Wire | LED | 85°C | -40°C | - | 8541.40.20.00 | - | 2.5V | BULK | 1 | - | - | 30mA | Wire Leads - 6 (152.40mm) | - | - | 0.32 (8.13mm) | - | - | 20mA | 60° | - | 30mA | Round with Domed Top | 5mm T-1 3/4 | - | 2.1V | 100 mcd | 100mcd | - | Diffused | 590nm | - | - | - | - | - | Yellow | - | - | 17.1958mm | - | - | - | ROHS3 Compliant | - | Vf (Typ), If (Max) | ||
![]() SSI-LXH55ID-600 Lumex Opto/Components Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | Active | - | - | Wire | LED | - | - | - | 8541.40.20.00 | - | - | - | - | - | - | - | Wire Leads - 24 (609.60mm) | - | - | 0.34 (8.64mm) | - | 2V | 20mA | 110° | - | - | Square with Flat Top | 4.40mm | - | - | - | 20mcd | - | Diffused | 635nm | - | - | - | - | - | Red | - | - | - | - | - | - | ROHS3 Compliant | - | Vf (Typ), If (Max) | ||
![]() SSI-LXR1612ID-150 Lumex Opto/Components Inc. | 1743 |
| - | 16 Weeks | Panel, Through Hole | T | - | - | - | ROUND | - | - | - | 2V | Bulk | 2002 | - | yes | Active | 1 (Unlimited) | 2 | Wire | - | 85°C | -40°C | Red | 8541.40.20.00 | - | 2.5V | - | 1 | - | - | 30mA | - | - | - | - | - | - | - | 60 ° | SINGLE COLOR LED | 20mA | Dome | - | 3mm | 2V | 30 mcd | - | - | - | - | - | - | 635 nm | - | - | - | T-1 | - | 11.9888mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() SSI-LXH600GD-150 Lumex Opto/Components Inc. | 2604 |
| - | 16 Weeks | Panel, Through Hole | Axial | - | - | 2 | - | Round | - | - | 2.2V | - | 2002 | - | yes | Active | 1 (Unlimited) | 2 | Wire Leads | LED | 85°C | -40°C | - | - | - | 2.6V | BULK | 1 | - | - | 25mA | Wire Leads - 6 (152.40mm) | - | 2.2V | 0.25 (6.35mm) | SINGLE WITH BUILT-IN RESISTOR | - | - | 60° | - | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | 2.2V | 30 mcd | 30mcd | - | Diffused | 565nm | - | - | - | - | 1 | Green | - | 5mm | 14.3mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | Vf (Typ), If (Max) | ||
![]() SSI-LXH312HGW-150 Lumex Opto/Components Inc. | In Stock | - | - | 16 Weeks | - | - | NO | PANEL MOUNT | - | ROUND | - | 85°C | -40°C | - | Bulk | 2001 | - | yes | Active | 1 (Unlimited) | 2 | Wire | - | - | - | Green, Red | 8541.40.20.00 | - | - | - | 1 | - | - | - | - | - | - | - | COMMON BIPOLAR TERMINAL, 2 ELEMENTS | - | - | 60 deg | DUAL COLOR LED | - | Dome | - | 3mm | - | 8 mcd | - | Green, Red | - | - | White | 0.03A | 700 nm | 14.3mm | - | - | T-1 | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SSI-LXH387GD-4 Lumex Opto/Components Inc. | In Stock | - | - | 16 Weeks | - | - | NO | PANEL MOUNT | - | ROUND | - | - | - | - | Bulk | - | - | yes | Active | 1 (Unlimited) | 2 | Wire | - | 85°C | -40°C | Green | 8541.40.20.00 | - | 2.6V | - | 1 | - | 2.54mm | - | - | - | - | - | SINGLE WITH BUILT-IN RESISTOR | - | - | 60 ° | SINGLE COLOR LED | 20mA | Dome | - | 4.7mm | 2.6V | 30 mcd | - | - | - | - | - | - | 565 nm | 4.6mm | - | - | T-1 3/4 | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SSI-LXR5010GD-150 Lumex Opto/Components Inc. | In Stock | - | - | 16 Weeks | - | - | NO | PANEL MOUNT | - | ROUND | - | 85°C | -40°C | - | Bulk | - | - | yes | Active | 1 (Unlimited) | 2 | Wire | - | - | - | Green | 8541.40.20.00 | - | - | - | 1 | - | - | - | - | - | - | - | SINGLE WITH BUILT-IN RESISTOR | - | - | 60 ° | SINGLE COLOR LED | - | Diffused, Dome | - | 5mm | 2.2V | 30 mcd | - | - | - | - | - | 0.025A | 565 nm | 5mm | - | - | T-1 3/4 | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SSI-LXR3816YD-150 Lumex Opto/Components Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | NO | PANEL MOUNT | - | ROUND | - | 100°C | -50°C | - | Bulk | - | - | yes | Active | 1 (Unlimited) | 2 | Wire | - | - | - | Yellow | 8541.40.20.00 | - | 2.5V | - | 1 | - | - | - | - | - | - | - | SINGLE WITH BUILT-IN RESISTOR | - | - | 60 deg | SINGLE COLOR LED | - | Dome | - | 5mm | 2.5V | 30 mcd | - | - | - | - | - | 0.025A | - | 4.7mm | - | - | T-1 3/4 | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SSI-LXW06DNS-Y12V Lumex Opto/Components Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2015 | QuasarBrite | - | Active | 1 (Unlimited) | - | Solder | LED | - | - | Yellow | - | - | - | - | - | IP67 | - | - | Solder Lug | - | - | - | - | 6V | 20mA | - | - | - | Round with Flat Top | - | - | - | - | - | - | - | - | Yellow | - | - | - | - | Yellow | - | - | - | - | - | - | ROHS3 Compliant | - | DC | ||
![]() SSI-LXR3612YD-150 Lumex Opto/Components Inc. | In Stock | - | Datasheet | 16 Weeks | Snap in | - | - | - | - | ROUND | - | 85°C | -40°C | - | Bulk | 2008 | - | yes | Active | 1 (Unlimited) | 2 | Wire | - | - | - | Yellow | 8541.40.20.00 | - | 2.5V | - | 1 | - | - | - | - | - | - | - | SINGLE WITH BUILT-IN RESISTOR | - | - | 60 deg | SINGLE COLOR LED | - | Dome | - | 3mm | 2.5V | 30 mcd | - | - | - | - | - | 0.025A | - | 14mm | - | - | T-1 | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SSI-LXR4815GD Lumex Opto/Components Inc. | 1205 |
| - | 16 Weeks | Panel, Through Hole | T | - | - | 2 | - | Round | - | - | - | - | 2002 | - | yes | Active | 1 (Unlimited) | 2 | Wire | LED | 85°C | -40°C | - | - | 105mW | - | BULK | 1 | - | - | - | - | - | 2.2V | 0.32 (8.13mm) | SINGLE | - | 25mA | 60° | - | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | 2.2V | 30 mcd | 30mcd | - | Diffused | 565nm | - | - | - | - | 1 | Green | - | 5mm | 15mm | - | 10mm | No SVHC | ROHS3 Compliant | Lead Free | Vf (Typ), If (Max) | ||
![]() SSI-LXH9GD-150 Lumex Opto/Components Inc. | 2132 |
| - | 16 Weeks | Snap in, Through Hole | - | - | - | - | - | Round | - | - | - | - | 2002 | - | yes | Active | 1 (Unlimited) | 2 | Wire Leads | LED | 85°C | -40°C | - | 8541.40.20.00 | 105mW | 2.6V | BULK | 1 | - | - | - | Wire Leads - 6 (152.40mm) | - | 2.2V | 0.33 (8.38mm) | SINGLE WITH BUILT-IN RESISTOR | - | - | 60° | - | 25mA | Round with Domed Top | 5mm T-1 3/4 | - | 2.2V | 30 mcd | - | - | Diffused | 565nm | - | - | - | - | - | Green | - | 5mm | 18.0086mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | Vf (Typ), If (Max) | ||
![]() SSI-LXW06DNS-Y Lumex Opto/Components Inc. | 44 |
| Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2015 | QuasarBrite | - | Active | 1 (Unlimited) | - | Solder | LED | - | - | Yellow | - | - | - | - | - | IP67 | - | - | Solder Lug | - | - | - | - | 6V | 20mA | - | - | - | Round with Flat Top | - | - | - | - | - | - | - | - | Yellow | - | - | - | - | Yellow | - | - | - | - | - | - | ROHS3 Compliant | - | DC | ||
![]() SSI-LXR3816SRD-150 Lumex Opto/Components Inc. | In Stock | - | - | 16 Weeks | - | - | NO | PANEL MOUNT | - | ROUND | - | 100°C | -50°C | - | Bulk | 2002 | - | yes | Active | 1 (Unlimited) | 2 | Wire | - | - | - | Red | 8541.40.20.00 | - | - | - | 1 | - | - | - | - | - | 1.8V | - | SINGLE WITH BUILT-IN RESISTOR | - | - | 60 ° | SINGLE COLOR LED | 20mA | Dome | - | 5mm | 1.8V | 40 mcd | - | - | - | - | - | - | 660 nm | 4.7mm | - | - | T-1 3/4 | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SSI-LXMP059GD Lumex Opto/Components Inc. | 3369 |
| - | 16 Weeks | Snap in | - | - | - | - | - | Rectangular | - | - | - | - | 2003 | - | yes | Active | 1 (Unlimited) | 2 | - | LED | 85°C | -40°C | - | - | 105mW | 2.6V | BULK | 1 | - | - | - | - | 2 | 2.2V | 0.26 x 0.18 (6.60mm x 4.57mm) | SINGLE | - | 25mA | 110° | - | 20mA | Rectangle with Flat Top | 4.20mmx1.83mm | - | 2.2V | 10 mcd | 10mcd | - | Diffused | 565nm | - | - | - | - | 1 | Green | - | - | 32.9946mm | 7.9mm | 7.9mm | No SVHC | ROHS3 Compliant | Lead Free | Vf (Typ), If (Max) | ||
![]() SSI-LXH1090GD Lumex Opto/Components Inc. | 37 |
| - | 16 Weeks | Panel | - | - | - | 2 | - | Round | - | - | - | - | 2002 | - | yes | Active | 1 (Unlimited) | 2 | Wire | LED | 85°C | -40°C | - | - | - | - | BULK | 1 | - | - | - | - | - | 2.2V | 0.55 (13.97mm) | SINGLE | - | 25mA | 60° | - | 20mA | Round with Domed Top | 10.00mm Dia | - | 2.2V | 30 mcd | 30mcd | - | Diffused | 565nm | - | - | - | - | 1 | Green | T-4 | 10mm | 18mm | - | 14mm | No SVHC | ROHS3 Compliant | Lead Free | Vf (Typ), If (Max) | ||
![]() SSI-LXH312GD-250 Lumex Opto/Components Inc. | 9 |
| - | 16 Weeks | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | Active | - | - | Wire | LED | - | - | - | 8541.40.20.00 | - | - | - | - | - | - | - | Wire Leads - 9.9 (251.46mm) | - | - | 0.17 (4.32mm) | - | 2.2V | - | 60° | - | 20mA | Round with Domed Top | 3mm T-1 | - | 2.2V | 30 mcd | - | - | Diffused | 565nm | - | - | - | - | - | Green | - | - | - | - | - | - | ROHS3 Compliant | - | Vf (Typ), If (Max) |