- Active Area
- Mounting Type
- Operating Temperature
- Package / Case
- Responsivity @ nm
- Spectral Range
- Color - Enhanced
- Current - Dark (Typ)
- Diode Type
- Mfr
- Package
- Product Status
Attribute column
Manufacturer
Lumex Optical Sensors - Photodiodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Weight | Shape | Semiconductor Material | Approvals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Half Intensity Angle Degrees | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operation | Package | Pd - Power Dissipation | Photocurrent | Product Status | RoHS | Voltage Rated | Vr - Reverse Voltage | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Type | Applications | HTS Code | Capacitance | Subcategory | Voltage - Supply | Number of Functions | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Failure Rate | Lead Spacing | Current - Supply (Disable) (Max) | Configuration | Diode Type | Lead Style | Viewing Angle | Spread Spectrum Bandwidth | Optoelectronic Device Type | Response Time | Voltage - DC Reverse (Vr) (Max) | Size | Rise Time | Max Reverse Voltage (DC) | Terminal Type | Product Type | Wavelength | Depth Behind Panel | Absolute Pull Range (APR) | Peak Wavelength | Dark Current | Spectral Range | Active Area | Infrared Range | Product | Features | Current - Dark (Typ) | Color - Enhanced | Light Current-Nom | Responsivity @ nm | Product Category | Contacts | IP Rating | Diameter | Height | Height Seated (Max) | Length | Width | Thickness (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ODD-AXU-023 Lumex | 684 |
| - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | 530EB | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Strip | - | - | Active | - | - | - | -40°C ~ 85°C | - | - | Si530 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | XO (Standard) | - | - | - | - | 2.5V | - | 25 MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | 75mA | - | - | - | - | - | - | 500ns | 25 V | - | - | - | - | - | - | - | - | - | - | - | 10mm² | - | - | - | - | - | - | - | - | - | - | - | - | 0.071 (1.80mm) | - | - | - | - | - | ||
![]() ODD-632-007 Lumex | 23 |
| - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | - | Vishay Vitramon | - | - | - | Tape & Reel (TR) | - | - | Active | - | 25V | - | -55°C ~ 150°C | - | - | GA | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | - | - | X8R | - | Automotive | - | 10000 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80° | - | - | 8ns, 190ns | 60 V | - | - | - | - | - | - | - | - | - | - | 250nm ~ 1100nm | - | - | - | - | 900pA | Red | - | 0.36 A/W @ 633nm, 0.6 A/W @ 900nm | - | - | - | - | - | - | - | - | 0.067 (1.70mm) | - | AEC-Q200 | ||
![]() ODD-AXU-002 Lumex | 599 |
| - | - | Through Hole | 2-DIP Module | - | - | - | CSA, IEC, UL | - | - | - | - | ABB | G2MP1-60Y20 | - | Lumex Opto/Components Inc. | - | - | Momentary | Bulk | - | - | Active | - | - | - | -10°C ~ 40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 V | - | - | - | Fingersafe Screw | - | - | 1.91 | - | - | - | - | 100mm² | - | - | - | - | - | - | - | - | 2NO | IP66 | - | - | - | - | - | - | - | - | ||
![]() ODD-450-004 Lumex | 31 |
| - | - | Through Hole | TO-233AA, TO-8-3 Lens Top Metal Can | - | - | - | - | - | - | - | - | - | - | - | Lumex Opto/Components Inc. | - | - | - | Bulk | - | - | Active | - | - | - | -55°C ~ 100°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15ns | 60 V | - | - | - | - | - | 450nm | - | - | - | - | - | 12mm² | - | - | - | 3nA | Blue | - | 0.28 A/W @ 450nm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ODD-SXU-001 Lumex | 704 |
| - | - | Through Hole | 2-DIP Module | - | - | - | - | - | - | - | - | - | - | - | Lumex Opto/Components Inc. | - | - | - | Bulk | - | - | Active | - | - | - | -10°C ~ 40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6µs | 10 V | - | - | - | - | - | - | - | - | - | - | - | 100mm² | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ODD-SXU-044 Lumex | 744 |
| - | - | Through Hole | 4-DIP Module | 56.699046 g | - | - | - | - | - | - | - | - | - | - | Lumex Opto/Components Inc. | - | - | - | Bulk | - | - | Active | Compliant | - | - | -10°C ~ 40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15µs | 25 V | - | - | - | - | - | - | - | - | - | - | - | 331mm² | - | - | - | - | - | - | - | - | - | - | - | 25.4 mm | - | 44.45 mm | 44.45 mm | - | - | - | ||
![]() ODD-SXU-004 Lumex | 796 |
| - | - | Through Hole | 2-DIP Module | - | - | - | - | - | - | - | - | - | - | - | Lumex Opto/Components Inc. | - | - | - | Bulk | - | - | Active | - | - | - | -10°C ~ 40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5ns | 160 V | - | - | - | - | - | - | - | - | - | - | - | 20mm² | - | - | - | 100nA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ODD-SXU-023 Lumex | 2687 |
| - | - | Through Hole | TO-5 Variant, 5 Leads, Lens Top Metal Can | - | - | - | - | - | - | - | - | - | - | - | Lumex Opto/Components Inc. | - | - | - | Bulk | - | - | Active | - | - | - | -10°C ~ 40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1µs | 20 V | - | - | - | - | - | 254nm | - | - | - | - | - | 1.25mm² | - | - | - | 1nA | - | - | 0.02 A/W @ 254nm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ODD-450-007 Lumex | 33 |
| - | - | Through Hole | TO-18-2 Metal Can | - | - | - | - | - | - | - | - | - | - | - | Lumex Opto/Components Inc. | - | - | - | Bulk | - | - | Active | - | - | - | -55°C ~ 100°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8ns | 60 V | - | - | - | - | - | 450nm | - | - | - | - | - | 1mm² | - | - | - | 200pA | Blue | - | 0.28 A/W @ 450nm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ODD-632-004 Lumex | 17 |
| - | - | Through Hole | TO-233AA, TO-8-3 Lens Top Metal Can | - | - | - | - | - | - | - | - | - | - | - | Lumex Opto/Components Inc. | - | - | - | Bulk | - | - | Active | - | - | - | -55°C ~ 100°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15ns | 60 V | - | - | - | - | - | 632nm | - | - | - | - | - | 12mm² | - | - | - | 3nA | Red | - | 0.4 A/W @ 632nm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ODD-AXU-010 Lumex | In Stock | - | - | - | Through Hole | 2-DIP Module | - | - | - | - | - | - | - | - | - | - | - | Lumex Opto/Components Inc. | - | - | - | Bulk | - | - | Active | - | - | - | -10°C ~ 40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10µs | 10 V | - | - | - | - | - | - | - | - | - | - | - | 100mm² | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ODD-450-003 Lumex | 31 |
| - | - | Through Hole | TO-205AA, TO-5-3 Metal Can | - | - | - | - | - | - | - | - | - | - | - | Lumex Opto/Components Inc. | - | - | - | Bulk | - | - | Active | - | - | - | -55°C ~ 100°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10ns | 60 V | - | - | - | - | - | 450nm | - | - | - | - | - | 5mm² | - | - | - | 1nA | Blue | - | 0.28 A/W @ 450nm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ODD-632-005 Lumex | 42 |
| - | - | Through Hole | TO-205AA, TO-5-3 Metal Can | - | - | - | - | - | - | - | - | - | - | - | Lumex Opto/Components Inc. | - | - | - | Bulk | - | - | Active | - | - | - | -55°C ~ 100°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20ns | 60 V | - | - | - | - | - | 632nm | - | - | - | - | - | 15.8mm² | - | - | - | 4nA | Red | - | 0.4 A/W @ 632nm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ODA-940-002 Lumex | 17 |
| - | - | Through Hole | TO-39-4 Metal Can | - | - | - | - | - | - | - | - | - | - | - | Lumex Opto/Components Inc. | - | - | - | Bulk | - | - | Active | - | - | - | -25°C ~ 100°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.87mm² | - | - | - | - | Infrared (NIR)/Red | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ODD-SXU-008 Lumex | 724 |
| - | - | Through Hole | TO-205AA, TO-5-3 Metal Can | - | - | - | - | - | - | - | - | - | - | - | Lumex Opto/Components Inc. | - | - | - | Bulk | - | - | Active | - | - | - | -10°C ~ 40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1µs | 20 V | - | - | - | - | - | - | - | - | - | - | - | 5mm² | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ODD-SXU-013 Lumex | 2325 |
| - | - | Through Hole | TO-5 Variant, 5 Leads, Lens Top Metal Can | - | - | - | - | - | - | - | - | - | - | - | Lumex Opto/Components Inc. | - | - | - | Bulk | - | - | Active | - | - | - | -10°C ~ 40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45° | - | - | 1µs | 20 V | - | - | - | - | - | - | - | - | - | - | - | 1.25mm² | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OED-PPD11075G-B Lumex Opto/Components Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | - | - | ROUND | InGaAs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 1999 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 8541.40.60.50 | - | - | - | 1 | - | - | - | - | - | - | - | - | - | SINGLE | - | - | - | - | PIN PHOTODIODE | - | 25V | 1.3mm | 300ps | 25V | - | - | - | - | - | - | 300pA | 1100nm ~ 1600nm | 0.31mm2 | YES | - | - | - | - | 2mA | 0.9 A/W @ 1310nm | - | - | - | 5.35mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() OED-SP-7L Lumex | In Stock | - | - | - | - | T-1 | - | - | - | - | - | Lumex | 100 | 8 deg | Lumex | - | + 70 C | - | - 30 C | Through Hole | - | - | 20 mW | 50 uA | - | Details | - | 20 V | - | - | - | - | - | - | - | - | - | - | - | - | - | Optical Detectors and Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 ns | - | - | Photodiodes | - | - | - | 940 nm | 10 nA | - | - | - | PIN Photodiodes | - | - | - | - | - | Photodiodes | - | - | - | 5.4 mm | - | 3.9 mm | 3.9 mm | - | - | - |