- Actuator Type
- Circuit
- Current Rating
- Current Rating (Amps)
- Illumination
- Illumination Type
- Illumination Type, Color
- Illumination Voltage (Nominal)
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
Attribute column
Manufacturer
Lumex Toggle Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Illumination Voltage (Nominal) | Illumination Type, Color | Throw Configuration | Illumination | Switch Type | Illumination Type | Bushing Thread | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Body Height | Actuator Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CLS-TC11A12250Y Lumex Opto/Components Inc. | In Stock | - | Datasheet | Panel | Panel Mount | Bulk | 2007 | CLS | yes | Obsolete | 1 (Unlimited) | Quick Connect | EAR99 | 8536.50.90.65 | 12V | 20A DC | Vertical | 20A | Quick Connect - 0.250 (6.3mm) | - | 28.6mm | 16 mm | Standard Round | SPST | On-Off | Circular - 12.20mm Dia | 12VDC | LED, Yellow | - | Illuminated | TOGGLE SWITCH | Illuminated, LED | M12 x 0.75 | - | 20A@12VDC | 19.2mm | 20.00mm | RoHS Compliant | Contains Lead | ||
![]() CLS-TC11A12190R Lumex Opto/Components Inc. | In Stock | - | Datasheet | Panel, Snap in | Panel Mount, Snap-In | Bulk | 2007 | CLS | yes | Obsolete | 1 (Unlimited) | Quick Connect | EAR99 | 8536.50.90.65 | 12V | 20A DC | Vertical | 20A | Quick Connect - 0.187 (4.7mm) | - | 23mm | - | Flatted | SPST | On-Off | Circular - 20.20mm Dia | 12VDC | LED, Red | - | Illuminated | TOGGLE SWITCH | Illuminated, LED | - | - | 20A@12VDC | 14.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() CLS-TC11A12190Y Lumex Opto/Components Inc. | In Stock | - | Datasheet | Panel, Snap in | Panel Mount, Snap-In | Bulk | 2007 | CLS | yes | Obsolete | 1 (Unlimited) | Quick Connect | EAR99 | 8536.50.90.65 | 12V | 20A DC | Vertical | 20A | Quick Connect - 0.187 (4.7mm) | - | 23mm | - | Flatted | SPST | On-Off | Circular - 20.20mm Dia | 12VDC | LED, Yellow | - | Illuminated | TOGGLE SWITCH | Illuminated, LED | - | - | 20A@12VDC | 14.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() CLS-TS11A12250G Lumex Opto/Components Inc. | In Stock | - | Datasheet | Panel, Snap in | Panel Mount, Snap-In | Bulk | 2007 | CLS | yes | Obsolete | 1 (Unlimited) | Quick Connect | EAR99 | 8536.50.90.65 | 12V | 25A DC | Vertical | 25A | Quick Connect - 0.250 (6.3mm) | - | 28mm | 28 mm | Flatted | SPST | On-Off | Circular - 24.00mm Dia | 12VDC | LED, Green | - | Illuminated | TOGGLE SWITCH | Illuminated, LED | - | - | 25A@12VDC | 15.5mm | 17.00mm | Non-RoHS Compliant | Contains Lead | ||
![]() CLS-TC11A12250G Lumex Opto/Components Inc. | In Stock | - | Datasheet | Panel | Panel Mount | Bulk | 2007 | CLS | - | Obsolete | 1 (Unlimited) | Quick Connect | - | - | 12V | 20A DC | Vertical | 20A | Quick Connect - 0.250 (6.3mm) | - | - | - | Standard Round | SPST | On-Off | Circular - 12.20mm Dia | 12VDC | LED, Green | SPST | Illuminated | - | Illuminated, LED | M12 x 0.75 | - | - | - | 20.00mm | RoHS Compliant | Contains Lead | ||
![]() CLS-TC11A12253R Lumex Opto/Components Inc. | In Stock | - | Datasheet | Panel | Panel Mount | Bulk | 2007 | CLS | yes | Obsolete | 1 (Unlimited) | Quick Connect | EAR99 | 8536.50.90.65 | 12V | 20A DC | Vertical | 20A | Quick Connect - 0.250 (6.3mm) | - | 24.4mm | 14 mm | Flatted | SPST | On-Off | Circular - 12.00mm Dia | 12VDC | LED, Red | - | Illuminated | TOGGLE SWITCH | Illuminated, LED | - | - | 20A@12VDC | 11.2mm | 23.20mm | RoHS Compliant | Contains Lead | ||
![]() CLS-TO11A125S00G Lumex Opto/Components Inc. | In Stock | - | Datasheet | Panel | Panel Mount | Bulk | 2007 | CLS | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | 8536.50.90.65 | - | 10A AC | Vertical | 10A | Solder Lug | 125V | 24mm | 18.5 mm | Flatted | SPST | On-Off | Circular - 18.00mm Dia | 12VDC | LED, Green | - | Illuminated | TOGGLE SWITCH | Illuminated, LED | M18 x 1 | 10A@125VAC | - | 17mm | 13.00mm | RoHS Compliant | Contains Lead | ||
![]() CLS-TS11A12250Y Lumex Opto/Components Inc. | In Stock | - | Datasheet | Panel, Snap in | Panel Mount, Snap-In | Bulk | 2007 | CLS | yes | Obsolete | 1 (Unlimited) | Quick Connect | EAR99 | 8536.50.90.65 | 12V | 25A DC | Vertical | 25A | Quick Connect - 0.250 (6.3mm) | - | 28mm | 28 mm | Flatted | SPST | On-Off | Circular - 24.00mm Dia | 12VDC | LED, Yellow | - | Illuminated | TOGGLE SWITCH | Illuminated, LED | - | - | 25A@12VDC | 15.5mm | 17.00mm | Non-RoHS Compliant | Contains Lead | ||
![]() CLS-TC11A12251Y Lumex Opto/Components Inc. | In Stock | - | Datasheet | Panel | Panel Mount | Bulk | 2007 | CLS | yes | Obsolete | 1 (Unlimited) | Quick Connect | EAR99 | 8536.50.90.65 | 12V | 30A DC | Vertical | 30A | Quick Connect - 0.250 (6.3mm) | - | 28.6mm | 16 mm | Flatted | SPST | On-Off | Circular - 12.20mm Dia | 12VDC | LED, Yellow | - | Illuminated | TOGGLE SWITCH | Illuminated, LED | M12 x 0.75 | - | 30A@12VDC | 17.6mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() CLS-TC11A12251B Lumex Opto/Components Inc. | In Stock | - | Datasheet | Panel | Panel Mount | Bulk | 2007 | CLS | - | Obsolete | 1 (Unlimited) | Quick Connect | - | - | 12V | 30A DC | Vertical | 30A | Quick Connect - 0.250 (6.3mm) | - | - | - | Flatted | SPST | On-Off | Circular - 12.20mm Dia | 12VDC | LED, Blue | SPST | Illuminated | - | Illuminated, LED | M12 x 0.75 | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CLS-TC11A12250B Lumex Opto/Components Inc. | In Stock | - | Datasheet | Panel | Panel Mount | Bulk | 2007 | CLS | yes | Obsolete | 1 (Unlimited) | Quick Connect | EAR99 | 8536.50.90.65 | 12V | 20A DC | Vertical | 20A | Quick Connect - 0.250 (6.3mm) | - | 28.6mm | 16 mm | Standard Round | SPST | On-Off | Circular - 12.20mm Dia | 12VDC | LED, Blue | - | Illuminated | TOGGLE SWITCH | Illuminated, LED | M12 x 0.75 | - | 20A@12VDC | 19.2mm | 20.00mm | RoHS Compliant | Contains Lead | ||
![]() CLS-TO11A125S00Y Lumex Opto/Components Inc. | In Stock | - | Datasheet | Panel | Panel Mount | Bulk | 2007 | CLS | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | 8536.50.90.65 | - | 10A AC | Vertical | 10A | Solder Lug | 125V | 24mm | 18.5 mm | Flatted | SPST | On-Off | Circular - 18.00mm Dia | 12VDC | LED, Yellow | - | Illuminated | TOGGLE SWITCH | Illuminated, LED | M18 x 1 | 10A@125VAC | - | 17mm | 13.00mm | Non-RoHS Compliant | Contains Lead | ||
![]() CLS-TC11A12252G Lumex Opto/Components Inc. | In Stock | - | Datasheet | Panel | Panel Mount | Bulk | 2007 | CLS | yes | Obsolete | 1 (Unlimited) | Quick Connect | EAR99 | 8536.50.90.65 | 12V | 20A DC | Vertical | 20A | Quick Connect - 0.250 (6.3mm) | - | 24.4mm | 14.35 mm | Flatted | SPST | On-Off | Circular - 12.00mm Dia | 12VDC | LED, Green | - | Illuminated | TOGGLE SWITCH | Illuminated, LED | - | - | 20A@12VDC | 13.91mm | 26.27mm | Non-RoHS Compliant | Contains Lead | ||
![]() CLS-TS11A12250R Lumex Opto/Components Inc. | In Stock | - | Datasheet | Panel, Snap in | Panel Mount, Snap-In | Bulk | 2007 | CLS | yes | Obsolete | 1 (Unlimited) | Quick Connect | EAR99 | 8536.50.90.65 | 12V | 25A DC | Vertical | 25A | Quick Connect - 0.250 (6.3mm) | - | 28mm | 28 mm | Flatted | SPST | On-Off | Circular - 24.00mm Dia | 12VDC | LED, Red | - | Illuminated | TOGGLE SWITCH | Illuminated, LED | - | - | 25A@12VDC | 15.5mm | 17.00mm | Non-RoHS Compliant | Contains Lead | ||
![]() CLS-TS11A12250B Lumex Opto/Components Inc. | In Stock | - | Datasheet | Panel, Snap in | Panel Mount, Snap-In | Bulk | 2007 | CLS | yes | Obsolete | 1 (Unlimited) | Quick Connect | EAR99 | 8536.50.90.65 | 12V | 25A DC | Vertical | 25A | Quick Connect - 0.250 (6.3mm) | - | 28mm | 28 mm | Flatted | SPST | On-Off | Circular - 24.00mm Dia | 12VDC | LED, Blue | - | Illuminated | TOGGLE SWITCH | Illuminated, LED | - | - | 25A@12VDC | 15.5mm | 17.00mm | Non-RoHS Compliant | Contains Lead | ||
![]() CLS-TC11A12250R Lumex Opto/Components Inc. | In Stock | - | Datasheet | Panel | Panel Mount | Bulk | 2007 | CLS | yes | Obsolete | 1 (Unlimited) | Quick Connect | EAR99 | 8536.50.90.65 | 12V | 20A DC | Vertical | 20A | Quick Connect - 0.250 (6.3mm) | - | 28.6mm | 16 mm | Standard Round | SPST | On-Off | Circular - 12.20mm Dia | 12VDC | LED, Red | - | Illuminated | TOGGLE SWITCH | Illuminated, LED | M12 x 0.75 | - | 20A@12VDC | 19.2mm | 20.00mm | RoHS Compliant | Contains Lead | ||
![]() CLS-TC11A12252Y Lumex Opto/Components Inc. | In Stock | - | Datasheet | Panel | Panel Mount | Bulk | 2007 | CLS | yes | Obsolete | 1 (Unlimited) | Quick Connect | EAR99 | 8536.50.90.65 | 12V | 20A DC | Vertical | 20A | Quick Connect - 0.250 (6.3mm) | - | 24.4mm | 14.35 mm | Flatted | SPST | On-Off | Circular - 12.00mm Dia | 12VDC | LED, Yellow | - | Illuminated | TOGGLE SWITCH | Illuminated, LED | - | - | 20A@12VDC | 13.91mm | 26.27mm | Non-RoHS Compliant | Contains Lead | ||
![]() CLS-TC11A12252R Lumex Opto/Components Inc. | In Stock | - | Datasheet | Panel | Panel Mount | Bulk | 2007 | CLS | yes | Obsolete | 1 (Unlimited) | Quick Connect | EAR99 | 8536.50.90.65 | 12V | 20A DC | Vertical | 20A | Quick Connect - 0.250 (6.3mm) | - | 24.4mm | 14.35 mm | Flatted | SPST | On-Off | Circular - 12.00mm Dia | 12VDC | LED, Red | - | Illuminated | TOGGLE SWITCH | Illuminated, LED | - | - | 20A@12VDC | 13.91mm | 26.27mm | RoHS Compliant | Contains Lead | ||
![]() CLS-TO11A125S00R Lumex Opto/Components Inc. | In Stock | - | Datasheet | Panel | Panel Mount | Bulk | 2007 | CLS | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | 8536.50.90.65 | - | 10A AC | Vertical | 10A | Solder Lug | 125V | 24mm | 18.5 mm | Flatted | SPST | On-Off | Circular - 18.00mm Dia | 12VDC | LED, Red | - | Illuminated | TOGGLE SWITCH | Illuminated, LED | M18 x 1 | 10A@125VAC | - | 17mm | 13.00mm | RoHS Compliant | Contains Lead | ||
![]() CLS-TC11A12251R Lumex Opto/Components Inc. | In Stock | - | Datasheet | Panel | Panel Mount | Bulk | 2007 | CLS | yes | Obsolete | 1 (Unlimited) | Quick Connect | EAR99 | 8536.50.90.65 | 12V | 30A DC | Vertical | 30A | Quick Connect - 0.250 (6.3mm) | - | 28.6mm | 16 mm | Flatted | SPST | On-Off | Circular - 12.20mm Dia | 12VDC | LED, Red | - | Illuminated | TOGGLE SWITCH | Illuminated, LED | M12 x 0.75 | - | 30A@12VDC | 17.6mm | - | RoHS Compliant | Contains Lead |