- Actuator Type
- Circuit
- Current Rating
- Current Rating (Amps)
- Illumination
- Illumination Type
- Illumination Type, Color
- Illumination Voltage (Nominal)
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
Attribute column
Manufacturer
Lumex Toggle Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Illumination Voltage (Nominal) | Illumination Type, Color | Illumination | Switch Type | Illumination Type | Bushing Thread | Contact (DC) Max Rating R Load | Body Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CLS-TC11A12251G Lumex Opto/Components Inc. | In Stock | - | Datasheet | Panel | Panel Mount | Bulk | 2007 | CLS | yes | Obsolete | 1 (Unlimited) | Quick Connect | EAR99 | 8536.50.90.65 | 12V | 30A DC | Vertical | 30A | Quick Connect - 0.250 (6.3mm) | 28.6mm | 16 mm | Flatted | SPST | On-Off | Circular - 12.20mm Dia | 12VDC | LED, Green | Illuminated | TOGGLE SWITCH | Illuminated, LED | M12 x 0.75 | 30A@12VDC | 17.6mm | Non-RoHS Compliant | Contains Lead |