- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Orientation
- Type
- Voltage - Forward (Vf) (Typ)
- Current - DC Forward (If) (Max)
- Series
- Viewing Angle
- Part Status
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Lumileds Infrared, UV, Visible Emitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Manufacturer Package Identifier | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | HTS Code | Orientation | Reach Compliance Code | Power Dissipation | Voltage - Forward (Vf) (Typ) | Viewing Angle | Forward Current | Lens Style | Test Current | Forward Voltage-Max | Current - DC Forward (If) (Max) | Number of LEDs | Max Junction Temperature (Tj) | Radiant Intensity (Ie) Min @ If | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L1I0-0940060000000 Lumileds | 5000 |
| Datasheet | 8 Weeks | - | Surface Mount | 3-SMD, No Lead | - | - | -30°C~85°C TC | Tape & Reel (TR) | 2017 | LUXEON IR Domed | - | Active | 1 (Unlimited) | Infrared (IR) | 8541.40.20.00 | Top View | - | - | 2.9V | 60° | - | - | - | - | 1A | - | - | 1190mW/sr @ 1A (Typ) | - | - | - | RoHS Compliant | - | ||
![]() LHUV-0390-0400 Lumileds | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | 2 | - | -40°C~135°C TA | Tape & Reel (TR) | 2013 | LUXEON UV | - | Discontinued | 1 (Unlimited) | Ultraviolet (UV) | - | Top View | - | - | 3.1V | 125° | 500mA | - | 500mA | 3.5V | 1A | - | - | 425mW/sr @ 500mA | 680μm | 1.7mm | 1.3mm | RoHS Compliant | Lead Free | ||
![]() L1F3-U380200008000 Lumileds | 24112 |
| Datasheet | 10 Weeks | - | Surface Mount | 2-SMD, No Lead | - | L1F3-U380200008000 | -40°C~120°C TA | Tape & Reel (TR) | 2016 | LUXEON UV U2 | - | Active | 1 (Unlimited) | Ultraviolet (UV) | 8541.40.20.00 | Top View | compliant | 900mW | 3.2V | 138° | 1A | - | - | - | 2A | - | 120°C | - | 760μm | - | - | RoHS Compliant | - | ||
![]() LHUV-0420-0650 Lumileds | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | 2 | - | -40°C~135°C TA | Tape & Reel (TR) | 2013 | LUXEON UV | - | Discontinued | 1 (Unlimited) | Visible | - | Top View | - | - | 3V | 125° | 1A | - | 500mA | 3.5V | - | - | - | 675mW/sr @ 500mA | 680μm | 1.7mm | 1.3mm | RoHS Compliant | Lead Free | ||
![]() LHUV-0395-0400 Lumileds | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | 2 | - | -40°C~135°C TA | Tape & Reel (TR) | 2013 | LUXEON UV | - | Discontinued | 1 (Unlimited) | Ultraviolet (UV) | - | Top View | - | - | 3.1V | 125° | 500mA | - | 500mA | 3.5V | 1A | - | - | 425mW/sr @ 500mA | 680μm | 1.7mm | 1.3mm | RoHS Compliant | Lead Free | ||
![]() LHUV-0410-0600 Lumileds | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | 2 | - | -40°C~135°C TA | Tape & Reel (TR) | 2013 | LUXEON UV | - | Discontinued | 1 (Unlimited) | Ultraviolet (UV) | - | Top View | - | - | 3V | 125° | 1A | - | 500mA | 3.5V | - | - | - | 625mW/sr @ 500mA | 680μm | 1.7mm | 1.3mm | RoHS Compliant | Lead Free | ||
![]() L1IZ-0850000000000 Lumileds | 4000 | - | Datasheet | 8 Weeks | - | Surface Mount | 2-SMD, No Lead | - | - | -30°C~125°C TC | Tape & Reel (TR) | 2017 | LUXEON IR Compact | - | Active | 1 (Unlimited) | Infrared (IR) | 8541.40.20.00 | Top View | - | - | 3.2V | 150° | - | - | - | - | 1A | - | - | 250mW/sr @ 1A (Typ) | - | - | - | RoHS Compliant | - | ||
![]() LHUV-0415-0550 Lumileds | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | 2 | - | -40°C~135°C TA | Tape & Reel (TR) | 2013 | LUXEON UV | - | Discontinued | 1 (Unlimited) | Ultraviolet (UV) | - | Top View | - | - | 3V | 125° | 500mA | - | 500mA | 3.5V | 1A | - | - | 575mW/sr @ 500mA | 680μm | 1.7mm | 1.3mm | RoHS Compliant | Lead Free | ||
![]() L1I0-0940090000000 Lumileds | 6000 |
| Datasheet | 8 Weeks | - | Surface Mount | 3-SMD, No Lead | - | - | -30°C~85°C TC | Tape & Reel (TR) | 2017 | LUXEON IR Domed | - | Active | 1 (Unlimited) | Infrared (IR) | 8541.40.20.00 | Top View | - | 1.45W | 2.9V | 90° | 1A | - | - | - | - | - | 145°C | 780mW/sr @ 1A (Typ) | 2.87mm | - | - | RoHS Compliant | - | ||
![]() LHUV-0395-0500 Lumileds | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2-SMD, No Lead | 2 | - | -40°C~135°C TA | Tape & Reel (TR) | 2008 | LUXEON UV | - | Discontinued | 1 (Unlimited) | Ultraviolet (UV) | - | Top View | - | - | 3.1V | 125° | 500mA | Square | 500mA | 3.5V | 1A | 1 | - | 525mW/sr @ 500mA | 680μm | 1.7mm | 1.3mm | RoHS Compliant | Lead Free | ||
![]() LHUV-0385-0250 Lumileds | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | 2 | - | -40°C~135°C TA | Tape & Reel (TR) | 2008 | LUXEON UV | - | Discontinued | 1 (Unlimited) | Ultraviolet (UV) | - | Top View | - | - | 3.1V | 125° | 500mA | Square | 500mA | 3.5V | 1A | 1 | - | 570mW/cm2 @ 1000mA | 680μm | 1.7mm | 1.3mm | RoHS Compliant | Lead Free | ||
![]() LHUV-0415-0600 Lumileds | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | 2 | - | -40°C~135°C TA | Tape & Reel (TR) | 2013 | LUXEON UV | - | Discontinued | 1 (Unlimited) | Ultraviolet (UV) | - | Top View | - | - | 3V | 125° | 500mA | - | 500mA | 3.5V | 1A | - | - | 625mW/sr @ 500mA | 680μm | 1.7mm | 1.3mm | RoHS Compliant | Lead Free | ||
![]() LHUV-0405-A065 Lumileds | 24112 |
| Datasheet | 10 Weeks | - | Surface Mount | 2-SMD, No Lead | - | - | -40°C~135°C TJ | Tape & Reel (TR) | 2016 | LUXEON UV U1 | yes | Active | 1 (Unlimited) | Ultraviolet (UV) | 8541.40.20.00 | Top View | - | - | 3.2V | 140° | - | - | - | - | 1A | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LHUV-0405-0650 Lumileds | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2-SMD, No Lead | 2 | - | -40°C~135°C TA | Tape & Reel (TR) | 2013 | LUXEON UV | - | Discontinued | 1 (Unlimited) | Ultraviolet (UV) | - | Top View | - | - | 3V | 125° | 500mA | Square | 500mA | 3.5V | 1A | 1 | - | 675mW/sr @ 500mA | 680μm | 1.7mm | 1.3mm | RoHS Compliant | Lead Free | ||
![]() L1I0-0940150000000 Lumileds | 24112 |
| Datasheet | 8 Weeks | - | Surface Mount | 3-SMD, No Lead | - | - | -30°C~85°C TC | Tape & Reel (TR) | 2017 | LUXEON IR Domed | - | Active | 1 (Unlimited) | Infrared (IR) | 8541.40.20.00 | Top View | - | - | 2.9V | 150° | - | - | - | - | 1A | - | - | 350mW/sr @ 1A (Typ) | - | - | - | RoHS Compliant | - | ||
![]() L1IZ-0940000000000 Lumileds | 24112 |
| Datasheet | 8 Weeks | - | Surface Mount | 2-SMD, No Lead | - | - | -30°C~125°C TC | Tape & Reel (TR) | 2017 | LUXEON IR Compact | - | Active | 1 (Unlimited) | Infrared (IR) | 8541.40.20.00 | Top View | - | - | 2.9V | 150° | - | - | - | - | 1A | - | - | 300mW/sr @ 1A (Typ) | - | - | - | RoHS Compliant | - | ||
![]() LHUV-0380-0300 Lumileds | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2-SMD, No Lead | 2 | - | -40°C~135°C TA | Tape & Reel (TR) | 2013 | LUXEON UV | - | Discontinued | 1 (Unlimited) | Ultraviolet (UV) | - | Top View | - | - | 3.2V | 125° | 500mA | - | 500mA | - | 1A | - | - | 325mW/sr @ 500mA | 680μm | 1.7mm | 1.3mm | RoHS Compliant | Lead Free | ||
![]() L1I0-0850150000000 Lumileds | 3901 | - | Datasheet | 8 Weeks | - | Surface Mount | 3-SMD, No Lead | - | - | -30°C~85°C TC | Tape & Reel (TR) | 2017 | LUXEON IR Domed | - | Active | 1 (Unlimited) | Infrared (IR) | 8541.40.20.00 | Top View | - | - | 3.2V | 150° | - | - | - | - | 1A | - | - | 335mW/sr @ 1A (Typ) | - | - | - | RoHS Compliant | - | ||
![]() L1F3-U390200012000 Lumileds | 29 |
| Datasheet | 10 Weeks | - | Surface Mount | 2-SMD, No Lead | - | - | -40°C~120°C TA | Tape & Reel (TR) | 2016 | LUXEON UV U2 | - | Active | 1 (Unlimited) | Ultraviolet (UV) | 8541.40.20.00 | Top View | compliant | - | 3.1V | 138° | - | - | - | - | 2A | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LHUV-0385-A030 Lumileds | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 2-SMD, No Lead | - | - | -40°C~135°C TJ | Tape & Reel (TR) | 2016 | LUXEON UV U1 | yes | Discontinued | 1 (Unlimited) | Ultraviolet (UV) | 8541.40.20.00 | Top View | - | - | 3.2V | 140° | - | - | - | - | 1A | - | - | - | - | - | - | RoHS Compliant | - |