- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Orientation
- Type
- Voltage - Forward (Vf) (Typ)
- Current - DC Forward (If) (Max)
- Series
- Viewing Angle
- Part Status
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Lumileds Infrared, UV, Visible Emitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | HTS Code | Orientation | Reach Compliance Code | Voltage - Forward (Vf) (Typ) | Viewing Angle | Forward Current | Test Current | Forward Voltage-Max | Current - DC Forward (If) (Max) | Radiant Intensity (Ie) Min @ If | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LHUV-0390-0300 Lumileds | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | 2 | -40°C~135°C TA | Tape & Reel (TR) | 2013 | LUXEON UV | - | Discontinued | 1 (Unlimited) | Ultraviolet (UV) | - | Top View | - | 3.1V | 125° | 500mA | 500mA | 3.5V | 1A | 330mW/sr @ 500mA | 680μm | 1.7mm | 1.3mm | RoHS Compliant | Lead Free | ||
![]() LHUV-0420-0550 Lumileds | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | 2 | -40°C~135°C TA | Tape & Reel (TR) | 2013 | LUXEON UV | - | Discontinued | 1 (Unlimited) | Visible | - | Top View | - | 3V | 125° | 500mA | 500mA | 3.5V | 1A | 575mW/sr @ 500mA | 680μm | 1.7mm | 1.3mm | RoHS Compliant | Lead Free | ||
![]() LHUV-0395-0350 Lumileds | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | 2 | -40°C~135°C TA | Tape & Reel (TR) | 2013 | LUXEON UV | - | Discontinued | 1 (Unlimited) | Ultraviolet (UV) | - | Top View | - | 3.1V | 125° | 500mA | 500mA | 3.5V | 1A | 375mW/sr @ 500mA | 680μm | 1.7mm | 1.3mm | RoHS Compliant | Lead Free | ||
![]() L1F3-U390200010000 Lumileds | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 2-SMD, No Lead | - | -40°C~120°C TA | Tape & Reel (TR) | 2016 | LUXEON UV U2 | - | Active | 1 (Unlimited) | Ultraviolet (UV) | 8541.40.20.00 | Top View | compliant | 3.1V | 138° | - | - | - | 2A | - | - | - | - | RoHS Compliant | - | ||
![]() L1F2-U400100005001 Lumileds | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | -40°C~135°C TA | Cut Tape (CT) | 2015 | - | - | Discontinued | 1 (Unlimited) | Ultraviolet (UV) | 8541.40.20.00 | Top View | - | 3V | - | - | - | - | 1A | 550mW/sr @ 500mA | - | - | - | RoHS Compliant | - | ||
![]() LHUV-0400-0500 Lumileds | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | 2 | -40°C~135°C TA | Tape & Reel (TR) | 2013 | LUXEON UV | - | Discontinued | 1 (Unlimited) | Ultraviolet (UV) | - | Top View | - | 3.1V | 125° | 500mA | 500mA | 3.5V | 1A | 525mW/sr @ 500mA | 680μm | 1.7mm | 1.3mm | RoHS Compliant | Lead Free | ||
![]() L1F2-U380100002001 Lumileds | 24112 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | -40°C~135°C TA | Cut Tape (CT) | 2015 | - | - | Discontinued | 1 (Unlimited) | Ultraviolet (UV) | 8541.40.20.00 | Top View | - | 3.2V | - | - | - | - | 1A | 250mW/sr @ 500mA | - | - | - | RoHS Compliant | - | ||
![]() L1F3-U400100007001 Lumileds | 580000 |
| Datasheet | 10 Weeks | - | Surface Mount | 0404 (1010 Metric) | - | -40°C~120°C TC | Tape & Reel (TR) | 2017 | LUXEON UV FC1 | - | Active | 1 (Unlimited) | Ultraviolet (UV) | 8541.40.20.00 | Top View | - | 3.1V | 140° | - | - | - | 1A | - | - | - | - | RoHS Compliant | - | ||
![]() LHUV-0385-A035 Lumileds | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 2-SMD, No Lead | - | -40°C~135°C TJ | Tape & Reel (TR) | 2016 | LUXEON UV U1 | yes | Discontinued | 1 (Unlimited) | Ultraviolet (UV) | 8541.40.20.00 | Top View | - | 3.2V | 140° | - | - | - | 1A | - | - | - | - | RoHS Compliant | - | ||
![]() L1F3-U410200014000 Lumileds | 24112 |
| Datasheet | 10 Weeks | - | Surface Mount | 2-SMD, No Lead | - | -40°C~120°C TA | Tape & Reel (TR) | 2016 | LUXEON UV U2 | - | Active | 1 (Unlimited) | Ultraviolet (UV) | 8541.40.20.00 | Top View | - | 3.1V | 138° | - | - | - | 2A | - | - | - | - | Non-RoHS Compliant | - | ||
![]() L1F3-U380100004001 Lumileds | 29 |
| Datasheet | 10 Weeks | - | Surface Mount | 0404 (1010 Metric) | - | -40°C~120°C TC | Tape & Reel (TR) | 2017 | LUXEON UV FC1 | - | Active | 1 (Unlimited) | Ultraviolet (UV) | 8541.40.20.00 | Top View | - | 3.2V | 140° | - | - | - | 1A | - | - | - | - | RoHS Compliant | - | ||
![]() LHUV-0405-A060 Lumileds | In Stock | - | Datasheet | - | - | Surface Mount | 2-SMD, No Lead | - | -40°C~120°C TC | Tape & Reel (TR) | 2016 | LUXEON UV U1 | - | Discontinued | 1 (Unlimited) | Ultraviolet (UV) | 8541.40.20.00 | Top View | - | 3.15V | 140° | - | - | - | 1A | - | - | - | - | RoHS Compliant | - | ||
![]() L1F2-U390100004001 Lumileds | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | -40°C~135°C TA | Cut Tape (CT) | 2015 | - | - | Discontinued | 1 (Unlimited) | Ultraviolet (UV) | 8541.40.20.00 | Top View | - | 3.1V | - | - | - | - | 1A | 450mW/sr @ 500mA | - | - | - | RoHS Compliant | - | ||
![]() LHUV-0405-0500 Lumileds | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | 2 | -40°C~135°C TA | Tape & Reel (TR) | 2013 | LUXEON UV | - | Discontinued | 1 (Unlimited) | Ultraviolet (UV) | - | Top View | - | 3V | 125° | 500mA | 500mA | 3.5V | 1A | 525mW/sr @ 500mA | 680μm | 1.7mm | 1.3mm | RoHS Compliant | Lead Free | ||
![]() L1F3-U410200012000 Lumileds | 32 |
| Datasheet | 8 Weeks | - | Surface Mount | 2-SMD, No Lead | - | -40°C~120°C TA | Tape & Reel (TR) | 2016 | LUXEON UV U2 | - | Active | 1 (Unlimited) | Ultraviolet (UV) | 8541.40.20.00 | Top View | compliant | 3.1V | 138° | - | - | - | 2A | - | - | - | - | RoHS Compliant | - | ||
![]() LHUV-0395-A055 Lumileds | In Stock | - | Datasheet | - | - | Surface Mount | 2-SMD, No Lead | - | -40°C~120°C | Tape & Reel (TR) | 2016 | LUXEON UV U1 | - | Discontinued | 1 (Unlimited) | Ultraviolet (UV) | 8541.40.20.00 | Top View | - | 3.15V | 140° | - | - | - | 1A | - | - | - | - | RoHS Compliant | - | ||
![]() LHUV-0415-A060 Lumileds | In Stock | - | Datasheet | - | - | Surface Mount | 2-SMD, No Lead | - | -40°C~120°C | Tape & Reel (TR) | 2016 | LUXEON UV U1 | - | Discontinued | 1 (Unlimited) | Ultraviolet (UV) | 8541.40.20.00 | Top View | - | 3.15V | 140° | - | - | - | 1A | - | - | - | - | RoHS Compliant | - | ||
![]() LHUV-0415-A055 Lumileds | In Stock | - | Datasheet | - | - | Surface Mount | 2-SMD, No Lead | - | -40°C~120°C | Tape & Reel (TR) | 2016 | LUXEON UV U1 | - | Discontinued | 1 (Unlimited) | Ultraviolet (UV) | 8541.40.20.00 | Top View | - | 3.15V | 140° | - | - | - | 1A | - | - | - | - | RoHS Compliant | - | ||
![]() LHUV-0395-A050 Lumileds | In Stock | - | Datasheet | - | - | Surface Mount | 2-SMD, No Lead | - | -40°C~120°C | Tape & Reel (TR) | 2016 | LUXEON UV U1 | - | Discontinued | 1 (Unlimited) | Ultraviolet (UV) | 8541.40.20.00 | Top View | - | 3.15V | 140° | - | - | - | 1A | - | - | - | - | RoHS Compliant | - | ||
![]() LHUV-0405-A055 Lumileds | In Stock | - | Datasheet | - | - | Surface Mount | 2-SMD, No Lead | - | -40°C~120°C TC | Tape & Reel (TR) | 2016 | LUXEON UV U1 | - | Discontinued | 1 (Unlimited) | Ultraviolet (UV) | 8541.40.20.00 | Top View | - | 3.15V | 140° | - | - | - | 1A | - | - | - | - | RoHS Compliant | - |