- Viewing Angle
- Height
- Series
- Type
- Color
- Configuration
- Packaging
- CCT(K)
- Lens Type
- Lumens/Watt @ Current - Test
- Size / Dimension
- Temperature-Test
Attribute column
Manufacturer
Lumileds LED Lighting - COBs, Engines, Modules, Strips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | CCT(K) | Temperature-Test | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Configuration | Max Current Rating | Voltage - Forward (Vf) (Typ) | Viewing Angle | Forward Current | Current - Test | Lens Style | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Forward Voltage | Lens Type | Illumination Color | Lens Color | Luminous Flux | Light Emitting Surface (LES) | Number of LEDs | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L2C3-3090209E06000 Lumileds | In Stock | - | Datasheet | 12 Weeks | - | - | - | 3000K 3-Step MacAdam Ellipse | 85°C | Tube | 2016 | LUXEON COB Compact Range Gen 2 | 12.00mm Lx15.00mm W | yes | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | 8541.40.20.00 | Rectangle | 400mA | 35.2V | 115° | - | 250mA | - | 114 lm/W | 90 | - | Flat | - | - | - | 6.50mm Dia | - | 1.50mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() LHC1-2780-1202 Lumileds | In Stock | - | Datasheet | 8 Weeks | Surface Mount | SMD/SMT | 2 | 2700K (3-Step SDCM MacAdam Ellipse) | 85°C | Tube | 2015 | LUXEON CoB | 19.00mm Lx16.00mm W | - | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | - | White | - | Rectangle | 400mA | 35.5V | 115° | - | 200mA | Flat, Round | 106 lm/W | 80 | - | Flat | - | - | 750 lm | 9.00mm Dia | 1 | 1.50mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() L2C5-40801211E1900 Lumileds | 37 |
| Datasheet | 6 Weeks | Surface Mount | - | - | 4000K 3-Step MacAdam Ellipse | 85°C | Tube | 2016 | LUXEON CoB Core Range Gen 3 | 28.00mm Lx28.00mm W | - | Active | 1 (Unlimited) | Chip On Board (COB) | 105°C | -40°C | White, Neutral | - | Square | 2.4A | 34.8V | 115° | - | 1.2A | Circular, Flat | 149 lm/W | 80 | - | Flat | - | - | 6.238 klm | 18.50mm Dia | 1 | 1.50mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() LHC1-2790-1208 Lumileds | In Stock | - | Datasheet | 8 Weeks | Surface Mount | SMD/SMT | 2 | 2700K 3-Step MacAdam Ellipse | 85°C | Tube | 2013 | LUXEON CoB | 24.00mm Lx20.00mm W | - | Obsolete | 1 (Unlimited) | Chip On Board (COB) | 105°C | -40°C | White, Warm | - | Square | 1.8A | 35.5V | 100° | 900mA | - | Flat, Round | 90 lm/W | 90 | - | Flat | White | - | 3.3 klm | 15.00mm Dia | 1 | 1.50mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() L2C2-27901202E0900 Lumileds | In Stock | - | Datasheet | 8 Weeks | Surface Mount | - | - | 2700K 3-Step MacAdam Ellipse | 85°C | Tube | 2015 | LUXEON CoB Core Range | 16.00mm Lx19.00mm W | - | Obsolete | 1 (Unlimited) | Chip On Board (COB) | 105°C | -40°C | White, Warm | - | Rectangle | 400mA | 34.5V | 115° | - | 200mA | Circular, Flat | 111 lm/W | 90 | - | Flat | - | - | 768 lm | 9.00mm Dia | 1 | 1.50mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() LXS8-PW40 Lumileds | In Stock | - | Datasheet | - | Surface Mount | SMD/SMT | 4 | 4000K | 85°C | Tray | 2012 | LUXEON S1000 | 13.87mm Lx12.87mm W | - | Obsolete | 1 (Unlimited) | LED Module | 85°C | -40°C | White, Neutral | - | Square | 900mA | 25.6V | 105° | 700mA | - | Dome, Domed, Round | 81 lm/W | 80 | - | Domed | White | Clear, White | 1.36 klm | 8.06mm Dia | 1 | 6.09mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() LXS8-PW27 Lumileds | In Stock | - | Datasheet | - | Surface Mount | SMD/SMT | 2 | 2700K | - | Tray | 2012 | LUXEON S1000 | 13.87mm Lx12.87mm W | - | Obsolete | 1 (Unlimited) | LED Module | 85°C | -40°C | White, Warm | - | Square | 900mA | 25.6V | 105° | 900mA | 700mA | Dome, Domed, Round | 70 lm/W | 80 | - | Domed | White | Clear | 1.25 klm | 8.06mm Dia | 1 | 6.09mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() LXS8-PW30 Lumileds | In Stock | - | Datasheet | - | Surface Mount | SMD/SMT | 3 | 3000K | 85°C | Tray | 2012 | LUXEON S1000 | 13.87mm Lx12.87mm W | - | Obsolete | 1 (Unlimited) | LED Module | 85°C | -40°C | White, Warm | - | Square | 900mA | 25.6V | 105° | 700mA | - | Circular, Dome, Domed, Round | 78 lm/W | 80 | - | Domed | White | Clear, White | 1.25 klm | 8.06mm Dia | 1 | 6.09mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() L2C5-40801205E1300 Lumileds | 31 |
| Datasheet | 6 Weeks | Surface Mount | - | - | 4000K 3-Step MacAdam Ellipse | 85°C | Tube | 2016 | LUXEON CoB Core Range Gen 3 | 20.00mm Lx24.00mm W | - | Active | 1 (Unlimited) | Chip On Board (COB) | 105°C | -40°C | White, Neutral | - | Rectangle | 1.2A | 35V | 115° | - | 600mA | Circular, Flat | 144 lm/W | 80 | - | Flat | - | - | 3.028 klm | 13.00mm Dia | 1 | 1.50mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() L2C5-40801202E0900 Lumileds | 37 |
| Datasheet | 6 Weeks | - | - | - | 4000K 3-Step MacAdam Ellipse | 85°C | Tube | 2016 | LUXEON CoB Core Range Gen 3 | 16.00mm Lx19.00mm W | - | Active | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Neutral | 8541.40.20.00 | Rectangle | 400mA | 34.5V | 115° | - | 200mA | - | 145 lm/W | 80 | - | Flat | - | - | - | 9.00mm Dia | - | 1.50mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() L2C5-40701211E1900 Lumileds | 20 |
| Datasheet | 8 Weeks | - | - | - | 4000K 3-Step MacAdam Ellipse | 85°C | Tube | 2016 | LUXEON CoB Core Range Gen 3 | 28.00mm Lx28.00mm W | - | Active | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Neutral | 8541.40.20.00 | Square | 2.4A | 34.8V | 115° | - | 1.2A | - | 161 lm/W | 70 | - | Flat | - | - | - | 18.50mm Dia | - | 1.50mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() LXV8-PW30-0014 Lumileds | In Stock | - | Datasheet | - | Surface Mount | 120 | 2 | 3000K | 85°C | Tray | 2011 | LUXEON H | 14.50mm Lx14.50mm W | - | Obsolete | 1 (Unlimited) | LED Module | 135°C | -40°C | White, Warm | - | Rectangle | 100mA | 96V | 120° | 100mA | 40mA | Dome, Domed, Round | 91 lm/W | 80 | 96V | Domed | White | Clear | 340 lm | 8.06mm Dia | 4 | 5.05mm | 14.5mm | 14.5mm | No SVHC | RoHS Compliant | Lead Free | ||
![]() L2C5-40901208E1500 Lumileds | 21 |
| Datasheet | 6 Weeks | - | - | - | 4000K 3-Step MacAdam Ellipse | 85°C | Tube | 2016 | LUXEON CoB Core Range Gen 3 | 20.00mm Lx24.00mm W | - | Active | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Neutral | 8541.40.20.00 | Rectangle | 1.8A | 34.8V | 115° | - | 900mA | - | 125 lm/W | 90 | - | Flat | - | - | - | 15.00mm Dia | - | 1.50mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() L2C5-FS001211E1900 Lumileds | 19 |
| Datasheet | 10 Weeks | - | - | - | 6500K 3-Step MacAdam Ellipse | 85°C | Tube | 2016 | LUXEON CoB FreshFocus | 28.00mm Lx28.00mm W | yes | Active | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Cool | 8541.40.20.00 | Square | 2.4A | 34.8V | 115° | - | 1.2A | - | 110 lm/W | - | - | Flat | - | - | - | 18.50mm Dia | - | 1.50mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() L2C5-PR001211E1900 Lumileds | 49 | - | Datasheet | 10 Weeks | - | - | - | 3500K 3-Step MacAdam Ellipse | 85°C | Tube | 2016 | LUXEON CoB FreshFocus | 28.00mm Lx28.00mm W | yes | Active | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | 8541.40.20.00 | Square | 2.4A | 34.8V | 115° | - | 1.2A | - | 107 lm/W | - | - | Flat | - | - | - | 18.50mm Dia | - | 1.50mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() L2C3-2780205E06000 Lumileds | In Stock | - | Datasheet | 12 Weeks | - | - | - | 2700K 3-Step MacAdam Ellipse | 85°C | Tube | 2016 | LUXEON COB Compact Range Gen 2 | 12.00mm Lx15.00mm W | yes | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | 8541.40.20.00 | Rectangle | 300mA | 36V | 115° | - | 150mA | - | 120 lm/W | 80 | - | Flat | - | - | - | 6.50mm Dia | - | 1.50mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() LHC1-3080-1203 Lumileds | In Stock | - | Datasheet | 8 Weeks | - | SMD/SMT | - | 3000K 3-Step MacAdam Ellipse | 85°C | Tube | 2013 | LUXEON CoB | 19.00mm Lx16.00mm W | - | Obsolete | 1 (Unlimited) | Chip On Board (COB) | 105°C | -40°C | White, Warm | 8541.40.20.00 | Square | 600mA | 35.5V | 125° | 300mA | - | - | 115 lm/W | 80 | - | Flat | White | - | 1.225 klm | 9.00mm Dia | - | 1.50mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() L2C5-35801211E1900 Lumileds | 172 |
| Datasheet | 6 Weeks | - | - | - | 3500K 3-Step MacAdam Ellipse | 85°C | Tube | 2016 | LUXEON CoB Core Range Gen 3 | 28.00mm Lx28.00mm W | - | Active | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | 8541.40.20.00 | Square | 2.4A | 34.8V | 115° | - | 1.2A | - | 145 lm/W | 80 | - | Flat | - | - | - | 18.50mm Dia | - | 1.50mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() LHC1-2780-1211 Lumileds | In Stock | - | Datasheet | 8 Weeks | Screw, Surface Mount | - | 2 | 2700K 3-Step MacAdam Ellipse | 85°C | Tube | 2015 | LUXEON CoB | 28.00mm Lx28.00mm W | - | Obsolete | 1 (Unlimited) | Chip On Board (COB) | 120°C | -40°C | White, Warm | - | Square | 2.4A | 35.5V | 115° | - | 1.2A | Circular, Flat, Round | 106 lm/W | 80 | - | Flat | - | - | 4.6 klm | 18.50mm Dia | 1 | 1.50mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() L2C5-MM001211E1900 Lumileds | 47 | - | Datasheet | 10 Weeks | - | - | - | 4500K 3-Step MacAdam Ellipse | 85°C | Tube | 2016 | LUXEON CoB FreshFocus | 28.00mm Lx28.00mm W | yes | Active | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Neutral | 8541.40.20.00 | Square | 2.4A | 34.8V | 115° | - | 1.2A | - | 70 lm/W | - | - | Flat | - | - | - | 18.50mm Dia | - | 1.50mm | - | - | - | RoHS Compliant | Lead Free |