- Viewing Angle
- Height
- Series
- Type
- Color
- Configuration
- Packaging
- CCT(K)
- Lens Type
- Lumens/Watt @ Current - Test
- Size / Dimension
- Temperature-Test
Attribute column
Manufacturer
Lumileds LED Lighting - COBs, Engines, Modules, Strips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Base Product Number | CCT(K) | Color Rendering Index - CRI | Factory Pack Quantity | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Lens Dimensions | Lens Shape | Luminous Flux @ Current/Temperature | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Product Status | RoHS | Temperature-Test | Voltage, Rating | Wavelength/Color Temperature | Packaging | Series | Size / Dimension | Type | Color | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Luminous Intensity | Current - Max | Lens Type | Illumination Color | Lens Transparency | Light Emitting Surface (LES) | Wavelength | Number of LEDs | Product | Features | Vf - Forward Voltage | Luminous Flux/Radiant Flux | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L2C6-35HG3L08A1500 Lumileds | In Stock | - | Datasheet | - | - | - | 90 | 72 | - | 720 mA | 14.5 mm x 0.5 mm | Round | - | + 105 C | - | - 40 C | - | SMD/SMT | - | - | RoHS Compliant | - | - | 3500 K | Tray | LUXEON CS CoB CrispColor | - | - | - | - | - | 115 deg | - | - | - | - | - | - | - | - | - | - | - | White CoB LEDs | - | 33.9 V | 3060 lm | 1.4 mm | 19 mm | 19 mm | ||
![]() L2C6-33HG3L05A1300 Lumileds | In Stock | - | Datasheet | - | - | - | 90 | 72 | - | 450 mA | 13 mm x 0.5 mm | Round | - | + 105 C | - | - 40 C | - | SMD/SMT | - | - | RoHS Compliant | - | - | 3250 K | Tray | LUXEON CS CoB CrispColor | - | - | - | - | - | 115 deg | - | - | - | - | - | - | - | - | - | - | - | White CoB LEDs | - | 33.9 V | 1917 lm | 1.4 mm | 19 mm | 19 mm | ||
![]() L128-4080SA35A0DF1 Lumileds | In Stock | - | Datasheet | 2835 | - | - | 80 | 4000 | - | 65 mA | 2.85 mm x 2.33 mm | Rectangular | - | + 105 C | - | - 40 C | Yes | SMD/SMT | - | - | RoHS Compliant | - | - | 4000K | Reel | LUXEON 2835 Commercial | - | White LEDs | - | - | - | 120 deg | - | - | - | - | - | - | Warm White | Diffused | - | - | - | White LEDs | - | 3 V | - | 0.7 mm | 3.5 mm | 2.8 mm | ||
![]() L128-3570SA35A0DF1 Lumileds | In Stock | - | Datasheet | 2835 | - | - | 70 | 4000 | - | 65 mA | 2.85 mm x 2.33 mm | Rectangular | - | + 105 C | - | - 40 C | Yes | SMD/SMT | - | - | RoHS Compliant | - | - | 3500K | Reel | LUXEON 2835 Commercial | - | White LEDs | - | - | - | 120 deg | - | - | - | - | - | - | Warm White | Diffused | - | - | - | White LEDs | - | 3 V | - | 0.7 mm | 3.5 mm | 2.8 mm | ||
![]() L128-3590SA35A0DF1 Lumileds | In Stock | - | Datasheet | 2835 | - | - | 90 | 4000 | - | 65 mA | 2.85 mm x 2.33 mm | Rectangular | - | + 105 C | - | - 40 C | Yes | SMD/SMT | - | - | RoHS Compliant | - | - | 3500K | Reel | LUXEON 2835 Commercial | - | White LEDs | - | - | - | 120 deg | - | - | - | - | - | - | Warm White | Diffused | - | - | - | White LEDs | - | 3 V | - | 0.7 mm | 3.5 mm | 2.8 mm | ||
![]() L128-4090SA35A0DF1 Lumileds | In Stock | - | Datasheet | 2835 | - | - | 90 | 4000 | - | 65 mA | 2.85 mm x 2.33 mm | Rectangular | - | + 105 C | - | - 40 C | Yes | SMD/SMT | - | - | RoHS Compliant | - | - | 4000K | Reel | LUXEON 2835 Commercial | - | White LEDs | - | - | - | 120 deg | - | - | - | - | - | - | Warm White | Diffused | - | - | - | White LEDs | - | 3 V | - | 0.7 mm | 3.5 mm | 2.8 mm | ||
![]() L128-6570SA35A0DF1 Lumileds | In Stock | - | Datasheet | 2835 | - | - | 70 | 4000 | - | 65 mA | 2.85 mm x 2.33 mm | Rectangular | - | + 105 C | - | - 40 C | Yes | SMD/SMT | - | - | RoHS Compliant | - | - | 6500K | Reel | LUXEON 2835 Commercial | - | White LEDs | - | - | - | 120 deg | - | - | - | - | - | - | Warm White | Diffused | - | - | - | White LEDs | - | 3 V | - | 0.7 mm | 3.5 mm | 2.8 mm | ||
![]() L128-3080SA35A0DF1 Lumileds | In Stock | - | Datasheet | 2835 | - | - | 80 | 4000 | - | 65 mA | 2.85 mm x 2.33 mm | Rectangular | - | + 105 C | - | - 40 C | Yes | SMD/SMT | - | - | RoHS Compliant | - | - | 3000K | Reel | LUXEON 2835 Commercial | - | White LEDs | - | - | - | 120 deg | - | - | - | - | - | - | Warm White | Diffused | - | - | - | White LEDs | - | 3 V | - | 0.7 mm | 3.5 mm | 2.8 mm | ||
![]() L128-5780SA35A0DF1 Lumileds | In Stock | - | Datasheet | 2835 | - | - | 80 | 4000 | - | 65 mA | 2.85 mm x 2.33 mm | Rectangular | - | + 105 C | - | - 40 C | Yes | SMD/SMT | - | - | RoHS Compliant | - | - | 5700K | Reel | LUXEON 2835 Commercial | - | White LEDs | - | - | - | 120 deg | - | - | - | - | - | - | Warm White | Diffused | - | - | - | White LEDs | - | 3 V | - | 0.7 mm | 3.5 mm | 2.8 mm | ||
![]() L128-2790SA35A0DF1 Lumileds | In Stock | - | Datasheet | 2835 | - | - | 90 | 4000 | - | 65 mA | 2.85 mm x 2.33 mm | Rectangular | - | + 105 C | - | - 40 C | Yes | SMD/SMT | - | - | RoHS Compliant | - | - | 2700K | Reel | LUXEON 2835 Commercial | - | White LEDs | - | - | - | 120 deg | - | - | - | - | - | - | Warm White | Diffused | - | - | - | White LEDs | - | 3 V | - | 0.7 mm | 3.5 mm | 2.8 mm | ||
![]() L213-3080008MRH001 Lumileds | 6 |
| - | - | L213 | 3000K | 80 | - | 80 | 700 mA | - | - | 2443lm (Typ) | - | Lumileds | - | - | - | Tray | Active | Details | 85°C | 22.2V dc | 3000 K | Tray | LUXEON XR-5050 SQR | 121.40mm L x 49.50mm W | LED Module | White, Warm | Linear Light Strip | 22.2V | - | 700mA | 157 lm/W | 80 | - | 2A | Flat | Warm White | - | - | - | 8 | LED Modules | - | 22.2 V | 2443 lm | 1.65 mm | 121.4 mm | 49.5 mm | ||
![]() L213-3080016MRH001 Lumileds | 43 |
| - | - | L213 | 3000K | 80 | - | 80 | 700 mA | - | - | 4886lm (Typ) | - | Lumileds | - | - | - | Tray | Active | Details | 85°C | 44.4V dc | 3000 K | Tray | LUXEON XR-5050 SQR | 121.40mm L x 49.50mm W | LED Module | White, Warm | Linear Light Strip | 44.4V | - | 700mA | 157 lm/W | 80 | - | 2A | Flat | Warm White | - | - | - | 16 | LED Modules | - | 44.4 V | 4886 lm | 1.65 mm | 223 mm | 49.5 mm | ||
![]() L225-2780024MLU010 Lumileds | 35 |
| - | - | L225 | 2700K | 80 | - | 80 | 1.05 A | - | - | 7241lm (Typ) | - | Lumileds | - | - | - | Tray | Active | Details | 85°C | - | 2700 K | Tray | LUXEON XR-5050 HE | 147.00mm L x 46.20mm W | LED Module | White, Warm | Linear Light Strip | 44.8V | - | 1.05A | 154 lm/W | 80 | - | 2A | Flat | Warm White | - | - | - | 24 | LED Modules | - | 44.8 V | 7241 lm | 1.65 mm | 147 mm | 46.2 mm | ||
![]() L213-3070012MRH001 Lumileds | 22 |
| - | - | L213 | 3000K | 70 | - | 80 | 700 mA | - | - | 4126lm (Typ) | - | Lumileds | - | - | - | Tray | Active | Details | 85°C | 33.3V dc | 3000 K | Tray | LUXEON XR-5050 SQR | 121.40mm L x 49.50mm W | LED Module | White, Warm | Linear Light Strip | 33.3V | - | 700mA | 177 lm/W | 70 | - | 2A | Flat | Warm White | - | - | - | 12 | LED Modules | - | 33.3 V | 4126 lm | 1.65 mm | 172.2 mm | 49.5 mm | ||
![]() L213-2270012MRH001 Lumileds | 35 |
| - | - | L213 | 2200K | 70 | - | 80 | 700 mA | - | - | 3639lm (Typ) | - | Lumileds | - | - | - | Tray | Active | Details | 85°C | - | 2200 K | Tray | LUXEON XR-5050 SQR | 121.40mm L x 49.50mm W | LED Module | White, Warm | Linear Light Strip | 33.3V | - | 700mA | 156 lm/W | 70 | - | 2A | Flat | Warm White | - | - | - | 12 | LED Modules | - | 33.3 V | 3639 lm | 1.65 mm | 172.2 mm | 49.5 mm | ||
![]() L225-5790024MLU010 Lumileds | 35 |
| - | - | L225 | 5700K | 90 | - | 80 | 1.05 A | - | - | 6834lm (Typ) | - | Lumileds | - | - | - | Tray | Active | Details | 85°C | - | 5700 K | Tray | LUXEON XR-5050 HE | 147.00mm L x 46.20mm W | LED Module | White, Cool | Linear Light Strip | 44.8V | - | 1.05A | 145 lm/W | 90 | - | 2A | Flat | Cool White | - | - | - | 24 | LED Modules | - | 44.8 V | 6834 lm | 1.65 mm | 147 mm | 46.2 mm | ||
![]() L213-2780008MRH001 Lumileds | 5 |
| - | - | L213 | 2700K | 80 | - | 80 | 700 mA | - | - | 2363lm (Typ) | - | Lumileds | - | - | - | Tray | Active | Details | 85°C | - | 2700 K | Tray | LUXEON XR-5050 SQR | 121.40mm L x 49.50mm W | LED Module | White, Warm | Linear Light Strip | 22.2V | - | 700mA | 152 lm/W | 80 | - | 2A | Flat | Warm White | - | - | - | 8 | LED Modules | - | 22.2 V | 2363 lm | 1.65 mm | 121.4 mm | 49.5 mm | ||
![]() L213-4070016MRH001 Lumileds | 24 |
| - | - | L213 | 4000K | 70 | - | 80 | 700 mA | - | - | 5702lm (Typ) | - | Lumileds | - | - | - | Tray | Active | Details | 85°C | 44.4V dc | 4000 K | Tray | LUXEON XR-5050 SQR | 121.40mm L x 49.50mm W | LED Module | White, Neutral | Linear Light Strip | 44.4V | - | 700mA | 184 lm/W | 70 | - | 2A | Flat | Neutral White | - | - | - | 16 | LED Modules | - | 44.4 V | 5702 lm | 1.65 mm | 223 mm | 49.5 mm | ||
![]() L224-2780004MLU010 Lumileds | 35 |
| - | - | L224 | 2700K | 80 | - | 80 | 700 mA | - | - | 4611lm (Typ) | - | Lumileds | - | - | - | Tray | Active | Details | 85°C | - | 2700K | Tray | LUXEON XR-7070 | 70.00mm L x 70.00mm W | LED Module | White, Warm | Square | - | - | 700mA | 143 lm/W | 80 | - | - | Flat | Warm White | - | - | - | 4 | LED Modules | - | 46.2 V | 4611 lm | 1.66 mm | 70 mm | 70 mm | ||
![]() L213-2270016MRH001 Lumileds | 35 |
| - | - | L213 | 2200K | 70 | - | 80 | 700 mA | - | - | 4852lm (Typ) | - | Lumileds | - | - | - | Tray | Active | Details | 85°C | - | 2200 K | Tray | LUXEON XR-5050 SQR | 121.40mm L x 49.50mm W | LED Module | White, Warm | Linear Light Strip | 44.4V | - | 700mA | 156 lm/W | 70 | - | 2A | Flat | Warm White | - | - | - | 16 | LED Modules | - | 44.4 V | 4852 lm | 1.65 mm | 223 mm | 49.5 mm |