- Viewing Angle
- Height
- Series
- Type
- Color
- Configuration
- Packaging
- CCT(K)
- Lens Type
- Lumens/Watt @ Current - Test
- Size / Dimension
- Temperature-Test
Attribute column
Manufacturer
Lumileds LED Lighting - COBs, Engines, Modules, Strips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Base Product Number | Brand | CCT(K) | Color Rendering Index - CRI | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Lens Dimensions | Lens Shape | Luminous Flux @ Current/Temperature | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Temperature-Test | Tradename | Voltage, Rating | Wavelength/Color Temperature | Packaging | Series | Size / Dimension | Type | Color | Subcategory | Power Rating | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Luminous Intensity | Current - Max | Lens Type | Product Type | Illumination Color | Lens Transparency | Lens Color | Light Emitting Surface (LES) | Wavelength | Number of LEDs | Product | Features | Vf - Forward Voltage | Product Category | Luminous Flux/Radiant Flux | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L213-2270016MRH001 Lumileds | 35 |
| - | - | L213 | - | 2200K | 70 | 80 | 700 mA | - | - | 4852lm (Typ) | - | - | Lumileds | - | - | Tray | Active | Details | 85°C | - | - | 2200 K | Tray | LUXEON XR-5050 SQR | 121.40mm L x 49.50mm W | LED Module | White, Warm | - | - | Linear Light Strip | 44.4V | - | 700mA | 156 lm/W | 70 | - | 2A | Flat | - | Warm White | - | - | - | - | 16 | LED Modules | - | 44.4 V | - | 4852 lm | 1.65 mm | 223 mm | 49.5 mm | ||
![]() L224-4070004MLU010 Lumileds | 35 |
| - | - | L224 | - | 4000K | 70 | 80 | 700 mA | - | - | 5498lm (Typ) | - | - | Lumileds | - | - | Tray | Active | Details | 85°C | - | - | 4000K | Tray | LUXEON XR-7070 | 70.00mm L x 70.00mm W | LED Module | White, Neutral | - | - | Square | - | - | 700mA | 170 lm/W | 70 | - | - | Flat | - | Neutral White | - | - | - | - | 4 | LED Modules | - | 46.2 V | - | 5498 lm | 1.66 mm | 70 mm | 70 mm | ||
![]() L213-4080016MRH001 Lumileds | 22 |
| - | - | L213 | - | 4000K | 80 | 80 | 700 mA | - | - | 5070lm (Typ) | - | - | Lumileds | - | - | Tray | Active | Details | 85°C | - | 44.4V dc | 4000 K | Tray | LUXEON XR-5050 SQR | 121.40mm L x 49.50mm W | LED Module | White, Neutral | - | - | Linear Light Strip | 44.4V | - | 700mA | 163 lm/W | 80 | - | 2A | Flat | - | Warm White | - | - | - | - | 16 | LED Modules | - | 44.4 V | - | 4732 lm | 1.65 mm | 223 mm | 49.5 mm | ||
![]() L213-4070012MRH001 Lumileds | 35 |
| - | - | L213 | - | 4000K | 70 | 80 | 700 mA | - | - | 4276lm (Typ) | - | - | Lumileds | - | - | Tray | Active | Details | 85°C | - | 33.3V dc | 4000 K | Tray | LUXEON XR-5050 SQR | 121.40mm L x 49.50mm W | LED Module | White, Neutral | - | - | Linear Light Strip | 33.3V | - | 700mA | 184 lm/W | 70 | - | 2A | Flat | - | Neutral White | - | - | - | - | 12 | LED Modules | - | 33.3 V | - | 4276 lm | 1.65 mm | 172.2 mm | 49.5 mm | ||
![]() L213-2780016MRH001 Lumileds | 5 |
| - | - | L213 | - | 2700K | 80 | 80 | 700 mA | - | - | 4725lm (Typ) | - | - | Lumileds | - | - | Tray | Active | Details | 85°C | - | - | 2700 K | Tray | LUXEON XR-5050 SQR | 121.40mm L x 49.50mm W | LED Module | White, Warm | - | - | Linear Light Strip | 44.4V | - | 700mA | 152 lm/W | 80 | - | 2A | Flat | - | Warm White | - | - | - | - | 16 | LED Modules | - | 44.4 V | - | 4725 lm | 1.65 mm | 223 mm | 49.5 mm | ||
![]() L225-5070024MLU010 Lumileds | 5 |
| - | - | L225 | - | 5000K | 70 | 80 | 1.05 A | - | - | 8636lm (Typ) | - | - | Lumileds | - | - | Tray | Active | Details | 85°C | - | - | 5000 K | Tray | LUXEON XR-5050 HE | 147.00mm L x 46.20mm W | LED Module | White, Cool | - | - | Linear Light Strip | 44.8V | - | 1.05A | 184 lm/W | 70 | - | 2A | Flat | - | Cool White | - | - | - | - | 24 | LED Modules | - | 44.8 V | - | 8636 lm | 1.65 mm | 147 mm | 46.2 mm | ||
![]() L213-4070008MRH001 Lumileds | 5 |
| - | - | L213 | - | 4000K | 70 | 80 | 700 mA | - | - | 2851lm (Typ) | - | - | Lumileds | - | - | Tray | Active | Details | 85°C | - | 22.2V dc | 4000 K | Tray | LUXEON XR-5050 SQR | 121.40mm L x 49.50mm W | LED Module | White, Neutral | - | - | Linear Light Strip | 22.2V | - | 700mA | 184 lm/W | 70 | - | 2A | Flat | - | Neutral White | - | - | - | - | 8 | LED Modules | - | 22.2 V | - | 2851 lm | 1.65 mm | 121.4 mm | 49.5 mm | ||
![]() L224-2770004MLU010 Lumileds | 35 |
| - | - | L224 | - | 2700K | 70 | 80 | 700 mA | - | - | 5042lm (Typ) | - | - | Lumileds | - | - | Tray | Active | Details | 85°C | - | - | 2700K | Tray | LUXEON XR-7070 | 70.00mm L x 70.00mm W | LED Module | White, Warm | - | - | Square | - | - | 700mA | 156 lm/W | 70 | - | - | Flat | - | Warm White | - | - | - | - | 4 | LED Modules | - | 46.2 V | - | 5042 lm | 1.66 mm | 70 mm | 70 mm | ||
![]() L213-3070008MRH001 Lumileds | 22 |
| - | - | L213 | - | 3000K | 70 | 80 | 700 mA | - | - | 2751lm (Typ) | - | - | Lumileds | - | - | Tray | Active | Details | 85°C | - | 22.2V dc | 3000 K | Tray | LUXEON XR-5050 SQR | 121.40mm L x 49.50mm W | LED Module | White, Warm | - | - | Linear Light Strip | 22.2V | - | 700mA | 177 lm/W | 70 | - | 2A | Flat | - | Warm White | - | - | - | - | 8 | LED Modules | - | 22.2 V | - | 2751 lm | 1.65 mm | 121.4 mm | 49.5 mm | ||
![]() L225-5080024MLU010 Lumileds | 5 |
| - | - | L225 | - | 5000K | 80 | 80 | 1.05 A | - | - | 8025lm (Typ) | - | - | Lumileds | - | - | Tray | Active | Details | 85°C | - | - | 5000 K | Tray | LUXEON XR-5050 HE | 147.00mm L x 46.20mm W | LED Module | White, Cool | - | - | Linear Light Strip | 44.8V | - | 1.05A | 171 lm/W | 80 | - | 2A | Flat | - | Cool White | - | - | - | - | 24 | LED Modules | - | 44.8 V | - | 8025 lm | 1.65 mm | 147 mm | 46.2 mm | ||
![]() L213-2770016MRH001 Lumileds | 35 |
| - | - | L213 | - | 2700K | 70 | 80 | 700 mA | - | - | 5297lm (Typ) | - | - | Lumileds | - | - | Tray | Active | Details | 85°C | - | - | 2700 K | Tray | LUXEON XR-5050 SQR | 121.40mm L x 49.50mm W | LED Module | White, Warm | - | - | Linear Light Strip | 44.4V | - | 700mA | 171 lm/W | 70 | - | 2A | Flat | - | Warm White | - | - | - | - | 16 | LED Modules | - | 44.4 V | - | 5297 lm | 1.65 mm | 223 mm | 49.5 mm | ||
![]() L224-3080004MLU010 Lumileds | 35 |
| - | - | L224 | - | 3000K | 80 | 80 | 700 mA | - | - | 4818lm (Typ) | - | - | Lumileds | - | - | Tray | Active | Details | 85°C | - | - | 3000K | Tray | LUXEON XR-7070 | 70.00mm L x 70.00mm W | LED Module | White, Warm | - | - | Square | - | - | 700mA | 149 lm/W | 80 | - | - | Flat | - | Warm White | - | - | - | - | 4 | LED Modules | - | 46.2 V | - | 4818 lm | 1.66 mm | 70 mm | 70 mm | ||
![]() L225-2770024MLU010 Lumileds | 21 |
| - | - | L225 | - | 2700K | 70 | 80 | 1.05 A | - | - | 8042lm (Typ) | - | - | Lumileds | - | - | Tray | Active | Details | 85°C | - | - | 2700 K | Tray | LUXEON XR-5050 HE | 147.00mm L x 46.20mm W | LED Module | White, Warm | - | - | Linear Light Strip | 44.8V | - | 1.05A | 171 lm/W | 70 | - | 2A | Flat | - | Warm White | - | - | - | - | 24 | LED Modules | - | 44.8 V | - | 8042 lm | 1.65 mm | 147 mm | 46.2 mm | ||
![]() L225-5770024MLU010 Lumileds | 21 |
| - | - | L225 | - | 5700K | 70 | 80 | 1.05 A | - | - | 8442lm (Typ) | - | - | Lumileds | - | - | Tray | Active | Details | 85°C | - | - | 5700 K | Tray | LUXEON XR-5050 HE | 147.00mm L x 46.20mm W | LED Module | White, Cool | - | - | Linear Light Strip | 44.8V | - | 1.05A | 179 lm/W | 70 | - | 2A | Flat | - | Cool White | - | - | - | - | 24 | LED Modules | - | 44.8 V | - | 8442 lm | 1.65 mm | 147 mm | 46.2 mm | ||
![]() L225-3070024MLU010 Lumileds | 21 |
| - | - | L225 | - | 3000K | 70 | 80 | 1.05 A | - | - | 8328lm (Typ) | - | - | Lumileds | - | - | Tray | Active | Details | 85°C | - | - | 3000 K | Tray | LUXEON XR-5050 HE | 147.00mm L x 46.20mm W | LED Module | White, Warm | - | - | Linear Light Strip | 44.8V | - | 1.05A | 177 lm/W | 70 | - | 2A | Flat | - | Warm White | - | - | - | - | 24 | LED Modules | - | 44.8 V | - | 8328 lm | 1.65 mm | 147 mm | 46.2 mm | ||
![]() L213-3080008MRH001 Lumileds | 6 |
| - | - | L213 | - | 3000K | 80 | 80 | 700 mA | - | - | 2443lm (Typ) | - | - | Lumileds | - | - | Tray | Active | Details | 85°C | - | 22.2V dc | 3000 K | Tray | LUXEON XR-5050 SQR | 121.40mm L x 49.50mm W | LED Module | White, Warm | - | - | Linear Light Strip | 22.2V | - | 700mA | 157 lm/W | 80 | - | 2A | Flat | - | Warm White | - | - | - | - | 8 | LED Modules | - | 22.2 V | - | 2443 lm | 1.65 mm | 121.4 mm | 49.5 mm | ||
![]() L213-3080016MRH001 Lumileds | 43 |
| - | - | L213 | - | 3000K | 80 | 80 | 700 mA | - | - | 4886lm (Typ) | - | - | Lumileds | - | - | Tray | Active | Details | 85°C | - | 44.4V dc | 3000 K | Tray | LUXEON XR-5050 SQR | 121.40mm L x 49.50mm W | LED Module | White, Warm | - | - | Linear Light Strip | 44.4V | - | 700mA | 157 lm/W | 80 | - | 2A | Flat | - | Warm White | - | - | - | - | 16 | LED Modules | - | 44.4 V | - | 4886 lm | 1.65 mm | 223 mm | 49.5 mm | ||
![]() L2C4-30903L08F1400 Lumileds | 40 |
| - | COB - Chip-on-Board | L2C4 | Lumileds | 3000K 3-Step MacAdam Ellipse | 90 | 112 | 800 mA | 14 mm | Round | 3503lm (Typ) | Lumileds | + 105 C | Lumileds | - 40 C | SMD/SMT | Tray | Active | Details | 85°C | LUXEON | - | 3000 K | Tube | LUXEON CX Plus CoB Gen 2 | 17.85mm L x 17.85mm W | Chip On Board (COB) | White, Warm | LEDs | - | Square | 34.5V | 115° | 800mA | 127 lm/W | 90 | - | 1.6A | Flat | LED - High Power | Warm White | Clear | Tinted | 14.00mm Dia | - | - | White CoB LEDs | - | 34.5 V | High Power LEDs - White | 3503 lm | 1.50mm | 17.85 mm | 17.85 mm | ||
![]() L2C4-27803S01F0600 Lumileds | 40 |
| - | COB - Chip-on-Board | L2C4 | Lumileds | 2700K 3-Step MacAdam Ellipse | 80 | 180 | 100 mA | 6 mm | Round | 477lm (Typ) | Lumileds | + 105 C | Lumileds | - 40 C | SMD/SMT | Tray | Active | Details | 85°C | LUXEON | - | 2700 K | Tube | LUXEON CX Plus CoB Gen 2 | 13.35mm L x 13.35mm W | Chip On Board (COB) | White, Warm | LEDs | - | Square | 34.5V | 115° | 100mA | 138 lm/W | 80 | - | 250mA | Flat | LED - High Power | Warm White | Clear | Tinted | 6.00mm Dia | - | - | White CoB LEDs | - | 34.5 V | High Power LEDs - White | 477 lm | 1.50mm | 13.35 mm | 13.35 mm | ||
![]() L2C4-30903L04F1200 Lumileds | 40 |
| - | COB - Chip-on-Board | L2C4 | Lumileds | 3000K 3-Step MacAdam Ellipse | 90 | 112 | 450 mA | 12 mm | Round | 1969lm (Typ) | Lumileds | + 105 C | Lumileds | - 40 C | SMD/SMT | Tray | Active | Details | 85°C | LUXEON | - | 3000 K | Tube | LUXEON CX Plus CoB Gen 2 | 17.85mm L x 17.85mm W | Chip On Board (COB) | White, Warm | LEDs | - | Square | 35V | 115° | 450mA | 125 lm/W | 90 | - | 900mA | Flat | LED - High Power | Warm White | Clear | Tinted | 12.00mm Dia | - | - | White CoB LEDs | - | 35 V | High Power LEDs - White | 1969 lm | 1.50mm | 17.85 mm | 17.85 mm |