- Viewing Angle
- Height
- Series
- Type
- Color
- Configuration
- Packaging
- CCT(K)
- Lens Type
- Lumens/Watt @ Current - Test
- Size / Dimension
- Temperature-Test
Attribute column
Manufacturer
Lumileds LED Lighting - COBs, Engines, Modules, Strips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Mounting Feature | Shape | Number of Terminals | Base Product Number | Brand | CCT(K) | Color Rendering Index - CRI | Factory Pack Quantity | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | Lens Dimensions | Lens Shape | Luminous Flux @ Current/Temperature | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Temperature-Test | Tradename | Unit Weight | Wavelength/Color Temperature | Packaging | Series | Size / Dimension | ECCN Code | Type | Color | Additional Feature | HTS Code | Subcategory | Packing Method | Number of Functions | Terminal Pitch | Reach Compliance Code | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Size | Current - Max | Lens Type | Product Type | Illumination Color | Lens Transparency | Lens Color | Forward Current-Max | Light Emitting Surface (LES) | Wavelength | Forward Voltage-Max | Overall Height | Product | Features | Vf - Forward Voltage | Product Category | Luminous Flux/Radiant Flux | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L2C5-30801213F2300 Lumileds | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L130-3070HB30000B1 Lumileds | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L2C6-40902L06A1300 Lumileds | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L150-40705006000B0 Lumileds | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L2C5-40801816H2300 Lumileds | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L150-50705006000B0 Lumileds | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L150-57705006000B0 Lumileds | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L128-3590HA35000K1 Lumileds | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L2C5-22801216E2300 Lumileds | 40 |
| - | COB - Chip-on-Board | - | - | - | - | L2C5 | Lumileds | 2200K 3-Step MacAdam Ellipse | 80 | - | 50 | 1.6 A | LUMILEDS HOLDING B V | - | - | 6394lm (Typ) | Lumileds | L2C5-22801216E2300 | + 85 C | Lumileds | - 40 C | SMD/SMT | - | - | Tube | - | Active | Active | 5.7 | Details | Yes | 85°C | FreshFocus | 0.572232 oz | 2200 K | Tube | LUXEON CoB Core Range | 28.00mm L x 28.00mm W | - | Chip On Board (COB) | White, Warm | - | 8541.40.20.00 | LEDs | - | - | - | compliant | Square | 34.5V | 115° | - | 1.6A | 1600 lm/W | 80 | - | 3.2A | Flat | LED - High Power | Warm White | Diffused | Tinted | - | 22.50mm Dia | - | - | - | White CoB LEDs | - | 34.5 V | High Power LEDs - White | 6394 lm | 1.50mm | 28 mm | 28 mm | ||
![]() L128-5080SA35A00E5 Lumileds | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LUXEON3014 Lumileds | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LXK2-PD12-S00 Lumileds | In Stock | - | - | - | YES | SURFACE MOUNT | ROUND | 4 | - | - | - | - | - | - | - | LUMILEDS HOLDING B V | - | - | - | - | - | - | - | - | - | 135 °C | - | - | ROHS COMPLIANT, SMT, 4 PIN | Obsolete | - | - | - | Yes | - | - | - | - | - | - | - | 3A001.A.2.A | - | RED | - | 8541.40.20.00 | - | TR, 11 INCH | 1 | - | compliant | SINGLE | - | 140 deg | SINGLE COLOR LED | - | - | - | 5.65 mm | - | - | - | - | - | - | 0.7 A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L150-50705024000B0 Lumileds | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L130-4070HB30000B1 Lumileds | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L2C6-30902L04A0900 Lumileds | In Stock | - | - | - | YES | SURFACE MOUNT | ROUND | 2 | - | - | - | - | - | - | - | LUMILEDS HOLDING B V | - | - | - | - | - | - | - | - | - | 105 °C | -40 °C | - | - | Active | - | - | - | Yes | - | - | - | - | - | - | - | - | - | WARM WHITE | UL RECOGNIZED | - | - | TRAY | 1 | - | compliant | - | - | 115 deg | COB | - | - | - | 9.8 mm | - | - | - | - | - | - | 0.9 A | - | - | 35.5 V | 0.7 mm | - | - | - | - | - | - | - | - | ||
![]() L130-5070HB30000B1 Lumileds | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L2C6-30902L08A1500 Lumileds | In Stock | - | - | - | YES | SURFACE MOUNT | ROUND | 2 | - | - | - | - | - | - | - | LUMILEDS HOLDING B V | - | - | - | - | - | - | - | - | - | 105 °C | -40 °C | - | - | Active | - | - | - | Yes | - | - | - | - | - | - | - | - | - | WARM WHITE | UL RECOGNIZED | - | - | TRAY | 1 | - | compliant | - | - | 115 deg | COB | - | - | - | 14.5 mm | - | - | - | - | - | - | 1.8 A | - | - | 35.5 V | 0.7 mm | - | - | - | - | - | - | - | - | ||
![]() L2C5-40701812H2300 Lumileds | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LXCL-EY17-0007 Lumileds | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | RECTANGULAR | 2 | - | - | - | - | - | - | - | LUMILEDS HOLDING B V | - | - | - | - | - | - | - | - | - | 85 °C | -30 °C | - | - | Active | - | - | - | Yes | - | - | - | - | - | - | - | - | - | COOL WHITE | - | 8541.41.00.00 | - | TR, 13 INCH | 1 | 1.13 mm | compliant | SINGLE WITH BUILT-IN TVS DIODE | - | 120 deg | SINGLE COLOR LED | - | - | - | 2.03 mm | - | - | - | - | - | - | 0.5 A | - | - | - | 0.7 mm | - | - | - | - | - | - | - | - | ||
![]() L2C6-40HG3L08A1500 Lumileds | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | 90 | 72 | - | 720 mA | - | 14.5 mm x 0.5 mm | Round | - | - | - | + 105 C | - | - 40 C | SMD/SMT | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | - | 4000 K | Tray | LUXEON CS CoB CrispColor | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 deg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White CoB LEDs | - | 33.9 V | - | 3198 lm | 1.4 mm | 19 mm | 19 mm |